- Technology
- Series
- Operating Temperature
- Package / Case
- Supplier Device Package
- Access Time
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Mounting Type
- Voltage - Supply
Attribute column
Manufacturer
IDT Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Number of Terminals | Memory Types | Operating Temperature (Max.) | Published | JESD-609 Code | Pbfree Code | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Number of Ports | Operating Mode | Clock Frequency | Supply Current-Max | Organization | Output Characteristics | Memory Width | Standby Current-Max | Memory Density | Access Time (Max) | Parallel/Serial | I/O Type | Memory IC Type | Standby Voltage-Min | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IDT70P3517S233RM Integrated Device Technology (IDT) | In Stock | - | - | FCBGA | - | - | QDR, RAM, SRAM | - | 2006 | - | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | 233MHz | - | - | - | - | - | - | - | - | Parallel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 70V9389L7PRFG8 Integrated Device Technology Inc | In Stock | - | - | - | YES | 128 | - | 70°C | - | e3 | icon-pbfree yes | 3 (168 Hours) | 3A991.B.2.A | Matte Tin (Sn) - annealed | - | - | 8542.32.00.41 | QUAD | GULL WING | 260 | 1 | 3.3V | 0.5mm | compliant | - | 30 | - | R-PQFP-G128 | Not Qualified | 3.6V | 3.3V | COMMERCIAL | 3V | - | 2 | SYNCHRONOUS | 83MHz | 0.25mA | 64KX18 | 3-STATE | 18 | 0.002A | 1179648 bit | 7.5 ns | PARALLEL | COMMON | APPLICATION SPECIFIC SRAM | 3V | - | - | - | RoHS Compliant | ||
![]() 70V658S15BF Integrated Device Technology Inc | In Stock | - | - | - | YES | 208 | - | 70°C | - | e0 | icon-pbfree no | 3 (168 Hours) | 3A991.B.2.A | Tin/Lead (Sn63Pb37) | - | - | 8542.32.00.41 | BOTTOM | BALL | 225 | 1 | 3.3V | 0.8mm | not_compliant | - | 20 | 208 | S-PBGA-B208 | Not Qualified | 3.45V | 2.5/3.33.3V | COMMERCIAL | 3.15V | - | 2 | ASYNCHRONOUS | - | 0.44mA | 64KX36 | 3-STATE | 36 | 0.015A | 2359296 bit | 15 ns | PARALLEL | COMMON | DUAL-PORT SRAM | 3.15V | 1.2mm | 15mm | 15mm | Non-RoHS Compliant |