- Technology
- Series
- Operating Temperature
- Package / Case
- Supplier Device Package
- Access Time
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Mounting Type
- Voltage - Supply
Attribute column
Manufacturer
IDT Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Access Time-Max | Clock Frequency-Max (fCLK) | Ihs Manufacturer | Memory Types | Moisture Sensitivity Levels | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Memory Size | Number of Ports | Operating Mode | Supply Current-Max | Access Time | Memory Format | Memory Interface | Organization | Output Characteristics | Seated Height-Max | Memory Width | Write Cycle Time - Word, Page | Standby Current-Max | Memory Density | Screening Level | Parallel/Serial | I/O Type | Memory IC Type | Standby Voltage-Min | Output Enable | Saturation Current | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7026S20JI8 IDT | In Stock | - | - | Surface Mount | 84-LCC (J-Lead) | - | 84-PLCC (29.21x29.21) | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | - | - | Obsolete | - | - | - | - | SRAM - Dual Port, Asynchronous | 4.5 V ~ 5.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 256Kb (16K x 16) | - | - | - | 20ns | SRAM | Parallel | - | - | - | - | 20ns | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7026L25JI8 IDT | In Stock | - | - | Surface Mount | 84-LCC (J-Lead) | - | 84-PLCC (29.21x29.21) | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | - | - | Obsolete | - | - | - | - | SRAM - Dual Port, Asynchronous | 4.5 V ~ 5.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 256Kb (16K x 16) | - | - | - | 25ns | SRAM | Parallel | - | - | - | - | 25ns | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 52-LCC (J-Lead) | - | 52-PLCC (19.13x19.13) | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tube | -- | - | - | Preliminary | - | - | - | - | SRAM - Dual Port, Asynchronous | 4.5 V ~ 5.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 8Kb (1K x 8) | - | - | - | 55ns | SRAM | Parallel | - | - | - | - | 55ns | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7025L35JI8 IDT | In Stock | - | - | Surface Mount | 84-LCC (J-Lead) | - | 84-PLCC (29.21x29.21) | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | - | - | Obsolete | - | - | - | - | SRAM - Dual Port, Asynchronous | 4.5 V ~ 5.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 128Kb (8K x 16) | - | - | - | 35ns | SRAM | Parallel | - | - | - | - | 35ns | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7005L15PFI IDT | In Stock | - | - | Surface Mount | 64-LQFP | - | 64-TQFP (14x14) | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tray | -- | - | - | Obsolete | - | - | - | - | SRAM - Dual Port, Asynchronous | 4.5 V ~ 5.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 64Kb (8K x 8) | - | - | - | 15ns | SRAM | Parallel | - | - | - | - | 15ns | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7133SA55PFI8 IDT | In Stock | - | - | Surface Mount | 100-LQFP | - | 100-TQFP (14x14) | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | - | - | Obsolete | - | - | - | - | SRAM - Dual Port, Asynchronous | 4.5 V ~ 5.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 32Kb (2K x 16) | - | - | - | 55ns | SRAM | Parallel | - | - | - | - | 55ns | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7132SA25JI8 IDT | In Stock | - | - | Surface Mount | 52-LCC (J-Lead) | - | 52-PLCC (19.13x19.13) | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | - | - | Obsolete | - | - | - | - | SRAM - Dual Port, Asynchronous | 4.5 V ~ 5.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 16Kb (2K x 8) | - | - | - | 25ns | SRAM | Parallel | - | - | - | - | 25ns | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7130LA55TFI8 IDT | In Stock | - | - | Surface Mount | 64-LQFP | - | 64-TQFP (10x10) | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | - | - | Obsolete | - | - | - | - | SRAM - Dual Port, Asynchronous | 4.5 V ~ 5.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 8Kb (1K x 8) | - | - | - | 55ns | SRAM | Parallel | - | - | - | - | 55ns | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 70V06S45J8 IDT | In Stock | - | - | Surface Mount | 68-LCC (J-Lead) | - | 68-PLCC (24.21x24.21) | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tape & Reel (TR) | -- | - | - | Obsolete | - | - | - | - | SRAM - Dual Port, Asynchronous | 3 V ~ 3.6 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 128Kb (16K x 8) | - | - | - | 45ns | SRAM | Parallel | - | - | - | - | 45ns | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT7130LA55JG8 Integrated Device Technology Inc | In Stock | - | Datasheet | - | - | YES | - | 52 | 55 ns | - | INTEGRATED DEVICE TECHNOLOGY INC | - | - | 1024 words | 1000 | 70 °C | - | PLASTIC/EPOXY | QCCJ | - | LDCC52,.8SQ | SQUARE | CHIP CARRIER | Obsolete | - | Yes | 5 V | - | - | - | e3 | Yes | - | EAR99 | Matte Tin (Sn) - annealed | - | 8542.32.00.41 | - | - | QUAD | J BEND | 260 | - | 1.27 mm | unknown | 30 | - | S-PQCC-J52 | Not Qualified | - | COMMERCIAL | - | - | 2 | ASYNCHRONOUS | 0.11 mA | - | - | - | 1KX8 | 3-STATE | - | 8 | - | 0.0015 A | 8192 bit | - | PARALLEL | COMMON | MULTI-PORT SRAM | 2 V | - | 1 | - | - | ||
![]() 7130SA25JGI8 Integrated Device Technology Inc | In Stock | - | Datasheet | - | - | YES | - | 52 | 25 ns | - | INTEGRATED DEVICE TECHNOLOGY INC | - | 1 | 1024 words | 1000 | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC52,.8SQ | LDCC52,.8SQ | SQUARE | CHIP CARRIER | Obsolete | LCC | Yes | 5 V | - | - | - | e3 | Yes | - | EAR99 | Matte Tin (Sn) - annealed | - | 8542.32.00.41 | - | - | QUAD | J BEND | 260 | 1 | 1.27 mm | compliant | 30 | 52 | S-PQCC-J52 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | - | 2 | ASYNCHRONOUS | 0.22 mA | - | - | - | 1KX8 | 3-STATE | - | 8 | - | 0.03 A | 8192 bit | - | PARALLEL | COMMON | MULTI-PORT SRAM | 4.5 V | - | - | - | - | ||
![]() IDT7133L70XCB Integrated Device Technology Inc | In Stock | - | Datasheet | - | - | NO | - | 68 | 70 ns | - | INTEGRATED DEVICE TECHNOLOGY INC | - | - | 2048 words | 2000 | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | SDIP | 0.600 INCH, 0.070 INCH PITCH, SIDE BRAZED, SDIP-68 | SDIP68,.6 | RECTANGULAR | IN-LINE, SHRINK PITCH | Obsolete | DIP | No | 5 V | - | - | - | e0 | No | - | 3A001.A.2.C | TIN LEAD | AUTOMATIC POWER-DOWN | 8542.32.00.41 | - | - | DUAL | THROUGH-HOLE | - | 1 | 1.778 mm | not_compliant | - | 68 | R-CDIP-T68 | Not Qualified | 5.5 V | MILITARY | 4.5 V | - | 2 | ASYNCHRONOUS | 0.24 mA | - | - | - | 2KX16 | 3-STATE | 4.826 mm | 16 | - | 0.004 A | 32768 bit | 38535Q/M;38534H;883B | PARALLEL | COMMON | MULTI-PORT SRAM | 2 V | YES | - | 61.214 mm | 15.24 mm | ||
![]() IDT6116SA120L32B Integrated Device Technology Inc | In Stock | - | Datasheet | - | - | YES | - | 32 | 120 ns | - | INTEGRATED DEVICE TECHNOLOGY INC | - | - | 2048 words | 2000 | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | QCCN | LCC-32 | LCC32,.45X.55 | RECTANGULAR | CHIP CARRIER | Obsolete | QFJ | No | 5 V | - | - | - | e0 | - | - | 3A001.A.2.C | Tin/Lead (Sn/Pb) | - | 8542.32.00.41 | - | - | QUAD | NO LEAD | - | 1 | 1.27 mm | not_compliant | - | 32 | R-CQCC-N32 | Not Qualified | 5.5 V | MILITARY | 4.5 V | - | 1 | ASYNCHRONOUS | 0.1 mA | - | - | - | 2KX8 | 3-STATE | 3.048 mm | 8 | - | 0.01 A | 16384 bit | 38535Q/M;38534H;883B | PARALLEL | COMMON | STANDARD SRAM | 4.5 V | YES | - | 13.97 mm | 11.43 mm | ||
![]() 71V2546S133PF Integrated Device Technology Inc | In Stock | - | Datasheet | - | - | YES | - | 100 | 4.2 ns | 133 MHz | INTEGRATED DEVICE TECHNOLOGY INC | - | 3 | 131072 words | 128000 | 70 °C | -40 °C | PLASTIC/EPOXY | LQFP | 14 X 20 MM, 1.40 MM HEIGHT, PLASTIC, MO-136DJ, TQFP-100 | QFP100,.63X.87 | RECTANGULAR | FLATPACK, LOW PROFILE | Obsolete | QFP | No | 3.3 V | - | - | - | e0 | - | - | 3A991.B.2.A | TIN LEAD | PIPELINED ARCHITECTURE | 8542.32.00.41 | - | - | QUAD | GULL WING | 225 | 1 | 0.65 mm | not_compliant | 20 | 100 | R-PQFP-G100 | Not Qualified | 3.465 V | OTHER | 3.135 V | - | - | SYNCHRONOUS | 0.3 mA | - | - | - | 128KX36 | 3-STATE | 1.6 mm | 36 | - | 0.04 A | 4718592 bit | - | PARALLEL | COMMON | ZBT SRAM | 3.14 V | - | - | 20 mm | 14 mm | ||
![]() IDT6116LA35L24B Integrated Device Technology Inc | In Stock | - | Datasheet | - | - | YES | - | 24 | 35 ns | - | INTEGRATED DEVICE TECHNOLOGY INC | - | - | 2048 words | 2000 | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | QCCN | LCC-24 | LCC24,.3X.4 | RECTANGULAR | CHIP CARRIER | Obsolete | LCC | No | 5 V | - | - | - | e0 | No | - | 3A001.A.2.C | TIN LEAD | - | 8542.32.00.41 | - | - | QUAD | NO LEAD | - | 1 | 1.27 mm | not_compliant | - | 24 | R-CQCC-N24 | Not Qualified | 5.5 V | MILITARY | 4.5 V | - | 1 | ASYNCHRONOUS | 0.105 mA | - | - | - | 2KX8 | 3-STATE | 3.048 mm | 8 | - | 0.0002 A | 16384 bit | 38535Q/M;38534H;883B | PARALLEL | COMMON | STANDARD SRAM | 2 V | YES | - | 10.16 mm | 7.62 mm | ||
![]() IDT61970L20Y Integrated Device Technology Inc | In Stock | - | Datasheet | - | - | YES | - | 24 | 20 ns | - | INTEGRATED DEVICE TECHNOLOGY INC | - | 3 | 4096 words | 4000 | 70 °C | - | PLASTIC/EPOXY | SOJ | 0.300 INCH, SOJ-24 | SOJ24,.34 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOJ | No | 5 V | - | - | - | e0 | - | - | EAR99 | TIN LEAD | - | 8542.32.00.41 | - | - | DUAL | J BEND | 225 | 1 | 1.27 mm | not_compliant | 30 | 24 | R-PDSO-J24 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | - | 1 | ASYNCHRONOUS | 0.1 mA | - | - | - | 4KX4 | 3-STATE | 3.76 mm | 4 | - | 0.00002 A | 16384 bit | - | PARALLEL | COMMON | STANDARD SRAM | 2 V | YES | - | 15.88 mm | 7.62 mm | ||
![]() IDT70V27S25PFI Integrated Device Technology Inc | In Stock | - | Datasheet | - | - | YES | - | 100 | 25 ns | - | INTEGRATED DEVICE TECHNOLOGY INC | - | 3 | 32768 words | 32000 | 85 °C | -40 °C | PLASTIC/EPOXY | LFQFP | 14 X 14 MM, 1.40 MM HEIGHT, TQFP-100 | - | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | QFP | No | 3.3 V | - | - | - | e0 | No | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.32.00.41 | - | - | QUAD | GULL WING | NOT SPECIFIED | 1 | 0.5 mm | compliant | NOT SPECIFIED | 100 | S-PQFP-G100 | Not Qualified | 3.6 V | INDUSTRIAL | 3 V | - | - | ASYNCHRONOUS | - | - | - | - | 32KX16 | - | 1.6 mm | 16 | - | - | 524288 bit | - | PARALLEL | - | MULTI-PORT SRAM | - | - | - | 14 mm | 14 mm | ||
![]() IDT71256L25PI Integrated Device Technology Inc | In Stock | - | Datasheet | - | - | NO | - | 28 | 25 ns | - | INTEGRATED DEVICE TECHNOLOGY INC | - | - | 32768 words | 32000 | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5 V | - | - | - | e0 | - | - | EAR99 | TIN LEAD | - | 8542.32.00.41 | - | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | compliant | - | 28 | R-PDIP-T28 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | - | - | ASYNCHRONOUS | - | - | - | - | 32KX8 | - | 4.699 mm | 8 | - | - | 262144 bit | - | PARALLEL | - | STANDARD SRAM | - | - | - | 36.576 mm | 15.24 mm | ||
![]() IDT10494S7Y Integrated Device Technology Inc | In Stock | - | Datasheet | - | - | YES | - | 28 | 7 ns | - | INTEGRATED DEVICE TECHNOLOGY INC | - | 3 | 16384 words | 16000 | 75 °C | - | PLASTIC/EPOXY | SOJ | 0.300 INCH, PLASTIC, SOJ-28 | SOJ28,.34 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOJ | No | - | - | - | - | e0 | - | - | EAR99 | TIN LEAD | - | 8542.32.00.41 | - | - | DUAL | J BEND | 225 | 1 | 1.27 mm | not_compliant | 30 | 28 | R-PDSO-J28 | Not Qualified | - | COMMERCIAL EXTENDED | - | - | - | ASYNCHRONOUS | - | - | - | - | 16KX4 | OPEN-EMITTER | 3.556 mm | 4 | - | - | 65536 bit | - | PARALLEL | SEPARATE | STANDARD SRAM | - | - | - | 17.9324 mm | 7.5184 mm | ||
![]() IDT7130SA20JG Integrated Device Technology Inc | In Stock | - | Datasheet | - | - | YES | - | 52 | 20 ns | - | INTEGRATED DEVICE TECHNOLOGY INC | - | 1 | 1024 words | 1000 | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC52,.8SQ | LDCC52,.8SQ | SQUARE | CHIP CARRIER | Transferred | LCC | Yes | 5 V | - | - | - | e3 | Yes | - | EAR99 | Matte Tin (Sn) - annealed | - | 8542.32.00.41 | - | - | QUAD | J BEND | 260 | 1 | 1.27 mm | compliant | 30 | 52 | S-PQCC-J52 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | - | 2 | ASYNCHRONOUS | 0.25 mA | - | - | - | 1KX8 | 3-STATE | 4.572 mm | 8 | - | 0.015 A | 8192 bit | - | PARALLEL | COMMON | MULTI-PORT SRAM | 4.5 V | - | - | 19.1262 mm | 19.1262 mm |