- Technology
- Series
- Operating Temperature
- Package / Case
- Supplier Device Package
- Access Time
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Mounting Type
- Voltage - Supply
Attribute column
Manufacturer
IDT Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Base Product Number | Frequency(Max) | Memory Types | Mfr | Package | Product Status | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | Qualification Status | Operating Supply Voltage | Power Supplies | Temperature Grade | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Number of Ports | Nominal Supply Current | Max Supply Current | Supply Current-Max | Access Time | Memory Format | Memory Interface | Organization | Output Characteristics | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | I/O Type | Sync/Async | Word Size | Standby Voltage-Min | Memory Organization | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 71V3556S166PFGI Integrated Device Technology (IDT) | 538 |
| Datasheet | 12 Weeks | Surface Mount | - | TQFP | - | 100 | - | - | 166MHz | RAM, SDR, SRAM | - | - | - | - | - | 2006 | - | e3 | yes | Active | 3 (168 Hours) | 100 | - | Matte Tin (Sn) - annealed | 85°C | -40°C | - | - | - | QUAD | GULL WING | 260 | 1 | 3.3V | 0.65mm | 166MHz | 30 | 100 | - | 3.3V | - | INDUSTRIAL | Parallel | 3.465V | 3.135V | 512kB | 1 | 360mA | - | - | 3.5 ns | - | - | - | 3-STATE | - | 17b | 4.5 Mb | 0.045A | COMMON | Synchronous | 36b | - | - | - | - | 20mm | 14mm | 1.4mm | No | RoHS Compliant | Lead Free | ||
![]() 71V3577S85PFG Integrated Device Technology (IDT) | 3640 |
| Datasheet | 12 Weeks | Surface Mount | - | TQFP | - | 100 | - | - | 87MHz | RAM, SDR, SRAM | - | - | - | - | - | 2005 | - | e3 | yes | Active | 3 (168 Hours) | 100 | - | Matte Tin (Sn) - annealed | 70°C | 0°C | FLOW THROUGH ARCHITECTURE | - | - | QUAD | GULL WING | 260 | 1 | 3.3V | 0.65mm | 87MHz | 30 | 100 | - | 3.3V | - | COMMERCIAL | Parallel | 3.465V | 3.135V | 512kB | 1 | 180mA | - | - | 8.5 ns | - | - | - | 3-STATE | - | 17b | 4.5 Mb | 0.03A | COMMON | Synchronous | 36b | - | - | - | - | 20mm | 14mm | 1.4mm | No | RoHS Compliant | Lead Free | ||
![]() 7164L20YGI Integrated Device Technology (IDT) | 2829 |
| Datasheet | 7 Weeks | Surface Mount | - | - | - | 28 | - | - | - | RAM, SDR, SRAM - Asynchronous | - | - | - | - | - | 2009 | - | e3 | yes | Active | 3 (168 Hours) | 28 | EAR99 | Matte Tin (Sn) - annealed | 85°C | -40°C | - | - | - | DUAL | J BEND | 260 | 1 | 5V | - | - | - | 28 | - | 5V | 5V | INDUSTRIAL | Parallel | 5.5V | 4.5V | 8kB | 1 | 100mA | - | - | 20 ns | - | - | 8KX8 | 3-STATE | - | 13b | 64 kb | 0.00006A | COMMON | Asynchronous | 8b | 2V | - | - | 3.556mm | 17.9mm | 7.6mm | 2.67mm | No | RoHS Compliant | Lead Free | ||
![]() 7052L20PFG Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | - | - | TQFP | YES | 120 | - | - | - | RAM, SDR, SRAM | - | - | - | - | - | 2009 | - | e3 | yes | Active | 3 (168 Hours) | 120 | EAR99 | Matte Tin (Sn) - annealed | 70°C | 0°C | - | - | - | QUAD | GULL WING | 260 | 1 | 5V | - | - | 30 | 120 | - | 5V | 5V | COMMERCIAL | Parallel | 5.5V | 4.5V | 2kB | 4 | - | - | 0.25mA | 20 ns | - | - | 2KX8 | 3-STATE | - | 11b | 16 kb | 0.0006A | COMMON | - | - | 2V | - | - | 1.6mm | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Lead Free | ||
![]() 71V65803S133BQI Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | - | - | - | 165 | - | - | 133MHz | RAM, SDR, SRAM | - | - | - | - | - | 2005 | - | e0 | no | Active | 3 (168 Hours) | 165 | - | Tin/Lead (Sn63Pb37) | 85°C | -40°C | PIPELINED ARCHITECTURE | - | - | BOTTOM | BALL | 225 | 1 | 3.3V | - | 133MHz | 20 | 165 | - | 3.3V | - | INDUSTRIAL | Parallel | 3.465V | 3.135V | 1.1MB | 1 | 320mA | - | - | 7.5 ns | - | - | - | 3-STATE | - | 19b | 9 Mb | 0.06A | COMMON | Synchronous | 18b | - | - | - | - | 15mm | 13mm | 1.2mm | No | RoHS Compliant | Contains Lead | ||
![]() 71V67603S150BGGI Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | - | - | BGA | YES | 119 | - | - | 150MHz | RAM, SDR, SRAM | - | - | - | - | - | 2009 | - | e1 | yes | Active | 3 (168 Hours) | 119 | - | Tin/Silver/Copper (Sn/Ag/Cu) | 85°C | -40°C | PIPELINED ARCHITECTURE | - | - | BOTTOM | BALL | 260 | 1 | 3.3V | - | 150MHz | 30 | 119 | - | 3.3V | - | INDUSTRIAL | Parallel | 3.465V | 3.135V | 1.1MB | 1 | - | 325mA | - | 3.8 ns | - | - | 256KX36 | 3-STATE | - | 18b | 9 Mb | 0.07A | COMMON | - | - | - | - | 2.15mm | - | 14mm | 22mm | 2.15mm | No | RoHS Compliant | Lead Free | ||
![]() 71V65803S100PFGI Integrated Device Technology (IDT) | 90 |
| Datasheet | 8 Weeks | Surface Mount | - | TQFP | - | 100 | - | - | 100MHz | RAM, SDR, SRAM | - | - | - | - | - | 2005 | - | e3 | yes | Active | 3 (168 Hours) | 100 | - | Matte Tin (Sn) - annealed | 85°C | -40°C | BURST COUNTER | - | - | QUAD | GULL WING | 260 | 1 | 3.3V | 0.65mm | 100MHz | 30 | 100 | - | 3.3V | - | INDUSTRIAL | Parallel | 3.465V | 3.135V | 1.1MB | 1 | 270mA | - | - | 5 ns | - | - | - | 3-STATE | - | 19b | 9 Mb | 0.06A | COMMON | Synchronous | 18b | - | - | - | - | 20mm | 14mm | 1.4mm | No | RoHS Compliant | Lead Free | ||
![]() 71T75802S133PFGI Integrated Device Technology (IDT) | In Stock | - | Datasheet | 8 Weeks | Surface Mount | - | TQFP | - | 100 | - | - | 133MHz | RAM, SDR, SRAM | - | - | - | - | - | 2012 | - | e3 | yes | Active | 3 (168 Hours) | 100 | - | Matte Tin (Sn) - annealed | 85°C | -40°C | PIPELINED ARCHITECTURE | - | - | QUAD | GULL WING | 260 | 1 | 2.5V | 0.65mm | 133MHz | 30 | 100 | - | 2.5V | - | INDUSTRIAL | Parallel | 2.625V | 2.375V | 2.3MB | 1 | 215mA | - | - | 4.2 ns | - | - | - | 3-STATE | - | 20b | 18 Mb | 0.06A | COMMON | Synchronous | 18b | 2.38V | - | - | - | 20mm | 14mm | 1.4mm | No | RoHS Compliant | Lead Free | ||
![]() 71T75902S85BGG Integrated Device Technology (IDT) | 67 |
| Datasheet | 8 Weeks | Surface Mount | - | BGA | - | 119 | - | - | 100MHz | RAM, SDR, SRAM | - | - | - | - | - | 2005 | - | e1 | yes | Active | 3 (168 Hours) | 119 | - | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | 0°C | FLOW-THROUGH ARCHITECTURE | - | - | BOTTOM | BALL | 260 | 1 | 2.5V | - | 91MHz | 30 | 119 | - | 2.5V | - | INDUSTRIAL | Parallel | 2.625V | 2.375V | 2.3MB | 1 | 225mA | - | - | 8.5 ns | - | - | - | 3-STATE | - | 20b | 18 Mb | 0.04A | COMMON | Synchronous | 18b | 2.38V | - | - | 2.36mm | 14mm | 22mm | 2.15mm | No | RoHS Compliant | Lead Free | ||
![]() 71V416L15BEG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 12 Weeks | - | - | TFBGA | YES | 48 | - | - | - | RAM, SDR, SRAM - Asynchronous | - | - | - | - | - | 2012 | - | e1 | yes | Active | 3 (168 Hours) | 48 | - | TIN SILVER COPPER | 70°C | 0°C | - | - | - | BOTTOM | BALL | 260 | 1 | 3.3V | 0.75mm | - | NOT SPECIFIED | 48 | Not Qualified | 3.3V | - | COMMERCIAL | Parallel | 3.6V | 3V | 512kB | 1 | - | - | - | 15 ns | - | - | - | 3-STATE | - | 18b | 4 Mb | - | COMMON | - | - | 3V | - | - | - | 9mm | 9mm | 1.2mm | - | RoHS Compliant | Lead Free | ||
![]() 71V65703S80PFGI Integrated Device Technology (IDT) | In Stock | - | Datasheet | 8 Weeks | Surface Mount | - | TQFP | - | 100 | - | - | - | RAM, SDR, SRAM | - | - | - | - | - | 2009 | - | e3 | yes | Active | 3 (168 Hours) | 100 | - | Matte Tin (Sn) - annealed | 85°C | -40°C | FLOW-THROUGH | - | - | QUAD | GULL WING | 260 | 1 | 3.3V | - | 95MHz | 30 | 100 | - | 3.3V | - | INDUSTRIAL | Parallel | 3.465V | 3.135V | 1.1MB | 1 | 60mA | - | - | 8 ns | - | - | 256KX36 | - | - | 18b | 9 Mb | - | - | Synchronous | 36b | - | - | - | - | 20mm | 14mm | 1.4mm | No | RoHS Compliant | Lead Free | ||
![]() 71V67603S133BQGI Integrated Device Technology (IDT) | 136 |
| Datasheet | 12 Weeks | - | - | - | YES | 165 | - | - | 133MHz | RAM, SDR, SRAM | - | - | - | - | - | 2009 | - | e1 | yes | Active | 3 (168 Hours) | 165 | - | Tin/Silver/Copper (Sn/Ag/Cu) | 85°C | -40°C | PIPELINED ARCHITECTURE | - | - | BOTTOM | BALL | 260 | 1 | 3.3V | - | 133MHz | 30 | 165 | - | 3.3V | - | INDUSTRIAL | Parallel | 3.465V | 3.135V | 1.1MB | 1 | - | - | 0.28mA | 4.2 ns | - | - | 256KX36 | 3-STATE | - | 18b | 9 Mb | 0.07A | COMMON | - | - | - | - | - | - | 15mm | 13mm | 1.2mm | No | RoHS Compliant | Lead Free | ||
![]() 71V016SA12YG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 12 Weeks | Surface Mount | - | - | - | 44 | - | - | - | RAM, SDR, SRAM - Asynchronous | - | - | - | - | Tape & Reel | 2011 | - | e3 | yes | Active | 3 (168 Hours) | 44 | - | Matte Tin (Sn) - annealed | 70°C | 0°C | - | - | - | DUAL | J BEND | 260 | 1 | 3.3V | - | - | - | 44 | - | 3.3V | - | COMMERCIAL | Parallel | 3.6V | 3V | 128kB | 1 | 150mA | - | - | 12 ns | - | - | - | 3-STATE | - | 16b | 1 Mb | - | COMMON | Asynchronous | 16b | 3V | - | - | 3.683mm | 28.6mm | 10.2mm | 2.9mm | No | RoHS Compliant | Lead Free | ||
![]() 7132LA55PDGI Integrated Device Technology (IDT) | 602 | - | Datasheet | 7 Weeks | Through Hole | - | DIP | - | 48 | - | - | - | RAM, SDR, SRAM | - | - | - | - | Bulk | 2010 | - | e3 | yes | Active | 1 (Unlimited) | 48 | EAR99 | MATTE TIN | 85°C | -40°C | - | - | - | DUAL | - | 260 | 1 | 5V | - | - | - | 48 | - | 5V | - | INDUSTRIAL | Parallel | 5.5V | 4.5V | 2kB | 2 | 140mA | - | - | 55 ns | - | - | - | - | - | 22b | 16 kb | - | - | Asynchronous | 8b | - | - | - | - | 61.7mm | 15.24mm | 3.8mm | No | RoHS Compliant | Lead Free | ||
![]() 71256SA12TPG Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Through Hole | - | PDIP | - | 28 | - | - | - | RAM, SDR, SRAM - Asynchronous | - | - | - | - | Bulk | 2011 | - | e3 | yes | Active | 1 (Unlimited) | 28 | EAR99 | Matte Tin (Sn) - annealed | 70°C | 0°C | - | - | - | DUAL | - | 260 | 1 | 5V | 2.54mm | - | - | 28 | - | 5V | 5V | COMMERCIAL | Parallel | 5.5V | 4.5V | 32kB | 1 | 160mA | - | - | 12 ns | - | - | 32KX8 | 3-STATE | - | 15b | 256 kb | - | COMMON | Asynchronous | 8b | - | - | - | 4.572mm | 34.3mm | 7.62mm | 3.3mm | No | RoHS Compliant | Lead Free | ||
![]() 71V016SA15PHGI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 12 Weeks | Surface Mount | - | TSOP | - | 44 | - | - | - | RAM, SDR, SRAM - Asynchronous | - | - | - | - | Tape & Reel | 2011 | - | e3 | yes | Active | 3 (168 Hours) | 44 | - | Matte Tin (Sn) - annealed | 85°C | -40°C | - | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.8mm | - | 30 | 44 | - | 3.3V | - | INDUSTRIAL | Parallel | 3.6V | 3V | 128kB | 1 | 130mA | - | - | 15 ns | - | - | - | 3-STATE | - | 16b | 1 Mb | - | COMMON | Asynchronous | 16b | 3V | - | - | - | 18.41mm | 10.16mm | 1mm | No | RoHS Compliant | Lead Free | ||
![]() 71V67903S85BQI Integrated Device Technology (IDT) | 297 |
| Datasheet | 7 Weeks | Surface Mount | - | - | - | 165 | - | - | 87MHz | RAM, SDR, SRAM | - | - | - | - | - | 2004 | - | e0 | no | Active | 3 (168 Hours) | 165 | - | Tin/Lead (Sn63Pb37) | 85°C | -40°C | FLOW-THROUGH ARCHITECTURE | - | - | BOTTOM | BALL | 225 | 1 | 3.3V | - | 87MHz | 20 | 165 | - | 3.3V | - | INDUSTRIAL | Parallel | 3.465V | 3.135V | 1.1MB | 1 | 210mA | - | - | 8.5 ns | - | - | - | 3-STATE | - | 19b | 9 Mb | 0.07A | COMMON | Synchronous | 18b | - | - | - | - | 15mm | 13mm | 1.2mm | No | RoHS Compliant | Contains Lead | ||
![]() 71V416S15PH Integrated Device Technology | In Stock | - | - | - | - | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | - | - | 44-TSOP II | 71V416S | - | Volatile | IDT, Integrated Device Technology Inc | Bulk | Active | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | SRAM - Asynchronous | 3V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4Mbit | - | - | - | - | 15 ns | SRAM | Parallel | - | - | 15ns | - | - | - | - | - | - | - | 256K x 16 | - | - | - | - | - | - | - | - | ||
![]() 71V3577S75BQ Integrated Device Technology (IDT) | In Stock | - | Datasheet | 11 Weeks | Surface Mount | - | FBGA | - | 165 | - | - | - | RAM, SRAM | - | - | - | - | - | 2009 | - | e0 | no | Active | 3 (168 Hours) | 165 | - | Tin/Lead (Sn63Pb37) | 70°C | 0°C | FLOW-THROUGH ARCHITECTURE | - | - | BOTTOM | BALL | 225 | 1 | 3.3V | - | 117MHz | 20 | 165 | - | 3.3V | - | COMMERCIAL | Parallel | 3.465V | 3.135V | - | 1 | 255mA | - | - | 7.5 ns | - | - | - | 3-STATE | - | 17b | 4.5 Mb | 0.03A | COMMON | Synchronous | 36b | - | - | - | - | 15mm | 13mm | 1.2mm | No | RoHS Compliant | Contains Lead | ||
![]() 70V657S10BFG Integrated Device Technology (IDT) | 5000 | - | Datasheet | 7 Weeks | Surface Mount | - | - | - | 208 | - | - | - | RAM, SDR, SRAM | - | - | - | - | - | 2009 | - | e1 | yes | Active | 3 (168 Hours) | 208 | - | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | 0°C | - | - | - | BOTTOM | BALL | 260 | 1 | 3.3V | 0.8mm | - | 30 | 208 | - | 3.3V | - | COMMERCIAL | Parallel | 3.45V | 3.15V | 128kB | 2 | 500mA | - | - | 10 ns | - | - | - | 3-STATE | - | 30b | 1.1 Mb | 0.015A | COMMON | Asynchronous | 36b | - | - | - | - | 15mm | 15mm | 1.4mm | No | RoHS Compliant | Lead Free |