- Technology
- Series
- Operating Temperature
- Package / Case
- Supplier Device Package
- Access Time
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Mounting Type
- Voltage - Supply
Attribute column
Manufacturer
IDT Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Number of Pins | Frequency(Max) | Memory Types | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | Operating Supply Voltage | Power Supplies | Temperature Grade | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Number of Ports | Nominal Supply Current | Access Time | Organization | Output Characteristics | Address Bus Width | Density | Standby Current-Max | I/O Type | Sync/Async | Word Size | Standby Voltage-Min | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 71V67603S150BG Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | BGA | - | 119 | 150MHz | RAM, SDR, SRAM | - | 2009 | e1 | yes | Active | 3 (168 Hours) | 119 | - | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | 0°C | PIPELINED ARCHITECTURE | BOTTOM | BALL | 260 | 1 | 3.3V | - | 150MHz | 30 | 119 | 3.3V | - | INDUSTRIAL | Parallel | 3.465V | 3.135V | 1.1MB | 1 | 305mA | 3.8 ns | 256KX36 | 3-STATE | 18b | 9 Mb | 0.07A | COMMON | Synchronous | 36b | - | 2.36mm | 14mm | 22mm | 2.15mm | No | RoHS Compliant | Contains Lead | ||
![]() 71V65903S80PFGI Integrated Device Technology (IDT) | In Stock | - | Datasheet | 8 Weeks | Surface Mount | TQFP | - | 100 | - | RAM, SDR, SRAM | - | 2005 | e3 | yes | Active | 3 (168 Hours) | 100 | - | Matte Tin (Sn) - annealed | 85°C | -40°C | FLOW-THROUGH | QUAD | GULL WING | 260 | 1 | 3.3V | - | 95MHz | 30 | 100 | 3.3V | - | INDUSTRIAL | Parallel | 3.465V | 3.135V | 1.1MB | 1 | 60mA | 8 ns | - | - | 19b | 9 Mb | - | - | Synchronous | 18b | - | - | 20mm | 14mm | 1.4mm | No | RoHS Compliant | Lead Free | ||
![]() 70V3589S166BCG Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | - | - | 256 | 166MHz | RAM, SDR, SRAM | Bulk | 2009 | e1 | yes | Active | 3 (168 Hours) | 256 | - | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | 0°C | PIPELINED OR FLOW-THROUGH ARCHITECTURE | BOTTOM | BALL | - | 1 | 3.3V | 1mm | 166MHz | - | 256 | 3.3V | - | COMMERCIAL | Parallel | 3.45V | 3.15V | 256kB | 2 | 500mA | 20 ns | 64KX36 | 3-STATE | 32b | 2.3 Mb | 0.03A | COMMON | Synchronous | 36b | - | 1.7mm | 17mm | 17mm | 1.4mm | No | RoHS Compliant | Lead Free | ||
![]() 71T75602S133BGGI Integrated Device Technology (IDT) | 42 |
| Datasheet | 8 Weeks | Surface Mount | BGA | - | 119 | 133MHz | RAM, SDR, SRAM | - | 2012 | e1 | yes | Active | 3 (168 Hours) | 119 | - | Tin/Silver/Copper (Sn/Ag/Cu) | 85°C | -40°C | PIPELINED ARCHITECTURE | BOTTOM | BALL | 260 | 1 | 2.5V | - | 133MHz | 30 | 119 | 2.5V | - | INDUSTRIAL | Parallel | 2.625V | 2.375V | 2.3MB | 1 | 215mA | 4.2 ns | - | 3-STATE | 19b | 18 Mb | 0.06A | COMMON | Synchronous | 36b | 2.38V | 2.36mm | 14mm | 22mm | 2.15mm | No | RoHS Compliant | Lead Free | ||
![]() 71V3556SA133BGGI Integrated Device Technology (IDT) | 162 |
| Datasheet | 7 Weeks | Surface Mount | BGA | - | 119 | 133MHz | RAM, SDR, SRAM | - | 2006 | e1 | yes | Active | 3 (168 Hours) | 119 | - | Tin/Silver/Copper (Sn/Ag/Cu) | 85°C | -40°C | - | BOTTOM | BALL | 260 | 1 | 3.3V | - | 133MHz | 30 | 119 | 3.3V | - | INDUSTRIAL | Parallel | 3.465V | 3.135V | 512kB | 1 | 310mA | 4.2 ns | - | 3-STATE | 17b | 4.5 Mb | 0.045A | COMMON | Synchronous | 36b | - | 2.36mm | 14mm | 22mm | 2.15mm | No | RoHS Compliant | Lead Free | ||
![]() 70V659S12BF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | - | - | 208 | - | RAM, SDR, SRAM | - | 2009 | e0 | no | Active | 3 (168 Hours) | 208 | - | Tin/Lead (Sn63Pb37) | 70°C | 0°C | - | BOTTOM | BALL | 225 | 1 | 3.3V | 0.8mm | - | 20 | 208 | 3.3V | - | COMMERCIAL | Parallel | 3.45V | 3.15V | 512kB | 2 | 465mA | 12 ns | - | 3-STATE | 34b | 4.5 Mb | 0.015A | COMMON | Asynchronous | 36b | - | - | 15mm | 15mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 71016S20PHGI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 12 Weeks | Surface Mount | TSOP | - | 44 | - | RAM, SDR, SRAM - Asynchronous | - | 2007 | e3 | yes | Active | 3 (168 Hours) | 44 | - | Matte Tin (Sn) - annealed | 85°C | -40°C | - | DUAL | GULL WING | 260 | 1 | 5V | 0.8mm | - | 30 | 44 | 5V | 5V | INDUSTRIAL | Parallel | 5.5V | 4.5V | 128kB | 1 | 170mA | 20 ns | - | 3-STATE | 16b | 1 Mb | - | COMMON | Asynchronous | 16b | - | - | 18.41mm | 10.16mm | 1mm | No | RoHS Compliant | Lead Free | ||
![]() 71V3579S85PFGI Integrated Device Technology (IDT) | In Stock | - | Datasheet | 12 Weeks | Through Hole | TQFP | - | 100 | 87MHz | RAM, SDR, SRAM | - | 2005 | e3 | yes | Active | 3 (168 Hours) | 100 | - | Matte Tin (Sn) - annealed | 85°C | -40°C | FLOW THROUGH ARCHITECTURE | QUAD | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 30 | 100 | 3.3V | - | INDUSTRIAL | Parallel | 3.465V | 3.135V | 512kB | 1 | - | 8.5 ns | - | 3-STATE | 18b | 4.5 Mb | 0.035A | COMMON | - | - | - | - | 20mm | 14mm | 1.4mm | No | RoHS Compliant | Lead Free | ||
![]() 7130LA25JGI8 Integrated Device Technology (IDT) | 1400 | - | Datasheet | 7 Weeks | Surface Mount | PLCC | - | 52 | - | RAM, SDR, SRAM | - | 2013 | - | - | Active | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | 5V | - | - | Parallel | 5.5V | 4.5V | 1kB | 2 | 220mA | 25 ns | - | - | 20b | 8 kb | - | - | Asynchronous | 8b | - | - | 19mm | 19mm | 3.63mm | No | RoHS Compliant | Lead Free | ||
![]() 71V67903S80PFG Integrated Device Technology (IDT) | 191 |
| Datasheet | 8 Weeks | Surface Mount | TQFP | - | 100 | 100MHz | RAM, SDR, SRAM | - | 2004 | e3 | yes | Active | 3 (168 Hours) | 100 | - | Matte Tin (Sn) - annealed | 70°C | 0°C | FLOW-THROUGH ARCHITECTURE | QUAD | GULL WING | 260 | 1 | 3.3V | 0.65mm | 100MHz | 30 | 100 | 3.3V | - | COMMERCIAL | Parallel | 3.465V | 3.135V | 1.1MB | 1 | 210mA | 8 ns | - | 3-STATE | 19b | 9 Mb | 0.05A | COMMON | Synchronous | 18b | - | - | 20mm | 14mm | 1.4mm | No | RoHS Compliant | Lead Free | ||
![]() 71V424S10YG Integrated Device Technology (IDT) | In Stock | - | Datasheet | 12 Weeks | Surface Mount | - | - | 36 | - | RAM, SDR, SRAM - Asynchronous | - | 2008 | e3 | yes | Active | 3 (168 Hours) | 36 | - | Matte Tin (Sn) - annealed | 70°C | 0°C | - | DUAL | J BEND | 260 | 1 | 3.3V | - | - | - | 36 | 3.3V | - | COMMERCIAL | Parallel | 3.6V | 3V | 512kB | 1 | 180mA | 10 ns | - | 3-STATE | 19b | 4 Mb | 0.02A | COMMON | Asynchronous | 8b | 3V | 3.76mm | 23.4mm | 10.2mm | 2.2mm | No | RoHS Compliant | Lead Free | ||
![]() 71024S15YGI Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | - | - | YES | 32 | - | RAM, SDR, SRAM - Asynchronous | - | 2009 | e3 | yes | Active | 3 (168 Hours) | 32 | - | Matte Tin (Sn) - annealed | 85°C | -40°C | - | DUAL | J BEND | 260 | 1 | 5V | - | - | - | 32 | 5V | 5V | INDUSTRIAL | Parallel | 5.5V | 4.5V | 128kB | 1 | - | 15 ns | - | 3-STATE | 17b | 1 Mb | - | COMMON | - | - | - | 3.683mm | 20.9mm | 10.2mm | 2.2mm | No | RoHS Compliant | Lead Free | ||
![]() 71V124SA12PHG Integrated Device Technology (IDT) | 183 | - | Datasheet | 7 Weeks | Surface Mount | SOIC | - | 32 | - | RAM, SDR, SRAM - Asynchronous | - | 2013 | e3 | yes | Active | 3 (168 Hours) | 32 | - | Matte Tin (Sn) - annealed | 70°C | 0°C | - | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 30 | 32 | 3.3V | - | COMMERCIAL | Parallel | 3.6V | 3V | 128kB | 1 | 130mA | 12 ns | - | 3-STATE | 17b | 1 Mb | - | COMMON | Asynchronous | 8b | 3V | - | 20.95mm | 10.16mm | 1mm | No | RoHS Compliant | Lead Free | ||
![]() 71V124SA10PHG Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TSOP | - | 32 | - | RAM, SDR, SRAM - Asynchronous | - | 2013 | e3 | yes | Active | 3 (168 Hours) | 32 | - | Matte Tin (Sn) - annealed | 70°C | 0°C | - | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 30 | 32 | 3.3V | - | COMMERCIAL | Parallel | 3.6V | 3.15V | 128kB | 1 | 145mA | 10 ns | - | 3-STATE | 17b | 1 Mb | - | COMMON | Asynchronous | 8b | - | - | 20.95mm | 10.16mm | 1mm | No | RoHS Compliant | Lead Free | ||
![]() 71V256SA12YG Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | - | - | 28 | - | RAM, SDR, SRAM - Asynchronous | - | 2006 | e3 | yes | Active | 3 (168 Hours) | 28 | EAR99 | MATTE TIN | 70°C | 0°C | - | DUAL | J BEND | 260 | 1 | 3.3V | - | - | - | 28 | 3.3V | - | COMMERCIAL | Parallel | 3.6V | 3V | 32kB | 1 | 90mA | 12 ns | 32KX8 | 3-STATE | 15b | 256 kb | 0.002A | COMMON | Asynchronous | 8b | 3V | - | 17.9mm | 7.6mm | 2.67mm | No | RoHS Compliant | Lead Free | ||
![]() 7024L20PF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | - | TQFP | YES | 100 | - | RAM, SDR, SRAM | - | 2000 | e0 | no | Active | 3 (168 Hours) | 100 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | INTERRUPT FLAG; SEMAPHORE; AUTOMATIC POWER-DOWN | QUAD | GULL WING | 240 | 1 | 5V | 0.5mm | - | 20 | 100 | 5V | 5V | COMMERCIAL | Parallel | 5.5V | 4.5V | 8kB | 2 | - | 20 ns | 4KX16 | 3-STATE | 24b | 64 kb | 0.0015A | COMMON | - | - | 2V | 1.6mm | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 70V25S25PF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 100 | - | RAM, SDR, SRAM | - | 2001 | e0 | no | Active | 3 (168 Hours) | 100 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | INTERRUPT FLAG; SEMAPHORE; AUTOMATIC POWER-DOWN | QUAD | GULL WING | 240 | 1 | 3.3V | 0.5mm | - | 20 | 100 | 3.3V | - | COMMERCIAL | Parallel | 3.6V | 3V | 16kB | 2 | 190mA | 25 ns | 8KX16 | 3-STATE | 26b | 128 kb | 0.005A | COMMON | Asynchronous | 16b | 3V | 1.6mm | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 7024S55PF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 100 | - | RAM, SDR, SRAM | - | 2000 | e0 | no | Active | 3 (168 Hours) | 100 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | INTERRUPT FLAG; SEMAPHORE; AUTOMATIC POWER-DOWN | QUAD | GULL WING | 240 | 1 | 5V | 0.5mm | - | 20 | 100 | 5V | 5V | COMMERCIAL | Parallel | 5.5V | 4.5V | 8kB | 2 | 250mA | 55 ns | 4KX16 | 3-STATE | 24b | 64 kb | 0.015A | COMMON | Asynchronous | 16b | - | 1.6mm | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 71V124SA15TYGI Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | - | - | 32 | - | RAM, SDR, SRAM - Asynchronous | - | 2013 | e3 | yes | Active | 3 (168 Hours) | 32 | - | Matte Tin (Sn) - annealed | 85°C | -40°C | - | DUAL | J BEND | 260 | 1 | 3.3V | - | - | - | 32 | 3.3V | - | INDUSTRIAL | Parallel | 3.6V | 3V | 128kB | 1 | 120mA | 15 ns | - | 3-STATE | 17b | 1 Mb | - | COMMON | Asynchronous | 8b | 3V | 3.7592mm | 21.95mm | 7.6mm | 2.67mm | No | RoHS Compliant | Lead Free | ||
![]() 71V3558SA166BQG Integrated Device Technology (IDT) | In Stock | - | Datasheet | 11 Weeks | Surface Mount | - | - | 165 | 166MHz | RAM, SDR, SRAM | - | 2013 | e1 | yes | Active | 3 (168 Hours) | 165 | - | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | 0°C | - | BOTTOM | BALL | 260 | 1 | 3.3V | - | 166MHz | 30 | 165 | 3.3V | - | COMMERCIAL | Parallel | 3.465V | 3.135V | 512kB | 1 | 350mA | 3.5 ns | - | 3-STATE | 18b | 4.5 Mb | 0.04A | COMMON | Synchronous | 18b | - | - | 15mm | 13mm | 1.2mm | No | RoHS Compliant | Lead Free |