- Technology
- Series
- Operating Temperature
- Package / Case
- Supplier Device Package
- Access Time
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Mounting Type
- Voltage - Supply
Attribute column
Manufacturer
IDT Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Number of Pins | Frequency(Max) | Memory Types | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Number of Ports | Nominal Supply Current | Supply Current-Max | Access Time | Organization | Output Characteristics | Memory Width | Address Bus Width | Density | Standby Current-Max | Memory Density | Access Time (Max) | I/O Type | Sync/Async | Word Size | Standby Voltage-Min | Output Enable | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 71T75802S166PFGI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 8 Weeks | - | LQFP | YES | 100 | - | RAM, SRAM | Tape & Reel | 2012 | e3 | yes | Active | 3 (168 Hours) | 100 | - | Matte Tin (Sn) - annealed | 85°C | -40°C | PIPELINED ARCHITECTURE | - | QUAD | GULL WING | 260 | 1 | 2.5V | 0.65mm | - | 166MHz | - | 100 | - | - | 2.5V | 2.625V | - | INDUSTRIAL | 2.375V | Parallel | - | - | - | 1 | - | 0.265mA | - | - | 3-STATE | - | 20b | 18 Mb | 0.06A | - | 3.5 ns | COMMON | - | - | 2.38V | - | - | 20mm | 14mm | 1.4mm | No | RoHS Compliant | Lead Free | ||
![]() 70V3379S4BC Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | - | - | 256 | - | RAM, SRAM | - | 2009 | e0 | no | Active | 3 (168 Hours) | 256 | - | Tin/Lead (Sn63Pb37) | 70°C | 0°C | PIPELINED OUTPUT MODE; SELF TIMED WRITE CYCLE | - | BOTTOM | BALL | 225 | 1 | 3.3V | 1mm | - | 133MHz | - | 256 | - | - | 3.3V | - | - | COMMERCIAL | - | Parallel | 3.45V | 3.15V | - | 2 | 460mA | - | 4.2 ns | - | 3-STATE | - | 30b | 576 kb | 0.015A | - | - | COMMON | Synchronous | 18b | - | - | - | 17mm | 17mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 709289L9PFI Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 100 | - | RAM, SDR, SRAM | Bulk | 2005 | e0 | no | Active | 3 (168 Hours) | 100 | - | Tin/Lead (Sn85Pb15) | 85°C | -40°C | FLOW-THROUGH OR PIPELINED ARCHITECTURE | - | QUAD | GULL WING | 240 | 1 | 5V | 0.5mm | - | 40MHz | 20 | 100 | - | - | 5V | - | 5V | INDUSTRIAL | - | Parallel | 5.5V | 4.5V | 128kB | 2 | 430mA | - | 9 ns | 64KX16 | 3-STATE | - | 32b | 1 Mb | 0.006A | - | - | COMMON | Synchronous | 16b | - | - | 1.6mm | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 71V3578S133PFGI Integrated Device Technology (IDT) | In Stock | - | Datasheet | 12 Weeks | Surface Mount | TQFP | - | 100 | 133MHz | RAM, SDR, SRAM | - | 2012 | e3 | yes | Active | 3 (168 Hours) | 100 | - | Matte Tin (Sn) - annealed | 85°C | -40°C | PIPELINED ARCHITECTURE | - | QUAD | FLAT | 260 | 1 | 3.3V | 0.65mm | - | 133MHz | 30 | 100 | - | - | 3.3V | - | - | INDUSTRIAL | - | Parallel | 3.465V | 3.135V | 512kB | 1 | 260mA | - | 4.2 ns | - | 3-STATE | - | 18b | 4.5 Mb | 0.035A | - | - | COMMON | Synchronous | 18b | - | - | - | 20mm | 14mm | 1.4mm | No | RoHS Compliant | Lead Free | ||
![]() 71V124SA15PHG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | SOIC | - | 32 | - | RAM, SDR, SRAM - Asynchronous | Tape & Reel | 2013 | e3 | yes | Active | 3 (168 Hours) | 32 | - | Matte Tin (Sn) - annealed | 70°C | 0°C | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | - | 30 | 32 | - | - | 3.3V | - | - | COMMERCIAL | - | Parallel | 3.6V | 3V | 128kB | 1 | 100mA | - | 15 ns | - | 3-STATE | - | 17b | 1 Mb | - | - | - | COMMON | Asynchronous | 8b | 3V | - | - | 20.95mm | 10.16mm | 1mm | No | RoHS Compliant | Lead Free | ||
![]() 70V631S12BFGI Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | - | - | 208 | - | RAM, SDR, SRAM | - | 2009 | e1 | yes | Active | 3 (168 Hours) | 208 | - | Tin/Silver/Copper (Sn/Ag/Cu) | 85°C | -40°C | - | - | BOTTOM | BALL | 260 | 1 | 3.3V | 0.8mm | - | - | 30 | 208 | - | - | 3.3V | - | - | INDUSTRIAL | - | Parallel | 3.45V | 3.15V | 512kB | 2 | 515mA | - | 12 ns | - | 3-STATE | - | 18b | 4.5 Mb | 0.015A | - | - | COMMON | Asynchronous | 18b | - | - | 1.7mm | 15mm | 15mm | 1.4mm | No | RoHS Compliant | Lead Free | ||
![]() 7130LA20PFG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 64 | - | RAM, SDR, SRAM | - | 2013 | - | - | Active | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5V | - | - | - | - | Parallel | 5.5V | 4.5V | 1kB | 2 | 200mA | - | 20 ns | - | - | - | 10b | 8 kb | - | - | - | - | Asynchronous | 8b | - | - | - | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Lead Free | ||
![]() 71T75602S166BGI Integrated Device Technology (IDT) | 37 |
| Datasheet | 8 Weeks | Surface Mount | BGA | - | 119 | 166MHz | RAM, SDR, SRAM | - | 2012 | e0 | no | Active | 3 (168 Hours) | 119 | - | Tin/Lead (Sn63Pb37) | 85°C | -40°C | PIPELINED ARCHITECTURE | - | BOTTOM | BALL | 225 | 1 | 2.5V | - | - | 166MHz | - | 119 | - | - | 2.5V | - | - | INDUSTRIAL | - | Parallel | 2.625V | 2.375V | 2.3MB | 1 | 265mA | - | 3.5 ns | - | 3-STATE | - | 19b | 18 Mb | 0.06A | - | - | COMMON | Synchronous | 36b | 2.38V | - | 2.36mm | 14mm | 22mm | 2.15mm | No | RoHS Compliant | Contains Lead | ||
![]() 70V631S15BC8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | - | - | 256 | - | RAM, SRAM | Tape & Reel | 2009 | e0 | no | Active | 3 (168 Hours) | 256 | - | Tin/Lead (Sn63Pb37) | 70°C | 0°C | - | - | BOTTOM | BALL | 225 | 1 | 3.3V | 1mm | - | - | - | 256 | - | - | 3.3V | - | - | COMMERCIAL | - | Parallel | 3.45V | 3.15V | - | 2 | 440mA | - | 15 ns | - | 3-STATE | - | 18b | 4.5 Mb | 0.015A | - | - | COMMON | Asynchronous | 18b | - | - | 1.7mm | 17mm | 17mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() IDT71256SA20PZ Integrated Device Technology (IDT) | 140 | - | Datasheet | - | - | TSSOP | YES | - | - | RAM, SRAM - Asynchronous | - | 2009 | e0 | - | - | 3 (168 Hours) | 28 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | - | 8542.32.00.41 | DUAL | GULL WING | 240 | 1 | 5V | 0.55mm | not_compliant | - | 20 | 28 | R-PDSO-G28 | Not Qualified | - | 5.5V | 5V | COMMERCIAL | 4.5V | Parallel | - | - | - | 1 | - | 0.145mA | - | 32KX8 | 3-STATE | 8 | - | - | 0.015A | 262144 bit | 20 ns | COMMON | - | - | 4.5V | YES | 1.2mm | 11.8mm | 8mm | - | - | Non-RoHS Compliant | - | ||
![]() 71V3558S133PFGI Integrated Device Technology (IDT) | 8770 |
| Datasheet | 12 Weeks | Surface Mount | TQFP | - | 100 | 133MHz | RAM, SDR, SRAM | - | 2006 | e3 | yes | Active | 3 (168 Hours) | 100 | - | Matte Tin (Sn) - annealed | 85°C | -40°C | - | - | QUAD | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 133MHz | 30 | 100 | - | - | 3.3V | - | - | INDUSTRIAL | - | Parallel | 3.465V | 3.135V | 512kB | 1 | 310mA | - | 4.2 ns | - | 3-STATE | - | 18b | 4.5 Mb | 0.045A | - | - | COMMON | Synchronous | 18b | - | - | - | 20mm | 14mm | 1.4mm | No | RoHS Compliant | Lead Free | ||
![]() 71T75802S150PFG Integrated Device Technology (IDT) | In Stock | - | Datasheet | 8 Weeks | Surface Mount | TQFP | - | 100 | 150MHz | RAM, SDR, SRAM | - | 2012 | e3 | yes | Active | 3 (168 Hours) | 100 | - | Matte Tin (Sn) - annealed | 70°C | 0°C | PIPELINED ARCHITECTURE | - | QUAD | GULL WING | 260 | 1 | 2.5V | 0.65mm | - | 150MHz | 30 | 100 | - | - | 2.5V | - | - | COMMERCIAL | - | Parallel | 2.625V | 2.375V | 2.3MB | 1 | 215mA | - | 3.8 ns | - | 3-STATE | - | 20b | 18 Mb | 0.04A | - | - | COMMON | Synchronous | 18b | 2.38V | - | - | 20mm | 14mm | 1.4mm | No | RoHS Compliant | Lead Free | ||
![]() 71421SA55J Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | PLCC | - | 52 | - | RAM, SDR, SRAM | - | 2005 | e0 | no | Active | 3 (168 Hours) | 52 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | INTERRUPT FLAG; AUTOMATIC POWER-DOWN | - | QUAD | J BEND | 225 | 1 | 5V | - | - | - | - | 52 | - | - | 5V | - | 5V | COMMERCIAL | - | Parallel | 5.5V | 4.5V | 2kB | 2 | 155mA | - | 55 ns | - | 3-STATE | - | 22b | 16 kb | 0.015A | - | - | COMMON | Asynchronous | 8b | - | - | - | 19mm | 19mm | 3.63mm | No | RoHS Compliant | Contains Lead | ||
![]() 70V3319S166BC8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | - | - | 256 | - | RAM, SRAM | Tape & Reel | 2009 | e0 | no | Active | 3 (168 Hours) | 256 | - | Tin/Lead (Sn63Pb37) | 70°C | 0°C | PIPELINED OR FLOW-THROUGH ARCHITECTURE | - | BOTTOM | BALL | 225 | 1 | 3.3V | 1mm | - | 166MHz | - | 256 | - | - | 3.3V | - | - | COMMERCIAL | - | Parallel | 3.45V | 3.15V | - | 2 | 500mA | - | 12 ns | - | 3-STATE | - | 18b | 4.5 Mb | 0.03A | - | - | COMMON | Synchronous | 18b | - | - | 1.7mm | 17mm | 17mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 71V016SA10YG Integrated Device Technology (IDT) | In Stock | - | Datasheet | 12 Weeks | Surface Mount | - | - | 44 | - | RAM, SDR, SRAM - Asynchronous | - | 2011 | e3 | yes | Active | 3 (168 Hours) | 44 | - | Matte Tin (Sn) - annealed | 70°C | 0°C | - | - | DUAL | J BEND | 260 | 1 | 3.3V | - | - | - | 30 | 44 | - | - | 3.3V | - | - | COMMERCIAL | - | Parallel | 3.6V | 3.15V | 128kB | 1 | 160mA | - | 10 ns | - | 3-STATE | - | 16b | 1 Mb | - | - | - | COMMON | Asynchronous | 16b | - | - | 3.683mm | 28.6mm | 10.2mm | 2.9mm | No | RoHS Compliant | Lead Free | ||
![]() 70V06L20PFGI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | - | TQFP | YES | 64 | - | RAM, SDR, SRAM | - | 2000 | e3 | yes | Active | 3 (168 Hours) | 64 | EAR99 | MATTE TIN | 85°C | -40°C | - | - | QUAD | GULL WING | 260 | 1 | 3.3V | 0.8mm | - | - | 30 | 64 | - | - | 3.3V | - | - | INDUSTRIAL | - | Parallel | 3.6V | 3V | 16kB | 2 | - | - | 20 ns | 16KX8 | - | - | 28b | 128 kb | - | - | - | - | - | - | - | - | 1.6mm | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Lead Free | ||
![]() 71V3558S100PFGI Integrated Device Technology (IDT) | 144 |
| Datasheet | 12 Weeks | Surface Mount | TQFP | - | 100 | 100MHz | RAM, SDR, SRAM | - | 2006 | e3 | yes | Active | 3 (168 Hours) | 100 | - | Matte Tin (Sn) - annealed | 85°C | -40°C | - | - | QUAD | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 100MHz | 30 | 100 | - | - | 3.3V | - | - | INDUSTRIAL | - | Parallel | 3.465V | 3.135V | 512kB | 1 | 255mA | - | 5 ns | - | 3-STATE | - | 18b | 4.5 Mb | 0.045A | - | - | COMMON | Synchronous | 18b | - | - | - | 20mm | 14mm | 1.4mm | No | RoHS Compliant | Lead Free | ||
![]() 70T659S10BCI Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | - | - | 256 | - | RAM, SRAM | - | 2009 | e0 | no | Active | 3 (168 Hours) | 256 | - | Tin/Lead (Sn63Pb37) | 85°C | -40°C | - | - | BOTTOM | BALL | 225 | 1 | 2.5V | 1mm | - | - | 20 | 256 | - | - | 2.5V | - | - | INDUSTRIAL | - | Parallel | 2.6V | 2.4V | - | 2 | 445mA | - | 10 ns | - | 3-STATE | - | 34b | 4.5 Mb | - | - | - | COMMON | Asynchronous | 36b | - | - | 1.5mm | 17mm | 17mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 70V9289L12PRF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 128 | 83MHz | RAM, SDR, SRAM | - | 2009 | e0 | no | Active | 3 (168 Hours) | 128 | - | Tin/Lead (Sn85Pb15) | 70°C | 0°C | FLOW-THROUGH OR PIPELINED ARCHITECTURE | - | QUAD | GULL WING | 225 | 1 | 3.3V | 0.5mm | - | 33.3MHz | - | 128 | - | - | 3.3V | - | - | COMMERCIAL | - | Parallel | 3.6V | 3V | 128kB | 2 | 200mA | - | 12 ns | 64KX16 | 3-STATE | - | 32b | 1 Mb | - | - | - | COMMON | Synchronous | 16b | 3V | - | - | 20mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 70T3599S133BFI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | - | - | 208 | - | RAM, SRAM | Tape & Reel | 2009 | - | - | Active | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | 133MHz | - | - | - | - | 2.5V | - | - | - | - | Parallel | 2.6V | 2.4V | - | 2 | 450mA | - | 15 ns | - | - | - | 34b | 4.5 Mb | - | - | - | - | Synchronous | 36b | - | - | - | 15mm | 15mm | 1.4mm | No | RoHS Compliant | Contains Lead |