- Technology
- Series
- Operating Temperature
- Package / Case
- Supplier Device Package
- Access Time
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Mounting Type
- Voltage - Supply
Attribute column
Manufacturer
IDT Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Number of Pins | Frequency(Max) | Memory Types | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Number of Ports | Nominal Supply Current | Supply Current-Max | Access Time | Organization | Output Characteristics | Memory Width | Address Bus Width | Density | Standby Current-Max | Memory Density | Access Time (Max) | I/O Type | Sync/Async | Word Size | Standby Voltage-Min | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 71V424L10YG Integrated Device Technology (IDT) | In Stock | - | Datasheet | 12 Weeks | - | - | YES | 36 | - | RAM, SDR, SRAM - Asynchronous | - | 2008 | e3 | yes | Active | 3 (168 Hours) | 36 | - | Matte Tin (Sn) - annealed | 70°C | 0°C | - | - | DUAL | J BEND | 260 | 1 | 3.3V | - | - | - | - | 36 | - | 3.3V | - | - | COMMERCIAL | - | Parallel | 3.6V | 3V | 512kB | 1 | - | - | 10 ns | - | 3-STATE | - | 19b | 4 Mb | - | - | - | COMMON | - | - | 3V | 3.76mm | 23.4mm | 10.2mm | 2.2mm | No | RoHS Compliant | Lead Free | ||
![]() 7134LA25PDGI Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | - | PDIP | NO | 48 | - | RAM, SDR, SRAM | Bulk | 2013 | e3 | yes | Active | 1 (Unlimited) | 48 | EAR99 | MATTE TIN | 85°C | -40°C | - | 8542.32.00.41 | DUAL | THROUGH-HOLE | 260 | 1 | 5V | 2.54mm | - | - | - | 48 | - | - | - | 5V | INDUSTRIAL | - | Parallel | 5.5V | 4.5V | 4kB | 2 | - | 0.26mA | 25 ns | 4KX8 | 3-STATE | - | - | - | 0.004A | 32768 bit | - | COMMON | - | - | 2V | - | 61.7mm | 15.24mm | 3.8mm | No | RoHS Compliant | Lead Free | ||
![]() 70V631S12BCI Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | - | - | 256 | - | RAM, SDR, SRAM | - | 2009 | e0 | no | Active | 3 (168 Hours) | 256 | - | Tin/Lead (Sn63Pb37) | 85°C | -40°C | - | - | BOTTOM | BALL | 225 | 1 | 3.3V | 1mm | - | - | - | 256 | - | 3.3V | - | - | INDUSTRIAL | - | Parallel | 3.45V | 3.15V | 512kB | 2 | 515mA | - | 12 ns | - | 3-STATE | - | 18b | 4.5 Mb | 0.015A | - | - | COMMON | Asynchronous | 18b | - | 1.7mm | 17mm | 17mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 71V3556S166PFG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 12 Weeks | Surface Mount | TQFP | - | 100 | 166MHz | RAM, SDR, SRAM | - | 2006 | e3 | yes | Active | 3 (168 Hours) | 100 | - | Matte Tin (Sn) - annealed | 70°C | 0°C | - | - | QUAD | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 166MHz | 30 | 100 | - | 3.3V | - | - | COMMERCIAL | - | Parallel | 3.465V | 3.135V | 512kB | 1 | 350mA | - | 3.5 ns | - | 3-STATE | - | 17b | 4.5 Mb | 0.04A | - | - | COMMON | Synchronous | 36b | - | - | 20mm | 14mm | 1.4mm | No | RoHS Compliant | Lead Free | ||
![]() 71321LA25PF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 64 | - | RAM, SDR, SRAM | - | 2005 | e0 | no | Active | 3 (168 Hours) | 64 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | INTERRUPT FLAG; AUTOMATIC POWER-DOWN; BATTERY BACKUP | - | QUAD | GULL WING | 240 | 1 | 5V | 0.8mm | - | - | 20 | 64 | - | 5V | - | 5V | COMMERCIAL | - | Parallel | 5.5V | 4.5V | 2kB | 2 | 170mA | - | 25 ns | - | 3-STATE | - | 22b | 16 kb | 0.0015A | - | - | COMMON | Asynchronous | 8b | 2V | 1.6mm | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 71V67803S133BGG Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | BGA | - | 119 | 133MHz | RAM, SDR, SRAM | - | 2009 | e1 | yes | Active | 3 (168 Hours) | 119 | - | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | 0°C | PIPELINED ARCHITECTURE | - | BOTTOM | BALL | 260 | 1 | 3.3V | - | - | 133MHz | 30 | 119 | - | 3.3V | - | - | COMMERCIAL | - | Parallel | 3.465V | 3.135V | 1.1MB | 1 | 260mA | - | 4.2 ns | - | 3-STATE | - | 19b | 9 Mb | 0.05A | - | - | COMMON | Synchronous | 18b | - | 2.36mm | 14mm | 22mm | 2.15mm | No | RoHS Compliant | Lead Free | ||
![]() 70T659S12BCI Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | - | - | 256 | - | RAM, SRAM | - | 2009 | e0 | no | Active | 3 (168 Hours) | 256 | - | Tin/Lead (Sn63Pb37) | 85°C | -40°C | - | - | BOTTOM | BALL | 225 | 1 | 2.5V | 1mm | - | - | 20 | 256 | - | 2.5V | - | - | INDUSTRIAL | - | Parallel | 2.6V | 2.4V | - | 2 | 395mA | - | 12 ns | - | 3-STATE | - | 34b | 4.5 Mb | - | - | - | COMMON | Asynchronous | 36b | - | 1.5mm | 17mm | 17mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 70V639S12BFGI Integrated Device Technology (IDT) | 1 | - | Datasheet | 10 Weeks | Surface Mount | - | - | 208 | - | RAM, SDR, SRAM | - | 2009 | e1 | yes | Active | 3 (168 Hours) | 208 | - | Tin/Silver/Copper (Sn/Ag/Cu) | 85°C | -40°C | - | - | BOTTOM | BALL | 260 | 1 | 3.3V | 0.8mm | - | - | 30 | 208 | - | 3.3V | - | - | INDUSTRIAL | - | Parallel | 3.45V | 3.15V | 256kB | 2 | 515mA | - | 12 ns | - | 3-STATE | - | 34b | 2.3 Mb | 0.015A | - | - | COMMON | Asynchronous | 18b | - | 1.7mm | 15mm | 15mm | 1.4mm | No | RoHS Compliant | Lead Free | ||
![]() 71T75802S100BGI Integrated Device Technology (IDT) | In Stock | - | Datasheet | 8 Weeks | Surface Mount | BGA | - | 119 | - | RAM, SRAM | - | 2012 | e0 | no | Active | 3 (168 Hours) | 119 | - | Tin/Lead (Sn63Pb37) | 85°C | -40°C | PIPELINED ARCHITECTURE | - | BOTTOM | BALL | 225 | 1 | 2.5V | - | - | 100MHz | - | 119 | - | 2.5V | - | - | INDUSTRIAL | - | Parallel | 2.625V | 2.375V | - | 1 | 195mA | - | 5 ns | - | 3-STATE | - | 20b | 18 Mb | 0.045A | - | - | COMMON | Synchronous | 18b | 2.38V | 2.36mm | 14mm | 22mm | 2.15mm | No | RoHS Compliant | Contains Lead | ||
![]() 71T75602S133BGI Integrated Device Technology (IDT) | In Stock | - | Datasheet | 8 Weeks | Surface Mount | BGA | - | 119 | 133MHz | RAM, SDR, SRAM | - | 2012 | e0 | no | Active | 3 (168 Hours) | 119 | - | Tin/Lead (Sn63Pb37) | 85°C | -40°C | PIPELINED ARCHITECTURE | - | BOTTOM | BALL | 225 | 1 | 2.5V | - | - | 133MHz | - | 119 | - | 2.5V | - | - | INDUSTRIAL | - | Parallel | 2.625V | 2.375V | 2.3MB | 1 | 215mA | - | 4.2 ns | - | 3-STATE | - | 19b | 18 Mb | 0.06A | - | - | COMMON | Synchronous | 36b | 2.38V | 2.36mm | 14mm | 22mm | 2.15mm | No | RoHS Compliant | Contains Lead | ||
![]() 7130SA100PF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 64 | - | RAM, SDR, SRAM | - | 2005 | e0 | no | Active | 3 (168 Hours) | 64 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | - | - | QUAD | GULL WING | 240 | 1 | 5V | 0.8mm | - | - | 20 | 64 | - | 5V | - | 5V | COMMERCIAL | - | Parallel | 5.5V | 4.5V | 1kB | 2 | 155mA | - | 100 ns | 1KX8 | 3-STATE | - | 10b | 8 kb | 0.015A | - | - | COMMON | Asynchronous | 8b | - | 1.6mm | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 70V24L25PF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 100 | - | RAM, SDR, SRAM | - | 2008 | e0 | no | Active | 3 (168 Hours) | 100 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | INTERRUPT FLAG; SEMAPHORE; AUTOMATIC POWER-DOWN | - | QUAD | GULL WING | 240 | 1 | 3.3V | 0.5mm | - | - | 20 | 100 | - | 3.3V | - | - | COMMERCIAL | - | Parallel | 3.6V | 3V | 8kB | 2 | 165mA | - | 25 ns | 4KX16 | 3-STATE | - | 24b | 64 kb | - | - | - | COMMON | Asynchronous | 16b | 3V | 1.6mm | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 71V424S12YG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 12 Weeks | Surface Mount | - | - | 36 | - | RAM, SDR, SRAM - Asynchronous | Tape & Reel | 2008 | e3 | yes | Active | 3 (168 Hours) | 36 | - | Matte Tin (Sn) - annealed | 70°C | 0°C | - | - | DUAL | J BEND | 260 | 1 | 3.3V | - | - | - | - | 36 | - | 3.3V | - | - | COMMERCIAL | - | Parallel | 3.6V | 3V | 512kB | 1 | 170mA | - | 12 ns | - | 3-STATE | - | 19b | 4 Mb | 0.02A | - | - | COMMON | Asynchronous | 8b | 3V | 3.683mm | 23.4mm | 10.2mm | 2.2mm | No | RoHS Compliant | Lead Free | ||
![]() IDT70825S25PF Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | Surface Mount | TQFP | - | 80 | - | RAM | - | 2009 | e0 | - | - | 3 (168 Hours) | 80 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | AUTOMATIC POWER-DOWN | - | QUAD | GULL WING | 240 | 1 | 5V | 0.65mm | not_compliant | - | 20 | 80 | Not Qualified | 5V | - | 5V | COMMERCIAL | - | Parallel | 5.5V | 4.5V | - | 2 | 360mA | - | 25 ns | 8KX16 | - | 16 | 26b | 128 kb | 0.015A | - | - | - | Asynchronous | 16b | - | 1.6mm | 14mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 71V3556S133PFG Integrated Device Technology (IDT) | 15 |
| Datasheet | 12 Weeks | Surface Mount | TQFP | - | 100 | 133MHz | RAM, SDR, SRAM | - | 2006 | e3 | yes | Active | 3 (168 Hours) | 100 | - | Matte Tin (Sn) - annealed | 70°C | 0°C | - | - | QUAD | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 133MHz | 30 | 100 | - | 3.3V | - | - | COMMERCIAL | - | Parallel | 3.465V | 3.135V | 512kB | 1 | 300mA | - | 4.2 ns | - | 3-STATE | - | 17b | 4.5 Mb | 0.04A | - | - | COMMON | Synchronous | 36b | - | - | 20mm | 14mm | 1.4mm | No | RoHS Compliant | Lead Free | ||
![]() 71V67603S133PFG Integrated Device Technology (IDT) | In Stock | - | Datasheet | 8 Weeks | Surface Mount | TQFP | - | 100 | 133MHz | RAM, SDR, SRAM | - | 2009 | e3 | yes | Active | 3 (168 Hours) | 100 | - | Matte Tin (Sn) - annealed | 70°C | 0°C | PIPELINED ARCHITECTURE | - | QUAD | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 133MHz | 30 | 100 | - | 3.3V | - | - | COMMERCIAL | - | Parallel | 3.465V | 3.135V | 1.1MB | 1 | 260mA | - | 4.2 ns | 256KX36 | 3-STATE | - | 18b | 9 Mb | 0.05A | - | - | COMMON | Synchronous | 36b | - | - | 20mm | 14mm | 1.4mm | No | RoHS Compliant | Lead Free | ||
![]() 70T3539MS166BC8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | BGA | - | 256 | - | RAM, SRAM | Tape & Reel | 2009 | e0 | no | Active | 3 (168 Hours) | 256 | - | Tin/Lead (Sn63Pb37) | 70°C | 0°C | FLOW-THROUGH OR PIPELINED ARCHITECTURE | - | BOTTOM | BALL | 225 | 1 | 2.5V | 1mm | - | 166MHz | 20 | 256 | - | 2.5V | - | - | COMMERCIAL | - | Parallel | 2.6V | 2.4V | - | 2 | 900mA | - | 12 ns | - | 3-STATE | - | 38b | 18 Mb | - | - | - | COMMON | Synchronous | 36b | - | 1.5mm | 17mm | 17mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 7028L20PFGI Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 100 | - | RAM, SDR, SRAM | Bulk | 2009 | e3 | yes | Active | 3 (168 Hours) | 100 | - | MATTE TIN | 85°C | -40°C | - | - | QUAD | GULL WING | 260 | 1 | 5V | 0.5mm | - | - | 30 | 100 | - | 5V | - | - | INDUSTRIAL | - | Parallel | 5.5V | 4.5V | 128kB | 2 | 360mA | - | 20 ns | 64KX16 | - | - | 32b | 1 Mb | - | - | - | - | Asynchronous | 16b | - | 1.6mm | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Lead Free | ||
![]() 71T75802S166BGGI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 8 Weeks | - | BGA | YES | 119 | - | RAM, SRAM | Tape & Reel | 2012 | e1 | yes | Active | 3 (168 Hours) | 119 | - | Tin/Silver/Copper (Sn/Ag/Cu) | 85°C | -40°C | PIPELINED ARCHITECTURE | - | BOTTOM | BALL | 260 | 1 | 2.5V | - | - | 166MHz | - | 119 | - | 2.5V | 2.625V | - | INDUSTRIAL | 2.375V | Parallel | - | - | - | 1 | - | 0.265mA | - | - | 3-STATE | - | 20b | 18 Mb | 0.06A | - | 3.5 ns | COMMON | - | - | 2.38V | 2.36mm | 14mm | 22mm | 2.15mm | No | RoHS Compliant | Lead Free | ||
![]() 71256L25YG Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | - | - | 28 | - | RAM, SDR, SRAM - Asynchronous | - | 2011 | e3 | yes | Active | 3 (168 Hours) | 28 | EAR99 | Matte Tin (Sn) - annealed | 70°C | 0°C | - | - | DUAL | J BEND | 260 | 1 | 5V | - | - | - | - | 28 | - | 5V | - | 5V | COMMERCIAL | - | Parallel | 5.5V | 4.5V | 32kB | 1 | 125mA | - | 25 ns | 32KX8 | 3-STATE | - | 15b | 256 kb | - | - | - | COMMON | Asynchronous | 8b | 2V | 3.556mm | 17.9mm | 7.6mm | 2.67mm | No | RoHS Compliant | Lead Free |