- Technology
- Series
- Operating Temperature
- Package / Case
- Supplier Device Package
- Access Time
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Mounting Type
- Voltage - Supply
Attribute column
Manufacturer
IDT Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Housing Material | Contact Materials | Memory Types | RoHS | Voltage, Rating | Watchdog Timers | Operating Temperature | Packaging | Series | Tolerance | Part Status | Termination | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Capacitance | Pitch | Max Power Dissipation | Technology | Voltage - Supply | Number of Contacts | Housing Color | Row Spacing | Max Supply Voltage | Min Supply Voltage | Memory Size | Operating Supply Current | Reset | Access Time | Memory Format | Memory Interface | Number of Voltages Monitored | Reset Timeout | Write Cycle Time - Word, Page | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Contact Mating Length | Height | Length | Width | Thickness | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7134LA35JI8 IDT | In Stock | - | - | - | - | Surface Mount | 52-LCC (J-Lead) | - | 52-PLCC (19.13x19.13) | - | - | Volatile | Non-Compliant | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | SRAM - Dual Port, Asynchronous | 4.5 V ~ 5.5 V | - | - | - | - | - | 32Kb (4K x 8) | - | - | 35ns | SRAM | Parallel | - | - | 35ns | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Surface Mount | 100-LQFP | - | 100-TQFP (14x14) | - | - | Volatile | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | SRAM - Dual Port, Synchronous | 3 V ~ 3.6 V | - | - | - | - | - | 1Mb (128K x 8) | - | - | 7.5ns | SRAM | Parallel | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Surface Mount | 128-LQFP | - | 128-TQFP (14x20) | - | - | Volatile | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | SRAM - Dual Port, Synchronous | 3 V ~ 3.6 V | - | - | - | - | - | 256Kb (16K x 16) | - | - | 9ns | SRAM | Parallel | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Surface Mount | 100-LQFP | - | 100-TQFP (14x14) | - | - | Volatile | - | - | - | 0°C ~ 70°C (TA) | Tape & Reel (TR) | -- | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | SRAM - Dual Port, Synchronous | 3 V ~ 3.6 V | - | - | - | - | - | 144Kb (8K x 18) | - | - | 12ns | SRAM | Parallel | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 70V9359S7PF8 IDT | In Stock | - | - | - | - | Surface Mount | 100-LQFP | - | 100-TQFP (14x14) | - | - | Volatile | - | - | - | 0°C ~ 70°C (TA) | Tape & Reel (TR) | -- | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | SRAM - Dual Port, Synchronous | 3 V ~ 3.6 V | - | - | - | - | - | 144Kb (8K x 18) | - | - | 7.5ns | SRAM | Parallel | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Lead, Tin | Through Hole | Surface Mount | 128-LQFP | - | 128-TQFP (14x20) | - | - | Volatile | Compliant | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | - | Obsolete | Solder | Male Pin | - | 8 | - | - | - | 2 | - | - | 2.54 mm | - | SRAM - Dual Port, Asynchronous | 3.15 V ~ 3.45 V | 8 | - | 2.54 mm | - | - | 4.5Mb (256K x 18) | - | - | 10ns | SRAM | Parallel | - | - | 10ns | - | - | - | - | - | 8.0772 mm | - | - | - | - | - | ||
![]() 70V28VL15PF8 IDT | In Stock | - | - | Tin | Through Hole | Surface Mount | 100-LQFP | - | 100-TQFP (14x14) | Plastic | Bronze | Volatile | Non-Compliant | - | - | 0°C ~ 70°C (TA) | Bulk | -- | - | Obsolete | Solder | Male Pin | - | 58 | - | - | Black | 2 | Male | - | 2.54 mm | - | SRAM - Dual Port, Asynchronous | 3 V ~ 3.6 V | 58 | Black | 2.54 mm | - | - | 1Mb (64K x 16) | - | - | 15ns | SRAM | Parallel | - | - | 15ns | - | - | - | - | - | 8.0772 mm | 2.29 mm | 73.3 mm | 4.88 mm | - | Contains Lead | ||
Tiny WHSL | In Stock | - | - | - | - | Surface Mount | 128-LQFP | - | 128-TQFP (14x20) | - | - | Volatile | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | SRAM - Dual Port, Asynchronous | 3.15 V ~ 3.45 V | - | - | - | - | - | 4.5Mb (256K x 18) | - | - | 15ns | SRAM | Parallel | - | - | 15ns | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 70V25S25PFI8 IDT | In Stock | - | - | - | - | Surface Mount | 100-LQFP | - | 100-TQFP (14x14) | - | - | Volatile | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | SRAM - Dual Port, Asynchronous | 3 V ~ 3.6 V | - | - | - | - | - | 128Kb (8K x 16) | - | - | 25ns | SRAM | Parallel | - | - | 25ns | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 70914S15PFI8 IDT | In Stock | - | - | - | - | Surface Mount | 80-LQFP | - | 80-TQFP (14x14) | - | - | Volatile | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | SRAM - Dual Port, Synchronous | 4.5 V ~ 5.5 V | - | - | - | - | - | 36Kb (4K x 9) | - | - | 15ns | SRAM | Parallel | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 709289L6PF8 IDT | In Stock | - | - | - | - | Surface Mount | 100-LQFP | - | 100-TQFP (14x14) | - | - | Volatile | - | - | - | 0°C ~ 70°C (TA) | Tape & Reel (TR) | -- | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | SRAM - Dual Port, Synchronous | 4.5 V ~ 5.5 V | - | - | - | - | - | 1Mb (64K x 16) | - | - | 6.5ns | SRAM | Parallel | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7007L25PFI8 IDT | In Stock | - | - | - | - | Surface Mount | 80-LQFP | - | 80-TQFP (14x14) | - | - | Volatile | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | SRAM - Dual Port, Asynchronous | 4.5 V ~ 5.5 V | - | - | - | - | - | 256Kb (32K x 8) | - | - | 25ns | SRAM | Parallel | - | - | 25ns | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 70261S35PFI8 IDT | In Stock | - | - | - | Surface Mount | Surface Mount | 100-LQFP | 4 | 100-TQFP (14x14) | - | - | Volatile | Compliant | - | No | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | - | Obsolete | - | - | Simple Reset/Power-On Reset | - | 125 °C | -40 °C | - | - | - | - | - | 320 mW | SRAM - Dual Port, Asynchronous | 4.5 V ~ 5.5 V | - | - | - | 5.5 V | 1 V | 256Kb (16K x 16) | 5 µA | Active Low | 35ns | SRAM | Parallel | 1 | 1 ms | 35ns | 3.025 V | 3.135 V | 3.08 V | 3.025 V | 3.135 V | - | - | - | - | - | Lead Free | ||
![]() 7024S35PFI8 IDT | In Stock | - | - | - | - | Surface Mount | 100-LQFP | - | 100-TQFP (14x14) | - | - | Volatile | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | SRAM - Dual Port, Asynchronous | 4.5 V ~ 5.5 V | - | - | - | - | - | 64Kb (4K x 16) | - | - | 35ns | SRAM | Parallel | - | - | 35ns | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7006S17PFI8 IDT | In Stock | - | - | - | - | Surface Mount | 64-LQFP | - | 64-TQFP (14x14) | - | - | Volatile | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | SRAM - Dual Port, Asynchronous | 4.5 V ~ 5.5 V | - | - | - | - | - | 128Kb (16K x 8) | - | - | 17ns | SRAM | Parallel | - | - | 17ns | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7008S20PFI8 IDT | In Stock | - | - | - | - | Surface Mount | 100-LQFP | - | 100-TQFP (14x14) | - | - | Volatile | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | SRAM - Dual Port, Asynchronous | 4.5 V ~ 5.5 V | - | - | - | - | - | 512Kb (64K x 8) | - | - | 20ns | SRAM | Parallel | - | - | 20ns | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7005S20PFI8 IDT | In Stock | - | - | - | - | Surface Mount | 64-LQFP | - | 64-TQFP (14x14) | - | - | Volatile | Non-Compliant | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | SRAM - Dual Port, Asynchronous | 4.5 V ~ 5.5 V | - | - | - | - | - | 64Kb (8K x 8) | - | - | 20ns | SRAM | Parallel | - | - | 20ns | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | Surface Mount | 100-LQFP | - | 100-TQFP (14x14) | - | - | Volatile | Compliant | 25 V | - | 0°C ~ 70°C (TA) | Tape & Reel (TR) | -- | 20 % | Preliminary | - | - | - | - | 125 °C | -55 °C | - | - | - | 10 pF | - | - | SRAM - Dual Port, Synchronous | 3 V ~ 3.6 V | - | - | - | - | - | 288Kb (32K x 9) | - | - | 7.5ns | SRAM | Parallel | - | - | -- | - | - | - | - | - | - | - | 1.6002 mm | 787.4 µm | 939.8 µm | - | ||
Tiny WHSL | In Stock | - | - | - | - | Surface Mount | 100-LQFP | - | 100-TQFP (14x14) | - | - | Volatile | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | - | Preliminary | - | - | - | - | - | - | - | - | - | - | - | - | SRAM - Dual Port, Asynchronous | 3 V ~ 3.6 V | - | - | - | - | - | 1Mb (64K x 16) | - | - | 15ns | SRAM | Parallel | - | - | 15ns | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7008L20JGI IDT | In Stock | - | - | - | - | Surface Mount | 84-LCC (J-Lead) | - | 84-PLCC (29.21x29.21) | - | - | Volatile | - | - | - | -40°C ~ 85°C (TA) | Tube | -- | - | Preliminary | - | - | - | - | - | - | - | - | - | - | - | - | SRAM - Dual Port, Asynchronous | 4.5 V ~ 5.5 V | - | - | - | - | - | 512Kb (64K x 8) | - | - | 20ns | SRAM | Parallel | - | - | 20ns | - | - | - | - | - | - | - | - | - | - | - |