- Technology
- Series
- Operating Temperature
- Package / Case
- Supplier Device Package
- Access Time
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Mounting Type
- Voltage - Supply
Attribute column
Manufacturer
IDT Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Number of Pins | Frequency(Max) | Memory Types | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Number of Ports | Nominal Supply Current | Max Supply Current | Supply Current-Max | Access Time | Organization | Output Characteristics | Address Bus Width | Density | Standby Current-Max | Access Time (Max) | I/O Type | Sync/Async | Word Size | Standby Voltage-Min | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 70V28L20PF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 100 | - | RAM, SDR, SRAM | - | 2008 | e0 | no | Active | 3 (168 Hours) | 100 | - | Tin/Lead (Sn85Pb15) | 70°C | 0°C | - | QUAD | GULL WING | 240 | 1 | 3.3V | 0.5mm | - | 20 | 100 | 3.3V | - | - | COMMERCIAL | - | Parallel | 3.6V | 3V | 128kB | 2 | 205mA | - | - | 20 ns | 64KX16 | 3-STATE | 32b | 1 Mb | 0.003A | - | COMMON | Asynchronous | 16b | 3V | - | 1.6mm | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 70T651S10BCI Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | - | - | 256 | - | RAM, SDR, SRAM | - | 2009 | e0 | no | Active | 3 (168 Hours) | 256 | - | Tin/Lead (Sn63Pb37) | 85°C | -40°C | - | BOTTOM | BALL | 225 | 1 | 2.5V | 1mm | - | 20 | 256 | 2.5V | - | - | INDUSTRIAL | - | Parallel | 2.6V | 2.4V | 1.1MB | 2 | 445mA | - | - | 10 ns | - | 3-STATE | 18b | 9 Mb | - | - | COMMON | Asynchronous | 36b | - | - | 1.5mm | 17mm | 17mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 71V3559S85BG Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | BGA | - | 119 | 100MHz | RAM, SDR, SRAM | - | 2009 | e0 | no | Active | 3 (168 Hours) | 119 | - | Tin/Lead (Sn63Pb37) | 70°C | 0°C | - | BOTTOM | BALL | 225 | - | 3.3V | - | 91MHz | - | 119 | 3.3V | - | - | COMMERCIAL | - | Parallel | 3.465V | 3.135V | 512kB | 1 | 225mA | - | - | 8.5 ns | - | 3-STATE | 18b | 4.5 Mb | 0.04A | - | COMMON | Synchronous | 18b | - | - | - | 14mm | 22mm | 2.15mm | No | RoHS Compliant | Contains Lead | ||
![]() 70V3389S5BCI Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | - | - | 256 | - | RAM, SRAM | - | 2009 | e0 | no | Active | 3 (168 Hours) | 256 | - | Tin/Lead (Sn63Pb37) | 85°C | -40°C | - | BOTTOM | BALL | 225 | 1 | 3.3V | 1mm | 100MHz | - | 256 | 3.3V | - | - | INDUSTRIAL | - | Parallel | 3.45V | 3.15V | - | 2 | 415mA | - | - | 5 ns | 64KX18 | 3-STATE | 16b | 1.1 Mb | 0.03A | - | COMMON | Synchronous | 18b | - | - | 1.5mm | 17mm | 17mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 71V67703S85BGG Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | BGA | - | 119 | - | RAM, SRAM | - | 2009 | e1 | yes | Active | 3 (168 Hours) | 119 | - | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | 0°C | FLOW-THROUGH ARCHITECTURE | BOTTOM | BALL | 260 | 1 | 3.3V | - | 87MHz | 30 | 119 | 3.3V | - | - | COMMERCIAL | - | Parallel | 3.465V | 3.135V | - | 1 | 190mA | - | - | 8.5 ns | 256KX36 | 3-STATE | 18b | 9 Mb | 0.05A | - | COMMON | Synchronous | 36b | - | - | 2.36mm | 14mm | 22mm | 2.15mm | No | RoHS Compliant | Lead Free | ||
![]() 70121L55J Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | PLCC | - | 52 | - | RAM, SDR, SRAM | - | 2008 | e0 | no | Active | 3 (168 Hours) | 52 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | - | QUAD | J BEND | 225 | 1 | 5V | - | - | - | 52 | 5V | - | 5V | COMMERCIAL | - | Parallel | 5.5V | 4.5V | 2.3kB | 2 | 200mA | - | - | 55 ns | - | 3-STATE | 22b | 18 kb | 0.005A | - | COMMON | Asynchronous | 9b | 2V | - | 4.57mm | 19mm | 19mm | 3.63mm | No | RoHS Compliant | Contains Lead | ||
![]() 70V3579S5BCI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | - | - | 256 | - | RAM, SRAM | Tape & Reel | 2009 | e0 | no | Active | 3 (168 Hours) | 256 | - | Tin/Lead (Sn63Pb37) | 85°C | -40°C | - | BOTTOM | BALL | 225 | 1 | 3.3V | 1mm | 100MHz | - | 256 | 3.3V | - | - | INDUSTRIAL | - | Parallel | 3.45V | 3.15V | - | 2 | 415mA | - | - | 5 ns | - | 3-STATE | 30b | 1.1 Mb | - | - | COMMON | Synchronous | 36b | - | - | 1.5mm | 17mm | 17mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 71256L25YG Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | - | - | 28 | - | RAM, SDR, SRAM - Asynchronous | - | 2011 | e3 | yes | Active | 3 (168 Hours) | 28 | EAR99 | Matte Tin (Sn) - annealed | 70°C | 0°C | - | DUAL | J BEND | 260 | 1 | 5V | - | - | - | 28 | 5V | - | 5V | COMMERCIAL | - | Parallel | 5.5V | 4.5V | 32kB | 1 | 125mA | - | - | 25 ns | 32KX8 | 3-STATE | 15b | 256 kb | - | - | COMMON | Asynchronous | 8b | 2V | - | 3.556mm | 17.9mm | 7.6mm | 2.67mm | No | RoHS Compliant | Lead Free | ||
![]() 7007S35PF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 80 | - | RAM, SDR, SRAM | - | 2008 | e0 | no | Active | 3 (168 Hours) | 80 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | INTERRUPT FLAG; SEMAPHORE; AUTOMATIC POWER-DOWN | QUAD | GULL WING | 240 | 1 | 5V | 0.65mm | - | 20 | 80 | 5V | - | 5V | COMMERCIAL | - | Parallel | 5.5V | 4.5V | 32kB | 2 | 295mA | - | - | 35 ns | - | 3-STATE | 30b | 256 kb | 0.015A | - | COMMON | Asynchronous | 8b | - | - | 1.6mm | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 70V3599S133DRGI Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | - | PQFP | YES | 208 | - | RAM, SRAM | Bulk | 2010 | e3 | yes | Active | 3 (168 Hours) | 208 | - | Matte Tin (Sn) | 85°C | -40°C | PIPELINED OR FLOW-THROUGH ARCHITECTURE | QUAD | GULL WING | - | 1 | 3.3V | 0.5mm | 133MHz | - | 208 | 3.3V | 3.45V | - | INDUSTRIAL | 3.15V | Parallel | - | - | - | 2 | - | - | 0.48mA | - | - | 3-STATE | 17b | 4.5 Mb | 0.04A | 15 ns | COMMON | - | - | 3.15V | - | 4.1mm | 28mm | 28mm | 3.5mm | No | RoHS Compliant | Lead Free | ||
![]() 71V65803S150BG Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | BGA | - | 119 | 150MHz | RAM, SDR, SRAM | - | 2005 | e0 | no | Active | 3 (168 Hours) | 119 | - | Tin/Lead (Sn63Pb37) | 70°C | 0°C | PIPELINED ARCHITECTURE | BOTTOM | BALL | 225 | 1 | 3.3V | - | 150MHz | 20 | 119 | 3.3V | - | - | COMMERCIAL | - | Parallel | 3.465V | 3.135V | 1.1MB | 1 | 325mA | 325mA | - | 6.7 ns | - | 3-STATE | 19b | 9 Mb | 0.04A | - | COMMON | Synchronous | 18b | - | 2.15mm | - | 14mm | 22mm | 2.15mm | No | RoHS Compliant | Contains Lead | ||
![]() 70V37L20PFGI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 100 | - | RAM, SRAM | Tape & Reel | 2009 | e3 | yes | Active | 3 (168 Hours) | 100 | - | Matte Tin (Sn) - annealed | 85°C | -40°C | - | QUAD | GULL WING | 260 | 1 | 3.3V | 0.5mm | - | 30 | 100 | 3.3V | - | - | INDUSTRIAL | - | Parallel | 3.6V | 3V | - | 2 | 220mA | - | - | 20 ns | - | 3-STATE | 15b | 576 kb | 0.003A | - | COMMON | Asynchronous | 18b | 3V | - | 1.6mm | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Lead Free | ||
![]() 71321LA55TFG Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 64 | - | RAM, SDR, SRAM | Bulk | 2008 | e3 | yes | Active | 3 (168 Hours) | 64 | EAR99 | Matte Tin (Sn) - annealed | 70°C | 0°C | AUTOMATIC POWER DOWN | QUAD | GULL WING | 260 | 1 | 5V | 0.5mm | - | 30 | 64 | 5V | - | 5V | COMMERCIAL | - | Parallel | 5.5V | 4.5V | 2kB | 2 | 110mA | - | - | 55 ns | - | 3-STATE | 22b | 16 kb | 0.0015A | - | COMMON | Asynchronous | 8b | 2V | - | 1.6mm | 10mm | 10mm | 1.4mm | No | RoHS Compliant | Lead Free | ||
![]() 71T75902S85BG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 8 Weeks | Surface Mount | BGA | - | 119 | - | RAM, SRAM | Tape & Reel | 2005 | e0 | no | Active | 3 (168 Hours) | 119 | - | Tin/Lead (Sn63Pb37) | 70°C | 0°C | FLOW-THROUGH ARCHITECTURE | BOTTOM | BALL | 225 | 1 | 2.5V | - | 91MHz | 20 | 119 | 2.5V | - | - | COMMERCIAL | - | Parallel | 2.625V | 2.375V | - | 1 | 225mA | - | - | 8.5 ns | - | 3-STATE | 20b | 18 Mb | 0.04A | - | COMMON | Synchronous | 18b | 2.38V | - | 2.36mm | 14mm | 22mm | 2.15mm | No | RoHS Compliant | Contains Lead | ||
![]() 70V3569S5BC Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | - | - | 256 | - | RAM, SDR, SRAM | - | 2008 | e0 | no | Active | 3 (168 Hours) | 256 | - | Tin/Lead (Sn63Pb37) | 70°C | 0°C | PIPELINED OUTPUT MODE, SELF TIMED WRITE CYCLE | BOTTOM | BALL | 225 | 1 | 3.3V | 1mm | 100MHz | - | 256 | 3.3V | - | - | COMMERCIAL | - | Parallel | 3.45V | 3.15V | 72kB | 2 | 360mA | - | - | 10 ns | 16KX36 | 3-STATE | 28b | 576 kb | 0.015A | - | COMMON | Synchronous | 36b | - | - | - | 17mm | 17mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 70V7519S133BCI Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | - | - | 256 | - | RAM, SDR, SRAM | - | 2009 | e0 | no | Active | 3 (168 Hours) | 256 | - | Tin/Lead (Sn63Pb37) | 85°C | -40°C | FLOW-THROUGH OR PIPELINED ARCHITECTURE | BOTTOM | BALL | 225 | 1 | 3.3V | 1mm | 133MHz | - | 256 | 3.3V | - | - | INDUSTRIAL | - | Parallel | 3.45V | 3.15V | 1.1MB | 2 | 675mA | - | - | 25 ns | - | 3-STATE | 18b | 9 Mb | 0.04A | - | COMMON | Synchronous | 36b | - | - | 1.5mm | 17mm | 17mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 71V67803S166BG Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | BGA | - | 119 | - | RAM, SRAM | - | 2009 | e0 | no | Active | 3 (168 Hours) | 119 | - | Tin/Lead (Sn63Pb37) | 70°C | 0°C | PIPELINED ARCHITECTURE | BOTTOM | BALL | 225 | 1 | 3.3V | - | 166MHz | 20 | 119 | 3.3V | - | - | COMMERCIAL | - | Parallel | 3.465V | 3.135V | - | 1 | 340mA | - | - | 3.5 ns | - | 3-STATE | 19b | 9 Mb | 0.05A | - | COMMON | Synchronous | 18b | - | - | 2.36mm | 14mm | 22mm | 2.15mm | No | RoHS Compliant | Contains Lead | ||
![]() 71T75802S100BGGI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 8 Weeks | - | BGA | YES | 119 | - | RAM, SRAM | Tape & Reel | 2012 | e1 | yes | Active | 3 (168 Hours) | 119 | - | Tin/Silver/Copper (Sn/Ag/Cu) | 85°C | -40°C | PIPELINED ARCHITECTURE | BOTTOM | BALL | 260 | 1 | 2.5V | - | 100MHz | - | 119 | 2.5V | 2.625V | - | INDUSTRIAL | 2.375V | Parallel | - | - | - | 1 | - | - | - | - | - | 3-STATE | 20b | 18 Mb | 0.06A | 5 ns | COMMON | - | - | 2.38V | - | 2.36mm | 14mm | 22mm | 2.15mm | No | RoHS Compliant | Lead Free | ||
![]() 71024S12TYGI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | Surface Mount | - | - | 32 | - | RAM, SDR, SRAM - Asynchronous | Tape & Reel | 2013 | e3 | yes | Active | 3 (168 Hours) | 32 | - | Matte Tin (Sn) - annealed | 85°C | -40°C | - | DUAL | J BEND | 260 | 1 | 5V | - | - | 30 | 32 | 5V | - | 5V | INDUSTRIAL | - | Parallel | 5.5V | 4.5V | 128kB | 1 | 160mA | - | - | 12 ns | - | 3-STATE | 17b | 1 Mb | - | - | COMMON | Asynchronous | 8b | - | - | 3.76mm | 21.95mm | 7.6mm | 2.67mm | No | RoHS Compliant | Lead Free | ||
![]() 70T3599S166BF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | - | - | 208 | - | RAM, SRAM | - | 2009 | e0 | no | Active | 3 (168 Hours) | 208 | - | Tin/Lead (Sn63Pb37) | 70°C | 0°C | FLOW-THROUGH OR PIPELINED ARCHITECTURE | BOTTOM | BALL | 225 | 1 | 2.5V | 0.8mm | 166MHz | - | 208 | 2.5V | - | - | COMMERCIAL | - | Parallel | 2.6V | 2.4V | - | 2 | 450mA | - | - | 12 ns | - | 3-STATE | 34b | 4.5 Mb | 0.015A | - | COMMON | Synchronous | 36b | - | - | - | 15mm | 15mm | 1.4mm | No | RoHS Compliant | Contains Lead |