- Technology
- Series
- Operating Temperature
- Package / Case
- Supplier Device Package
- Access Time
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Mounting Type
- Voltage - Supply
Attribute column
Manufacturer
IDT Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Number of Pins | Frequency(Max) | Memory Types | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Number of Ports | Nominal Supply Current | Supply Current-Max | Access Time | Organization | Output Characteristics | Memory Width | Address Bus Width | Density | Standby Current-Max | Memory Density | Access Time (Max) | I/O Type | Sync/Async | Word Size | Standby Voltage-Min | Output Enable | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 70T3339S133BCI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | - | - | 256 | - | RAM, SRAM | Tape & Reel | 2010 | e0 | no | Active | 3 (168 Hours) | 256 | - | - | Tin/Lead (Sn63Pb37) | 85°C | -40°C | FLOW-THROUGH OR PIPELINED ARCHITECTURE | - | BOTTOM | BALL | 225 | 1 | 2.5V | 1mm | - | 133MHz | 20 | 256 | - | 2.5V | - | - | INDUSTRIAL | - | Parallel | 2.6V | 2.4V | - | 2 | 450mA | - | 15 ns | - | 3-STATE | - | 19b | 9 Mb | - | - | - | COMMON | Synchronous | 18b | - | - | 1.5mm | 17mm | 17mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 70V3379S4BCG Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | BGA | - | 256 | - | RAM, SRAM | - | 2009 | e1 | yes | Active | 3 (168 Hours) | 256 | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | 0°C | PIPELINED OUTPUT MODE; SELF TIMED WRITE CYCLE | - | BOTTOM | BALL | 260 | 1 | 3.3V | 1mm | - | 133MHz | 30 | 256 | - | 3.3V | - | - | COMMERCIAL | - | Parallel | 3.45V | 3.15V | - | 2 | 460mA | - | 4.2 ns | - | 3-STATE | - | 15b | 576 kb | 0.015A | - | - | COMMON | Synchronous | 18b | - | - | 1.7mm | 17mm | 17mm | 1.4mm | No | RoHS Compliant | Lead Free | ||
![]() 71V65803S150BQG Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | - | - | 165 | 150MHz | RAM, SDR, SRAM | - | 2005 | e1 | yes | Active | 3 (168 Hours) | 165 | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | 0°C | BURST COUNTER | - | BOTTOM | BALL | 260 | 1 | 3.3V | - | - | 150MHz | 30 | 165 | - | 3.3V | - | - | COMMERCIAL | - | Parallel | 3.465V | 3.135V | 1.1MB | 1 | 325mA | - | 6.7 ns | - | 3-STATE | - | 19b | 9 Mb | 0.04A | - | - | COMMON | Synchronous | 18b | - | - | - | 15mm | 13mm | 1.2mm | No | RoHS Compliant | Lead Free | ||
![]() 70V28L20PFI Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 100 | - | RAM, SDR, SRAM | - | 2005 | e0 | no | Active | 3 (168 Hours) | 100 | - | - | Tin/Lead (Sn85Pb15) | 85°C | -40°C | - | - | QUAD | GULL WING | 240 | 1 | 3.3V | 0.5mm | - | - | 20 | 100 | - | 3.3V | - | - | INDUSTRIAL | - | Parallel | 3.6V | 3V | 128kB | 2 | 220mA | - | 20 ns | 64KX16 | 3-STATE | - | 32b | 1 Mb | 0.003A | - | - | COMMON | Asynchronous | 16b | 3V | - | 1.6mm | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 7005S55PF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 64 | - | RAM, SDR, SRAM | - | 2005 | e0 | no | Active | 3 (168 Hours) | 64 | - | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | INTERRUPT FLAG; AUTOMATIC POWER-DOWN; SEMAPHORE | - | QUAD | GULL WING | 240 | 1 | 5V | 0.8mm | - | - | 20 | 64 | - | 5V | - | 5V | COMMERCIAL | - | Parallel | 5.5V | 4.5V | 8kB | 2 | 250mA | - | 55 ns | 8KX8 | 3-STATE | - | 26b | 64 kb | 0.015A | - | - | COMMON | Asynchronous | 8b | - | - | 1.6mm | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() IDT71016S12Y Integrated Device Technology (IDT) | 106 | - | Datasheet | - | - | - | YES | 44 | - | RAM, SRAM, SRAM - Asynchronous | - | 2010 | e0 | no | - | 3 (168 Hours) | 44 | SMD/SMT | 3A991.B.2.B | Tin/Lead (Sn85Pb15) | 70°C | 0°C | - | 8542.32.00.41 | DUAL | J BEND | 225 | 1 | 5V | 1.27mm | - | - | 30 | 44 | Not Qualified | - | 5.5V | 5V | COMMERCIAL | 4.5V | Parallel | - | - | 128kB | 1 | - | 0.21mA | 20 ns | 64KX16 | 3-STATE | 16 | - | - | 0.01A | 1048576 bit | - | COMMON | - | - | 4.5V | YES | 3.683mm | 28.575mm | 10.16mm | - | - | RoHS Compliant | - | ||
![]() 70V3319S166PRFG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | - | LQFP | YES | 128 | - | RAM, SRAM | Tape & Reel | 2003 | e3 | yes | Active | 3 (168 Hours) | 128 | - | - | Matte Tin (Sn) - annealed | 70°C | 0°C | FLOW-THROUGH OR PIPELINED ARCHITECTURE | - | QUAD | GULL WING | 260 | 1 | 3.3V | 0.5mm | - | 166MHz | 30 | 128 | - | 3.3V | 3.45V | - | COMMERCIAL | 3.15V | Parallel | - | - | - | 2 | - | 0.5mA | - | - | 3-STATE | - | 18b | 4.5 Mb | 0.03A | - | - | COMMON | - | - | 3.15V | - | 1.6mm | 20mm | 14mm | 1.4mm | No | RoHS Compliant | Lead Free | ||
![]() 71V424S12YG Integrated Device Technology (IDT) | In Stock | - | Datasheet | 12 Weeks | Surface Mount | - | - | 36 | - | RAM, SDR, SRAM - Asynchronous | - | 2008 | e3 | yes | Active | 3 (168 Hours) | 36 | - | - | Matte Tin (Sn) - annealed | 70°C | 0°C | - | - | DUAL | J BEND | 260 | 1 | 3.3V | - | - | - | - | 36 | - | 3.3V | - | - | COMMERCIAL | - | Parallel | 3.6V | 3V | 512kB | 1 | 170mA | - | 12 ns | - | 3-STATE | - | 19b | 4 Mb | 0.02A | - | - | COMMON | Asynchronous | 8b | 3V | - | 3.76mm | 23.4mm | 10.2mm | 2.2mm | No | RoHS Compliant | Lead Free | ||
![]() 71016S20YG Integrated Device Technology (IDT) | In Stock | - | Datasheet | 12 Weeks | Surface Mount | - | - | 44 | - | RAM, SDR, SRAM - Asynchronous | - | 2007 | e3 | yes | Active | 3 (168 Hours) | 44 | - | - | Matte Tin (Sn) - annealed | 70°C | 0°C | - | - | DUAL | J BEND | 260 | 1 | 5V | - | - | - | - | 44 | - | 5V | - | 5V | COMMERCIAL | - | Parallel | 5.5V | 4.5V | 128kB | 1 | 170mA | - | 20 ns | - | 3-STATE | - | 16b | 1 Mb | - | - | - | COMMON | Asynchronous | 16b | - | - | 3.683mm | 28.6mm | 10.2mm | 2.9mm | No | RoHS Compliant | Lead Free | ||
![]() 70V05S25PF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 64 | - | RAM, SDR, SRAM | - | 2009 | e0 | no | Active | 3 (168 Hours) | 64 | - | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | INTERRUPT FLAG; SEMAPHORE; AUTOMATIC POWER-DOWN | - | QUAD | GULL WING | 240 | 1 | 3.3V | 0.8mm | - | - | 20 | 64 | - | 3.3V | - | - | COMMERCIAL | - | Parallel | 3.6V | 3V | 8kB | 2 | 190mA | - | 25 ns | 8KX8 | 3-STATE | - | 26b | 64 kb | 0.005A | - | - | COMMON | Asynchronous | 8b | 3V | - | 1.6mm | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 70T3339S200BCG Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | - | - | YES | 256 | 200MHz | RAM, SDR, SRAM | - | 2010 | e1 | yes | Active | 3 (168 Hours) | 256 | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | 0°C | FLOW-THROUGH OR PIPELINED ARCHITECTURE | - | BOTTOM | BALL | 260 | 1 | 2.5V | 1mm | - | 200MHz | 30 | 256 | - | 2.5V | - | - | COMMERCIAL | - | Parallel | 2.6V | 2.4V | 1.1MB | 2 | - | - | 3.4 ns | - | 3-STATE | - | 38b | 9 Mb | 0.015A | - | - | COMMON | - | - | - | - | 1.7mm | 17mm | 17mm | 1.4mm | No | RoHS Compliant | Lead Free | ||
![]() 70V7599S133BF8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | - | - | 208 | - | RAM, SRAM | Tape & Reel | 2005 | e0 | no | Active | 3 (168 Hours) | 208 | - | - | Tin/Lead (Sn63Pb37) | 70°C | 0°C | PIPELINED OR FLOW-THROUGH ARCHITECTURE | - | BOTTOM | BALL | 225 | 1 | 3.3V | 0.8mm | - | 133MHz | - | 208 | - | 3.3V | - | - | COMMERCIAL | - | Parallel | 3.45V | 3.15V | - | 2 | 645mA | - | 15 ns | - | 3-STATE | - | 34b | 4.5 Mb | 0.03A | - | - | COMMON | Synchronous | 36b | - | - | 1.7mm | 15mm | 15mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 70V05L15PFG Integrated Device Technology (IDT) | 8 | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 64 | - | RAM, SDR, SRAM | - | 2009 | e3 | yes | Active | 3 (168 Hours) | 64 | - | EAR99 | Matte Tin (Sn) - annealed | 70°C | 0°C | - | - | QUAD | GULL WING | 260 | 1 | 3.3V | 0.8mm | - | - | 30 | 64 | - | 3.3V | - | - | COMMERCIAL | - | Parallel | 3.6V | 3V | 8kB | 2 | 185mA | - | 15 ns | 8KX8 | 3-STATE | - | 26b | 64 kb | - | - | - | COMMON | Asynchronous | 8b | 3V | - | 1.6mm | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Lead Free | ||
![]() 70V27L20PFGI Integrated Device Technology (IDT) | 120 | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 100 | - | RAM, SDR, SRAM | Bulk | 2012 | e3 | yes | Active | 3 (168 Hours) | 100 | - | - | Matte Tin (Sn) - annealed | 85°C | -40°C | - | - | QUAD | GULL WING | 260 | 1 | 3.3V | 0.5mm | - | - | 30 | 100 | - | 3.3V | - | - | INDUSTRIAL | - | Parallel | 3.6V | 3V | 64kB | 2 | 230mA | - | 20 ns | - | 3-STATE | - | 30b | 512 kb | 0.006A | - | - | COMMON | Asynchronous | 16b | 3V | - | - | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Lead Free | ||
![]() IDT71024S12TY Integrated Device Technology (IDT) | 4225 | - | Datasheet | - | - | - | YES | 32 | - | RAM, SRAM - Asynchronous | - | 2007 | e0 | no | - | 3 (168 Hours) | 32 | - | 3A991.B.2.B | Tin/Lead (Sn85Pb15) | 70°C | 0°C | - | - | DUAL | J BEND | 225 | 1 | 5V | 1.27mm | not_compliant | - | 30 | 32 | Not Qualified | - | 5.5V | 5V | COMMERCIAL | 4.5V | Parallel | - | - | - | 1 | - | 0.16mA | - | 128KX8 | 3-STATE | 8 | - | - | 0.01A | 1048576 bit | 12 ns | COMMON | - | - | 4.5V | YES | 3.759mm | 20.96mm | 7.62mm | - | - | Non-RoHS Compliant | - | ||
![]() 70V631S12PRFGI Integrated Device Technology (IDT) | 30 | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 128 | - | RAM, SDR, SRAM | - | 2009 | e3 | yes | Active | 3 (168 Hours) | 128 | - | - | Matte Tin (Sn) - annealed | 85°C | -40°C | - | - | QUAD | GULL WING | 260 | 1 | 3.3V | 0.5mm | - | - | 30 | 128 | - | 3.3V | - | - | INDUSTRIAL | - | Parallel | 3.45V | 3.15V | 512kB | 2 | 515mA | - | 12 ns | - | 3-STATE | - | 36b | 4.5 Mb | 0.015A | - | - | COMMON | Asynchronous | 18b | - | - | 1.6mm | 20mm | 14mm | 1.4mm | No | RoHS Compliant | Lead Free | ||
![]() 70V3379S6BC8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | - | - | 256 | - | RAM, SRAM | Tape & Reel | 2009 | e0 | no | Active | 3 (168 Hours) | 256 | - | - | Tin/Lead (Sn63Pb37) | 70°C | 0°C | - | - | BOTTOM | BALL | 225 | 1 | 3.3V | 1mm | - | 83.3MHz | - | 256 | - | 3.3V | - | - | COMMERCIAL | - | Parallel | 3.45V | 3.15V | - | 2 | 310mA | - | 6 ns | - | 3-STATE | - | 30b | 576 kb | 0.015A | - | - | COMMON | Synchronous | 18b | - | - | 1.5mm | 17mm | 17mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 71V546S100PFGI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 12 Weeks | Surface Mount | TQFP | - | 100 | 100MHz | RAM, SDR, SRAM | - | 2007 | e3 | yes | Active | 3 (168 Hours) | 100 | - | - | Matte Tin (Sn) - annealed | 85°C | -40°C | PIPELINED ARCHITECTURE | - | QUAD | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 100MHz | 30 | 100 | - | 3.3V | - | - | INDUSTRIAL | - | Parallel | 3.465V | 3.135V | 512kB | 1 | 260mA | - | 5 ns | - | 3-STATE | - | 17b | 4.5 Mb | 0.045A | - | - | COMMON | Synchronous | 36b | - | - | - | 20mm | 14mm | 1.4mm | No | RoHS Compliant | Lead Free | ||
![]() 70V261L25PFGI Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 100 | - | SDR | - | 2009 | e3 | yes | Active | 3 (168 Hours) | 100 | - | EAR99 | Matte Tin (Sn) - annealed | 85°C | -40°C | - | - | QUAD | GULL WING | 260 | 1 | 3.3V | 0.5mm | - | - | 40 | 100 | - | 3.3V | - | - | INDUSTRIAL | - | Parallel | 3.6V | 3V | 32kB | 2 | 185mA | - | 25 ns | 16KX16 | 3-STATE | - | 14b | 256 kb | 0.003A | - | - | COMMON | Asynchronous | 16b | 3V | - | 1.6mm | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Lead Free | ||
![]() 71321LA25TFI Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 64 | - | RAM, SDR, SRAM | - | 2005 | e0 | no | Active | 3 (168 Hours) | 64 | - | EAR99 | Tin/Lead (Sn85Pb15) | 85°C | -40°C | - | - | QUAD | GULL WING | 240 | 1 | 5V | 0.5mm | - | - | 20 | 64 | - | 5V | - | 5V | INDUSTRIAL | - | Parallel | 5.5V | 4.5V | 2kB | 2 | 220mA | - | 25 ns | - | 3-STATE | - | 22b | 16 kb | 0.004A | - | - | COMMON | Asynchronous | 8b | 2V | - | - | 10mm | 10mm | 1.4mm | No | RoHS Compliant | Contains Lead |