- Technology
- Series
- Operating Temperature
- Package / Case
- Supplier Device Package
- Access Time
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Mounting Type
- Voltage - Supply
Attribute column
Manufacturer
IDT Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Supplier Device Package | Material | Housing Material | Number of Terminals | Base Product Number | Contact Materials | Insulation Materials | Memory Types | Mfr | Package | Product Status | RoHS | Voltage, Rating | Operating Temperature | Packaging | Series | Part Status | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | Fastening Type | Technology | Voltage - Supply | Orientation | Current Rating | Number of Contacts | Contact Gender | Housing Color | ELV | Max Voltage Rating (AC) | Plating | Memory Size | Number of Ports | Clock Frequency | Access Time | Memory Format | Memory Interface | Write Cycle Time - Word, Page | Natural Thermal Resistance | Memory Organization | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7026L20JGI IDT | In Stock | - | - | Gold | Panel | Surface Mount | 84-LCC (J-Lead) | 84-PLCC (29.31x29.31) | - | Thermoplastic | 7 | - | Brass | Plastic | Volatile | - | - | - | Compliant | 250 V | -40°C ~ 85°C (TA) | Bulk | -- | Preliminary | Solder | Receptacle | 7 | 105 °C | -55 °C | Black | Female | Latch | SRAM - Dual Port, Asynchronous | 4.5 V ~ 5.5 V | Straight | 2 A | 7 | Male | Black | Non-Compliant | 250 V | Tin | 256Kb (16K x 16) | 1 | - | 20ns | SRAM | Parallel | 20ns | - | - | Contains Lead | Dust Tight, IP65, Water Resistant | ||
![]() 7026L20JGI8 IDT | In Stock | - | - | - | - | Surface Mount | 84-LCC (J-Lead) | 84-PLCC (29.31x29.31) | - | - | - | - | - | - | Volatile | - | - | - | Non-Compliant | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | Preliminary | - | - | - | - | - | - | - | - | SRAM - Dual Port, Asynchronous | 4.5 V ~ 5.5 V | - | - | - | - | - | - | - | - | 256Kb (16K x 16) | - | - | 20ns | SRAM | Parallel | 20ns | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Surface Mount | 100-TFBGA | 100-CABGA (6x6) | Anodized | - | - | - | - | - | Volatile | - | - | - | Compliant | - | -40°C ~ 85°C (TA) | Tray | -- | Obsolete | - | - | - | - | - | - | - | - | SRAM - Dual Port, Asynchronous | 1.7 V ~ 1.9 V | - | - | - | - | - | - | - | - | 64Kb (4K x 16) | - | - | 90ns | SRAM | Parallel | 90ns | 1.03 °C/W | - | Lead Free | - | ||
![]() 7027L55PFI8 IDT | In Stock | - | - | - | - | Surface Mount | 100-LQFP | 100-TQFP (14x14) | - | - | - | - | - | - | Volatile | - | - | - | Yes | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | Obsolete | - | - | - | - | - | - | - | - | SRAM - Dual Port, Asynchronous | 4.5 V ~ 5.5 V | - | - | - | - | - | - | - | - | 512Kb (32K x 16) | - | - | 55ns | SRAM | Parallel | 55ns | - | - | - | - | ||
![]() 6116LA20SO IDT | 293 |
| - | - | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | 24-SOIC | - | - | - | 6116LA | - | - | Volatile | IDT, Integrated Device Technology Inc | Bulk | Active | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | - | - | SRAM - Asynchronous | 4.5V ~ 5.5V | - | - | - | - | - | - | - | - | 16Kbit | - | - | 20 ns | SRAM | Parallel | 20ns | - | 2K x 8 | - | - | ||
![]() 71016S15Y IDT | In Stock | - | - | - | - | Surface Mount | 44-BSOJ (0.400, 10.16mm Width) | 44-SOJ | - | - | - | 71016S | - | - | Volatile | IDT, Integrated Device Technology Inc | Bulk | Active | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | - | - | SRAM - Asynchronous | 4.5V ~ 5.5V | - | - | - | - | - | - | - | - | 1Mbit | - | - | 15 ns | SRAM | Parallel | 15ns | - | 64K x 16 | - | - | ||
![]() 70261L35PFI IDT | In Stock | - | - | - | - | Surface Mount | 100-LQFP | 100-TQFP (14x14) | - | - | - | - | - | - | Volatile | - | - | - | - | - | -40°C ~ 85°C (TA) | Tray | -- | Obsolete | - | - | - | - | - | - | - | - | SRAM - Dual Port, Asynchronous | 4.5 V ~ 5.5 V | - | - | - | - | - | - | - | - | 256Kb (16K x 16) | - | - | 35ns | SRAM | Parallel | 35ns | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Surface Mount | 64-LQFP | 64-TQFP (14x14) | - | - | - | - | - | - | Volatile | - | - | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | Obsolete | - | - | - | - | - | - | - | - | SRAM - Dual Port, Asynchronous | 3 V ~ 3.6 V | - | - | - | - | - | - | - | - | 16Kb (2K x 8) | - | - | 25ns | SRAM | Parallel | 25ns | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Surface Mount | 208-BFQFP | 208-PQFP (28x28) | - | - | - | - | - | - | Volatile | - | - | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | Obsolete | - | - | - | - | - | - | - | - | SRAM - Dual Port, Synchronous | 3.15 V ~ 3.45 V | - | - | - | - | - | - | - | - | 9Mb (256K x 36) | - | 133MHz | 4.2ns | SRAM | Parallel | -- | - | - | - | - | ||
![]() 7132LA35JI8 IDT | In Stock | - | - | - | - | Surface Mount | 52-LCC (J-Lead) | 52-PLCC (19.13x19.13) | - | - | - | - | - | - | Volatile | - | - | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | Obsolete | - | - | - | - | - | - | - | - | SRAM - Dual Port, Asynchronous | 4.5 V ~ 5.5 V | - | - | - | - | - | - | - | - | 16Kb (2K x 8) | - | - | 35ns | SRAM | Parallel | 35ns | - | - | - | - | ||
![]() 70V9359S7PF IDT | In Stock | - | - | - | - | Surface Mount | 100-LQFP | 100-TQFP (14x14) | - | - | - | - | - | - | Volatile | - | - | - | - | - | 0°C ~ 70°C (TA) | Tray | -- | Obsolete | - | - | - | - | - | - | - | - | SRAM - Dual Port, Synchronous | 3 V ~ 3.6 V | - | - | - | - | - | - | - | - | 144Kb (8K x 18) | - | - | 7.5ns | SRAM | Parallel | -- | - | - | - | - | ||
![]() 7027L25PFI8 IDT | In Stock | - | - | - | - | Surface Mount | 100-LQFP | 100-TQFP (14x14) | - | - | - | - | - | - | Volatile | - | - | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | Obsolete | - | - | - | - | - | - | - | - | SRAM - Dual Port, Asynchronous | 4.5 V ~ 5.5 V | - | - | - | - | - | - | - | - | 512Kb (32K x 16) | - | - | 25ns | SRAM | Parallel | 25ns | - | - | - | - | ||
![]() 7025L15PFI8 IDT | In Stock | - | - | - | - | Surface Mount | 100-LQFP | 100-TQFP (14x14) | - | - | - | - | - | - | Volatile | - | - | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | Obsolete | - | - | - | - | - | - | - | - | SRAM - Dual Port, Asynchronous | 4.5 V ~ 5.5 V | - | - | - | - | - | - | - | - | 128Kb (8K x 16) | - | - | 15ns | SRAM | Parallel | 15ns | - | - | - | - | ||
![]() 7007S25J8/C IDT | In Stock | - | - | - | - | Surface Mount | 68-LCC (J-Lead) | 68-PLCC (24.21x24.21) | - | - | - | - | - | - | Volatile | - | - | - | - | - | 0°C ~ 70°C (TA) | Tape & Reel (TR) | -- | Obsolete | - | - | - | - | - | - | - | - | SRAM - Dual Port, Asynchronous | 4.5 V ~ 5.5 V | - | - | - | - | - | - | - | - | 256Kb (32K x 8) | - | - | 25ns | SRAM | Parallel | 25ns | - | - | - | - | ||
![]() 7025S25PFI8 IDT | In Stock | - | - | - | - | Surface Mount | 100-LQFP | 100-TQFP (14x14) | - | - | - | - | - | - | Volatile | - | - | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | Obsolete | - | - | - | - | - | - | - | - | SRAM - Dual Port, Asynchronous | 4.5 V ~ 5.5 V | - | - | - | - | - | - | - | - | 128Kb (8K x 16) | - | - | 25ns | SRAM | Parallel | 25ns | - | - | - | - | ||
![]() 70V24L20JGI8 IDT | In Stock | - | - | - | - | Surface Mount | 84-LCC (J-Lead) | 84-PLCC (29.21x29.21) | - | - | - | - | - | - | Volatile | - | - | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | Preliminary | - | - | - | - | - | - | - | - | SRAM - Dual Port, Asynchronous | 3 V ~ 3.6 V | - | - | - | - | - | - | - | - | 64Kb (4K x 16) | - | - | 20ns | SRAM | Parallel | 20ns | - | - | - | - | ||
![]() 71024S12Y IDT | In Stock | - | - | - | - | Surface Mount | 32-BSOJ (0.400, 10.16mm Width) | 32-SOJ | - | - | - | 71024S | - | - | Volatile | IDT, Integrated Device Technology Inc | Bulk | Active | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | - | - | SRAM - Asynchronous | 4.5V ~ 5.5V | - | - | - | - | - | - | - | - | 1Mbit | - | - | 12 ns | SRAM | Parallel | 12ns | - | 128K x 8 | - | - | ||
![]() 71256SA25Y IDT | In Stock | - | - | - | - | Surface Mount | 28-BSOJ (0.300, 7.62mm Width) | 28-SOJ | - | - | - | 71256SA | - | - | Volatile | IDT, Integrated Device Technology Inc | Bulk | Active | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | - | - | SRAM - Asynchronous | 4.5V ~ 5.5V | - | - | - | - | - | - | - | - | 256Kbit | - | - | 25 ns | SRAM | Parallel | 25ns | - | 32K x 8 | - | - | ||
![]() 7024L15PFI IDT | In Stock | - | - | - | - | Surface Mount | 100-LQFP | 100-TQFP (14x14) | - | - | - | - | - | - | Volatile | - | - | - | - | - | -40°C ~ 85°C (TA) | Tray | -- | Obsolete | - | - | - | - | - | - | - | - | SRAM - Dual Port, Asynchronous | 4.5 V ~ 5.5 V | - | - | - | - | - | - | - | - | 64Kb (4K x 16) | - | - | 15ns | SRAM | Parallel | 15ns | - | - | - | - | ||
![]() 7024S17PFI8 IDT | In Stock | - | - | - | - | Surface Mount | 100-LQFP | 100-TQFP (14x14) | - | - | - | - | - | - | Volatile | - | - | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | Obsolete | - | - | - | - | - | - | - | - | SRAM - Dual Port, Asynchronous | 4.5 V ~ 5.5 V | - | - | - | - | - | - | - | - | 64Kb (4K x 16) | - | - | 17ns | SRAM | Parallel | 17ns | - | - | - | - |