- Technology
- Series
- Operating Temperature
- Package / Case
- Supplier Device Package
- Access Time
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Mounting Type
- Voltage - Supply
Attribute column
Manufacturer
IDT Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Number of Pins | Frequency(Max) | Memory Types | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | Operating Supply Voltage | Power Supplies | Temperature Grade | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Memory Size | Number of Ports | Nominal Supply Current | Max Supply Current | Supply Current-Max | Access Time | Data Bus Width | Organization | Output Characteristics | Memory Width | Address Bus Width | Density | Standby Current-Max | I/O Type | Sync/Async | Word Size | Standby Voltage-Min | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 71321SA35TF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | LQFP | - | 64 | - | RAM, SDR, SRAM | - | 2005 | e0 | no | Active | 3 (168 Hours) | 64 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | INTERRUPT FLAG; AUTOMATIC POWER-DOWN | QUAD | GULL WING | 240 | 1 | 5V | 0.5mm | - | 20 | 64 | 5V | 5V | COMMERCIAL | Parallel | - | 5.5V | 4.5V | 2kB | 2 | 165mA | - | - | 35 ns | - | - | 3-STATE | - | 22b | 16 kb | 0.015A | COMMON | Asynchronous | 8b | - | - | - | 10mm | 10mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 71V35761SA200BGG Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | BGA | - | 119 | 200MHz | RAM, SDR, SRAM | - | 2009 | e1 | yes | Active | 3 (168 Hours) | 119 | - | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | 0°C | PIPELINED ARCHITECTURE | BOTTOM | BALL | 260 | 1 | 3.3V | - | 200MHz | 30 | 119 | 3.3V | - | COMMERCIAL | Parallel | - | 3.465V | 3.135V | 512kB | 1 | 360mA | - | - | 3.1 ns | - | - | 3-STATE | - | 17b | 4.5 Mb | 0.03A | COMMON | Synchronous | 36b | - | - | 2.36mm | 14mm | 22mm | 2.15mm | No | RoHS Compliant | Lead Free | ||
![]() 7006S20PF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 64 | - | RAM, SDR, SRAM | - | 2008 | e0 | no | Active | 3 (168 Hours) | 64 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | INTERRUPT FLAG; SEMAPHORE; AUTOMATIC POWER-DOWN | QUAD | GULL WING | 240 | 1 | 5V | 0.8mm | - | 20 | 64 | 5V | 5V | COMMERCIAL | Parallel | - | 5.5V | 4.5V | 16kB | 2 | 290mA | - | - | 20 ns | - | 16KX8 | 3-STATE | - | 28b | 128 kb | 0.015A | COMMON | Asynchronous | 8b | - | - | 1.6mm | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 70V657S10BCG Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | - | - | 256 | - | RAM, SDR, SRAM | - | 2009 | e1 | yes | Active | 3 (168 Hours) | 256 | - | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | 0°C | - | BOTTOM | BALL | 260 | 1 | 3.3V | 1mm | - | 30 | 256 | 3.3V | - | COMMERCIAL | Parallel | - | 3.45V | 3.15V | 128kB | 2 | 500mA | - | - | 10 ns | - | - | 3-STATE | - | 30b | 1.1 Mb | 0.015A | COMMON | Asynchronous | 36b | - | - | 1.5mm | 17mm | 17mm | 1.4mm | No | RoHS Compliant | Lead Free | ||
![]() 70V7519S133BFI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | - | - | 208 | - | RAM, SRAM | Tape & Reel | 2009 | e0 | no | Active | 3 (168 Hours) | 208 | - | Tin/Lead (Sn63Pb37) | 85°C | -40°C | FLOW-THROUGH OR PIPELINED ARCHITECTURE | BOTTOM | BALL | 225 | 1 | 3.3V | 0.8mm | 133MHz | - | 208 | 3.3V | - | INDUSTRIAL | Parallel | - | 3.45V | 3.15V | - | 2 | 675mA | - | - | 15 ns | - | - | 3-STATE | - | 18b | 9 Mb | 0.04A | COMMON | Synchronous | 36b | - | - | - | 15mm | 15mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 70V3389S5BFI Integrated Device Technology (IDT) | In Stock | - | Datasheet | 12 Weeks | Surface Mount | - | - | 208 | - | RAM, SDR, SRAM | - | 2005 | e0 | no | Active | 3 (168 Hours) | 208 | - | Tin/Lead (Sn63Pb37) | 85°C | -40°C | PIPELINED OUTPUT MODE; SELF-TIMED WRITE CYCLE | BOTTOM | BALL | 225 | 1 | 3.3V | 0.8mm | 100MHz | 20 | 208 | 3.3V | - | INDUSTRIAL | Parallel | - | 3.45V | 3.15V | 128kB | 2 | 415mA | - | - | 5 ns | - | 64KX18 | 3-STATE | - | 16b | 1.1 Mb | 0.03A | COMMON | Synchronous | 18b | - | - | - | 15mm | 15mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 71V3557S85PFG Integrated Device Technology (IDT) | 920 |
| Datasheet | 12 Weeks | Surface Mount | TQFP | - | 100 | 100MHz | RAM, SDR, SRAM | - | 2009 | e3 | yes | Active | 3 (168 Hours) | 100 | - | Matte Tin (Sn) - annealed | 70°C | 0°C | FLOW-THROUGH ARCHITECHTURE | QUAD | GULL WING | 260 | 1 | 3.3V | 0.65mm | 91MHz | 30 | 100 | 3.3V | - | COMMERCIAL | Parallel | - | 3.465V | 3.135V | 512kB | 1 | 225mA | - | - | 8.5 ns | - | - | 3-STATE | - | 17b | 4.5 Mb | 0.04A | COMMON | Synchronous | 36b | - | - | - | 20mm | 14mm | 1.4mm | No | RoHS Compliant | Lead Free | ||
![]() 70V09L20PFI Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 100 | - | RAM, SDR, SRAM | - | 2009 | e0 | no | Active | 3 (168 Hours) | 100 | - | Tin/Lead (Sn85Pb15) | 85°C | -40°C | - | QUAD | GULL WING | 240 | 1 | 3.3V | 0.5mm | - | 20 | 100 | 3.3V | - | INDUSTRIAL | Parallel | - | 3.6V | 3V | 128kB | 2 | 220mA | - | - | 20 ns | - | - | 3-STATE | - | 34b | 1 Mb | 0.003A | COMMON | Asynchronous | 8b | 3V | - | 1.6mm | 14mm | 14mm | 1.4mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 71V67903S85BQ Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | - | - | 165 | 87MHz | RAM, SDR, SRAM | - | 2004 | e0 | no | Active | 3 (168 Hours) | 165 | - | Tin/Lead (Sn63Pb37) | 70°C | 0°C | FLOW-THROUGH ARCHITECTURE | BOTTOM | BALL | 225 | 1 | 3.3V | - | 87MHz | 20 | 165 | 3.3V | - | COMMERCIAL | Parallel | - | 3.465V | 3.135V | 1.1MB | 1 | 190mA | - | - | 8.5 ns | - | - | 3-STATE | - | 19b | 9 Mb | 0.05A | COMMON | Synchronous | 18b | - | - | - | 15mm | 13mm | 1.2mm | No | RoHS Compliant | Contains Lead | ||
![]() 70T3519S166BCI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | - | - | 256 | - | RAM, SRAM | Tape & Reel | 2009 | - | - | Active | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | 166MHz | - | - | 2.5V | - | - | Parallel | - | 2.6V | 2.4V | - | 2 | 510mA | - | - | 12 ns | - | - | - | - | 36b | 9 Mb | - | - | Synchronous | 36b | - | - | - | 17mm | 17mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 71342LA25PFGI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | - | TQFP | YES | 64 | - | RAM, SRAM | Tape & Reel | 2009 | - | - | - | - | 64 | EAR99 | - | 85°C | -40°C | - | QUAD | GULL WING | - | 1 | 5V | 0.8mm | - | - | - | 5V | 5V | INDUSTRIAL | Parallel | 2 | 5.5V | 4.5V | 4kB | 2 | - | - | - | 25 ns | 8b | 4KX8 | 3-STATE | 8 | 24b | 32 kb | 0.0015A | COMMON | - | - | 2V | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() 71V3577S65PFG Integrated Device Technology (IDT) | In Stock | - | Datasheet | 12 Weeks | Surface Mount | TQFP | - | 100 | 133MHz | RAM, SDR, SRAM | - | 2009 | e3 | yes | Active | 3 (168 Hours) | 100 | - | Matte Tin (Sn) | 70°C | 0°C | - | QUAD | GULL WING | 260 | 1 | 3.3V | - | 133MHz | - | 100 | 3.3V | - | COMMERCIAL | Parallel | - | 3.465V | 3.135V | 512kB | 1 | 300mA | - | - | 6.5 ns | - | - | - | - | 17b | 4.5 Mb | - | - | Synchronous | 36b | - | - | - | 20mm | 14mm | 1.4mm | No | RoHS Compliant | Lead Free | ||
![]() 71V2556S100PFG Integrated Device Technology (IDT) | 507 |
| Datasheet | 12 Weeks | Surface Mount | TQFP | - | 100 | 100MHz | RAM, SDR, SRAM | - | 2011 | e3 | yes | Active | 3 (168 Hours) | 100 | - | Matte Tin (Sn) - annealed | 70°C | 0°C | PIPELINED ARCHITECTURE | QUAD | FLAT | 260 | 1 | 3.3V | 0.65mm | 100MHz | 30 | 100 | 3.3V | - | COMMERCIAL | Parallel | - | 3.465V | 3.135V | 512kB | 1 | 250mA | - | - | 5 ns | - | - | 3-STATE | - | 17b | 4.5 Mb | 0.04A | COMMON | Synchronous | 36b | - | - | - | 20mm | 14mm | 1.4mm | No | RoHS Compliant | Lead Free | ||
![]() 70V3319S133BFI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | - | - | 208 | 133MHz | RAM, SDR, SRAM | - | 2009 | e0 | no | Active | 3 (168 Hours) | 208 | - | Tin/Lead (Sn63Pb37) | 85°C | -40°C | PIPELINED OR FLOW-THROUGH ARCHITECTURE | BOTTOM | BALL | 225 | 1 | 3.3V | 0.8mm | 133MHz | - | 208 | 3.3V | - | INDUSTRIAL | Parallel | - | 3.45V | 3.15V | 512kB | 2 | 480mA | 480mA | - | 4.2 ns | - | - | 3-STATE | - | 18b | 4.5 Mb | 0.04A | COMMON | Synchronous | 18b | - | 1.4mm | - | 15mm | 15mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 70V05L15PFG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | - | TQFP | YES | 64 | - | RAM, SDR, SRAM | - | 2009 | e3 | yes | Active | 3 (168 Hours) | 64 | EAR99 | Matte Tin (Sn) - annealed | 70°C | 0°C | - | QUAD | GULL WING | 260 | 1 | 3.3V | 0.8mm | - | 30 | 64 | 3.3V | - | COMMERCIAL | Parallel | - | 3.6V | 3V | 8kB | 2 | - | - | 0.185mA | 15 ns | - | 8KX8 | 3-STATE | - | 26b | 64 kb | - | COMMON | - | - | 3V | - | 1.6mm | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Lead Free | ||
![]() 71V3556SA133BGGI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | BGA | - | 119 | - | RAM, SRAM | Tape & Reel | 2006 | e1 | yes | Active | 3 (168 Hours) | 119 | - | Tin/Silver/Copper (Sn/Ag/Cu) | 85°C | -40°C | - | BOTTOM | BALL | 260 | 1 | 3.3V | - | 133MHz | 30 | 119 | 3.3V | - | INDUSTRIAL | Parallel | - | 3.465V | 3.135V | - | 1 | 310mA | - | - | 4.2 ns | - | - | 3-STATE | - | 17b | 4.5 Mb | 0.045A | COMMON | Synchronous | 36b | - | - | 2.36mm | 14mm | 22mm | 2.15mm | No | RoHS Compliant | Lead Free | ||
![]() 7133LA25PFGI Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 100 | - | SDR | - | 2013 | e3 | yes | Active | 3 (168 Hours) | 100 | EAR99 | Matte Tin (Sn) - annealed | 85°C | -40°C | - | QUAD | GULL WING | 260 | 1 | 5V | 0.5mm | - | 30 | 100 | 5V | 5V | INDUSTRIAL | Parallel | - | 5.5V | 4.5V | 4kB | 2 | 300mA | - | - | 25 ns | - | - | 3-STATE | - | 22b | 32 kb | 0.004A | COMMON | Asynchronous | 16b | 2V | - | 1.6mm | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Lead Free | ||
![]() 71V124SA15TYGI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | - | - | 32 | - | RAM, SDR, SRAM - Asynchronous | - | 2013 | e3 | yes | Active | 3 (168 Hours) | 32 | - | Matte Tin (Sn) - annealed | 85°C | -40°C | - | DUAL | J BEND | 260 | 1 | 3.3V | - | - | - | 32 | 3.3V | - | INDUSTRIAL | Parallel | - | 3.6V | 3V | 128kB | 1 | 120mA | - | - | 15 ns | - | - | 3-STATE | - | 17b | 1 Mb | - | COMMON | Asynchronous | 8b | 3V | - | 3.7592mm | 21.95mm | 7.6mm | 2.67mm | No | RoHS Compliant | Lead Free | ||
![]() 70T659S10BFI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | - | - | 208 | - | RAM, SRAM | Tape & Reel | 2009 | e0 | no | Active | 3 (168 Hours) | 208 | - | Tin/Lead (Sn63Pb37) | 85°C | -40°C | - | BOTTOM | BALL | 225 | 1 | 2.5V | 0.8mm | - | - | 208 | 2.5V | - | INDUSTRIAL | Parallel | - | 2.6V | 2.4V | - | 2 | 445mA | - | - | 10 ns | - | - | 3-STATE | - | 17b | 4.5 Mb | - | COMMON | Asynchronous | 36b | - | - | 1.5mm | 15mm | 15mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 71024S15YG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | - | - | 32 | - | RAM, SDR, SRAM - Asynchronous | Tape & Reel | 2013 | e3 | yes | Active | 3 (168 Hours) | 32 | - | Matte Tin (Sn) - annealed | 70°C | 0°C | - | DUAL | J BEND | 260 | 1 | 5V | - | - | - | 32 | 5V | 5V | COMMERCIAL | Parallel | - | 5.5V | 4.5V | 128kB | 1 | 155mA | - | - | 15 ns | - | - | 3-STATE | - | 17b | 1 Mb | - | COMMON | Asynchronous | 8b | - | - | 3.683mm | 20.9mm | 10.2mm | 2.2mm | No | RoHS Compliant | Lead Free |