- Technology
- Series
- Operating Temperature
- Package / Case
- Supplier Device Package
- Access Time
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Mounting Type
- Voltage - Supply
Attribute column
Manufacturer
IDT Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Number of Pins | Frequency(Max) | Memory Types | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Voltage | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Number of Ports | Nominal Supply Current | Operating Mode | Supply Current-Max | Access Time | Organization | Output Characteristics | Memory Width | Address Bus Width | Density | Standby Current-Max | Memory Density | Access Time (Max) | I/O Type | Sync/Async | Word Size | Standby Voltage-Min | Output Enable | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 71V016SA15YGI8 Integrated Device Technology (IDT) | 444 | - | Datasheet | 12 Weeks | Surface Mount | - | - | 44 | - | RAM, SDR, SRAM - Asynchronous | - | 2011 | e3 | yes | Active | 3 (168 Hours) | 44 | - | Matte Tin (Sn) - annealed | 85°C | -40°C | - | - | DUAL | J BEND | 260 | 1 | 3.3V | - | - | - | - | 44 | - | - | 3.3V | - | - | INDUSTRIAL | - | - | Parallel | 3.6V | 3V | 128kB | 1 | 130mA | - | - | 15 ns | - | 3-STATE | - | 16b | 1 Mb | - | - | - | COMMON | Asynchronous | 16b | 3V | - | 3.683mm | 28.6mm | 10.2mm | 2.9mm | No | RoHS Compliant | Lead Free | ||
![]() 70V07L35PFGI Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | - | TQFP | YES | 80 | - | RAM, SDR, SRAM | Bulk | 2013 | e3 | yes | Active | 3 (168 Hours) | 80 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | - | - | QUAD | GULL WING | 260 | 1 | 3.3V | 0.635mm | - | - | - | 80 | - | - | 3.3V | - | - | INDUSTRIAL | - | - | Parallel | 3.6V | 3V | 32kB | 2 | - | - | 0.155mA | 35 ns | - | 3-STATE | - | 15b | 256 kb | 0.003A | - | - | COMMON | - | - | 3V | - | - | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Lead Free | ||
![]() 7164S25YG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | - | - | YES | 28 | - | RAM, SDR, SRAM - Asynchronous | - | 2009 | e3 | yes | Active | 3 (168 Hours) | 28 | EAR99 | Matte Tin (Sn) - annealed | 70°C | 0°C | - | - | DUAL | J BEND | 260 | 1 | 5V | - | - | - | - | 28 | - | - | 5V | - | - | COMMERCIAL | - | - | Parallel | 5.5V | 4.5V | 8kB | 1 | - | - | - | 25 ns | 8KX8 | - | - | 13b | 64 kb | - | - | - | - | - | - | - | - | 3.556mm | 17.9mm | 7.6mm | 2.67mm | No | RoHS Compliant | Lead Free | ||
![]() 70V3399S166BFG Integrated Device Technology (IDT) | In Stock | - | Datasheet | 16 Weeks | - | - | YES | 208 | 166MHz | RAM, SDR, SRAM | Bulk | 2009 | e1 | yes | - | 3 (168 Hours) | 208 | - | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | 0°C | FLOW-THROUGH OR PIPELINED ARCHITECTURE | - | BOTTOM | BALL | 260 | 1 | 3.3V | 0.8mm | - | 166MHz | 30 | 208 | - | - | 3.3V | - | - | COMMERCIAL | - | - | Parallel | 3.45V | 3.15V | 256kB | 2 | - | - | 0.5mA | 3.6 ns | - | 3-STATE | 18 | 34b | 2.3 Mb | 0.03A | - | - | COMMON | - | - | - | - | 1.7mm | 15mm | - | - | No | RoHS Compliant | - | ||
![]() 71024S12TYGI Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | - | - | 32 | - | RAM, SDR, SRAM - Asynchronous | - | 2013 | e3 | yes | Active | 3 (168 Hours) | 32 | - | Matte Tin (Sn) - annealed | 85°C | -40°C | - | - | DUAL | J BEND | 260 | 1 | 5V | - | - | - | 30 | 32 | - | - | 5V | - | 5V | INDUSTRIAL | - | - | Parallel | 5.5V | 4.5V | 128kB | 1 | 160mA | - | - | 12 ns | - | 3-STATE | - | 17b | 1 Mb | - | - | - | COMMON | Asynchronous | 8b | - | - | 3.759mm | 21.95mm | 7.6mm | 2.67mm | No | RoHS Compliant | Lead Free | ||
![]() IDT71016S15PHI Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | Surface Mount | TSOP | - | 44 | - | RAM, SRAM - Asynchronous | Rail/Tube | 2010 | e0 | no | - | 3 (168 Hours) | 44 | EAR99 | - | 85°C | -40°C | - | - | DUAL | GULL WING | 225 | 1 | 5V | 0.8mm | - | - | 20 | 44 | - | Not Qualified | 5V | - | 5V | INDUSTRIAL | - | 5V | Parallel | 5.5V | 4.5V | - | 1 | 180mA | - | - | 15 ns | - | 3-STATE | 16 | 16b | 1 Mb | - | - | - | COMMON | Asynchronous | 16b | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 7130LA25PFGI Integrated Device Technology (IDT) | 301 | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 64 | - | RAM, SDR, SRAM | - | 2013 | e3 | yes | Active | 3 (168 Hours) | 64 | EAR99 | Matte Tin (Sn) - annealed | 85°C | -40°C | - | - | QUAD | GULL WING | 260 | 1 | 5V | 0.8mm | - | - | 30 | 64 | - | - | 5V | - | 5V | INDUSTRIAL | - | - | Parallel | 5.5V | 4.5V | 1kB | 2 | 220mA | - | - | 25 ns | 1KX8 | 3-STATE | - | 20b | 8 kb | 0.004A | - | - | COMMON | Asynchronous | 8b | 2V | - | 1.6mm | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Lead Free | ||
![]() 7130LA20TFG Integrated Device Technology (IDT) | 6 | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 64 | - | RAM, SDR, SRAM | - | 2013 | - | - | Active | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5V | - | - | - | - | - | Parallel | 5.5V | 4.5V | 1kB | 2 | 200mA | - | - | 20 ns | - | - | - | 20b | 8 kb | - | - | - | - | Asynchronous | 8b | - | - | - | 10mm | 10mm | 1.4mm | No | RoHS Compliant | Lead Free | ||
![]() 71V321L25TFG Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | LQFP | - | 64 | - | RAM, SDR, SRAM | Bulk | 2009 | e3 | yes | Active | 3 (168 Hours) | 64 | EAR99 | Matte Tin (Sn) - annealed | 70°C | 0°C | - | - | QUAD | GULL WING | 260 | 1 | 3.3V | - | - | - | 30 | 64 | - | - | 3.3V | - | - | COMMERCIAL | - | - | Parallel | 3.6V | 3V | 2kB | 2 | 100mA | - | - | 25 ns | - | - | - | 22b | 16 kb | - | - | - | - | Asynchronous | 8b | - | - | - | 10mm | 10mm | 1.4mm | No | RoHS Compliant | Lead Free | ||
![]() 71V35761S200BG Integrated Device Technology (IDT) | 177 |
| Datasheet | - | Surface Mount | BGA | - | 119 | 200MHz | RAM, SDR, SRAM | - | 2009 | e0 | no | Discontinued | 3 (168 Hours) | 119 | - | Tin/Lead (Sn63Pb37) | 70°C | 0°C | PIPELINED ARCHITECTURE | - | BOTTOM | BALL | 225 | 1 | 3.3V | - | - | 200MHz | 20 | 119 | - | - | 3.3V | - | - | COMMERCIAL | - | - | Parallel | 3.465V | 3.135V | 512kB | 1 | 360mA | - | - | 3.1 ns | - | 3-STATE | - | 17b | 4.5 Mb | 0.03A | - | - | COMMON | Synchronous | 36b | - | - | 2.36mm | 14mm | 22mm | 2.15mm | No | RoHS Compliant | Contains Lead | ||
![]() 70T633S12BCI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | - | - | 256 | - | RAM, SRAM | Tape & Reel | 2009 | e0 | no | Active | 3 (168 Hours) | 256 | - | Tin/Lead (Sn63Pb37) | 85°C | -40°C | - | - | BOTTOM | BALL | 225 | 1 | 2.5V | 1mm | - | - | 20 | 256 | - | - | 2.5V | - | - | INDUSTRIAL | - | - | Parallel | 2.6V | 2.4V | - | 2 | 395mA | - | - | 12 ns | - | 3-STATE | - | 38b | 9 Mb | - | - | - | COMMON | Asynchronous | 18b | - | - | 1.5mm | 17mm | 17mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 70V3599S133BCI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | - | - | 256 | - | RAM, SRAM | Tape & Reel | 2009 | e0 | no | Active | 3 (168 Hours) | 256 | - | Tin/Lead (Sn63Pb37) | 85°C | -40°C | FLOW-THROUGH OR PIPELINED ARCHITECTURE | - | BOTTOM | BALL | - | 1 | 3.3V | 1mm | - | 133MHz | - | 256 | - | - | 3.3V | - | - | INDUSTRIAL | - | - | Parallel | 3.45V | 3.15V | - | 2 | 480mA | - | - | 15 ns | - | 3-STATE | - | 17b | 4.5 Mb | 0.04A | - | - | COMMON | Synchronous | 36b | - | - | 1.7mm | 17mm | 17mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 70V3569S4BC8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | - | - | 256 | - | RAM, SRAM | Tape & Reel | 2008 | e0 | no | Active | 3 (168 Hours) | 256 | - | Tin/Lead (Sn63Pb37) | 70°C | 0°C | PIPELINED OUTPUT MODE, SELF TIMED WRITE CYCLE | - | BOTTOM | BALL | 225 | 1 | 3.3V | 1mm | - | 133MHz | - | 256 | - | - | 3.3V | - | - | COMMERCIAL | - | - | Parallel | 3.45V | 3.15V | - | 2 | 460mA | - | - | 4.2 ns | 16KX36 | 3-STATE | - | 28b | 576 kb | 0.015A | - | - | COMMON | Synchronous | 36b | - | - | 1.5mm | 17mm | 17mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() IDT6116SA15SO Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | Surface Mount | SOIC | - | 24 | - | RAM, SRAM - Asynchronous | Rail/Tube | 2008 | e0 | - | - | 1 (Unlimited) | 24 | EAR99 | Tin/Lead (Sn/Pb) | 70°C | 0°C | - | - | DUAL | GULL WING | 225 | 1 | 5V | - | not_compliant | - | 30 | 24 | - | Not Qualified | 5V | - | 5V | COMMERCIAL | - | - | Parallel | 5.5V | 4.5V | - | 1 | 105mA | - | - | 15 ns | 2KX8 | 3-STATE | 8 | 11b | 16 kb | 0.002A | - | - | COMMON | Asynchronous | 8b | - | YES | 2.65mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() IDT71V3578S150PF Integrated Device Technology (IDT) | 7 | - | Datasheet | - | - | LQFP | YES | - | - | RAM, SRAM | - | 2005 | e0 | no | - | 3 (168 Hours) | 100 | 3A991.B.2.A | Tin/Lead (Sn85Pb15) | 70°C | 0°C | PIPELINED ARCHITECTURE | 8542.32.00.41 | QUAD | GULL WING | 240 | 1 | 3.3V | 0.65mm | not_compliant | 150MHz | 20 | 100 | R-PQFP-G100 | Not Qualified | - | 3.465V | 3.3V | COMMERCIAL | 3.135V | - | Parallel | - | - | - | - | - | SYNCHRONOUS | 0.295mA | - | 256KX18 | 3-STATE | 18 | - | - | 0.03A | 4718592 bit | 3.8 ns | COMMON | - | - | 3.14V | - | 1.6mm | 20mm | 14mm | - | - | Non-RoHS Compliant | - | ||
![]() IDT71024S12TY Integrated Device Technology (IDT) | 4225 | - | Datasheet | - | - | - | YES | 32 | - | RAM, SRAM - Asynchronous | - | 2007 | e0 | no | - | 3 (168 Hours) | 32 | 3A991.B.2.B | Tin/Lead (Sn85Pb15) | 70°C | 0°C | - | - | DUAL | J BEND | 225 | 1 | 5V | 1.27mm | not_compliant | - | 30 | 32 | - | Not Qualified | - | 5.5V | 5V | COMMERCIAL | 4.5V | - | Parallel | - | - | - | 1 | - | - | 0.16mA | - | 128KX8 | 3-STATE | 8 | - | - | 0.01A | 1048576 bit | 12 ns | COMMON | - | - | 4.5V | YES | 3.759mm | 20.96mm | 7.62mm | - | - | Non-RoHS Compliant | - | ||
![]() 70V631S12PRFGI Integrated Device Technology (IDT) | 30 | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 128 | - | RAM, SDR, SRAM | - | 2009 | e3 | yes | Active | 3 (168 Hours) | 128 | - | Matte Tin (Sn) - annealed | 85°C | -40°C | - | - | QUAD | GULL WING | 260 | 1 | 3.3V | 0.5mm | - | - | 30 | 128 | - | - | 3.3V | - | - | INDUSTRIAL | - | - | Parallel | 3.45V | 3.15V | 512kB | 2 | 515mA | - | - | 12 ns | - | 3-STATE | - | 36b | 4.5 Mb | 0.015A | - | - | COMMON | Asynchronous | 18b | - | - | 1.6mm | 20mm | 14mm | 1.4mm | No | RoHS Compliant | Lead Free | ||
![]() 71V25761YS200PFG Integrated Device Technology (IDT) | 179 |
| Datasheet | - | - | LQFP | YES | - | - | RAM, SRAM | - | 2009 | e3 | - | - | 3 (168 Hours) | 100 | 3A991 | Matte Tin (Sn) - annealed | 70°C | 0°C | PIPELINED ARCHITECTURE | 8542.32.00.41 | QUAD | GULL WING | NOT SPECIFIED | 1 | 3.3V | 0.65mm | - | 200MHz | NOT SPECIFIED | 100 | R-PQFP-G100 | Not Qualified | - | 3.465V | 2.53.3V | COMMERCIAL | 3.135V | - | Parallel | - | - | - | - | - | SYNCHRONOUS | 0.36mA | - | 128KX36 | 3-STATE | 36 | - | - | 0.03A | 4718592 bit | 3.1 ns | COMMON | - | - | 3.14V | - | 1.6mm | 20mm | 14mm | - | - | RoHS Compliant | - | ||
![]() 70V25L25PFI Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 100 | - | RAM, SDR, SRAM | - | 2008 | e0 | no | Active | 3 (168 Hours) | 100 | EAR99 | Tin/Lead (Sn85Pb15) | 85°C | -40°C | - | - | QUAD | GULL WING | 240 | 1 | 3.3V | 0.5mm | - | - | 20 | 100 | - | - | 3.3V | - | - | INDUSTRIAL | - | - | Parallel | 3.6V | 3V | 16kB | 2 | 180mA | - | - | 25 ns | 8KX16 | 3-STATE | - | 26b | 128 kb | 0.005A | - | - | COMMON | Asynchronous | 16b | 3V | - | 1.6mm | 14mm | 14mm | 1.4mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 70V3379S4BCG Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | BGA | - | 256 | - | RAM, SRAM | - | 2009 | e1 | yes | Active | 3 (168 Hours) | 256 | - | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | 0°C | PIPELINED OUTPUT MODE; SELF TIMED WRITE CYCLE | - | BOTTOM | BALL | 260 | 1 | 3.3V | 1mm | - | 133MHz | 30 | 256 | - | - | 3.3V | - | - | COMMERCIAL | - | - | Parallel | 3.45V | 3.15V | - | 2 | 460mA | - | - | 4.2 ns | - | 3-STATE | - | 15b | 576 kb | 0.015A | - | - | COMMON | Synchronous | 18b | - | - | 1.7mm | 17mm | 17mm | 1.4mm | No | RoHS Compliant | Lead Free |