- Technology
- Series
- Operating Temperature
- Package / Case
- Supplier Device Package
- Access Time
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Mounting Type
- Voltage - Supply
Attribute column
Manufacturer
IDT Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Number of Pins | Frequency(Max) | Memory Types | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Number of Ports | Nominal Supply Current | Supply Current-Max | Access Time | Organization | Output Characteristics | Address Bus Width | Density | Standby Current-Max | Access Time (Max) | I/O Type | Sync/Async | Word Size | Standby Voltage-Min | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 71256L20YGI Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | - | - | 28 | - | RAM, SDR, SRAM - Asynchronous | - | 2011 | e3 | yes | Active | 3 (168 Hours) | 28 | - | Matte Tin (Sn) - annealed | 85°C | -40°C | - | DUAL | J BEND | 260 | 1 | 5V | - | - | - | 28 | - | 5V | - | 5V | INDUSTRIAL | Parallel | 5.5V | 4.5V | 32kB | 1 | - | - | 20 ns | 32KX8 | 3-STATE | 15b | 256 kb | - | - | COMMON | Asynchronous | 8b | 2V | 3.556mm | 17.9mm | 7.6mm | 2.67mm | No | RoHS Compliant | Lead Free | ||
![]() 71V256SA15YGI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | - | - | 28 | - | RAM, SDR, SRAM - Asynchronous | Tape & Reel | 2012 | e3 | yes | Active | 3 (168 Hours) | 28 | EAR99 | Matte Tin (Sn) - annealed | 85°C | -40°C | - | DUAL | J BEND | 260 | 1 | 3.3V | - | - | - | 28 | - | 3.3V | - | - | INDUSTRIAL | Parallel | 3.6V | 3V | 32kB | 1 | 85mA | - | 15 ns | 32KX8 | 3-STATE | 15b | 256 kb | 0.002A | - | COMMON | Asynchronous | 8b | 3V | 3.556mm | 17.9mm | 7.6mm | 2.67mm | No | RoHS Compliant | Lead Free | ||
![]() 71024S20TYGI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | - | - | 32 | - | RAM, SDR, SRAM - Asynchronous | Tape & Reel | 2013 | e3 | yes | Active | 3 (168 Hours) | 32 | - | Matte Tin (Sn) - annealed | 85°C | -40°C | - | DUAL | J BEND | 260 | 1 | 5V | - | - | - | 32 | - | 5V | - | 5V | INDUSTRIAL | Parallel | 5.5V | 4.5V | 128kB | 1 | 140mA | - | 20 ns | - | 3-STATE | 17b | 1 Mb | - | - | COMMON | Asynchronous | 8b | - | 3.76mm | 21.95mm | 7.6mm | 2.67mm | No | RoHS Compliant | Lead Free | ||
![]() 7130LA100PDG Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | - | DIP | - | 48 | - | RAM, SRAM | - | 2013 | - | - | Active | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Parallel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 61.7mm | 15.24mm | 3.8mm | - | RoHS Compliant | Lead Free | ||
![]() 71V3577S75PFG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 12 Weeks | Surface Mount | TQFP | - | 100 | 117MHz | RAM, SDR, SRAM | Tape & Reel | 2005 | e3 | yes | Active | 3 (168 Hours) | 100 | - | Matte Tin (Sn) - annealed | 70°C | 0°C | FLOW-THROUGH ARCHITECTURE | QUAD | GULL WING | 260 | 1 | 3.3V | 0.65mm | 117MHz | 30 | 100 | - | 3.3V | - | - | COMMERCIAL | Parallel | 3.465V | 3.135V | 512kB | 1 | 255mA | - | 7.5 ns | - | 3-STATE | 17b | 4.5 Mb | 0.03A | - | COMMON | Synchronous | 36b | - | - | 20mm | 14mm | 1.4mm | No | RoHS Compliant | Lead Free | ||
![]() 7130SA100J Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | PLCC | - | 52 | - | RAM, SDR, SRAM | - | 1997 | e0 | no | Active | 3 (168 Hours) | 52 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | - | QUAD | J BEND | 225 | 1 | 5V | - | - | - | 52 | - | 5V | - | 5V | COMMERCIAL | Parallel | 5.5V | 4.5V | 1kB | 2 | 155mA | - | 100 ns | 1KX8 | 3-STATE | 20b | 8 kb | 0.015A | - | COMMON | Asynchronous | 8b | - | 4.57mm | 19mm | 19mm | 3.63mm | No | RoHS Compliant | Contains Lead | ||
![]() 71V3577S85BGI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | BGA | - | 119 | 87MHz | RAM, SDR, SRAM | - | 2009 | e0 | no | Active | 3 (168 Hours) | 119 | - | Tin/Lead (Sn63Pb37) | 85°C | -40°C | FLOW-THROUGH ARCHITECTURE | BOTTOM | BALL | 225 | 1 | 3.3V | - | 87MHz | 20 | 119 | - | 3.3V | - | - | INDUSTRIAL | Parallel | 3.465V | 3.135V | 512kB | 1 | 190mA | - | 8.5 ns | - | 3-STATE | 17b | 4.5 Mb | 0.035A | - | COMMON | Synchronous | 36b | - | 2.36mm | 14mm | 22mm | 2.15mm | No | RoHS Compliant | Contains Lead | ||
![]() 71321LA20JG Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | PLCC | - | 52 | - | SDR | - | 2008 | e3 | yes | Active | 1 (Unlimited) | 52 | EAR99 | Matte Tin (Sn) - annealed | 70°C | 0°C | AUTOMATIC POWER DOWN | QUAD | J BEND | 260 | 1 | 5V | - | - | - | 52 | - | 5V | - | 5V | COMMERCIAL | Parallel | 5.5V | 4.5V | 2kB | 2 | 200mA | - | 20 ns | - | 3-STATE | 22b | 16 kb | 0.0015A | - | COMMON | Asynchronous | 8b | 2V | - | 19mm | 19mm | 3.63mm | No | RoHS Compliant | Lead Free | ||
![]() 70V07L35PFGI Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | - | TQFP | YES | 80 | - | RAM, SDR, SRAM | Bulk | 2013 | e3 | yes | Active | 3 (168 Hours) | 80 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | - | QUAD | GULL WING | 260 | 1 | 3.3V | 0.635mm | - | - | 80 | - | 3.3V | - | - | INDUSTRIAL | Parallel | 3.6V | 3V | 32kB | 2 | - | 0.155mA | 35 ns | - | 3-STATE | 15b | 256 kb | 0.003A | - | COMMON | - | - | 3V | - | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Lead Free | ||
![]() 71V3559S80PFGI Integrated Device Technology (IDT) | In Stock | - | Datasheet | 12 Weeks | Surface Mount | TQFP | - | 100 | 100MHz | RAM, SDR, SRAM | - | 2009 | e3 | yes | Active | 3 (168 Hours) | 100 | - | Matte Tin (Sn) - annealed | 85°C | -40°C | FLOW-THROUGH ARCHITECHTURE | QUAD | GULL WING | 260 | 1 | 3.3V | 0.65mm | 95MHz | 30 | 100 | - | 3.3V | - | - | INDUSTRIAL | Parallel | 3.465V | 3.135V | 512kB | 1 | 260mA | - | 8 ns | - | 3-STATE | 18b | 4.5 Mb | 0.045A | - | COMMON | Synchronous | 18b | - | - | 20mm | 14mm | 1.4mm | No | RoHS Compliant | Lead Free | ||
![]() 71321LA55J Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | PLCC | - | 52 | - | RAM, SDR, SRAM | - | 2005 | e0 | no | Active | 3 (168 Hours) | 52 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | INTERRUPT FLAG; AUTOMATIC POWER-DOWN; BATTERY BACKUP | QUAD | J BEND | 225 | 1 | 5V | - | - | - | 52 | - | 5V | - | 5V | COMMERCIAL | Parallel | 5.5V | 4.5V | 2kB | 2 | 110mA | - | 55 ns | - | 3-STATE | 22b | 16 kb | 0.0015A | - | COMMON | Asynchronous | 8b | 2V | - | 19mm | 19mm | 3.63mm | No | RoHS Compliant | Contains Lead | ||
![]() 70V05L15PFG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | - | TQFP | YES | 64 | - | RAM, SDR, SRAM | - | 2009 | e3 | yes | Active | 3 (168 Hours) | 64 | EAR99 | Matte Tin (Sn) - annealed | 70°C | 0°C | - | QUAD | GULL WING | 260 | 1 | 3.3V | 0.8mm | - | 30 | 64 | - | 3.3V | - | - | COMMERCIAL | Parallel | 3.6V | 3V | 8kB | 2 | - | 0.185mA | 15 ns | 8KX8 | 3-STATE | 26b | 64 kb | - | - | COMMON | - | - | 3V | 1.6mm | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Lead Free | ||
![]() 7006S20PF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 64 | - | RAM, SDR, SRAM | - | 2008 | e0 | no | Active | 3 (168 Hours) | 64 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | INTERRUPT FLAG; SEMAPHORE; AUTOMATIC POWER-DOWN | QUAD | GULL WING | 240 | 1 | 5V | 0.8mm | - | 20 | 64 | - | 5V | - | 5V | COMMERCIAL | Parallel | 5.5V | 4.5V | 16kB | 2 | 290mA | - | 20 ns | 16KX8 | 3-STATE | 28b | 128 kb | 0.015A | - | COMMON | Asynchronous | 8b | - | 1.6mm | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 71T75902S75BGG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 8 Weeks | Surface Mount | BGA | - | 119 | - | RAM, SRAM | Tape & Reel | 2005 | e1 | yes | Active | 3 (168 Hours) | 119 | - | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | 0°C | FLOW-THROUGH ARCHITECTURE | BOTTOM | BALL | 260 | 1 | 2.5V | - | 100MHz | 30 | 119 | - | 2.5V | - | - | COMMERCIAL | Parallel | 2.625V | 2.375V | - | 1 | 275mA | - | 7.5 ns | - | 3-STATE | 20b | 18 Mb | 0.04A | - | COMMON | Synchronous | 18b | 2.38V | 2.36mm | 14mm | 22mm | 2.15mm | No | RoHS Compliant | Lead Free | ||
![]() 7024L15PFG Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 100 | - | RAM, SDR, SRAM | - | 2013 | e3 | yes | Active | 3 (168 Hours) | 100 | EAR99 | Matte Tin (Sn) - annealed | 70°C | 0°C | - | QUAD | GULL WING | 260 | 1 | 5V | 0.5mm | - | 30 | 100 | - | 5V | - | 5V | COMMERCIAL | Parallel | 5.5V | 4.5V | 8kB | 2 | 260mA | - | 15 ns | 4KX16 | 3-STATE | 24b | 64 kb | 0.0015A | - | COMMON | Asynchronous | 16b | 2V | 1.6mm | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Lead Free | ||
![]() 71V65703S80BQI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | - | - | YES | 165 | - | RAM, SRAM | Tape & Reel | 2009 | e0 | no | Active | 3 (168 Hours) | 165 | - | TIN LEAD | 85°C | -40°C | FLOW-THROUGH ARCHITECTURE | BOTTOM | BALL | 225 | 1 | 3.3V | - | - | - | 165 | - | 3.3V | 3.465V | - | INDUSTRIAL | Parallel | - | - | - | 1 | - | - | - | 256KX36 | - | 18b | 9 Mb | - | 8 ns | - | - | - | - | - | 15mm | 13mm | 1.2mm | No | RoHS Compliant | Contains Lead | ||
![]() 71V416L12YG Integrated Device Technology (IDT) | In Stock | - | Datasheet | 12 Weeks | Surface Mount | - | - | 44 | - | RAM, SDR, SRAM - Asynchronous | - | 2012 | e3 | yes | Active | 3 (168 Hours) | 44 | - | Matte Tin (Sn) - annealed | 70°C | 0°C | - | DUAL | J BEND | 260 | 1 | 3.3V | - | - | NOT SPECIFIED | 44 | Not Qualified | 3.3V | - | - | INDUSTRIAL | Parallel | 3.6V | 3V | 512kB | 1 | 170mA | - | 12 ns | - | 3-STATE | 18b | 4 Mb | - | - | COMMON | Asynchronous | 16b | 3V | - | 28.6mm | 10.2mm | 2.9mm | - | RoHS Compliant | Lead Free | ||
![]() 70V658S12BFI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | - | - | 208 | - | RAM, SRAM | Tape & Reel | 2009 | e0 | no | Active | 3 (168 Hours) | 208 | - | Tin/Lead (Sn63Pb37) | 85°C | -40°C | - | BOTTOM | BALL | 225 | 1 | 3.3V | 0.8mm | - | 20 | 208 | - | 3.3V | - | - | INDUSTRIAL | Parallel | 3.45V | 3.15V | - | 2 | 515mA | - | 12 ns | 64KX36 | 3-STATE | 32b | 2.3 Mb | 0.015A | - | COMMON | Asynchronous | 36b | - | - | 15mm | 15mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 71V65903S80PFG Integrated Device Technology (IDT) | 106 |
| Datasheet | 8 Weeks | Surface Mount | TQFP | - | 100 | - | RAM, SDR, SRAM | - | 2005 | e3 | yes | Active | 3 (168 Hours) | 100 | - | Matte Tin (Sn) - annealed | 70°C | 0°C | FLOW-THROUGH | QUAD | GULL WING | 260 | 1 | 3.3V | - | 95MHz | 30 | 100 | - | 3.3V | - | - | COMMERCIAL | Parallel | 3.465V | 3.135V | 1.1MB | 1 | 250mA | - | 8 ns | - | - | 19b | 9 Mb | - | - | - | Synchronous | 18b | - | - | 20mm | 14mm | 1.4mm | No | RoHS Compliant | Lead Free | ||
![]() 7130SA25J Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | PLCC | - | 52 | - | RAM, SDR, SRAM | - | 2008 | e0 | no | Active | 3 (168 Hours) | 52 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | - | QUAD | J BEND | 225 | 1 | 5V | - | - | - | 52 | - | 5V | - | 5V | COMMERCIAL | Parallel | 5.5V | 4.5V | 1kB | 2 | 220mA | - | 25 ns | 1KX8 | 3-STATE | 20b | 8 kb | 0.015A | - | COMMON | Asynchronous | 8b | - | 4.57mm | 19mm | 19mm | 3.63mm | No | RoHS Compliant | Contains Lead |