- Technology
- Series
- Operating Temperature
- Package / Case
- Supplier Device Package
- Access Time
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Mounting Type
- Voltage - Supply
Attribute column
Manufacturer
IDT Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Memory Types | RoHS | Operating Temperature | Packaging | Series | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Max Power Dissipation | Technology | Voltage - Supply | Frequency | Memory Size | Operating Supply Current | Clock Frequency | Access Time | Memory Format | Memory Interface | Write Cycle Time - Word, Page | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 70V28L25PF IDT | In Stock | - | - | - | Surface Mount | 100-LQFP | - | 100-TQFP (14x14) | Volatile | - | 0°C ~ 70°C (TA) | Tray | -- | - | Obsolete | - | - | - | - | - | - | - | SRAM - Dual Port, Asynchronous | 3 V ~ 3.6 V | - | 1Mb (64K x 16) | - | - | 25ns | SRAM | Parallel | 25ns | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | 100-LQFP | - | 100-TQFP (14x14) | Volatile | - | -40°C ~ 85°C (TA) | Tray | -- | - | Obsolete | - | - | - | - | - | - | - | SRAM - Dual Port, Asynchronous | 3 V ~ 3.6 V | - | 512Kb (32K x 16) | - | - | 25ns | SRAM | Parallel | 25ns | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | 100-LQFP | - | 100-TQFP (14x14) | Volatile | - | 0°C ~ 70°C (TA) | Tray | -- | - | Obsolete | - | - | - | - | - | - | - | SRAM - Dual Port, Asynchronous | 3 V ~ 3.6 V | - | 512Kb (32K x 16) | - | - | 15ns | SRAM | Parallel | 15ns | - | - | - | - | ||
![]() 70V28VL15PF IDT | In Stock | - | - | Surface Mount | Surface Mount | 100-LQFP | 6 | 100-TQFP (14x14) | Volatile | Compliant | 0°C ~ 70°C (TA) | Tray | -- | - | Obsolete | - | - | - | 85 °C | -40 °C | - | - | SRAM - Dual Port, Asynchronous | 3 V ~ 3.6 V | 176.8382 MHz | 1Mb (64K x 16) | 140 mA | - | 15ns | SRAM | Parallel | 15ns | - | - | - | - | ||
![]() 7027S20PFI IDT | In Stock | - | - | - | Surface Mount | 100-LQFP | - | 100-TQFP (14x14) | Volatile | - | -40°C ~ 85°C (TA) | Tray | -- | - | Obsolete | - | - | - | - | - | - | - | SRAM - Dual Port, Asynchronous | 4.5 V ~ 5.5 V | - | 512Kb (32K x 16) | - | - | 20ns | SRAM | Parallel | 20ns | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | 64-LQFP | - | 64-TQFP (14x14) | Volatile | - | 0°C ~ 70°C (TA) | Tape & Reel (TR) | -- | - | Obsolete | - | - | - | - | - | - | - | SRAM - Dual Port, Asynchronous | 3 V ~ 3.6 V | - | 16Kb (2K x 8) | - | - | 35ns | SRAM | Parallel | 35ns | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | 64-LQFP | - | 64-TQFP (14x14) | Volatile | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | - | Obsolete | - | - | - | - | - | - | - | SRAM - Dual Port, Asynchronous | 4.5 V ~ 5.5 V | - | 32Kb (4K x 8) | - | - | 25ns | SRAM | Parallel | 25ns | - | - | - | - | ||
![]() 7133LA90JI8 IDT | In Stock | - | - | - | Surface Mount | 68-LCC (J-Lead) | - | 68-PLCC (24.21x24.21) | Volatile | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | - | Obsolete | - | - | - | - | - | - | - | SRAM - Dual Port, Asynchronous | 4.5 V ~ 5.5 V | - | 32Kb (2K x 16) | - | - | 90ns | SRAM | Parallel | 90ns | - | - | - | - | ||
![]() 70V9389L7PF8 IDT | In Stock | - | - | - | Surface Mount | 100-LQFP | - | 100-TQFP (14x14) | Volatile | Non-Compliant | 0°C ~ 70°C (TA) | Tape & Reel (TR) | -- | - | Obsolete | - | - | - | - | - | - | - | SRAM - Dual Port, Synchronous | 3 V ~ 3.6 V | - | 1.125Mb (64K x 18) | - | - | 7.5ns | SRAM | Parallel | -- | - | - | - | - | ||
![]() 7133LA55JI8 IDT | In Stock | - | - | - | Surface Mount | 68-LCC (J-Lead) | - | 68-PLCC (24.21x24.21) | Volatile | Non-Compliant | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | - | Obsolete | - | - | - | - | - | - | - | SRAM - Dual Port, Asynchronous | 4.5 V ~ 5.5 V | - | 32Kb (2K x 16) | - | - | 55ns | SRAM | Parallel | 55ns | - | - | - | - | ||
![]() 7130SA45JI8 IDT | In Stock | - | - | - | Surface Mount | 52-LCC (J-Lead) | - | 52-PLCC (19.13x19.13) | Volatile | Compliant | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | 0.01 % | Obsolete | 2 | 2 ppm/°C | 400 Ω | 125 °C | -55 °C | Metal Foil | 600 mW | SRAM - Dual Port, Asynchronous | 4.5 V ~ 5.5 V | - | 8Kb (1K x 8) | - | - | 45ns | SRAM | Parallel | 45ns | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.4892 mm | ||
![]() 70V9189L6PF8 IDT | In Stock | - | - | - | Surface Mount | 100-LQFP | - | 100-TQFP (14x14) | Volatile | - | 0°C ~ 70°C (TA) | Tape & Reel (TR) | -- | - | Obsolete | - | - | - | - | - | - | - | SRAM - Dual Port, Synchronous | 3 V ~ 3.6 V | - | 1.125Mb (128K x 9) | - | - | 6ns | SRAM | Parallel | -- | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | 128-LQFP | - | 128-TQFP (14x20) | Volatile | Non-Compliant | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | - | Obsolete | - | - | - | - | - | - | - | SRAM - Dual Port, Synchronous | 3 V ~ 3.6 V | - | 1Mb (64K x 16) | - | - | 12ns | SRAM | Parallel | -- | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | 208-BFQFP | - | 208-PQFP (28x28) | Volatile | Non-Compliant | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | - | Obsolete | - | - | - | - | - | - | - | SRAM - Dual Port, Synchronous | 2.4 V ~ 2.6 V | - | 2Mb (64K x 36) | - | 133MHz | 4.2ns | SRAM | Parallel | -- | - | - | - | - | ||
![]() 70914S25PFI8 IDT | In Stock | - | - | - | Surface Mount | 80-LQFP | - | 80-TQFP (14x14) | Volatile | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | - | Obsolete | - | - | - | - | - | - | - | SRAM - Dual Port, Synchronous | 4.5 V ~ 5.5 V | - | 36Kb (4K x 9) | - | - | 25ns | SRAM | Parallel | -- | - | - | - | - | ||
![]() 70V24S35JI8 IDT | In Stock | - | - | - | Surface Mount | 84-LCC (J-Lead) | - | 84-PLCC (29.21x29.21) | Volatile | Non-Compliant | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | - | Obsolete | - | - | - | - | - | - | - | SRAM - Dual Port, Asynchronous | 3 V ~ 3.6 V | - | 64Kb (4K x 16) | - | - | 35ns | SRAM | Parallel | 35ns | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | 100-LQFP | - | 100-TQFP (14x14) | Volatile | Non-Compliant | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | - | Obsolete | - | - | - | - | - | - | - | SRAM - Dual Port, Synchronous | 4.5 V ~ 5.5 V | - | 512Kb (64K x 8) | - | - | 15ns | SRAM | Parallel | -- | - | - | - | - | ||
![]() 7015S17J8/E IDT | In Stock | - | - | - | Surface Mount | 68-LCC (J-Lead) | - | 68-PLCC (24.21x24.21) | Volatile | Non-Compliant | 0°C ~ 70°C (TA) | Tape & Reel (TR) | -- | - | Obsolete | - | - | - | - | - | - | - | SRAM - Dual Port, Asynchronous | 4.5 V ~ 5.5 V | - | 72Kb (8K x 9) | - | - | 17ns | SRAM | Parallel | 17ns | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | 100-LQFP | - | 100-TQFP (14x14) | Volatile | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | - | Preliminary | - | - | - | - | - | - | - | SRAM - Dual Port, Synchronous | 4.5 V ~ 5.5 V | - | 512Kb (32K x 16) | - | - | 12ns | SRAM | Parallel | -- | - | - | - | - | ||
![]() 7008L20JGI8 IDT | In Stock | - | - | - | Surface Mount | 84-LCC (J-Lead) | - | 84-PLCC (29.21x29.21) | Volatile | Non-Compliant | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | - | Preliminary | - | - | - | - | - | - | - | SRAM - Dual Port, Asynchronous | 4.5 V ~ 5.5 V | - | 512Kb (64K x 8) | - | - | 20ns | SRAM | Parallel | 20ns | - | - | - | - |