- Technology
- Series
- Operating Temperature
- Package / Case
- Supplier Device Package
- Access Time
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Mounting Type
- Voltage - Supply
Attribute column
Manufacturer
IDT Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Number of Pins | Frequency(Max) | Memory Types | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Number of Ports | Nominal Supply Current | Supply Current-Max | Access Time | Organization | Output Characteristics | Memory Width | Address Bus Width | Density | Standby Current-Max | Memory Density | Access Time (Max) | I/O Type | Sync/Async | Word Size | Standby Voltage-Min | Output Enable | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 71V424S10YG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 12 Weeks | Surface Mount | - | - | 36 | - | RAM, SDR, SRAM - Asynchronous | Tape & Reel | 2009 | e3 | yes | Active | 3 (168 Hours) | 36 | - | Matte Tin (Sn) - annealed | 70°C | 0°C | - | - | DUAL | J BEND | 260 | 1 | 3.3V | - | - | - | - | 36 | - | 3.3V | - | - | COMMERCIAL | - | Parallel | 3.6V | 3V | 512kB | 1 | 180mA | - | 10 ns | - | 3-STATE | - | 19b | 4 Mb | 0.02A | - | - | COMMON | Asynchronous | 8b | 3V | - | 3.683mm | 23.4mm | 10.2mm | 2.2mm | No | RoHS Compliant | Lead Free | ||
![]() 71V016SA20BFG Integrated Device Technology (IDT) | 643 |
| Datasheet | 12 Weeks | Surface Mount | - | - | 48 | - | RAM, SDR, SRAM - Asynchronous | - | 2011 | e1 | yes | Active | 3 (168 Hours) | 48 | - | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | 0°C | - | - | BOTTOM | BALL | 260 | 1 | 3.3V | 0.75mm | - | - | 30 | 48 | Not Qualified | 3.3V | - | - | COMMERCIAL | - | Parallel | 3.6V | 3V | 128kB | 1 | 120mA | - | 20 ns | - | 3-STATE | - | 16b | 1 Mb | - | - | - | COMMON | Asynchronous | 16b | 3V | - | - | 7mm | 7mm | 1.4mm | - | RoHS Compliant | Lead Free | ||
![]() 71V016SA15YG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 12 Weeks | Surface Mount | - | - | 44 | - | RAM, SDR, SRAM - Asynchronous | Tape & Reel | 2011 | e3 | yes | Active | 3 (168 Hours) | 44 | - | Matte Tin (Sn) - annealed | 70°C | 0°C | - | - | DUAL | J BEND | 260 | 1 | 3.3V | - | - | - | - | 44 | - | 3.3V | - | - | COMMERCIAL | - | Parallel | 3.6V | 3V | 128kB | 1 | 130mA | - | 15 ns | - | 3-STATE | - | 16b | 1 Mb | - | - | - | COMMON | Asynchronous | 16b | 3V | - | 3.683mm | 28.6mm | 10.2mm | 2.9mm | No | RoHS Compliant | Lead Free | ||
![]() IDT71V416S10PH Integrated Device Technology (IDT) | 14 | - | Datasheet | - | Surface Mount | TSOP | - | 44 | - | RAM, SRAM - Asynchronous | Rail/Tube | 2007 | e0 | no | - | 3 (168 Hours) | 44 | - | - | 70°C | 0°C | - | - | DUAL | GULL WING | 225 | 1 | 3.3V | 0.8mm | - | - | 20 | 44 | Not Qualified | 3.3V | - | - | COMMERCIAL | - | Parallel | 3.6V | 3V | - | 1 | 200mA | - | 10 ns | - | 3-STATE | 16 | 18b | 4 Mb | 0.02A | - | - | COMMON | Asynchronous | 16b | 3V | YES | - | - | - | - | - | RoHS Compliant | - | ||
![]() IDT6116LA35TP Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | DIP | NO | - | - | RAM, SRAM - Asynchronous | - | 2008 | e0 | - | - | - | 24 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | - | 8542.32.00.41 | DUAL | THROUGH-HOLE | 225 | 1 | 5V | 2.54mm | not_compliant | - | 30 | 24 | Not Qualified | - | 5.5V | 5V | COMMERCIAL | 4.5V | Parallel | - | - | - | 1 | - | 0.095mA | - | 2KX8 | 3-STATE | 8 | - | - | 0.00002A | 16384 bit | 35 ns | COMMON | - | - | 2V | YES | 4.191mm | 31.75mm | 7.62mm | - | - | Non-RoHS Compliant | - | ||
![]() 70V659S12DRI Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | PQFP | - | 208 | - | RAM, SDR, SRAM | - | 2009 | e0 | no | Active | 3 (168 Hours) | 208 | - | Tin/Lead (Sn85Pb15) | 85°C | -40°C | - | - | QUAD | GULL WING | 225 | 1 | 3.3V | 0.5mm | - | - | 20 | 208 | - | 3.3V | - | - | INDUSTRIAL | - | Parallel | 3.45V | 3.15V | 512kB | 2 | 515mA | - | 12 ns | - | 3-STATE | - | 34b | 4.5 Mb | 0.015A | - | - | COMMON | Asynchronous | 36b | - | - | 4.1mm | 28mm | 28mm | 3.5mm | No | RoHS Compliant | Contains Lead | ||
![]() IDT71V416S12PH Integrated Device Technology (IDT) | 10 | - | Datasheet | - | Surface Mount | TSOP | - | 44 | - | RAM, SRAM - Asynchronous | - | 2007 | e0 | no | - | 3 (168 Hours) | 44 | - | - | 70°C | 0°C | - | - | DUAL | GULL WING | 225 | 1 | 3.3V | 0.8mm | - | - | 20 | 44 | Not Qualified | 3.3V | - | - | COMMERCIAL | - | Parallel | 3.6V | 3V | - | 1 | 180mA | - | 12 ns | - | 3-STATE | 16 | 18b | 4 Mb | 0.02A | - | - | COMMON | Asynchronous | 16b | 3V | YES | - | - | - | - | - | RoHS Compliant | - | ||
![]() 6116LA20TPG Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Through Hole | PDIP | - | 24 | - | RAM, SDR, SRAM - Asynchronous | Bulk | 2013 | e3 | yes | Active | 1 (Unlimited) | 24 | EAR99 | MATTE TIN | 70°C | 0°C | - | - | DUAL | - | 260 | 1 | 5V | 2.54mm | - | - | - | 24 | - | 5V | - | 5V | COMMERCIAL | - | Parallel | 5.5V | 4.5V | 2kB | 1 | 95mA | - | 20 ns | 2KX8 | 3-STATE | - | 11b | 16 kb | 0.00003A | - | - | COMMON | Asynchronous | 8b | 2V | - | - | 31.75mm | 7.62mm | 3.3mm | No | RoHS Compliant | Lead Free | ||
![]() 71V30L35TFI Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | LQFP | - | 64 | - | RAM, SDR, SRAM | - | 2001 | e0 | no | Active | 3 (168 Hours) | 64 | EAR99 | Tin/Lead (Sn85Pb15) | 85°C | -40°C | - | - | QUAD | GULL WING | 240 | 1 | 3.3V | 0.5mm | - | - | 20 | 64 | - | 3.3V | - | - | INDUSTRIAL | - | Parallel | 3.6V | 3V | 1kB | 2 | 145mA | - | 35 ns | 1KX8 | 3-STATE | - | 10b | 8 kb | - | - | - | COMMON | Asynchronous | 8b | 3V | - | 1.6mm | 10mm | 10mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 71256SA25YG Integrated Device Technology (IDT) | 31 | - | Datasheet | 12 Weeks | Surface Mount | - | - | 28 | - | RAM, SDR, SRAM - Asynchronous | - | 2011 | e3 | yes | Active | 3 (168 Hours) | 28 | EAR99 | Matte Tin (Sn) - annealed | 70°C | 0°C | - | - | DUAL | J BEND | 260 | 1 | 5V | - | - | - | - | 28 | - | 5V | - | 5V | COMMERCIAL | - | Parallel | 5.5V | 4.5V | 32kB | 1 | 145mA | - | 25 ns | 32KX8 | 3-STATE | - | 15b | 256 kb | - | - | - | COMMON | Asynchronous | 8b | - | - | 3.556mm | 17.9mm | 7.6mm | 2.67mm | No | RoHS Compliant | Lead Free | ||
![]() 7014S12PFG Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | - | TQFP | YES | 64 | - | RAM, SDR, SRAM | Bulk | 2008 | e3 | yes | Active | 3 (168 Hours) | 64 | EAR99 | Matte Tin (Sn) - annealed | 70°C | 0°C | - | - | QUAD | GULL WING | 260 | 1 | 5V | 0.8mm | - | - | 30 | 64 | - | 5V | - | 5V | COMMERCIAL | - | Parallel | 5.5V | 4.5V | 4.5kB | 2 | - | - | 12 ns | 4KX9 | 3-STATE | - | 12b | 36 kb | - | - | - | COMMON | - | - | - | - | 1.6mm | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Lead Free | ||
![]() 70V25L25PFGI Integrated Device Technology (IDT) | 180 | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 100 | - | RAM, SDR, SRAM | - | 2008 | e3 | yes | Active | 3 (168 Hours) | 100 | EAR99 | Matte Tin (Sn) - annealed | 85°C | -40°C | - | - | QUAD | GULL WING | 260 | 1 | 3.3V | 0.5mm | - | - | 30 | 100 | - | 3.3V | - | - | INDUSTRIAL | - | Parallel | 3.6V | 3V | 16kB | 2 | 180mA | - | 25 ns | 8KX16 | 3-STATE | - | 26b | 128 kb | - | - | - | COMMON | Asynchronous | 16b | 3V | - | 1.6mm | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Lead Free | ||
![]() 7005L55PF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 64 | - | RAM, SDR, SRAM | - | 2005 | e0 | no | Active | 3 (168 Hours) | 64 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | INTERRUPT FLAG; AUTOMATIC POWER-DOWN; SEMAPHORE; BATTERY BACKUP | - | QUAD | GULL WING | 240 | 1 | 5V | 0.8mm | - | - | 20 | 64 | - | 5V | - | 5V | COMMERCIAL | - | Parallel | 5.5V | 4.5V | 8kB | 2 | 210mA | - | 55 ns | 8KX8 | 3-STATE | - | 26b | 64 kb | 0.0015A | - | - | COMMON | Asynchronous | 8b | 2V | - | 1.6mm | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 71V3556SA150BGG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | - | BGA | - | 119 | - | RAM, SRAM | Tape & Reel | 2015 | e1 | yes | Active | 3 (168 Hours) | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | 0°C | - | - | - | - | 260 | - | - | - | - | 150MHz | - | 119 | - | 3.3V | - | - | - | - | Parallel | - | - | - | 1 | - | - | - | - | - | - | 17b | 4.5 Mb | - | - | - | - | - | - | - | - | - | 14mm | 22mm | 2.15mm | No | RoHS Compliant | Lead Free | ||
![]() 71V3576S133PFGI Integrated Device Technology (IDT) | In Stock | - | Datasheet | 12 Weeks | Surface Mount | TQFP | - | 100 | 133MHz | RAM, SDR, SRAM | - | 2012 | e3 | yes | Active | 3 (168 Hours) | 100 | - | Matte Tin (Sn) - annealed | 85°C | -40°C | PIPELINED ARCHITECTURE | - | QUAD | FLAT | 260 | 1 | 3.3V | 0.65mm | - | 133MHz | 30 | 100 | - | 3.3V | - | - | INDUSTRIAL | - | Parallel | 3.465V | 3.135V | 512kB | 1 | 260mA | - | 4.2 ns | - | 3-STATE | - | 17b | 4.5 Mb | 0.035A | - | - | COMMON | Synchronous | 36b | - | - | - | 20mm | 14mm | 1.4mm | No | RoHS Compliant | Lead Free | ||
![]() 71342LA20JG Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | PLCC | - | 52 | - | RAM, SDR, SRAM | - | 2009 | e3 | yes | Active | 1 (Unlimited) | 52 | EAR99 | Matte Tin (Sn) - annealed | 70°C | 0°C | SEMAPHORE; AUTOMATIC POWER-DOWN; BATTERY BACKUP | - | QUAD | J BEND | 260 | 1 | 5V | - | - | - | - | 52 | - | 5V | - | 5V | COMMERCIAL | - | Parallel | 5.5V | 4.5V | 4kB | 2 | 240mA | - | 20 ns | 4KX8 | 3-STATE | - | 24b | 32 kb | 0.0015A | - | - | COMMON | Asynchronous | 8b | 2V | - | 4.57mm | 19mm | 19mm | 3.63mm | No | RoHS Compliant | Lead Free | ||
![]() 71V424S15PHGI Integrated Device Technology (IDT) | In Stock | - | Datasheet | 12 Weeks | Surface Mount | TSOP | - | 44 | - | RAM, SDR, SRAM - Asynchronous | - | 2008 | e3 | yes | Active | 3 (168 Hours) | 44 | - | Matte Tin (Sn) - annealed | 85°C | -40°C | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.8mm | - | - | 30 | 44 | - | 3.3V | - | - | INDUSTRIAL | - | Parallel | 3.6V | 3V | 512kB | 1 | 160mA | - | 15 ns | - | 3-STATE | - | 19b | 4 Mb | 0.02A | - | - | COMMON | Asynchronous | 8b | 3V | - | - | 18.41mm | 10.16mm | 1mm | No | RoHS Compliant | Lead Free | ||
![]() 70V3389S5BC Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | - | - | 256 | - | RAM, SDR, SRAM | Bulk | 2009 | e0 | no | Active | 3 (168 Hours) | 256 | - | Tin/Lead (Sn63Pb37) | 70°C | 0°C | PIPELINED OUTPUT MODE; SELF-TIMED WRITE CYCLE | - | BOTTOM | BALL | 225 | 1 | 3.3V | 1mm | - | 100MHz | - | 256 | - | 3.3V | - | - | COMMERCIAL | - | Parallel | 3.45V | 3.15V | 128kB | 2 | 360mA | - | 5 ns | 64KX18 | 3-STATE | - | 32b | 1.1 Mb | 0.015A | - | - | COMMON | Synchronous | 18b | - | - | - | 17mm | 17mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 71V416L10PHGI8 Integrated Device Technology (IDT) | 300 | - | Datasheet | 12 Weeks | Surface Mount | TSOP | - | 44 | - | RAM, SDR, SRAM - Asynchronous | Tape & Reel | 2005 | e3 | yes | Active | 3 (168 Hours) | 44 | - | Matte Tin (Sn) - annealed | 85°C | -40°C | - | - | DUAL | GULL WING | 260 | - | 3.3V | 0.8mm | - | - | 30 | 44 | - | 3.3V | - | - | INDUSTRIAL | - | Parallel | 3.6V | 3V | 512kB | 1 | - | - | 10 ns | - | 3-STATE | - | 18b | 4 Mb | - | - | - | COMMON | Asynchronous | 16b | 3V | - | - | 18.41mm | 10.16mm | 1mm | No | RoHS Compliant | Lead Free | ||
![]() 71V35761S166PFG Integrated Device Technology (IDT) | In Stock | - | Datasheet | 12 Weeks | Surface Mount | TQFP | - | 100 | 166MHz | RAM, SDR, SRAM | - | 2009 | e3 | yes | Active | 3 (168 Hours) | 100 | - | Matte Tin (Sn) - annealed | 70°C | 0°C | PIPELINED ARCHITECTURE | - | QUAD | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 166MHz | 30 | 100 | - | 3.3V | - | - | COMMERCIAL | - | Parallel | 3.465V | 3.135V | 512kB | 1 | 320mA | - | 3.5 ns | - | 3-STATE | - | 17b | 4.5 Mb | 0.03A | - | - | COMMON | Synchronous | 36b | - | - | - | 20mm | 14mm | 1.4mm | No | RoHS Compliant | Lead Free |