- Technology
- Series
- Operating Temperature
- Package / Case
- Supplier Device Package
- Access Time
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Mounting Type
- Voltage - Supply
Attribute column
Manufacturer
IDT Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Number of Pins | Frequency(Max) | Memory Types | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Number of Ports | Nominal Supply Current | Operating Mode | Supply Current-Max | Access Time | Organization | Output Characteristics | Memory Width | Address Bus Width | Density | Standby Current-Max | Memory Density | Access Time (Max) | I/O Type | Sync/Async | Word Size | Standby Voltage-Min | Output Enable | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IDT71V256SA15YI Integrated Device Technology (IDT) | 186 | - | Datasheet | - | Surface Mount | - | - | 28 | - | RAM, SRAM - Asynchronous | Rail/Tube | 2010 | e0 | - | - | 3 (168 Hours) | 28 | EAR99 | - | 85°C | -40°C | - | - | DUAL | J BEND | 225 | 1 | 3.3V | - | not_compliant | - | 30 | 28 | - | Not Qualified | 3.3V | - | - | INDUSTRIAL | - | Parallel | 3.6V | 3V | - | 1 | 85mA | - | - | 15 ns | 32KX8 | 3-STATE | 8 | 15b | 256 kb | 0.002A | - | - | COMMON | Asynchronous | 8b | 3V | YES | 3.556mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() IDT71V256SA12PZ Integrated Device Technology (IDT) | 428 | - | Datasheet | - | - | TSSOP | YES | - | - | RAM, SRAM - Asynchronous | - | 1997 | e0 | - | - | 3 (168 Hours) | 28 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | - | 8542.32.00.41 | DUAL | GULL WING | 240 | 1 | 3.3V | 0.55mm | not_compliant | - | 20 | 28 | R-PDSO-G28 | Not Qualified | - | 3.6V | 3.3V | COMMERCIAL | 3V | Parallel | - | - | - | 1 | - | - | 0.09mA | - | 32KX8 | 3-STATE | 8 | - | - | 0.002A | 262144 bit | 12 ns | COMMON | - | - | 3V | YES | 1.2mm | 11.8mm | 8mm | - | - | Non-RoHS Compliant | - | ||
![]() IDT71V256SA12Y Integrated Device Technology (IDT) | 1000 | - | Datasheet | - | - | - | YES | 28 | - | RAM, SRAM - Asynchronous | - | 2010 | e0 | no | - | 3 (168 Hours) | 28 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | - | 8542.32.00.41 | DUAL | J BEND | 225 | 1 | 3.3V | 1.27mm | - | - | 30 | 28 | - | Not Qualified | - | 3.6V | 3.3V | COMMERCIAL | 3V | Parallel | - | - | - | 1 | - | - | 0.09mA | - | 32KX8 | 3-STATE | 8 | - | - | 0.002A | 262144 bit | 12 ns | COMMON | - | - | 3V | YES | 3.556mm | 17.9324mm | 7.5184mm | - | - | RoHS Compliant | - | ||
![]() 71V3577S80BGGI Integrated Device Technology (IDT) | 751 |
| Datasheet | 7 Weeks | Surface Mount | BGA | - | 119 | 100MHz | RAM, SDR, SRAM | - | 2005 | e1 | yes | Active | 3 (168 Hours) | 119 | - | Tin/Silver/Copper (Sn/Ag/Cu) | 85°C | -40°C | FLOW THROUGH ARCHITECTURE | - | BOTTOM | BALL | 260 | 1 | 3.3V | - | - | 100MHz | 30 | 119 | - | - | 3.3V | - | - | INDUSTRIAL | - | Parallel | 3.465V | 3.135V | 512kB | 1 | 210mA | - | - | 8 ns | - | 3-STATE | - | 17b | 4.5 Mb | 0.035A | - | - | COMMON | Synchronous | 36b | - | - | 2.36mm | 14mm | 22mm | 2.15mm | No | RoHS Compliant | Lead Free | ||
![]() 71V416S10BE Integrated Device Technology (IDT) | 484 |
| Datasheet | 12 Weeks | Surface Mount | TFBGA | - | 48 | - | RAM, SDR, SRAM - Asynchronous | - | 2013 | e0 | no | Active | 4 (72 Hours) | 48 | - | Tin/Lead (Sn63Pb37) | 70°C | 0°C | - | - | BOTTOM | BALL | 225 | 1 | 3.3V | 0.75mm | - | - | 20 | 48 | - | - | 3.3V | - | - | INDUSTRIAL | - | Parallel | 3.6V | 3V | 512kB | 1 | 200mA | - | - | 10 ns | - | 3-STATE | - | 18b | 4 Mb | 0.02A | - | - | COMMON | Asynchronous | 16b | 3V | - | - | 9mm | 9mm | 1.2mm | No | RoHS Compliant | Contains Lead | ||
![]() IDT71V424S12Y Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | - | YES | 36 | - | RAM, SRAM - Asynchronous | - | 2009 | e0 | no | - | 3 (168 Hours) | 36 | 3A991.B.2.A | Tin/Lead (Sn85Pb15) | 70°C | 0°C | - | 8542.32.00.41 | DUAL | J BEND | 225 | 1 | 3.3V | 1.27mm | - | - | 30 | 36 | - | Not Qualified | - | 3.6V | 3.3V | COMMERCIAL | 3V | Parallel | - | - | - | 1 | - | - | 0.17mA | - | 512KX8 | 3-STATE | 8 | - | - | 0.02A | 4194304 bit | 12 ns | COMMON | - | - | 3V | YES | 3.683mm | 23.495mm | 10.16mm | - | - | RoHS Compliant | - | ||
![]() 71V416L15BEG Integrated Device Technology (IDT) | In Stock | - | Datasheet | 12 Weeks | Surface Mount | TFBGA | - | 48 | - | RAM, SDR, SRAM - Asynchronous | - | 2012 | e1 | yes | Active | 3 (168 Hours) | 48 | - | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | 0°C | - | - | BOTTOM | BALL | 260 | 1 | 3.3V | 0.75mm | - | - | - | 48 | - | - | 3.3V | - | - | INDUSTRIAL | - | Parallel | 3.6V | 3V | 512kB | 1 | 160mA | - | - | 15 ns | - | 3-STATE | - | 18b | 4 Mb | - | - | - | COMMON | Asynchronous | 16b | 3V | - | - | 9mm | 9mm | 1.2mm | No | RoHS Compliant | Lead Free | ||
![]() 70T3589S133BCI Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | - | - | 256 | - | RAM, SRAM | - | 2009 | - | - | Active | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | 133MHz | - | - | - | - | 2.5V | - | - | - | - | Parallel | 2.6V | 2.4V | - | 2 | 450mA | - | - | 15 ns | - | - | - | 32b | 2.3 Mb | - | - | - | - | Synchronous | 36b | - | - | - | 17mm | 17mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 71V3577S75PFGI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 12 Weeks | Surface Mount | TQFP | - | 100 | - | RAM, SRAM | Tape & Reel | 2009 | e3 | yes | Active | 3 (168 Hours) | - | - | Matte Tin (Sn) | 85°C | -40°C | - | - | - | - | 260 | - | - | - | - | 117MHz | - | 100 | - | - | 3.3V | - | - | - | - | Parallel | 3.465V | 3.135V | - | 1 | 265mA | - | - | 7.5 ns | - | - | - | 17b | 4.5 Mb | - | - | - | - | Synchronous | 36b | - | - | - | 20mm | 14mm | 1.4mm | No | RoHS Compliant | Lead Free | ||
![]() 71T75902S85BG Integrated Device Technology (IDT) | 114 |
| Datasheet | 8 Weeks | Surface Mount | BGA | - | 119 | 100MHz | RAM, SDR, SRAM | - | 2005 | e0 | no | Active | 3 (168 Hours) | 119 | - | Tin/Lead (Sn63Pb37) | 70°C | 0°C | FLOW-THROUGH ARCHITECTURE | - | BOTTOM | BALL | 225 | 1 | 2.5V | - | - | 91MHz | 20 | 119 | - | - | 2.5V | - | - | COMMERCIAL | - | Parallel | 2.625V | 2.375V | 2.3MB | 1 | 225mA | - | - | 8.5 ns | - | 3-STATE | - | 20b | 18 Mb | 0.04A | - | - | COMMON | Synchronous | 18b | 2.38V | - | 2.36mm | 14mm | 22mm | 2.15mm | No | RoHS Compliant | Contains Lead | ||
![]() 7025L20PFI Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 100 | - | RAM, SDR, SRAM | - | 2008 | e0 | no | Active | 3 (168 Hours) | 100 | EAR99 | Tin/Lead (Sn85Pb15) | 85°C | -40°C | INTERRUPT FLAG; AUTOMATIC POWER-DOWN; SEMAPHORE; BATTERY BACKUP | - | QUAD | GULL WING | 240 | 1 | 5V | 0.5mm | - | - | 20 | 100 | - | Not Qualified | 5V | - | 5V | INDUSTRIAL | - | Parallel | 5.5V | 4.5V | 16kB | 2 | 320mA | - | - | 20 ns | 8KX16 | 3-STATE | - | 26b | 128 kb | 0.004A | - | - | COMMON | Asynchronous | 16b | 2V | - | 1.6mm | 14mm | 14mm | 1.4mm | - | RoHS Compliant | Contains Lead | ||
![]() IDT71V424L15YI Integrated Device Technology (IDT) | 6889 | - | Datasheet | - | Surface Mount | - | - | 36 | - | RAM, SRAM - Asynchronous | Rail/Tube | 2009 | e0 | - | - | 3 (168 Hours) | 36 | - | - | 85°C | -40°C | - | - | DUAL | J BEND | 225 | 1 | 3.3V | - | not_compliant | - | 30 | 36 | - | Not Qualified | 3.3V | - | - | INDUSTRIAL | - | Parallel | 3.6V | 3V | - | 1 | 145mA | - | - | 15 ns | - | 3-STATE | 8 | 19b | 4 Mb | - | - | - | COMMON | Asynchronous | 8b | 3V | - | 3.683mm | 23.495mm | - | - | - | Non-RoHS Compliant | - | ||
![]() IDT6116LA45TP Integrated Device Technology (IDT) | 617 | - | Datasheet | - | - | DIP | NO | - | - | RAM, SRAM - Asynchronous | - | 2008 | e0 | - | - | - | 24 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | - | 8542.32.00.41 | DUAL | THROUGH-HOLE | 225 | 1 | 5V | 2.54mm | not_compliant | - | 30 | 24 | - | Not Qualified | - | 5.5V | 5V | COMMERCIAL | 4.5V | Parallel | - | - | - | 1 | - | - | 0.075mA | - | 2KX8 | 3-STATE | 8 | - | - | 0.00002A | 16384 bit | 45 ns | COMMON | - | - | 2V | YES | 4.191mm | 31.75mm | 7.62mm | - | - | Non-RoHS Compliant | - | ||
![]() IDT71V3578S133PFI Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | LQFP | YES | - | - | RAM, SRAM | - | 2005 | e0 | no | - | 3 (168 Hours) | 100 | 3A991.B.2.A | Tin/Lead (Sn85Pb15) | 85°C | -40°C | PIPELINED ARCHITECTURE | 8542.32.00.41 | QUAD | GULL WING | 240 | 1 | 3.3V | 0.65mm | not_compliant | 133MHz | 20 | 100 | R-PQFP-G100 | Not Qualified | - | 3.465V | 3.3V | INDUSTRIAL | 3.135V | Parallel | - | - | - | - | - | SYNCHRONOUS | 0.26mA | - | 256KX18 | 3-STATE | 18 | - | - | 0.035A | 4718592 bit | 4.2 ns | COMMON | - | - | 3.14V | - | 1.6mm | 20mm | 14mm | - | - | Non-RoHS Compliant | - | ||
![]() 7054S35PRF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 128 | - | RAM, SDR, SRAM | - | 2009 | e0 | no | Active | 3 (168 Hours) | 128 | EAR99 | Tin/Lead (Sn/Pb) | 70°C | 0°C | AUTOMATIC POWER DOWN; LOW POWER STANDBY MODE | - | QUAD | FLAT | 225 | 1 | 5V | 0.5mm | - | - | - | 128 | - | - | 5V | - | 5V | COMMERCIAL | - | Parallel | 5.5V | 4.5V | 4kB | 4 | 300mA | - | - | 35 ns | - | 3-STATE | - | 12b | 32 kb | 0.0015A | - | - | COMMON | Asynchronous | 8b | - | - | 1.6mm | 20mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 70T3589S200BC Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | - | - | 256 | - | RAM, SRAM | - | 2009 | e0 | no | Active | 3 (168 Hours) | 256 | - | Tin/Lead (Sn63Pb37) | 70°C | 0°C | FLOW-THROUGH OR PIPELINED ARCHITECTURE | - | BOTTOM | BALL | 225 | 1 | 2.5V | 1mm | - | 200MHz | - | 256 | - | - | 2.5V | - | - | COMMERCIAL | - | Parallel | 2.6V | 2.4V | - | 2 | 525mA | - | - | 10 ns | 64KX36 | 3-STATE | - | 32b | 2.3 Mb | 0.015A | - | - | COMMON | Synchronous | 36b | - | - | 1.5mm | 17mm | 17mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 71V65803S133BQI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | - | - | 165 | - | RAM, SRAM | Tape & Reel | 2005 | e0 | no | Active | 3 (168 Hours) | 165 | - | TIN LEAD | 85°C | -40°C | PIPELINED ARCHITECTURE | - | BOTTOM | BALL | 225 | 1 | 3.3V | - | - | 133MHz | 20 | 165 | - | - | 3.3V | - | - | INDUSTRIAL | - | Parallel | 3.465V | 3.135V | - | 1 | 320mA | - | - | 4.2 ns | - | 3-STATE | - | 19b | 9 Mb | 0.06A | - | - | COMMON | Synchronous | 18b | - | - | - | 15mm | 13mm | 1.2mm | No | RoHS Compliant | Contains Lead | ||
![]() 71V3556SA166BQG Integrated Device Technology (IDT) | In Stock | - | Datasheet | 11 Weeks | Surface Mount | - | - | 165 | 166MHz | RAM, SDR, SRAM | - | 2006 | e1 | yes | Active | 3 (168 Hours) | 165 | - | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | 0°C | - | - | BOTTOM | BALL | 260 | 1 | 3.3V | - | - | 166MHz | 30 | 165 | - | Not Qualified | 3.3V | - | - | COMMERCIAL | - | Parallel | 3.465V | 3.135V | 512kB | 1 | 350mA | - | - | 3.5 ns | - | 3-STATE | - | 17b | 4.5 Mb | 0.04A | - | - | COMMON | Synchronous | 36b | - | - | - | 15mm | 13mm | 1.2mm | - | RoHS Compliant | Lead Free | ||
![]() 71V424L12YG Integrated Device Technology (IDT) | In Stock | - | Datasheet | 12 Weeks | Surface Mount | - | - | 36 | - | RAM, SDR, SRAM - Asynchronous | - | 2008 | e3 | yes | Active | 3 (168 Hours) | 36 | - | Matte Tin (Sn) - annealed | 70°C | 0°C | - | - | DUAL | J BEND | 260 | 1 | 3.3V | - | - | - | NOT SPECIFIED | 36 | - | Not Qualified | 3.3V | - | - | COMMERCIAL | - | Parallel | 3.6V | 3V | 512kB | 1 | 155mA | - | - | 12 ns | - | 3-STATE | - | 19b | 4 Mb | - | - | - | COMMON | Asynchronous | 8b | 3V | - | 3.76mm | 23.4mm | 10.2mm | 2.2mm | - | RoHS Compliant | Lead Free | ||
![]() 71V416S12BEI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 12 Weeks | Surface Mount | TFBGA | - | 48 | - | RAM, SDR, SRAM - Asynchronous | - | 2012 | e0 | no | Active | 4 (72 Hours) | 48 | - | Tin/Lead (Sn63Pb37) | 85°C | -40°C | - | - | BOTTOM | BALL | 225 | 1 | 3.3V | 0.75mm | - | - | 20 | 48 | - | - | 3.3V | - | - | INDUSTRIAL | - | Parallel | 3.6V | 3V | 512kB | 1 | 180mA | - | - | 12 ns | - | 3-STATE | - | 18b | 4 Mb | 0.02A | - | - | COMMON | Asynchronous | 16b | 3V | - | - | 9mm | 9mm | 1.2mm | No | RoHS Compliant | Contains Lead |