- Technology
- Series
- Operating Temperature
- Package / Case
- Supplier Device Package
- Access Time
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Mounting Type
- Voltage - Supply
Attribute column
Manufacturer
IDT Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Number of Pins | Frequency(Max) | Memory Types | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Number of Ports | Nominal Supply Current | Operating Mode | Clock Frequency | Supply Current-Max | Access Time | Organization | Output Characteristics | Memory Width | Address Bus Width | Density | Standby Current-Max | Memory Density | Access Time (Max) | I/O Type | Sync/Async | Word Size | Standby Voltage-Min | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 71V2546S100BG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | BGA | - | 119 | 100MHz | RAM, SDR, SRAM | - | 2011 | e0 | no | Active | 3 (168 Hours) | 119 | - | Tin/Lead (Sn63Pb37) | 70°C | 0°C | PIPELINED ARCHITECTURE | - | BOTTOM | BALL | 225 | 1 | 3.3V | - | - | 100MHz | 20 | 119 | - | - | 3.3V | - | - | COMMERCIAL | - | Parallel | 3.465V | 3.135V | 512kB | 1 | 250mA | - | - | - | 5 ns | - | 3-STATE | - | 17b | 4.5 Mb | 0.04A | - | - | COMMON | Synchronous | 36b | - | 2.36mm | 14mm | 22mm | 2.15mm | No | RoHS Compliant | Contains Lead | ||
![]() 6116LA25SOG Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | SOIC | - | 24 | - | RAM, SDR, SRAM - Asynchronous | - | 2013 | e3 | yes | Active | 1 (Unlimited) | 24 | EAR99 | Matte Tin (Sn) - annealed | 70°C | 0°C | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 30 | 24 | - | - | 5V | - | 5V | COMMERCIAL | - | Parallel | 5.5V | 4.5V | 2kB | 1 | 95mA | - | - | - | 25 ns | 2KX8 | 3-STATE | - | 11b | 16 kb | 0.00003A | - | - | COMMON | Asynchronous | 8b | 2V | - | 15.4mm | 7.6mm | 2.34mm | No | RoHS Compliant | Lead Free | ||
![]() 71V3577YS85PFG Integrated Device Technology (IDT) | 1007 |
| Datasheet | - | - | LQFP | YES | - | - | RAM, SRAM | - | 2006 | e3 | - | - | 3 (168 Hours) | 100 | 3A991 | Matte Tin (Sn) - annealed | 70°C | 0°C | FLOW THROUGH ARCHITECTURE | 8542.32.00.41 | QUAD | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | - | NOT SPECIFIED | 100 | R-PQFP-G100 | Not Qualified | - | 3.465V | 3.3V | COMMERCIAL | 3.135V | Parallel | - | - | - | - | - | SYNCHRONOUS | 87MHz | 0.18mA | - | 128KX36 | 3-STATE | 36 | - | - | 0.03A | 4718592 bit | 8.5 ns | COMMON | - | - | 3.14V | 1.6mm | 20mm | 14mm | - | - | RoHS Compliant | - | ||
![]() 71V65703S85BQI Integrated Device Technology (IDT) | 434 |
| Datasheet | 7 Weeks | Surface Mount | - | - | 165 | - | RAM, SDR, SRAM | - | 2009 | e0 | no | Active | 3 (168 Hours) | 165 | - | Tin/Lead (Sn63Pb37) | 85°C | -40°C | FLOW-THROUGH ARCHITECTURE | - | BOTTOM | BALL | 225 | 1 | 3.3V | - | - | 91MHz | 20 | 165 | - | - | 3.3V | - | - | INDUSTRIAL | - | Parallel | 3.465V | 3.135V | 1.1MB | 1 | 60mA | - | - | - | 8.5 ns | 256KX36 | 3-STATE | - | 18b | 9 Mb | 0.06A | - | - | COMMON | Synchronous | 36b | - | - | 15mm | 13mm | 1.2mm | No | RoHS Compliant | Contains Lead | ||
![]() 71024S15TYG Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | - | - | 32 | - | RAM, SDR, SRAM - Asynchronous | - | 2013 | e3 | yes | Active | 3 (168 Hours) | 32 | - | Matte Tin (Sn) - annealed | 70°C | 0°C | - | - | DUAL | J BEND | 260 | 1 | 5V | - | - | - | - | 32 | - | - | 5V | - | 5V | COMMERCIAL | - | Parallel | 5.5V | 4.5V | 128kB | 1 | 155mA | - | - | - | 15 ns | - | 3-STATE | - | 17b | 1 Mb | - | - | - | COMMON | Asynchronous | 8b | - | 3.759mm | 21.95mm | 7.6mm | 2.67mm | No | RoHS Compliant | Lead Free | ||
![]() 71V3558SA133BQGI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 11 Weeks | - | - | YES | 165 | - | RAM, SRAM | Tape & Reel | 2015 | e1 | yes | Active | 3 (168 Hours) | 165 | - | Tin/Silver/Copper (Sn/Ag/Cu) | 85°C | -40°C | - | - | BOTTOM | BALL | 260 | 1 | 3.3V | - | - | 133MHz | - | 165 | - | - | 3.3V | 3.465V | - | INDUSTRIAL | - | Parallel | - | - | - | 1 | - | - | - | - | - | - | - | - | 18b | 4.5 Mb | - | - | 4.2 ns | - | - | - | - | - | 15mm | 13mm | 1.2mm | No | RoHS Compliant | Lead Free | ||
![]() 71V416S15BEI Integrated Device Technology (IDT) | In Stock | - | Datasheet | 12 Weeks | Surface Mount | TFBGA | - | 48 | - | RAM, SDR, SRAM - Asynchronous | - | 2014 | e0 | no | Active | 4 (72 Hours) | 48 | - | Tin/Lead (Sn63Pb37) | 85°C | -40°C | - | - | BOTTOM | BALL | 225 | 1 | 3.3V | 0.75mm | - | - | 20 | 48 | - | - | 3.3V | - | - | INDUSTRIAL | - | Parallel | 3.6V | 3V | 512kB | 1 | 170mA | - | - | - | 15 ns | - | 3-STATE | - | 18b | 4 Mb | 0.02A | - | - | COMMON | Asynchronous | 16b | 3V | - | 9mm | 9mm | 1.2mm | No | RoHS Compliant | Contains Lead | ||
![]() 70V3579S5BCI Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | - | - | 256 | - | RAM, SDR, SRAM | Bulk | 2005 | e0 | no | Active | 3 (168 Hours) | 256 | - | Tin/Lead (Sn63Pb37) | 85°C | -40°C | - | - | BOTTOM | BALL | 225 | 1 | 3.3V | 1mm | - | 100MHz | - | 256 | - | - | 3.3V | - | - | INDUSTRIAL | - | Parallel | 3.45V | 3.15V | 128kB | 2 | 415mA | - | - | - | 10 ns | - | 3-STATE | - | 30b | 1.1 Mb | - | - | - | COMMON | Synchronous | 36b | - | 1.5mm | 17mm | 17mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() IDT71V3579S75PF Integrated Device Technology (IDT) | 144 | - | Datasheet | - | - | LQFP | YES | - | - | RAM, SRAM | - | 2005 | e0 | - | - | 3 (168 Hours) | 100 | 3A991.B.2.A | Tin/Lead (Sn85Pb15) | 70°C | 0°C | FLOW-THROUGH ARCHITECTURE | 8542.32.00.41 | QUAD | GULL WING | 240 | 1 | 3.3V | 0.65mm | not_compliant | - | 20 | 100 | R-PQFP-G100 | Not Qualified | - | 3.465V | 3.3V | COMMERCIAL | 3.135V | Parallel | - | - | - | - | - | SYNCHRONOUS | 117MHz | 0.255mA | - | 256KX18 | 3-STATE | 18 | - | - | 0.03A | 4718592 bit | 7.5 ns | COMMON | - | - | 3.14V | 1.6mm | 20mm | 14mm | - | - | Non-RoHS Compliant | - | ||
![]() 71T75602S133PFGI Integrated Device Technology (IDT) | In Stock | - | Datasheet | 8 Weeks | Surface Mount | TQFP | - | 100 | 133MHz | RAM, SDR, SRAM | - | 2012 | e3 | yes | Active | 3 (168 Hours) | 100 | - | Matte Tin (Sn) - annealed | 85°C | -40°C | PIPELINED ARCHITECTURE | - | QUAD | GULL WING | 260 | 1 | 2.5V | 0.65mm | - | 133MHz | 30 | 100 | - | - | 2.5V | - | - | INDUSTRIAL | - | Parallel | 2.625V | 2.375V | 2.3MB | 1 | 215mA | - | - | - | 4.2 ns | - | 3-STATE | - | 19b | 18 Mb | 0.06A | - | - | COMMON | Synchronous | 36b | 2.38V | - | 20mm | 14mm | 1.4mm | No | RoHS Compliant | Lead Free | ||
![]() 71T75802S100BG Integrated Device Technology (IDT) | 167 |
| Datasheet | 8 Weeks | Surface Mount | BGA | - | 119 | 100MHz | RAM, SDR, SRAM | - | 2012 | e0 | no | Active | 3 (168 Hours) | 119 | - | Tin/Lead (Sn63Pb37) | 70°C | 0°C | PIPELINED ARCHITECTURE | - | BOTTOM | BALL | 225 | 1 | 2.5V | - | - | 100MHz | - | 119 | - | - | 2.5V | - | - | COMMERCIAL | - | Parallel | 2.625V | 2.375V | 2.3MB | 1 | 175mA | - | - | - | 5 ns | - | 3-STATE | - | 20b | 18 Mb | 0.04A | - | - | COMMON | Synchronous | 18b | 2.38V | 2.36mm | 14mm | 22mm | 2.15mm | No | RoHS Compliant | Contains Lead | ||
![]() 71V3559S80BQI Integrated Device Technology (IDT) | 954 |
| Datasheet | 11 Weeks | Surface Mount | - | - | 165 | 100MHz | RAM, SDR, SRAM | - | 2009 | e0 | no | Active | 3 (168 Hours) | 165 | - | Tin/Lead (Sn63Pb37) | 85°C | -40°C | - | - | BOTTOM | BALL | 225 | - | 3.3V | - | - | 95MHz | 20 | 165 | - | - | 3.3V | - | - | INDUSTRIAL | - | Parallel | 3.465V | 3.135V | 512kB | 1 | 260mA | - | - | - | 8 ns | - | 3-STATE | - | 18b | 4.5 Mb | 0.045A | - | - | COMMON | Synchronous | 18b | - | - | 15mm | 13mm | 1.2mm | No | RoHS Compliant | Contains Lead | ||
![]() 71V256SA12YGI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | - | - | 28 | - | RAM, SDR, SRAM - Asynchronous | - | 2012 | e3 | yes | Active | 3 (168 Hours) | 28 | EAR99 | Matte Tin (Sn) - annealed | 85°C | -40°C | - | - | DUAL | J BEND | 260 | 1 | 3.3V | - | - | - | - | 28 | - | - | 3.3V | - | - | INDUSTRIAL | - | Parallel | 3.6V | 3V | 32kB | 1 | 90mA | - | - | - | 12 ns | 32KX8 | 3-STATE | - | 15b | 256 kb | 0.002A | - | - | COMMON | Asynchronous | 8b | 3V | 3.556mm | 17.9mm | 7.6mm | 2.67mm | No | RoHS Compliant | Lead Free | ||
![]() 70V658S12BCI Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | - | - | 256 | - | RAM, SDR, SRAM | - | 2004 | e0 | no | Active | 3 (168 Hours) | 256 | - | Tin/Lead (Sn63Pb37) | 85°C | -40°C | - | - | BOTTOM | BALL | 225 | 1 | 3.3V | 1mm | - | - | - | 256 | - | - | 3.3V | - | - | INDUSTRIAL | - | Parallel | 3.45V | 3.15V | 256kB | 2 | 515mA | - | - | - | 12 ns | 64KX36 | 3-STATE | - | 16b | 2.3 Mb | 0.015A | - | - | COMMON | Asynchronous | 36b | - | 1.5mm | 17mm | 17mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 71T75602S100BGGI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 8 Weeks | Surface Mount | BGA | - | 119 | 100MHz | RAM, SDR, SRAM | - | 2012 | e1 | yes | Active | 3 (168 Hours) | 119 | - | Tin/Silver/Copper (Sn/Ag/Cu) | 85°C | -40°C | PIPELINED ARCHITECTURE | - | BOTTOM | BALL | 260 | 1 | 2.5V | - | - | 100MHz | 30 | 119 | - | - | 2.5V | - | - | INDUSTRIAL | - | Parallel | 2.625V | 2.375V | 2.3MB | 1 | 195mA | - | - | - | 5 ns | - | 3-STATE | - | 19b | 18 Mb | 0.06A | - | - | COMMON | Synchronous | 36b | 2.38V | 2.36mm | 14mm | 22mm | 2.15mm | No | RoHS Compliant | Lead Free | ||
![]() 70V3319S133PRFI Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 128 | 133MHz | RAM, SDR, SRAM | Bulk | 2009 | e0 | no | Active | 3 (168 Hours) | 128 | - | Tin/Lead (Sn85Pb15) | 85°C | -40°C | PIPELINED OR FLOW-THROUGH ARCHITECTURE | - | QUAD | GULL WING | 225 | 1 | 3.3V | 0.5mm | - | 133MHz | - | 128 | - | - | 3.3V | - | - | INDUSTRIAL | - | Parallel | 3.45V | 3.15V | 512kB | 2 | 480mA | - | - | - | 4.2 ns | - | 3-STATE | - | 36b | 4.5 Mb | 0.04A | - | - | COMMON | Synchronous | 18b | - | 1.6mm | 20mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 71342LA55J Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | PLCC | - | 52 | - | RAM, SDR, SRAM | - | 2009 | e0 | no | Active | 3 (168 Hours) | 52 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | - | - | QUAD | J BEND | 225 | 1 | 5V | - | - | - | - | 52 | - | - | 5V | - | 5V | COMMERCIAL | - | Parallel | 5.5V | 4.5V | 4kB | 2 | 200mA | - | - | - | 55 ns | 4KX8 | 3-STATE | - | 24b | 32 kb | 0.0015A | - | - | COMMON | Asynchronous | 8b | 2V | 4.57mm | 19mm | 19mm | 3.63mm | No | RoHS Compliant | Contains Lead | ||
![]() 71016S20YGI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 12 Weeks | Surface Mount | - | - | 44 | - | RAM, SDR, SRAM - Asynchronous | - | 2004 | e3 | yes | Active | 3 (168 Hours) | 44 | - | Matte Tin (Sn) - annealed | 85°C | -40°C | - | - | DUAL | J BEND | 260 | 1 | 5V | - | - | - | - | 44 | - | - | 5V | - | 5V | INDUSTRIAL | - | Parallel | 5.5V | 4.5V | 128kB | 1 | 170mA | - | - | - | 20 ns | - | 3-STATE | - | 16b | 1 Mb | - | - | - | COMMON | Asynchronous | 16b | - | 3.683mm | 28.6mm | 10.2mm | 2.9mm | No | RoHS Compliant | Lead Free | ||
![]() 71T75602S166BGG Integrated Device Technology (IDT) | 3 |
| Datasheet | 8 Weeks | Surface Mount | BGA | - | 119 | 166MHz | RAM, SDR, SRAM | - | 2012 | e1 | yes | Active | 3 (168 Hours) | 119 | - | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | 0°C | PIPELINED ARCHITECTURE | - | BOTTOM | BALL | 260 | 1 | 2.5V | - | - | 166MHz | 30 | 119 | - | - | 2.5V | - | - | COMMERCIAL | - | Parallel | 2.625V | 2.375V | 2.3MB | 1 | 245mA | - | - | - | 3.5 ns | - | 3-STATE | - | 19b | 18 Mb | 0.04A | - | - | COMMON | Synchronous | 36b | 2.38V | 2.36mm | 14mm | 22mm | 2.15mm | No | RoHS Compliant | Lead Free | ||
![]() 71T75602S166BGG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 8 Weeks | Surface Mount | BGA | - | 119 | 166MHz | RAM, SDR, SRAM | - | 2012 | e1 | yes | Active | 3 (168 Hours) | 119 | - | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | 0°C | PIPELINED ARCHITECTURE | - | BOTTOM | BALL | 260 | 1 | 2.5V | - | - | 166MHz | 30 | 119 | - | - | 2.5V | - | - | COMMERCIAL | - | Parallel | 2.625V | 2.375V | 2.3MB | 1 | 245mA | - | - | - | 3.5 ns | - | 3-STATE | - | 19b | 18 Mb | 0.04A | - | - | COMMON | Synchronous | 36b | 2.38V | 2.36mm | 14mm | 22mm | 2.15mm | No | RoHS Compliant | Lead Free |