- Technology
- Series
- Operating Temperature
- Package / Case
- Supplier Device Package
- Access Time
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Mounting Type
- Voltage - Supply
Attribute column
Manufacturer
IDT Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Number of Pins | Frequency(Max) | Memory Types | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | Operating Supply Voltage | Power Supplies | Temperature Grade | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Number of Ports | Nominal Supply Current | Access Time | Organization | Output Characteristics | Address Bus Width | Density | Standby Current-Max | I/O Type | Sync/Async | Word Size | Standby Voltage-Min | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 71V424S12PHGI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 12 Weeks | Surface Mount | TSOP | 44 | - | RAM, SDR, SRAM - Asynchronous | Tape and Reel | 2009 | e3 | yes | Active | 3 (168 Hours) | 44 | - | Matte Tin (Sn) - annealed | 85°C | -40°C | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.8mm | - | 30 | 44 | 3.3V | - | INDUSTRIAL | Parallel | 3.6V | 3V | 512kB | 1 | 170mA | 12 ns | - | 3-STATE | 19b | 4 Mb | 0.02A | COMMON | Asynchronous | 8b | 3V | - | 18.41mm | 10.16mm | 1mm | No | RoHS Compliant | Lead Free | ||
![]() 7024S55J Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | PLCC | 84 | - | RAM, SDR, SRAM | - | 2013 | e0 | no | Active | 1 (Unlimited) | 84 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | INTERRUPT FLAG; SEMAPHORE; AUTOMATIC POWER-DOWN | QUAD | J BEND | 225 | 1 | 5V | - | - | - | 84 | 5V | 5V | COMMERCIAL | Parallel | 5.5V | 4.5V | 8kB | 2 | 250mA | 55 ns | 4KX16 | 3-STATE | 24b | 64 kb | 0.015A | COMMON | Asynchronous | 16b | - | 4.57mm | 29.21mm | 29.21mm | 3.63mm | No | RoHS Compliant | Contains Lead | ||
![]() 7025S35PF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | 100 | - | RAM, SDR, SRAM | - | 2009 | - | - | Active | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | 5V | - | - | Parallel | 5.5V | 4.5V | 16kB | 2 | 250mA | 35 ns | - | - | 26b | 128 kb | - | - | Asynchronous | 16b | - | - | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 7005S35J Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | PLCC | 68 | - | RAM, SDR, SRAM | - | 2005 | - | - | Active | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | 5V | - | - | Parallel | 5.5V | 4.5V | 8kB | 2 | 250mA | 35 ns | - | - | 26b | 64 kb | - | - | Asynchronous | 8b | - | - | 24mm | 24mm | 3.63mm | No | RoHS Compliant | Contains Lead | ||
![]() 7024S25PF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | 100 | - | RAM, SDR, SRAM | - | 2000 | e0 | no | Active | 3 (168 Hours) | 100 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | INTERRUPT FLAG; SEMAPHORE; AUTOMATIC POWER-DOWN | QUAD | GULL WING | 240 | 1 | 5V | 0.5mm | - | 20 | 100 | 5V | 5V | COMMERCIAL | Parallel | 5.5V | 4.5V | 8kB | 2 | 265mA | 25 ns | 4KX16 | 3-STATE | 24b | 64 kb | 0.015A | COMMON | Asynchronous | 16b | - | 1.6mm | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 71V35761S200PFG Integrated Device Technology (IDT) | In Stock | - | Datasheet | 12 Weeks | Surface Mount | TQFP | 100 | 200MHz | RAM, SDR, SRAM | - | 2005 | e3 | yes | Active | 3 (168 Hours) | 100 | - | Matte Tin (Sn) - annealed | 70°C | 0°C | PIPELINED ARCHITECTURE | QUAD | GULL WING | 260 | 1 | 3.3V | 0.65mm | 200MHz | 30 | 100 | 3.3V | - | COMMERCIAL | Parallel | 3.465V | 3.135V | 512kB | 1 | 360mA | 3.1 ns | - | 3-STATE | 17b | 4.5 Mb | 0.03A | COMMON | Synchronous | 36b | - | - | 20mm | 14mm | 1.4mm | No | RoHS Compliant | Lead Free | ||
![]() 7130SA100CB Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | Through Hole | DIP | 48 | - | RAM, SRAM | Bulk | 2013 | - | - | Active | - | - | - | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | 5V | - | - | Parallel | 5.5V | 4.5V | - | 2 | 190mA | 100 ns | - | - | 20b | 8 kb | - | - | Asynchronous | 8b | - | - | 61.72mm | 15.24mm | 3.3mm | No | RoHS Compliant | Contains Lead | ||
![]() 7142SA100J Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | PLCC | 52 | - | RAM, SDR, SRAM | - | 2007 | - | - | Active | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | 5V | - | - | Parallel | 5.5V | 4.5V | 2kB | 2 | 155mA | 100 ns | - | - | 22b | 16 kb | - | - | Asynchronous | 8b | - | - | 19mm | 19mm | 3.63mm | No | RoHS Compliant | Contains Lead | ||
![]() 71V65603S150PFGI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 8 Weeks | Surface Mount | TQFP | 100 | - | RAM, SRAM | Tape & Reel | 2007 | e3 | yes | Active | 3 (168 Hours) | 100 | - | Matte Tin (Sn) - annealed | 85°C | -40°C | PIPELINED ARCHITECTURE | QUAD | GULL WING | 260 | 1 | 3.3V | 0.65mm | 150MHz | 30 | 100 | 3.3V | - | INDUSTRIAL | Parallel | 3.465V | 3.135V | - | 1 | 345mA | 3.8 ns | 256KX36 | 3-STATE | 18b | 9 Mb | 0.06A | COMMON | Synchronous | 36b | - | - | 20mm | 14mm | 1.4mm | No | RoHS Compliant | Lead Free | ||
![]() 7143LA35PF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | 100 | - | RAM, SRAM | - | 2013 | - | no | Active | - | - | EAR99 | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | 100 | 5V | - | - | Parallel | 5.5V | 4.5V | - | 2 | 250mA | 35 ns | - | - | 22b | 32 kb | - | - | Asynchronous | 16b | - | - | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 7133SA35PF8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | 100 | - | RAM, SDR, SRAM | - | 2005 | e0 | no | Active | 3 (168 Hours) | 100 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | - | QUAD | GULL WING | 240 | 1 | 5V | 0.5mm | - | 20 | 100 | 5V | 5V | COMMERCIAL | Parallel | 5.5V | 4.5V | 4kB | 2 | 295mA | 35 ns | - | 3-STATE | 22b | 32 kb | 0.0015A | COMMON | Asynchronous | 16b | 2V | 1.6mm | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 7134SA45J8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | PLCC | 52 | - | RAM, SDR, SRAM | - | 2005 | - | - | Active | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | 5V | - | - | Parallel | 5.5V | 4.5V | 4kB | 2 | 240mA | 45 ns | - | - | 24b | 32 kb | - | - | Asynchronous | 8b | - | - | 19mm | 19mm | 3.63mm | No | RoHS Compliant | Contains Lead | ||
![]() 7024S17PF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | 100 | - | RAM, SDR, SRAM | - | 2000 | e0 | no | Active | 3 (168 Hours) | 100 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | INTERRUPT FLAG; SEMAPHORE; AUTOMATIC POWER-DOWN | QUAD | GULL WING | 240 | 1 | 5V | 0.5mm | - | 20 | 100 | 5V | 5V | COMMERCIAL | Parallel | 5.5V | 4.5V | 8kB | 2 | 310mA | 17 ns | 4KX16 | 3-STATE | 24b | 64 kb | 0.015A | COMMON | Asynchronous | 16b | - | 1.6mm | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 7025S25PF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | 100 | - | RAM, SDR, SRAM | - | 2009 | e0 | no | Active | 3 (168 Hours) | 100 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | - | QUAD | GULL WING | 240 | 1 | 5V | 0.5mm | - | 20 | 100 | 5V | 5V | COMMERCIAL | Parallel | 5.5V | 4.5V | 16kB | 2 | 265mA | 25 ns | 8KX16 | 3-STATE | 26b | 128 kb | 0.015A | COMMON | Asynchronous | 16b | - | 1.6mm | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 71V2546S133BG Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | BGA | 119 | 133MHz | RAM, SDR, SRAM | - | 2009 | e0 | no | Active | 3 (168 Hours) | 119 | - | Tin/Lead (Sn63Pb37) | 70°C | 0°C | PIPELINED ARCHITECTURE | BOTTOM | BALL | 225 | 1 | 3.3V | - | 133MHz | 20 | 119 | 3.3V | - | OTHER | Parallel | 3.465V | 3.135V | 512kB | 1 | 300mA | 4.2 ns | - | 3-STATE | 17b | 4.5 Mb | 0.04A | COMMON | Synchronous | 36b | - | 2.36mm | 14mm | 22mm | 2.15mm | No | RoHS Compliant | Contains Lead | ||
![]() 70T3339S133BF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | - | 208 | 133MHz | RAM, SDR, SRAM | Bulk | 2010 | e0 | no | Active | 3 (168 Hours) | 208 | - | Tin/Lead (Sn63Pb37) | 70°C | 0°C | FLOW-THROUGH OR PIPELINED ARCHITECTURE | BOTTOM | BALL | 225 | 1 | 2.5V | 0.8mm | 133MHz | - | 208 | 2.5V | - | COMMERCIAL | Parallel | 2.6V | 2.4V | 1.1MB | 2 | 370mA | 4.2 ns | - | 3-STATE | 38b | 9 Mb | 0.015A | COMMON | Synchronous | 18b | - | - | 15mm | 15mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 7006S25PF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | 64 | - | RAM, SDR, SRAM | - | 2008 | e0 | no | Active | 3 (168 Hours) | 64 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | INTERRUPT FLAG; SEMAPHORE; AUTOMATIC POWER-DOWN | QUAD | GULL WING | 240 | 1 | 5V | 0.8mm | - | 20 | 64 | 5V | 5V | COMMERCIAL | Parallel | 5.5V | 4.5V | 16kB | 2 | 265mA | 25 ns | 16KX8 | 3-STATE | 28b | 128 kb | 0.015A | COMMON | Asynchronous | 8b | - | 1.6mm | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 7025S35PF8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | 100 | - | RAM, SDR, SRAM | - | 2008 | - | - | Active | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | 5V | - | - | Parallel | 5.5V | 4.5V | 16kB | 2 | 250mA | 35 ns | - | - | 13b | 128 kb | - | - | Asynchronous | 16b | - | - | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 7132SA35P Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | Through Hole | PDIP | 48 | - | RAM, SDR, SRAM | Bulk | 2010 | - | - | Discontinued | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | 5V | - | - | Parallel | 5.5V | 4.5V | 2kB | 2 | 165mA | 35 ns | - | - | 22b | 16 kb | - | - | Asynchronous | 8b | - | - | 61.7mm | 15.24mm | 3.8mm | No | RoHS Compliant | Contains Lead | ||
![]() 7130LA35J8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | PLCC | 52 | - | RAM, SDR, SRAM | Tape & Reel | 1997 | - | - | Active | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | 5V | - | - | Parallel | 5.5V | 4.5V | 1kB | 2 | 120mA | 35 ns | - | - | 20b | 8 kb | - | - | Asynchronous | 8b | - | - | 19mm | 19mm | 3.63mm | No | RoHS Compliant | Contains Lead |