- Technology
- Series
- Operating Temperature
- Package / Case
- Supplier Device Package
- Access Time
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Mounting Type
- Voltage - Supply
Attribute column
Manufacturer
IDT Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Number of Pins | Memory Types | Usage Level | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Number of Ports | Nominal Supply Current | Clock Frequency | Supply Current-Max | Access Time | Organization | Output Characteristics | Address Bus Width | Density | Standby Current-Max | Screening Level | Access Time (Max) | I/O Type | Sync/Async | Word Size | Standby Voltage-Min | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6116SA150DB Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | - | CDIP | NO | 24 | RAM, SDR, SRAM - Asynchronous | Military grade | Bulk | 2013 | e0 | no | Active | 1 (Unlimited) | 24 | - | Tin/Lead (Sn63Pb37) | 125°C | -55°C | - | DUAL | THROUGH-HOLE | 240 | 1 | 5V | 2.54mm | - | - | 24 | - | 5V | - | 5V | MILITARY | - | Parallel | 5.5V | 4.5V | 2kB | 1 | - | - | 0.09mA | 150 ns | 2KX8 | 3-STATE | 11b | 16 kb | - | MIL-STD-883 Class B | - | COMMON | - | - | - | 4.826mm | 32mm | 15.24mm | 2.9mm | No | RoHS Compliant | Contains Lead | ||
![]() 7133LA45J Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | PLCC | - | 68 | RAM, SDR, SRAM | - | - | 2008 | e0 | no | Active | 3 (168 Hours) | 68 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | - | QUAD | J BEND | 225 | 1 | 5V | - | - | - | 68 | - | 5V | - | 5V | COMMERCIAL | - | Parallel | 5.5V | 4.5V | 4kB | 2 | 250mA | - | - | 45 ns | - | 3-STATE | 22b | 32 kb | 0.0015A | - | - | COMMON | Asynchronous | 16b | 2V | - | 24mm | 24mm | 3.63mm | No | RoHS Compliant | Contains Lead | ||
![]() 7024L45J8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | PLCC | - | 84 | RAM, SDR, SRAM | - | - | 2013 | e0 | no | Active | 1 (Unlimited) | 84 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | INTERRUPT FLAG; ARBITER; SEMAPHORE | QUAD | J BEND | 225 | 1 | 5V | - | - | - | 84 | - | 5V | - | 5V | COMMERCIAL | - | Parallel | 5.5V | 4.5V | 8kB | 2 | - | - | - | 45 ns | 4KX16 | 3-STATE | 12b | 64 kb | 0.0015A | - | - | COMMON | Asynchronous | 16b | 2V | - | 29.21mm | 29.21mm | 3.63mm | No | RoHS Compliant | Contains Lead | ||
![]() 70V9369L7PFI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | - | LQFP | YES | 100 | RAM, SRAM | - | Tape & Reel | 2009 | e0 | no | Active | 3 (168 Hours) | 100 | - | Tin/Lead (Sn85Pb15) | 85°C | -40°C | FLOW-THROUGH OR PIPELINED ARCHITECTURE | QUAD | GULL WING | 240 | 1 | 3.3V | 0.65mm | - | 20 | 100 | - | 3.3V | 3.6V | - | INDUSTRIAL | 3V | Parallel | - | - | - | 2 | - | 83MHz | 0.335mA | - | 16KX18 | 3-STATE | 28b | 288 kb | 0.015A | - | 7.5 ns | COMMON | - | - | 3V | 1.6mm | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 7024L35FB Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | - | YES | 84 | RAM, SRAM | Military grade | Bulk | 2013 | e0 | no | Active | 1 (Unlimited) | 84 | - | Tin/Lead (Sn/Pb) | 125°C | -55°C | INTERRUPT FLAG; SEMAPHORE; AUTOMATIC POWER-DOWN | QUAD | FLAT | 240 | 1 | 5V | - | - | - | 84 | - | 5V | - | 5V | MILITARY | - | Parallel | - | - | - | 2 | - | - | 0.34mA | - | 4KX16 | 3-STATE | 24b | 64 kb | 0.004A | 38535Q/M;38534H;883B | 35 ns | COMMON | - | - | 2V | 3.556mm | 29.2mm | 29.21mm | 2.54mm | No | RoHS Compliant | Contains Lead | ||
![]() 709379L9PFI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 100 | RAM, SRAM | - | Tape & Reel | 2009 | - | - | Active | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | 40MHz | - | - | - | 5V | - | - | - | - | Parallel | 5.5V | 4.5V | - | 2 | 430mA | - | - | 20 ns | - | - | 30b | 576 kb | - | - | - | - | Synchronous | 18b | - | - | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() IDT71V416S12PHG Integrated Device Technology | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 70V07L25PF8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 80 | RAM, SRAM | - | Tape & Reel | 2009 | e0 | no | Active | 3 (168 Hours) | 80 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | INTERRUPT FLAG; SEMAPHORE; AUTOMATIC POWER-DOWN | QUAD | GULL WING | 240 | 1 | 3.3V | 0.65mm | - | 20 | 80 | Not Qualified | 3.3V | - | - | COMMERCIAL | - | Parallel | 3.6V | 3V | - | 2 | 140mA | - | - | 25 ns | - | 3-STATE | 15b | 256 kb | 0.003A | - | - | COMMON | Asynchronous | 8b | 3V | 1.6mm | 14mm | 14mm | 1.4mm | - | RoHS Compliant | Contains Lead | ||
![]() 70V3389S5PRF8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 128 | RAM, SRAM | - | Tape & Reel | 2009 | e0 | no | Active | 3 (168 Hours) | 128 | - | Tin/Lead (Sn85Pb15) | 70°C | 0°C | PIPELINED OUTPUT MODE; SELF-TIMED WRITE CYCLE | QUAD | GULL WING | 225 | 1 | 3.3V | 0.5mm | 100MHz | - | 128 | - | 3.3V | - | - | COMMERCIAL | - | Parallel | 3.45V | 3.15V | - | 2 | 360mA | - | - | 5 ns | 64KX18 | 3-STATE | 16b | 1.1 Mb | 0.015A | - | - | COMMON | Synchronous | 18b | - | 1.6mm | 20mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 70V9089L12PF8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 100 | RAM, SDR, SRAM | - | - | 2009 | e0 | no | Active | 3 (168 Hours) | 100 | - | Tin/Lead (Sn85Pb15) | 70°C | 0°C | FLOW-THROUGH OR PIPELINED ARCHITECTURE | QUAD | GULL WING | 240 | 1 | 3.3V | 0.5mm | 33.3MHz | 20 | 100 | - | 3.3V | - | - | COMMERCIAL | - | Parallel | 3.6V | 3V | 64kB | 2 | 205mA | - | - | 12 ns | 64KX8 | 3-STATE | 16b | 512 kb | 0.003A | - | - | COMMON | Synchronous | 8b | 3V | 1.6mm | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 70V3379S4BC8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | - | - | 256 | RAM, SRAM | - | Tape & Reel | 2009 | e0 | no | Active | 3 (168 Hours) | 256 | - | Tin/Lead (Sn63Pb37) | 70°C | 0°C | - | BOTTOM | BALL | 225 | 1 | 3.3V | 1mm | 133MHz | - | 256 | - | 3.3V | - | - | COMMERCIAL | - | Parallel | 3.45V | 3.15V | - | 2 | 460mA | - | - | 4.2 ns | - | 3-STATE | 30b | 576 kb | 0.015A | - | - | COMMON | Synchronous | 18b | - | 1.5mm | 17mm | 17mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 70V3569S4BF8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | - | - | 208 | RAM, SRAM | - | Tape & Reel | 2001 | e0 | no | Active | 3 (168 Hours) | 208 | - | Tin/Lead (Sn63Pb37) | 70°C | 0°C | PIPELINED OUTPUT MODE, SELF TIMED WRITE CYCLE | BOTTOM | BALL | 225 | 1 | 3.3V | 0.8mm | 133MHz | 20 | 208 | - | 3.3V | - | - | COMMERCIAL | - | Parallel | 3.45V | 3.15V | - | 2 | 460mA | - | - | 4.2 ns | 16KX36 | 3-STATE | 14b | 576 kb | 0.015A | - | - | COMMON | Synchronous | 36b | - | - | 15mm | 15mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 70V9389L7PRF8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 128 | RAM, SRAM | - | Tape & Reel | 2009 | e0 | no | Active | 3 (168 Hours) | 128 | - | Tin/Lead (Sn85Pb15) | 70°C | 0°C | FLOW-THROUGH OR PIPELINED ARCHITECTURE | QUAD | GULL WING | 225 | 1 | 3.3V | 0.5mm | 83.3MHz | - | 128 | - | 3.3V | - | - | COMMERCIAL | - | Parallel | 3.6V | 3V | - | 2 | 250mA | - | - | 18 ns | 64KX18 | 3-STATE | 32b | 1.1 Mb | - | - | - | COMMON | Synchronous | 18b | 3V | 1.6mm | 20mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 7005L35PF8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 64 | RAM, SDR, SRAM | - | - | 2005 | - | - | Active | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | 5V | - | - | - | - | Parallel | 5.5V | 4.5V | 8kB | 2 | 210mA | - | - | 35 ns | - | - | 26b | 64 kb | - | - | - | - | Asynchronous | 8b | - | - | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 70V05L55J Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | - | PLCC | YES | 68 | RAM, SDR, SRAM | - | - | 2006 | e0 | no | Active | 1 (Unlimited) | 68 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | INTERRUPT FLAG; SEMAPHORE; AUTOMATIC POWER-DOWN | QUAD | J BEND | 225 | 1 | 3.3V | - | - | - | 68 | - | 3.3V | - | - | COMMERCIAL | - | Parallel | 3.6V | 3V | 8kB | 2 | - | - | 0.155mA | 55 ns | 8KX8 | 3-STATE | 26b | 64 kb | - | - | - | COMMON | - | - | 3V | - | 24mm | 24mm | 3.63mm | No | RoHS Compliant | Contains Lead | ||
![]() 7025S17J8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | PLCC | - | 84 | RAM, SDR, SRAM | - | - | 2009 | - | - | Active | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | 5V | - | - | - | - | Parallel | 5.5V | 4.5V | 16kB | 2 | 310mA | - | - | 17 ns | - | - | 26b | 128 kb | - | - | - | - | Asynchronous | 16b | - | - | 29.21mm | 29.21mm | 3.63mm | No | RoHS Compliant | Contains Lead | ||
![]() 7134LA70P Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | Through Hole | PDIP | - | 48 | RAM, SDR, SRAM | - | Bulk | 2013 | e0 | no | Discontinued | 1 (Unlimited) | 48 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | AUTOMATIC POWER-DOWN; BATTERY BACKUP | DUAL | - | 245 | 1 | 5V | - | - | - | 48 | - | 5V | - | 5V | COMMERCIAL | - | Parallel | 5.5V | 4.5V | 4kB | 2 | 200mA | - | - | 70 ns | 4KX8 | 3-STATE | 24b | 32 kb | 0.0015A | - | - | COMMON | Asynchronous | 8b | 2V | 5.08mm | 61.7mm | 15.24mm | 3.8mm | No | RoHS Compliant | Contains Lead | ||
![]() 7140SA25PF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 64 | RAM, SDR, SRAM | - | - | 2013 | e0 | no | Active | 3 (168 Hours) | 64 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | - | QUAD | GULL WING | 240 | 1 | 5V | 0.8mm | - | 20 | 64 | - | 5V | - | 5V | COMMERCIAL | - | Parallel | 5.5V | 4.5V | 1kB | 2 | 220mA | - | - | 25 ns | 1KX8 | 3-STATE | 10b | 8 kb | 0.015A | - | - | COMMON | Asynchronous | 8b | - | 1.6mm | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 7008S15PF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 100 | RAM, SDR, SRAM | - | Bulk | 2010 | e0 | no | Active | 3 (168 Hours) | 100 | - | Tin/Lead (Sn85Pb15) | 70°C | 0°C | - | QUAD | GULL WING | 240 | 1 | 5V | 0.5mm | - | 20 | 100 | - | 5V | - | 5V | COMMERCIAL | - | Parallel | 5.5V | 4.5V | 64kB | 2 | 365mA | - | - | 15 ns | 64KX8 | 3-STATE | 32b | 512 kb | 0.015A | - | - | COMMON | Asynchronous | 8b | - | 1.6mm | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 71V3557S85BGI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | BGA | - | 119 | RAM, SRAM | - | Tape & Reel | 2009 | e0 | no | Active | 3 (168 Hours) | 119 | - | Tin/Lead (Sn63Pb37) | 85°C | -40°C | FLOW-THROUGH ARCHITECTURE | BOTTOM | BALL | 225 | 1 | 3.3V | - | 91MHz | 20 | 119 | - | 3.3V | - | - | INDUSTRIAL | - | Parallel | 3.465V | 3.135V | - | 1 | 235mA | - | - | 8.5 ns | - | 3-STATE | 17b | 4.5 Mb | 0.045A | - | - | COMMON | Synchronous | 36b | - | 2.36mm | 14mm | 22mm | 2.15mm | No | RoHS Compliant | Contains Lead |