- Technology
- Series
- Operating Temperature
- Package / Case
- Supplier Device Package
- Access Time
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Mounting Type
- Voltage - Supply
Attribute column
Manufacturer
IDT Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Number of Pins | Frequency(Max) | Memory Types | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | Operating Supply Voltage | Power Supplies | Temperature Grade | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Number of Ports | Nominal Supply Current | Clock Frequency | Supply Current-Max | Access Time | Organization | Output Characteristics | Address Bus Width | Density | Standby Current-Max | I/O Type | Sync/Async | Word Size | Standby Voltage-Min | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 70T3599S200BC Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | - | - | 256 | 200MHz | RAM, SDR, SRAM | - | 2009 | - | - | Active | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | 200MHz | - | - | 2.5V | - | - | Parallel | 2.6V | 2.4V | 512kB | 2 | 525mA | - | - | 3.4 ns | - | - | 34b | 4.5 Mb | - | - | Synchronous | 36b | - | - | 17mm | 17mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 70T3399S133BC Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | - | - | 256 | - | RAM, SRAM | - | 2004 | e0 | no | Active | 3 (168 Hours) | 256 | - | Tin/Lead (Sn63Pb37) | 70°C | 0°C | FLOW-THROUGH OR PIPELINED ARCHITECTURE | BOTTOM | BALL | 225 | 1 | 2.5V | 1mm | 133MHz | - | 256 | 2.5V | - | COMMERCIAL | Parallel | 2.6V | 2.4V | - | 2 | 370mA | - | - | 15 ns | - | 3-STATE | 34b | 2 Mb | 0.015A | COMMON | Synchronous | 18b | - | 1.5mm | 17mm | 17mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 70V9279S9PRF8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 128 | - | RAM, SDR, SRAM | - | 2008 | e0 | no | Active | 3 (168 Hours) | 128 | - | Tin/Lead (Sn85Pb15) | 70°C | 0°C | FLOW-THROUGH OR PIPELINED ARCHITECTURE | QUAD | GULL WING | 225 | 1 | 3.3V | 0.5mm | 40MHz | - | 128 | 3.3V | - | COMMERCIAL | Parallel | 3.6V | 3V | 64kB | 2 | 260mA | - | - | 9 ns | - | 3-STATE | 15b | 512 kb | 0.005A | COMMON | Synchronous | 16b | 3V | 1.6mm | 20mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 709089L12PF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | - | TQFP | YES | 100 | - | RAM, SDR, SRAM | Bulk | 2009 | e0 | no | Active | 3 (168 Hours) | 100 | - | Tin/Lead (Sn85Pb15) | 70°C | 0°C | FLOW-THROUGH OR PIPELINED ARCHITECTURE | QUAD | FLAT | 240 | 1 | 5V | 0.5mm | - | 20 | 100 | 5V | 5V | COMMERCIAL | Parallel | 5.5V | 4.5V | 64kB | 2 | - | 50MHz | 0.305mA | 12 ns | 64KX8 | 3-STATE | 32b | 512 kb | 0.005A | COMMON | - | - | - | 1.6mm | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 71321LA25TF8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 64 | - | RAM, SDR, SRAM | - | 2008 | e0 | no | Active | 3 (168 Hours) | 64 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | INTERRUPT FLAG; AUTOMATIC POWER-DOWN; BATTERY BACKUP | QUAD | GULL WING | 240 | 1 | 5V | 0.5mm | - | 20 | 64 | 5V | 5V | COMMERCIAL | Parallel | 5.5V | 4.5V | 2kB | 2 | 170mA | - | - | 25 ns | - | 3-STATE | 22b | 16 kb | 0.0015A | COMMON | Asynchronous | 8b | 2V | - | 10mm | 10mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 71V321L25PFI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 64 | - | RAM, SDR, SRAM | - | 2009 | e0 | no | Active | 3 (168 Hours) | 64 | EAR99 | Tin/Lead (Sn85Pb15) | 85°C | -40°C | BATTERY BACKUP;AUTOMATIC POWER DOWN | QUAD | GULL WING | 240 | 1 | 3.3V | 0.8mm | - | 20 | 64 | 3.3V | - | INDUSTRIAL | Parallel | 3.6V | 3V | 2kB | 2 | 130mA | - | - | 25 ns | - | 3-STATE | 22b | 16 kb | 0.004A | COMMON | Asynchronous | 8b | 2V | 1.6mm | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 70V28L15PF8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 100 | - | RAM, SDR, SRAM | - | 2008 | - | - | Active | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | 3.3V | - | - | Parallel | 3.6V | 3V | 128kB | 2 | 235mA | - | - | 15 ns | - | - | 32b | 1 Mb | - | - | Asynchronous | 16b | - | - | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 70V3579S5DR Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | PQFP | - | 208 | - | RAM, SDR, SRAM | - | 2008 | e0 | no | Active | 3 (168 Hours) | 208 | - | Tin/Lead (Sn/Pb) | 70°C | 0°C | - | QUAD | GULL WING | 225 | 1 | 3.3V | 0.5mm | 100MHz | - | 208 | 3.3V | - | COMMERCIAL | Parallel | 3.45V | 3.15V | 128kB | 2 | 360mA | - | - | 10 ns | - | 3-STATE | 30b | 1.1 Mb | - | COMMON | Synchronous | 36b | - | - | 28mm | 28mm | 3.5mm | No | RoHS Compliant | Contains Lead | ||
![]() 7025S45J Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | PLCC | - | 84 | - | RAM, SDR, SRAM | - | 2009 | - | - | Active | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | 5V | - | - | Parallel | 5.5V | 4.5V | 16kB | 2 | - | - | - | 45 ns | - | - | 13b | 128 kb | - | - | Asynchronous | 16b | - | - | 29.21mm | 29.21mm | 3.63mm | No | RoHS Compliant | Contains Lead | ||
![]() 70V658S15DR Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | PQFP | - | 208 | - | RAM, SDR, SRAM | - | 2009 | e0 | no | Active | 3 (168 Hours) | 208 | - | Tin/Lead (Sn/Pb) | 70°C | 0°C | - | QUAD | GULL WING | 225 | 1 | 3.3V | 0.5mm | - | 20 | 208 | 3.3V | - | COMMERCIAL | Parallel | 3.45V | 3.15V | 256kB | 2 | 440mA | - | - | 15 ns | 64KX36 | 3-STATE | 32b | 2.3 Mb | 0.015A | COMMON | Asynchronous | 36b | - | 4.1mm | 28mm | 28mm | 3.5mm | No | RoHS Compliant | Contains Lead | ||
![]() 71342SA55J8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | PLCC | - | 52 | - | RAM, SDR, SRAM | - | 2009 | e0 | no | Active | 3 (168 Hours) | 52 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | SEMAPHORE; AUTOMATIC POWER-DOWN | QUAD | J BEND | 225 | 1 | 5V | - | - | - | 52 | 5V | 5V | COMMERCIAL | Parallel | 5.5V | 4.5V | 4kB | 2 | 240mA | - | - | 55 ns | 4KX8 | 3-STATE | 24b | 32 kb | 0.015A | COMMON | Asynchronous | 8b | - | 4.57mm | 19mm | 19mm | 3.63mm | No | RoHS Compliant | Contains Lead | ||
![]() 70V25L25J8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | PLCC | - | 84 | - | RAM, SRAM | Tape & Reel | 2008 | e0 | no | Active | 1 (Unlimited) | 84 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | INTERRUPT FLAG; SEMAPHORE; AUTOMATIC POWER-DOWN | QUAD | J BEND | 225 | 1 | 3.3V | - | - | - | 84 | 3.3V | - | COMMERCIAL | Parallel | 3.6V | 3V | - | 2 | 165mA | - | - | 25 ns | 8KX16 | 3-STATE | 26b | 128 kb | - | COMMON | Asynchronous | 16b | 3V | - | 29.21mm | 29.21mm | 3.63mm | No | RoHS Compliant | Contains Lead | ||
![]() 70V37L20PFI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 100 | - | RAM, SDR, SRAM | Tape & Reel | 2009 | e0 | no | Active | 3 (168 Hours) | 100 | - | Tin/Lead (Sn85Pb15) | 85°C | -40°C | INTERRUPT FLAG | QUAD | GULL WING | 240 | 1 | 3.3V | 0.5mm | - | 20 | 100 | 3.3V | - | INDUSTRIAL | Parallel | 3.6V | 3V | 72kB | 2 | 220mA | - | - | 20 ns | - | 3-STATE | 15b | 576 kb | 0.003A | COMMON | Asynchronous | 18b | 3V | 1.6mm | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 7019L20PF8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 100 | - | RAM, SRAM | Tape & Reel | 2005 | - | - | Active | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | 5V | - | - | Parallel | 5.5V | 4.5V | - | 2 | 300mA | - | - | 20 ns | - | - | 34b | 1.1 Mb | - | - | Asynchronous | 9b | - | - | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 71V321L55TF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | LQFP | - | 64 | - | RAM, SDR, SRAM | - | 2009 | e0 | no | Active | 3 (168 Hours) | 64 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | - | QUAD | GULL WING | 240 | 1 | 3.3V | 0.5mm | - | 20 | 64 | 3.3V | - | COMMERCIAL | Parallel | 3.6V | 3V | 2kB | 2 | 85mA | - | - | 55 ns | - | 3-STATE | 22b | 16 kb | 0.0015A | COMMON | Asynchronous | 8b | 2V | 1.6mm | 10mm | 10mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 71V321L55PF8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 64 | - | RAM, SDR, SRAM | - | 2009 | e0 | no | Active | 3 (168 Hours) | 64 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | BATTERY BACKUP;AUTOMATIC POWER DOWN | QUAD | GULL WING | 240 | 1 | 3.3V | 0.8mm | - | 20 | 64 | 3.3V | - | COMMERCIAL | Parallel | 3.6V | 3V | 2kB | 2 | 85mA | - | - | 55 ns | - | 3-STATE | 22b | 16 kb | 0.0015A | COMMON | Asynchronous | 8b | 2V | 1.6mm | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 70V9269L12PRFI Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 128 | - | RAM, SDR, SRAM | - | 2008 | e0 | no | Active | 3 (168 Hours) | 128 | EAR99 | Tin/Lead (Sn85Pb15) | 85°C | -40°C | FLOW-THROUGH OR PIPELINED ARCHITECTURE | QUAD | GULL WING | 225 | 1 | 3.3V | 0.5mm | 33.3MHz | - | 128 | 3.3V | - | INDUSTRIAL | Parallel | 3.6V | 3V | 32kB | 2 | - | - | - | 12 ns | 16KX16 | - | 14b | 256 kb | - | - | Synchronous | 16b | - | 1.6mm | 20mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 71V3556SA166BGI Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | BGA | - | 119 | 166MHz | RAM, SDR, SRAM | - | 2015 | e0 | no | Active | 3 (168 Hours) | 119 | - | Tin/Lead (Sn63Pb37) | 85°C | -40°C | - | BOTTOM | BALL | 225 | 1 | 3.3V | - | 166MHz | 20 | 119 | 3.3V | - | INDUSTRIAL | Parallel | 3.465V | 3.135V | 512kB | 1 | 360mA | - | - | 3.5 ns | - | 3-STATE | 17b | 4.5 Mb | 0.045A | COMMON | Synchronous | 36b | - | 2.36mm | 14mm | 22mm | 2.15mm | No | RoHS Compliant | Contains Lead | ||
![]() 70V3379S5PRFI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 128 | - | RAM, SRAM | Tape & Reel | 2009 | e0 | no | Active | 3 (168 Hours) | 128 | - | Tin/Lead (Sn85Pb15) | 85°C | -40°C | PIPELINED OUTPUT MODE; SELF TIMED WRITE CYCLE | QUAD | GULL WING | 225 | 1 | 3.3V | 0.5mm | 100MHz | - | 128 | 3.3V | - | INDUSTRIAL | Parallel | 3.45V | 3.15V | - | 2 | 415mA | - | - | 5 ns | - | 3-STATE | 15b | 576 kb | 0.03A | COMMON | Synchronous | 18b | - | 1.6mm | 20mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 70T3539MS133BCI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | - | - | 256 | - | RAM, SRAM | Tape & Reel | 2008 | e0 | no | Active | 3 (168 Hours) | 256 | - | Tin/Lead (Sn63Pb37) | 85°C | -40°C | FLOW-THROUGH OR PIPELINED ARCHITECTURE | BOTTOM | BALL | 225 | 1 | 2.5V | 1mm | 133MHz | 20 | 256 | 2.5V | - | INDUSTRIAL | Parallel | 2.6V | 2.4V | - | 2 | 900mA | - | - | 15 ns | - | 3-STATE | 38b | 18 Mb | - | COMMON | Synchronous | 36b | - | 1.5mm | 17mm | 17mm | 1.4mm | No | RoHS Compliant | Contains Lead |