- Part Status
- Length
- Published
- RoHS Status
- Width
- Number of Pins
- JESD-609 Code
- Terminal Finish
- HTS Code
- Lead Free
- Thickness
- Terminal Form
Attribute column
Manufacturer
IDT Specialized ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Shell Material | Supplier Device Package | Number of Terminals | Approvals | Base Product Number | Cable Types | CoilResistance | Contact Materials | Contact Sizes | Dimensions | Ihs Manufacturer | Jacket Material | Manufacturer | Manufacturer Part Number | Mfr | Moisture Sensitivity Levels | Operating Temperature-Max | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | RoHS | Rohs Code | Shell Sizes | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Termination | Connector Type | Type | Terminal Finish | Color | Applications | Gender | HTS Code | Contact Type | Pitch | Terminal Position | Terminal Form | Shielding | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Contact Finish | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Note | Wire Gauge or Range - AWG | Contact Termination | Contact Form | Seated Height-Max | Wire Gauge or Range - mm² | Number of Positions/Contacts | Coil Voltage | Coil Power | Consumer IC Type | Termination Finish | Features | Wire Gauge or Range - Coaxial | Strain Relief | IP Rating | Length | Width | Contact Finish Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | 270 Ohm | Silver Alloy | - | 24x23,5x27mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | FTR-J2 | - | - | Obsolete | - | - | Power | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IDT89HF32 | - | - | - | - | - | - | - | - | - | - | SPST-NO | - | - | - | 12VDC | 530 mW | - | - | - | - | - | - | - | - | - | ||
![]() 1337BDCGI IDT | In Stock | - | - | - | - | - | - | - | - | - | SC0004 | - | - | Copper Alloy | 2.0mm | - | - | - | - | - | Amphenol Sine Systems Corp | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | MotionGrade™ M23 Hybrid Series | - | - | Obsolete | - | - | Machined | - | - | - | - | - | Socket | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | 14-18 AWG | Crimp | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | ||
![]() P95020LLG8 IDT | In Stock | - | - | - | - | - | - | - | - | UL | - | Cat 5e | - | - | - | - | - | TPE | Turck | U-00757 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | Obsolete | - | RJ45 | - | - | Teal | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | 82 Feet | - | - | ||
![]() P95020ZCNQG IDT | In Stock | - | - | Surface Mount | 132-VFQFN Dual Rows, Exposed Pad | - | - | 132-VFQFPN (10x10) | - | - | - | - | - | - | - | - | - | - | GEWISS S.p.A. | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | * | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 80KSBR201BRI IDT | In Stock | - | - | Surface Mount | 484-BBGA, FCBGA | - | - | 484-FCBGA (23x23) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | Tray | -- | - | - | Obsolete | - | - | Serial Buffer | - | - | Wireless Infrastructure | - | - | - | - | - | - | - | - | - | - | - | - | IDT80KSBR201 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 80HVPS1848RM IDT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 400-BBGA, FCBGA | - | - | 400-FBGA (21x21) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | SPS-1616™ | - | - | Active | - | - | Serial RapidIO® Switch | - | - | Wireless Infrastructure | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 400-BBGA, FCBGA | - | - | 400-FCBGA (21x21) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | Tray | Han B® | - | - | Obsolete | - | - | Serial RapidIO® Switch | - | - | Wireless Infrastructure | - | - | - | - mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | - | - | - | ||
![]() 80HVPS1848HM IDT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 80HFC1001BCG IDT | In Stock | - | - | Surface Mount | 324-BGA | - | - | 324-CABGA (19x19) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | -- | - | - | Obsolete | - | - | Functional InterConnect | - | - | Wireless Infrastructure | - | - | - | - | - | - | - | - | - | - | - | - | IDT80HFC1001 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 342MI-34LF IDT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IDT, Integrated Device Technology Inc | - | - | Bulk | - | - | - | - | - | - | - | - | Not For New Designs | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TSI578-CLH IDT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TSI578-ILVY IDT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TSI578A-ILVY IDT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TSI578-ILH IDT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P95020ZCLLG8 IDT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ICS2116Y Integrated Device Technology Inc | In Stock | - | Datasheet | - | - | YES | - | - | 100 | - | - | - | - | - | - | - | INTEGRATED DEVICE TECHNOLOGY INC | - | - | - | - | - | 70 °C | - | PLASTIC/EPOXY | QFP | QFP, | - | RECTANGULAR | FLATPACK | Transferred | QFP | - | - | No | - | - | - | e0 | No | - | - | - | - | TIN LEAD | - | - | - | 8542.39.00.01 | - | - | QUAD | GULL WING | - | - | 1 | 0.65 mm | compliant | - | - | 100 | - | R-PQFP-G100 | Not Qualified | 5.25 V | COMMERCIAL | 4.75 V | - | - | - | - | 3.4 mm | - | - | - | - | CONSUMER CIRCUIT | - | - | - | - | - | 20 mm | 14 mm | - | ||
![]() STAC9274D5TAEB4X Integrated Device Technology Inc | In Stock | - | Datasheet | - | - | YES | - | - | 48 | - | - | - | - | - | - | - | INTEGRATED DEVICE TECHNOLOGY INC | - | - | - | - | 3 | 70 °C | - | PLASTIC/EPOXY | QFP | - | QFP48,.35SQ,20 | SQUARE | FLATPACK | Obsolete | - | - | - | Yes | - | - | - | e3 | - | - | - | - | - | MATTE TIN | - | - | - | 8542.39.00.01 | - | - | QUAD | GULL WING | - | 260 | - | 0.5 mm | unknown | 30 | - | - | - | S-PQFP-G48 | Not Qualified | - | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | CONSUMER CIRCUIT | - | - | - | - | - | - | - | - |