- Applications
- Approval Agency
- Current - Output 1
- Efficiency
- Features
- Mfr
- Minimum Load Required
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package
- Power (Watts)
Attribute column
Manufacturer
Integrated Power Designs Optics - Lenses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Content | Factory colour | Mfr | Package | Product Status | RoHS-compliant | Standard Number | Voltage - Output 5 | Voltage - Output 6 | Voltage-Input | Voltage-Output 1 | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Type | Applications | Power (Watts) | Termination Style | Number of Outputs | Approval Agency | Efficiency | Output Type | Circuit | Voltage - Output 2 | Current - Output 1 | Voltage - Output 3 | Voltage - Load | Voltage - Output 4 | Minimum Load Required | Load Current | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1010933 Integrated Power Designs | 2208 |
| - | Chassis Mount | - | - | - | - | - | Integrated Power Designs | Box | Active | - | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 28V | 0°C ~ 70°C (With Derating) | - | NXT-400 (400W) | 8.00 L x 3.88 W x 1.50 H (203.2mm x 98.5mm x 38.0mm) | - | Open Frame | ITE (Commercial), Medical | 400W | - | 1 | CE, cURus, TUV, UKCA | 85% | - | - | - | 14.3 A | - | - | - | - | - | Adjustable Output, Remote Sense, Universal Input | - | - | - | ||
![]() 1010974 Integrated Power Designs | 2953 |
| - | Chassis Mount | - | - | - | - | - | Integrated Power Designs | Box | Active | - | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 48V | 0°C ~ 70°C (With Derating) | - | NXT-100 (100W) | 4.50 L x 2.50 W x 1.00 H (114.3mm x 63.5mm x 25.4mm) | - | Open Frame | ITE (Commercial), Medical | 100W | - | 1 | CE, cURus, TUV, UKCA | 85% | - | - | - | 2.1 A | - | - | - | - | - | Adjustable Output, Remote Sense, Universal Input | - | - | - | ||
![]() 1010934 Integrated Power Designs | 2049 |
| - | Chassis Mount | - | - | - | - | - | Integrated Power Designs | Box | Active | - | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 48V | 0°C ~ 70°C (With Derating) | - | NXT-400 (400W) | 8.00 L x 3.88 W x 1.50 H (203.2mm x 98.5mm x 38.0mm) | - | Open Frame | ITE (Commercial), Medical | 400W | - | 1 | CE, cURus, TUV, UKCA | 85% | - | - | - | 8.3 A | - | - | - | - | - | Adjustable Output, Remote Sense, Universal Input | - | - | - | ||
![]() 1010973 Integrated Power Designs | 2728 |
| - | Chassis Mount | - | - | Acrylonitrile butadiene styrene | 1pc(s) | Black (RAL 9005) | Integrated Power Designs | Box | Active | Yes | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 28V | 0°C ~ 70°C (With Derating) | - | NXT-100 (100W) | 4.50 L x 2.50 W x 1.00 H (114.3mm x 63.5mm x 25.4mm) | - | BOP 700 BE4MN-9005 | ITE (Commercial), Medical | 100W | - | 1 | CE, cURus, TUV, UKCA | 85% | - | - | - | 3.6 A | - | - | - | - | - | with battery tray,with seal | 34mm | 165mm | 90mm | ||
![]() 1010932 Integrated Power Designs | 2941 |
| - | Chassis Mount | Hockey Puck | -- | - | - | - | Integrated Power Designs | Box | Active | - | 60601-1; 62368-1 | - | - | 4 ~ 32VDC | 24V | 0°C ~ 70°C (With Derating) | Bulk | Evolution Dual | 8.00 L x 3.88 W x 1.50 H (203.2mm x 98.5mm x 38.0mm) | Active | Open Frame | ITE (Commercial), Medical | 400W | Screw Terminal | 1 | CE, cURus, TUV, UKCA | 85% | AC | SPST-NO (1 Form A) x 2 | - | 16.7 A | - | 48V ~ 660V | - | - | 25A | Adjustable Output, Remote Sense, Universal Input | - | - | - | ||
![]() 1010975 Integrated Power Designs | 2227 |
| - | Chassis Mount | - | - | - | - | - | Integrated Power Designs | Box | Active | - | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 2.5V | 0°C ~ 70°C (With Derating) | - | NXT-100 (100W) | 4.50 L x 2.50 W x 1.00 H (114.3mm x 63.5mm x 25.4mm) | - | Open Frame | ITE (Commercial), Medical | 100W | - | 1 | CE, cURus, TUV, UKCA | 85% | - | - | - | 20 A | - | - | - | - | - | Adjustable Output, Remote Sense, Universal Input | - | - | - | ||
![]() 1010931 Integrated Power Designs | 2839 |
| - | Chassis Mount | - | - | - | - | - | Integrated Power Designs | Box | Active | - | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 15V | 0°C ~ 70°C (With Derating) | - | NXT-400 (400W) | 8.00 L x 3.88 W x 1.50 H (203.2mm x 98.5mm x 38.0mm) | - | Open Frame | ITE (Commercial), Medical | 400W | - | 1 | CE, cURus, TUV, UKCA | 85% | - | - | - | 26.7 A | - | - | - | - | - | Adjustable Output, Remote Sense, Universal Input | - | - | - |