- Applications
- Approval Agency
- Current - Output 1
- Efficiency
- Features
- Mfr
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package
- Power (Watts)
- Product Status
Attribute column
Manufacturer
Integrated Power Designs AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | Current - Output 4 | Mfr | Package | Product Status | Standard Number | Voltage - Output 5 | Voltage - Output 6 | Voltage-Input | Voltage-Output 1 | Operating Temperature | Series | Size / Dimension | Type | Applications | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Voltage - Output 2 | Current - Output 1 | Voltage - Output 3 | Voltage - Output 4 | Minimum Load Required | Current - Output 2 | Current - Output 3 | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1010132 Integrated Power Designs | 883 |
| - | Chassis Mount | - | 2 A | Integrated Power Designs | Box | Not For New Designs | 62368-1 | 12V | 12V | 85 ~ 264 VAC | 5V | 0°C ~ 50°C (With Derating) | CE-300 (300W) | 8.50" L x 4.90" W x 1.95" H (215.9mm x 124.5mm x 49.5mm) | Enclosed | ITE (Commercial) | 300W | 4 | CE, TUV, UKCA | 55% | 24V | 40 A | 12V | - | - | 4 A | 6 A | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1010125 Integrated Power Designs | 2075 |
| - | Chassis Mount | - | - | Integrated Power Designs | Box | Not For New Designs | 62368-1 | - | - | 100 ~ 240 VAC | 17V | 0°C ~ 50°C (With Derating) | SRW-115 (115W) | 7.00" L x 4.25" W x 1.45" H (177.8mm x 108.0mm x 36.8mm) | Open Frame | Industrial, ITE (Commercial) | 115W | 2 | CE, TUV, UKCA | 76% | - | 3.4 A | - | -17V | - | 3.4 A | - | Adjustable Output, Universal Input | ||
![]() 1010088 Integrated Power Designs | 2891 |
| - | Chassis Mount | - | 2 A | Integrated Power Designs | Box | Not For New Designs | 62368-1 | - | - | 100 ~ 240 VAC | 5V | 0°C ~ 50°C (With Derating) | SRW-115 (115W) | 7.00" L x 4.25" W x 1.45" H (177.8mm x 108.0mm x 36.8mm) | Open Frame | Industrial, ITE (Commercial) | 115W | 4 | CE, TUV, UKCA | 76% | -5V | 12 A | 15V | -15V | - | 4 A | 3 A | Adjustable Output, Universal Input | ||
![]() 1010093 Integrated Power Designs | 2501 |
| - | Chassis Mount | - | - | Integrated Power Designs | Box | Not For New Designs | 62368-1 | - | - | 100 ~ 240 VAC | 5V | 0°C ~ 50°C (With Derating) | SRW-115 (115W) | 7.00" L x 4.25" W x 1.45" H (177.8mm x 108.0mm x 36.8mm) | Open Frame | Industrial, ITE (Commercial) | 115W | 2 | CE, TUV, UKCA | 76% | - | 12 A | 24V | - | - | 3 A | - | Adjustable Output, Universal Input | ||
![]() 1010118 Integrated Power Designs | 2411 |
| - | Chassis Mount | - | - | Integrated Power Designs | Box | Not For New Designs | 62368-1 | - | - | 100 ~ 240 VAC | 5V | 0°C ~ 50°C (With Derating) | SRW-115 (115W) | 7.00" L x 4.25" W x 1.45" H (177.8mm x 108.0mm x 36.8mm) | Open Frame | Industrial, ITE (Commercial) | 115W | 2 | CE, TUV, UKCA | 76% | - | 12 A | 12V | - | - | 5 A | - | Adjustable Output, Universal Input | ||
![]() 1010107 Integrated Power Designs | 2586 |
| - | Chassis Mount | - | - | Integrated Power Designs | Box | Not For New Designs | 62368-1 | - | - | 100 ~ 240 VAC | 5V | 0°C ~ 50°C (With Derating) | SRW-45 (45W) | 5.00" L x 3.00" W x 1.25" H (127.0mm x 76.2mm x 31.8mm) | Open Frame | Industrial, ITE (Commercial) | 45W | 3 | CE, TUV, UKCA | 70% | 15V | 5 A | - | -15V | - | 2 A | 700 mA | Adjustable Output, Universal Input | ||
![]() 1010100 Integrated Power Designs | 90 |
| - | Chassis Mount | - | - | Integrated Power Designs | Box | Not For New Designs | 62368-1 | - | - | 100 ~ 240 VAC | 24V | 0°C ~ 50°C (With Derating) | SRW-45 (45W) | 5.00" L x 3.00" W x 1.25" H (127.0mm x 76.2mm x 31.8mm) | Open Frame | Industrial, ITE (Commercial) | 45W | 1 | CE, TUV, UKCA | 70% | - | 2 A | - | - | - | - | - | Adjustable Output, Universal Input | ||
![]() 1011765 Integrated Power Designs | 2797 |
| - | Chassis Mount | - | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 12V | -20°C ~ 70°C (With Derating) | GRN-360 (360W) | 5.00" L x 3.00" W x 1.49" H (127.0mm x 76.1mm x 37.8mm) | Open Frame | Industrial, ITE (Commercial), Laboratory, Medical | 360W | 1 | CE, cURus, TUV, UKCA | 93% | - | 30 A | - | - | - | - | - | Universal Input | ||
![]() 1011280 Integrated Power Designs | 107 |
| - | Chassis Mount | - | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 15V | 0°C ~ 70°C (With Derating) | GRN-80 (80W) | 4.25" L x 2.50" W x 0.83" H (108.0mm x 63.5mm x 21.1mm) | Open Frame | ITE (Commercial), Medical | 80W | 1 | CE, cURus, TUV, UKCA | 87% | - | 5.3 A | - | - | No | - | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1011255 Integrated Power Designs | 2188 |
| - | Chassis Mount | - | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 5V | 0°C ~ 70°C (With Derating) | GRN-80 (80W) | 5.00" L x 3.00" W x 1.00" H (127.0mm x 76.2mm x 25.4mm) | Open Frame | ITE (Commercial), Medical | 80W | 3 | CE, cURus, TUV, UKCA | 88% | 12V | 8 A | -12V | - | No | 2 A | 2 A | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1011279 Integrated Power Designs | 57 |
| - | Chassis Mount | - | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 12V | 0°C ~ 70°C (With Derating) | GRN-80 (80W) | 4.25" L x 2.50" W x 0.83" H (108.0mm x 63.5mm x 21.1mm) | Open Frame | ITE (Commercial), Medical | 80W | 1 | CE, cURus, TUV, UKCA | 87% | - | 6.7 A | - | - | No | - | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1011580CO Integrated Power Designs | 2287 |
| - | Chassis Mount | 1011580 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 5V | 0°C ~ 70°C (With Derating) | CE-150 (150W) | 7.00" L x 4.00" W x 1.92" H (177.8mm x 101.6mm x 48.8mm) | Enclosed | ITE (Commercial), Medical | 150W | 3 | CE, cURus, TUV, UKCA | 74% | 12V | 15 A | - | -12V | - | 5 A | 2 A | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1011624 Integrated Power Designs | 2142 |
| - | Chassis Mount | - | 2 A | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 3.3V | 0°C ~ 70°C (With Derating) | CE-225 (225W) | 8.00" L x 4.75" W x 2.00" H (203.2mm x 120.7mm x 50.8mm) | Chassis | ITE (Commercial), Medical | 225W | 4 | CE, cURus, TUV, UKCA | 74% | 5V | 25 A | 12V | -12V | - | 8 A | 2 A | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1011576 Integrated Power Designs | 2091 |
| - | Chassis Mount | - | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 5V | 0°C ~ 70°C (With Derating) | CE-150 (150W) | 7.00" L x 4.00" W x 1.75" H (177.8mm x 101.6mm x 44.5mm) | Chassis | ITE (Commercial), Medical | 150W | 2 | CE, cURus, TUV, UKCA | 74% | 12V | 15 A | - | - | - | 6 A | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1011580 Integrated Power Designs | 2300 |
| - | Chassis Mount | - | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 5V | 0°C ~ 70°C (With Derating) | CE-150 (150W) | 7.00" L x 4.00" W x 1.75" H (177.8mm x 101.6mm x 44.5mm) | Chassis | ITE (Commercial), Medical | 150W | 3 | CE, cURus, TUV, UKCA | 74% | 12V | 15 A | - | -12V | - | 5 A | 2 A | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1010115CHCO Integrated Power Designs | 2551 |
| - | Chassis Mount | 1010115 | - | Integrated Power Designs | Box | Not For New Designs | 62368-1 | - | - | 100 ~ 240 VAC | 24V | 0°C ~ 50°C (With Derating) | SRW-115 (115W) | 7.18" L x 4.42" W x 1.75" H (182.4mm x 112.3mm x 44.5mm) | Enclosed | Industrial, ITE (Commercial) | 115W | 2 | CE, TUV, UKCA | 76% | - | 2.5 A | - | -24V | - | 2.5 A | - | Adjustable Output, Universal Input | ||
![]() 1010196 Integrated Power Designs | 2477 |
| - | Chassis Mount | - | 2 A | Integrated Power Designs | Box | Not For New Designs | 62368-1 | - | - | 100 ~ 240 VAC | 5V | 0°C ~ 50°C (With Derating) | SRW-65 (65W) | 6.00" L x 4.00" W x 1.16" H (152.4mm x 101.6mm x 29.5mm) | Open Frame | Industrial, ITE (Commercial) | 65W | 4 | CE, TUV, UKCA | 76% | 26V | 5 A | 15V | -15V | - | 1 A | 2 A | Adjustable Output, Universal Input | ||
![]() 1010111CH Integrated Power Designs | 2206 |
| - | Chassis Mount | 1010111 | 700 mA | Integrated Power Designs | Box | Not For New Designs | 62368-1 | - | - | 100 ~ 240 VAC | 5V | 0°C ~ 50°C (With Derating) | SRW-45 (45W) | 5.15" L x 3.25" W x 1.56" H (130.8mm x 82.6mm x 39.6mm) | Chassis | Industrial, ITE (Commercial) | 45W | 4 | CE, TUV, UKCA | 70% | 24V | 5 A | 12V | -12V | - | 1 A | 700 mA | Adjustable Output, Universal Input | ||
![]() 1010820 Integrated Power Designs | 72 |
| - | Chassis Mount | - | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 3.3V | 0°C ~ 70°C (With Derating) | SRP-40A (40W) | 4.25" L x 2.50" W x 1.20" H (107.9mm x 63.5mm x 30.5mm) | Open Frame | Industrial, ITE (Commercial), Medical | 40W | 2 | CE, cURus, TUV, UKCA | 73% | - | 5 A | 5V | - | - | 700 mA | - | Adjustable Output, Universal Input | ||
![]() 1010367 Integrated Power Designs | 2669 |
| - | Chassis Mount | - | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 40V | 0°C ~ 70°C (With Derating) | SRW-100 (100W) | 5.00" L x 3.30" W x 1.50" H (127.0mm x 83.8mm x 38.1mm) | Chassis | Industrial, ITE (Commercial), Medical | 100W | 1 | CE, cURus, TUV, UKCA | 76% | - | 2.5 A | - | - | - | - | - | Adjustable Output, Universal Input |