- Applications
- Approval Agency
- Current - Output 1
- Efficiency
- Features
- Mfr
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package
- Power (Watts)
- Product Status
Attribute column
Manufacturer
Integrated Power Designs AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | Current - Output 4 | Mfr | Package | Product Status | Standard Number | Voltage - Output 5 | Voltage - Output 6 | Voltage-Input | Voltage-Output 1 | Operating Temperature | Series | Size / Dimension | Type | Applications | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Voltage - Output 2 | Current - Output 1 | Voltage - Output 3 | Voltage - Output 4 | Minimum Load Required | Current - Output 2 | Current - Output 3 | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1011261 Integrated Power Designs | 22 |
| - | Chassis Mount | - | 1 A | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 3.3V | 0°C ~ 70°C (With Derating) | GRN-45 (45W) | 4.25" L x 2.50" W x 0.83" H (108.0mm x 63.5mm x 21.1mm) | Open Frame | ITE (Commercial), Medical | 45W | 4 | CE, cURus, TUV, UKCA | 85% | 5V | 5 A | 12V | -12V | No | 5 A | 1 A | Adjustable Output, Universal Input | ||
![]() 1011256 Integrated Power Designs | 53 |
| - | Chassis Mount | - | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 5V | 0°C ~ 70°C (With Derating) | GRN-80 (80W) | 5.00" L x 3.00" W x 1.00" H (127.0mm x 76.2mm x 25.4mm) | Open Frame | ITE (Commercial), Medical | 80W | 3 | CE, cURus, TUV, UKCA | 88% | 15V | 8 A | -15V | - | No | 2 A | 2 A | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1011404 Integrated Power Designs | 92 |
| - | Chassis Mount | - | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 15V | 0°C ~ 70°C (With Derating) | GRN-60 (60W) | 3.00" L x 2.00" W x 0.83" H (76.2mm x 50.8mm x 21.1mm) | Open Frame | ITE (Commercial), Medical | 60W | 1 | CE, cURus, TUV, UKCA | 87% | - | 4 A | - | - | No | - | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1011251 Integrated Power Designs | 15 |
| - | Chassis Mount | - | 1.5 A | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 3.3V | 0°C ~ 70°C (With Derating) | GRN-80 (80W) | 5.00" L x 3.00" W x 1.00" H (127.0mm x 76.2mm x 25.4mm) | Open Frame | ITE (Commercial), Medical | 80W | 4 | CE, cURus, TUV, UKCA | 88% | 5V | 8 A | 12V | -12V | No | 5 A | 1.5 A | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1011387 Integrated Power Designs | 53 |
| - | Chassis Mount | - | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 5V | 0°C ~ 70°C (With Derating) | GRN-80 (80W) | 5.00" L x 3.00" W x 1.00" H (127.0mm x 76.2mm x 25.4mm) | Open Frame | ITE (Commercial), Medical | 80W | 2 | CE, cURus, TUV, UKCA | 88% | 24V | 8 A | - | - | No | 2 A | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1011377 Integrated Power Designs | 92 |
| - | Chassis Mount | - | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 5V | 0°C ~ 70°C (With Derating) | GRN-110 (110W) | 5.00" L x 3.00" W x 1.06" H (127.0mm x 76.2mm x 26.9mm) | Open Frame | ITE (Commercial), Medical | 110W | 2 | CE, cURus, TUV, UKCA | 85% | 24V | 12 A | - | - | No | 3 A | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1011363 Integrated Power Designs | 53 |
| - | Chassis Mount | - | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 5V | 0°C ~ 70°C (With Derating) | GRN-80 (80W) | 4.25" L x 2.50" W x 0.83" H (108.0mm x 63.5mm x 21.1mm) | Open Frame | ITE (Commercial), Medical | 80W | 1 | CE, cURus, TUV, UKCA | 85% | - | 16 A | - | - | No | - | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1011439 Integrated Power Designs | 2773 |
| - | Chassis Mount | - | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 5V | -20°C ~ 70°C (With Derating) | GRN-200 (200W) | 5.00" L x 3.00" W x 1.18" H (127.0mm x 76.2mm x 30.0mm) | Open Frame | ITE (Commercial), Medical | 200W | 3 | CE, cURus, TUV, UKCA | 89% | 15V | 30 A | -15V | - | No | 5 A | 2 A | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1011366 Integrated Power Designs | 15 |
| - | Chassis Mount | - | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 24V | 0°C ~ 70°C (With Derating) | GRN-80 (80W) | 4.25" L x 2.50" W x 0.83" H (108.0mm x 63.5mm x 21.1mm) | Open Frame | ITE (Commercial), Medical | 80W | 1 | CE, cURus, TUV, UKCA | 87% | - | 3.3 A | - | - | No | - | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1011398 Integrated Power Designs | 53 |
| - | Chassis Mount | - | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 5V | 0°C ~ 70°C (With Derating) | GRN-45 (45W) | 4.25" L x 2.50" W x 0.83" H (108.0mm x 63.5mm x 21.1mm) | Open Frame | ITE (Commercial), Medical | 45W | 2 | CE, cURus, TUV, UKCA | 85% | 12V | 5 A | - | - | No | 2 A | - | Adjustable Output, Universal Input | ||
![]() 1011349 Integrated Power Designs | 14 |
| - | Chassis Mount | - | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 28V | 0°C ~ 70°C (With Derating) | GRN-110 (110W) | 5.00" L x 3.00" W x 1.06" H (127.0mm x 76.2mm x 26.9mm) | Open Frame | ITE (Commercial), Medical | 110W | 1 | CE, cURus, TUV, UKCA | 87% | - | 3.9 A | - | - | No | - | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1011379 Integrated Power Designs | 9 |
| - | Chassis Mount | - | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 12V | 0°C ~ 70°C (With Derating) | GRN-110 (110W) | 5.00" L x 3.00" W x 1.06" H (127.0mm x 76.2mm x 26.9mm) | Open Frame | ITE (Commercial), Medical | 110W | 2 | CE, cURus, TUV, UKCA | 85% | -12V | 5 A | - | - | No | 5 A | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1011378 Integrated Power Designs | 53 |
| - | Chassis Mount | - | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 5V | 0°C ~ 70°C (With Derating) | GRN-110 (110W) | 5.00" L x 3.00" W x 1.06" H (127.0mm x 76.2mm x 26.9mm) | Open Frame | ITE (Commercial), Medical | 110W | 2 | CE, cURus, TUV, UKCA | 85% | 12V | 12 A | - | - | No | 5 A | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1011514 Integrated Power Designs | 2551 |
| - | Chassis Mount | - | 2 A | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 24V | -20°C ~ 70°C (With Derating) | GRN-200 (200W) | 5.00" L x 3.00" W x 1.18" H (127.0mm x 76.2mm x 30.0mm) | Open Frame | ITE (Commercial), Medical | 200W | 4 | CE, cURus, TUV, UKCA | 89% | 5V | 6 A | 12V | -12V | No | 8 A | 2 A | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1011415 Integrated Power Designs | 38 |
| - | Chassis Mount | - | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 48V | 0°C ~ 70°C (With Derating) | GRN-110 (110W) | 5.00" L x 3.00" W x 1.06" H (127.0mm x 76.2mm x 26.9mm) | Open Frame | ITE (Commercial), Medical | 110W | 1 | CE, cURus, TUV, UKCA | 87% | - | 2.3 A | - | - | No | - | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1011281 Integrated Power Designs | 16 |
| - | Chassis Mount | - | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 24V | 0°C ~ 70°C (With Derating) | GRN-80 (80W) | 4.25" L x 2.50" W x 0.83" H (108.0mm x 63.5mm x 21.1mm) | Open Frame | ITE (Commercial), Medical | 80W | 1 | CE, cURus, TUV, UKCA | 87% | - | 3.3 A | - | - | No | - | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1011374 Integrated Power Designs | 2754 |
| - | Chassis Mount | - | 2 A | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 5V | 0°C ~ 70°C (With Derating) | GRN-110 (110W) | 5.00" L x 3.00" W x 1.06" H (127.0mm x 76.2mm x 26.9mm) | Open Frame | ITE (Commercial), Medical | 110W | 4 | CE, cURus, TUV, UKCA | 85% | 24V | 10 A | 15V | -15V | No | 2 A | 2 A | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1011440CHCO Integrated Power Designs | 2612 |
| - | Chassis Mount | GRN-200 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 5V | -20°C ~ 70°C (With Derating) | GRN-200 (200W) | 5.00" L x 3.14" W x 1.65" H (127.0mm x 79.9mm x 41.9mm) | Enclosed | ITE (Commercial), Medical | 200W | 2 | CE, cURus, TUV, UKCA | 89% | 25V | 30 A | - | - | No | 3 A | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1011277CH Integrated Power Designs | 106 |
| - | Chassis Mount | GRN-80 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 3.3V | 0°C ~ 70°C (With Derating) | GRN-80 (80W) | 4.50" L x 2.75" W x 1.28" H (114.3mm x 69.9mm x 32.5mm) | Chassis | ITE (Commercial), Medical | 53W | 1 | CE, cURus, TUV, UKCA | 82% | - | 16 A | - | - | No | - | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1011270CHCO Integrated Power Designs | 106 |
| - | Chassis Mount | GRN-45 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 15V | 0°C ~ 70°C (With Derating) | GRN-45 (45W) | 4.50" L x 2.75" W x 1.28" H (114.3mm x 69.9mm x 32.5mm) | Enclosed | ITE (Commercial), Medical | 45W | 2 | CE, cURus, TUV, UKCA | 85% | -15V | 2 A | - | - | No | 2 A | - | Adjustable Output, Universal Input |