- Applications
- Approval Agency
- Current - Output 1
- Efficiency
- Features
- Mfr
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package
- Power (Watts)
- Product Status
Attribute column
Manufacturer
Integrated Power Designs AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | Current - Output 4 | Mfr | Package | Product Status | Standard Number | Voltage - Output 5 | Voltage - Output 6 | Voltage-Input | Voltage-Output 1 | Operating Temperature | Series | Size / Dimension | Type | Applications | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Voltage - Output 2 | Current - Output 1 | Voltage - Output 3 | Voltage - Output 4 | Current - Output 2 | Current - Output 3 | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1010476CHCO Integrated Power Designs | 2664 |
| - | Chassis Mount | 1010476 | 2 A | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 5V | 0°C ~ 70°C (With Derating) | REL-110 (110W) | 5.25" L x 3.12" W x 1.48" H (133.4mm x 79.2mm x 37.6mm) | Enclosed | Industrial, ITE (Commercial), Laboratory, Medical | 110W | 4 | CE, cURus, TUV, UKCA | 82% | 24V | 10 A | 12V | -12V | 2 A | 2 A | Adjustable Output, Universal Input | ||
![]() 1010486CH Integrated Power Designs | 2701 |
| - | Chassis Mount | 1010486 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 3.3V | 0°C ~ 70°C (With Derating) | REL-110 (110W) | 5.25" L x 3.12" W x 1.48" H (133.4mm x 79.2mm x 37.6mm) | Chassis | Industrial, ITE (Commercial), Laboratory, Medical | 110W | 1 | CE, cURus, TUV, UKCA | 82% | - | 22 A | - | - | - | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1010501 Integrated Power Designs | 2842 |
| - | Chassis Mount | - | 2 A | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 3.3V | 0°C ~ 70°C (With Derating) | REL-150 (150W) | 6.00" L x 3.83" W x 1.32" H (152.4mm x 97.3mm x 33.5mm) | Open Frame | Industrial, ITE (Commercial), Laboratory, Medical | 150W | 4 | CE, cURus, TUV, UKCA | 82% | 5V | 15 A | 12V | -12V | 8 A | 2 A | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1010485 Integrated Power Designs | 2410 |
| - | Chassis Mount | - | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 2.5V | 0°C ~ 70°C (With Derating) | REL-110 (110W) | 5.00" L x 3.00" W x 1.32" H (127.0mm x 76.2mm x 33.5mm) | Open Frame | Industrial, ITE (Commercial), Laboratory, Medical | 110W | 1 | CE, cURus, TUV, UKCA | 82% | - | 22 A | - | - | - | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1011211CHCO Integrated Power Designs | 2121 |
| - | Chassis Mount | 1011211 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 5V | 0°C ~ 70°C (With Derating) | REL-70 (70W) | 4.79" L x 2.62" W x 1.48" H (121.6mm x 66.5mm x 37.6mm) | Enclosed | Industrial, ITE (Commercial), Laboratory, Medical | 70W | 3 | CE, cURus, TUV, UKCA | 78% | 15V | 6 A | - | -15V | 2 A | 2 A | Adjustable Output, Universal Input | ||
![]() 1011203CH Integrated Power Designs | 2394 |
| - | Chassis Mount | 1011203 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 5V | 0°C ~ 70°C (With Derating) | REL-70 (70W) | 4.79" L x 2.62" W x 1.48" H (121.6mm x 66.5mm x 37.6mm) | Chassis | Industrial, ITE (Commercial), Laboratory, Medical | 70W | 2 | CE, cURus, TUV, UKCA | 78% | 12V | 6 A | - | - | 4 A | - | Adjustable Output, Universal Input | ||
![]() 1011494CH Integrated Power Designs | 2734 |
| - | Chassis Mount | 1011494 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 5V | -20°C ~ 70°C (With Derating) | GRN-200 (200W) | 5.00" L x 3.14" W x 1.65" H (127.0mm x 79.9mm x 41.9mm) | Chassis | Industrial, ITE (Commercial), Laboratory, Medical | 200W | 3 | CE, cURus, TUV, UKCA | 89% | 12V | 30 A | - | -12V | 6 A | 2 A | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1011359CH Integrated Power Designs | 56 |
| - | Chassis Mount | 1011359 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 9V | 0°C ~ 70°C (With Derating) | REL-70 (70W) | 4.79" L x 2.62" W x 1.48" H (121.6mm x 66.5mm x 37.6mm) | Chassis | Industrial, ITE (Commercial), Laboratory, Medical | 70W | 2 | CE, cURus, TUV, UKCA | 78% | 48V | 2 A | - | - | 1.5 A | - | Adjustable Output, Universal Input | ||
![]() 1011511CH Integrated Power Designs | 2606 |
| - | Chassis Mount | 1011511 | 1.5 A | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 5V | 0°C ~ 70°C (With Derating) | GRN-200 (200W) | 5.00" L x 3.14" W x 1.65" H (127.0mm x 79.9mm x 41.9mm) | Chassis | Industrial, ITE (Commercial), Laboratory, Medical | 200W | 4 | CE, cURus, TUV, UKCA | 87% | 24V | 8 A | 15V | 15V | 1 A | 1.5 A | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1010489 Integrated Power Designs | 2355 |
| - | Chassis Mount | - | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 15V | 0°C ~ 70°C (With Derating) | REL-110 (110W) | 5.00" L x 3.00" W x 1.32" H (127.0mm x 76.2mm x 33.5mm) | Open Frame | Industrial, ITE (Commercial), Laboratory, Medical | 110W | 1 | CE, cURus, TUV, UKCA | 82% | - | 7.3 A | - | - | - | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1010576CH Integrated Power Designs | 2282 |
| - | Chassis Mount | 1010576 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 5V | 0°C ~ 70°C (With Derating) | REL-185 (185W) | 7.23" L x 4.36" W x 1.74" H (183.6mm x 110.7mm x 44.2mm) | Chassis | Industrial, ITE (Commercial), Laboratory, Medical | 185W | 1 | CE, cURus, TUV, UKCA | 82% | - | 37 A | - | - | - | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1011359CHCO Integrated Power Designs | 2313 |
| - | Chassis Mount | 1011359 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 9V | 0°C ~ 70°C (With Derating) | REL-70 (70W) | 4.79" L x 2.62" W x 1.48" H (121.6mm x 66.5mm x 37.6mm) | Enclosed | Industrial, ITE (Commercial), Laboratory, Medical | 70W | 2 | CE, cURus, TUV, UKCA | 78% | 48V | 2 A | - | - | 1.5 A | - | Adjustable Output, Universal Input | ||
![]() 1010568CH Integrated Power Designs | 2059 |
| - | Chassis Mount | 1010568 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 5V | 0°C ~ 70°C (With Derating) | REL-185 (185W) | 7.23" L x 4.36" W x 1.74" H (183.6mm x 110.7mm x 44.2mm) | Chassis | Industrial, ITE (Commercial), Laboratory, Medical | 185W | 3 | CE, cURus, TUV, UKCA | 82% | 15V | 20 A | - | -15V | 4 A | 3 A | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1010518CH Integrated Power Designs | 2769 |
| - | Chassis Mount | 1010518 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 12V | 0°C ~ 70°C (With Derating) | REL-150 (150W) | 6.25" L x 3.96" W x 1.48" H (156.8mm x 100.5mm x 37.6mm) | Chassis | Industrial, ITE (Commercial), Laboratory, Medical | 150W | 1 | CE, cURus, TUV, UKCA | 82% | - | 12.5 A | - | - | - | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1010517 Integrated Power Designs | 2862 |
| - | Chassis Mount | - | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 5V | 0°C ~ 70°C (With Derating) | REL-150 (150W) | 6.00" L x 3.83" W x 1.32" H (152.4mm x 97.3mm x 33.5mm) | Open Frame | Industrial, ITE (Commercial), Laboratory, Medical | 150W | 1 | CE, cURus, TUV, UKCA | 82% | - | 30 A | - | - | - | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1010772CH Integrated Power Designs | 2542 |
| - | Chassis Mount | 1010772 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 36V | 0°C ~ 70°C (With Derating) | REL-150 (150W) | 6.25" L x 3.96" W x 1.48" H (156.8mm x 100.5mm x 37.6mm) | Chassis | Industrial, ITE (Commercial), Laboratory, Medical | 150W | 1 | CE, cURus, TUV, UKCA | 82% | - | 4.16 A | - | - | - | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1011218 Integrated Power Designs | 2138 |
| - | Chassis Mount | - | 2 A | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 5V | 0°C ~ 70°C (With Derating) | REL-70 (70W) | 4.50" L x 2.50" W x 1.22" H (114.3mm x 63.5mm x 31.0mm) | Open Frame | Industrial, ITE (Commercial), Laboratory, Medical | 70W | 4 | CE, cURus, TUV, UKCA | 78% | 3.3V | 6 A | 12V | -12V | 5 A | 2 A | Adjustable Output, Universal Input | ||
![]() 1010505CHCO Integrated Power Designs | 2463 |
| - | Chassis Mount | 1010505 | 2 A | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 5V | 0°C ~ 70°C (With Derating) | REL-150 (150W) | 6.25" L x 3.96" W x 1.48" H (156.8mm x 100.5mm x 37.6mm) | Enclosed | Industrial, ITE (Commercial), Laboratory, Medical | 150W | 4 | CE, cURus, TUV, UKCA | 82% | -5V | 15 A | 15V | -15V | 8 A | 2 A | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1010513CHCO Integrated Power Designs | 2089 |
| - | Chassis Mount | 1010513 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 12V | 0°C ~ 70°C (With Derating) | REL-150 (150W) | 6.25" L x 3.96" W x 1.48" H (156.8mm x 100.5mm x 37.6mm) | Enclosed | Industrial, ITE (Commercial), Laboratory, Medical | 150W | 2 | CE, cURus, TUV, UKCA | 82% | -12V | 7.5 A | - | - | 5 A | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1010577CHCO Integrated Power Designs | 2730 |
| - | Chassis Mount | 1010577 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 12V | 0°C ~ 70°C (With Derating) | REL-185 (185W) | 6.25" L x 3.96" W x 1.48" H (156.8mm x 100.5mm x 37.6mm) | Enclosed | Industrial, ITE (Commercial), Laboratory, Medical | 185W | 1 | CE, cURus, TUV, UKCA | 82% | - | 15.4 A | - | - | - | - | Adjustable Output, Remote Sense, Universal Input |