- Applications
- Approval Agency
- Current - Output 1
- Efficiency
- Features
- Mfr
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package
- Power (Watts)
- Product Status
Attribute column
Manufacturer
Integrated Power Designs AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | Current - Output 4 | Mfr | Package | Product Status | Standard Number | Voltage - Output 5 | Voltage - Output 6 | Voltage-Input | Voltage-Output 1 | Operating Temperature | Series | Size / Dimension | Type | Applications | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Voltage - Output 2 | Current - Output 1 | Voltage - Output 3 | Voltage - Output 4 | Minimum Load Required | Current - Output 2 | Current - Output 3 | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1010482 Integrated Power Designs | 2197 |
| - | Chassis Mount | - | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 5V | 0°C ~ 70°C (With Derating) | REL-110 (110W) | 5.00" L x 3.00" W x 1.32" H (127.0mm x 76.2mm x 33.5mm) | Open Frame | Industrial, ITE (Commercial), Laboratory, Medical | 110W | 2 | CE, cURus, TUV, UKCA | 82% | 24V | 10 A | - | - | - | 3 A | - | Adjustable Output, Universal Input | ||
![]() 1010512CH Integrated Power Designs | 2494 |
| - | Chassis Mount | 1010512 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 5V | 0°C ~ 70°C (With Derating) | REL-150 (150W) | 6.25" L x 3.96" W x 1.48" H (156.8mm x 100.5mm x 37.6mm) | Chassis | Industrial, ITE (Commercial), Laboratory, Medical | 150W | 2 | CE, cURus, TUV, UKCA | 82% | 24V | 15 A | - | - | - | 3 A | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1010561 Integrated Power Designs | 2176 |
| - | Chassis Mount | - | 2 A | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 5V | 0°C ~ 70°C (With Derating) | REL-185 (185W) | 7.00" L x 4.25" W x 1.31" H (177.8mm x 107.9mm x 33.3mm) | Open Frame | Industrial, ITE (Commercial), Laboratory, Medical | 185W | 4 | CE, cURus, TUV, UKCA | 82% | 3.3V | 20 A | 12V | -12V | - | 10 A | 2 A | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1010504 Integrated Power Designs | 2131 |
| - | Chassis Mount | - | 2 A | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 5V | 0°C ~ 70°C (With Derating) | REL-150 (150W) | 6.00" L x 3.83" W x 1.32" H (152.4mm x 97.3mm x 33.5mm) | Open Frame | Industrial, ITE (Commercial), Laboratory, Medical | 150W | 4 | CE, cURus, TUV, UKCA | 82% | -5V | 15 A | 12V | -12V | - | 8 A | 2 A | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1010578CHCO Integrated Power Designs | 2395 |
| - | Chassis Mount | 1010578 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 15V | 0°C ~ 70°C (With Derating) | REL-185 (185W) | 6.25" L x 3.96" W x 1.48" H (156.8mm x 100.5mm x 37.6mm) | Enclosed | Industrial, ITE (Commercial), Laboratory, Medical | 185W | 1 | CE, cURus, TUV, UKCA | 82% | - | 12.3 A | - | - | - | - | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 101146003CHCO Integrated Power Designs | In Stock | - | - | Chassis Mount | 101146003 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 5V | -20°C ~ 70°C (With Derating) | NXT-400 (400W) | 7.10" L x 4.18" W x 1.50" H (180.3mm x 106.2mm x 38.0mm) | Enclosed | ITE (Commercial), Medical | 400W | 3 | CE, cURus, TUV, UKCA | 87% | 12V | 50 A | - | -15V | - | 10 A | 5 A | Adjustable Output, Remote Sense, Universal Input | ||
![]() 101145901CHCO Integrated Power Designs | In Stock | - | - | Chassis Mount | 101145901 | 5 A | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 5V | -20°C ~ 70°C (With Derating) | NXT-400 (400W) | 7.10" L x 4.18" W x 1.50" H (180.3mm x 106.2mm x 38.0mm) | Enclosed | ITE (Commercial), Medical | 400W | 4 | CE, cURus, TUV, UKCA | 87% | 24V | 50 A | 12V | -12V | - | 5 A | 5 A | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1010904 Integrated Power Designs | 2169 |
| - | Chassis Mount | - | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 5V | 0°C ~ 70°C (With Derating) | NXT-175 (175W) | 5.00" L x 3.00" W x 1.25" H (127.0mm x 76.2mm x 31.7mm) | Open Frame | ITE (Commercial), Medical | 175W | 1 | CE, cURus, TUV, UKCA | 85% | - | 35 A | - | - | - | - | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1011022CH Integrated Power Designs | 2531 |
| - | Chassis Mount | 1011022 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 15V | 0°C ~ 70°C (With Derating) | NXT-325 (350W) | 6.20" L x 4.00" W x 1.75" H (157.5mm x 101.6mm x 44.5mm) | Chassis | ITE (Commercial), Medical | 350W | 1 | CE, cURus, TUV, UKCA | 85% | - | 23.3 A | - | - | - | - | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 101145202 Integrated Power Designs | In Stock | - | - | Chassis Mount | - | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 5V | -20°C ~ 70°C (With Derating) | NXT-400 (400W) | 7.00" L x 4.00" W x 1.50" H (177.8mm x 101.6mm x 38.0mm) | Open Frame | ITE (Commercial), Medical | 400W | 2 | CE, cURus, TUV, UKCA | 87% | 24 ~ 28V | 50 A | - | - | - | 5 A | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 101145902CHCO Integrated Power Designs | In Stock | - | - | Chassis Mount | 101145902 | 5 A | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 5V | -20°C ~ 70°C (With Derating) | NXT-400 (400W) | 7.10" L x 4.18" W x 1.50" H (180.3mm x 106.2mm x 38.0mm) | Enclosed | ITE (Commercial), Medical | 400W | 4 | CE, cURus, TUV, UKCA | 87% | 28V | 50 A | 12V | -12V | - | 5 A | 5 A | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1010980CH Integrated Power Designs | 2860 |
| - | Chassis Mount | 1010980 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 24V | 0°C ~ 70°C (With Derating) | NXT-100 (100W) | 4.81" L x 2.59" W x 1.30" H (122.2mm x 65.8mm x 33.0mm) | Chassis | ITE (Commercial), Medical | 100W | 1 | CE, cURus, TUV, UKCA | 85% | - | 4.2 A | - | - | - | - | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 101147601CHCO Integrated Power Designs | In Stock | - | - | Chassis Mount | 101147601 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 5V | -20°C ~ 70°C (With Derating) | NXT-400 (400W) | 7.10" L x 4.18" W x 1.50" H (180.3mm x 106.2mm x 38.0mm) | Enclosed | ITE (Commercial), Medical | 400W | 2 | CE, cURus, TUV, UKCA | 87% | 24 ~ 28V | 50 A | - | - | - | 5 A | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1011004 Integrated Power Designs | 2860 |
| - | Chassis Mount | - | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 5V | 0°C ~ 70°C (With Derating) | NXT-325 (350W) | 6.00" L x 3.87" W x 1.50" H (152.4mm x 98.3mm x 38.0mm) | Open Frame | ITE (Commercial), Medical | 325W | 1 | CE, cURus, TUV, UKCA | 85% | - | 65 A | - | - | - | - | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1010915CHCO Integrated Power Designs | 2858 |
| - | Chassis Mount | 1010915 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 24V | 0°C ~ 70°C (With Derating) | NXT-175 (175W) | 5.24" L x 3.12" W x 1.53" H (133.1mm x 79.2mm x 38.9mm) | Enclosed | ITE (Commercial), Medical | 175W | 1 | CE, cURus, TUV, UKCA | 85% | - | 7.3 A | - | - | - | - | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1010905CHCO Integrated Power Designs | 2423 |
| - | Chassis Mount | 1010905 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 12V | 0°C ~ 70°C (With Derating) | NXT-175 (175W) | 5.24" L x 3.12" W x 1.53" H (133.1mm x 79.2mm x 38.9mm) | Enclosed | ITE (Commercial), Medical | 175W | 1 | CE, cURus, TUV, UKCA | 85% | - | 14.6 A | - | - | - | - | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 101147302CH Integrated Power Designs | In Stock | - | - | Chassis Mount | 101147302 | 5 A | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 5V | -20°C ~ 70°C (With Derating) | NXT-400 (400W) | 7.10" L x 4.18" W x 1.50" H (180.3mm x 106.2mm x 38.0mm) | Chassis | ITE (Commercial), Medical | 400W | 4 | CE, cURus, TUV, UKCA | 87% | 15V | 50 A | 12V | -12V | - | 10 A | 5 A | Adjustable Output, Remote Sense, Universal Input | ||
![]() 101146004CH Integrated Power Designs | In Stock | - | - | Chassis Mount | 101146004 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 5V | -20°C ~ 70°C (With Derating) | NXT-400 (400W) | 7.10" L x 4.18" W x 1.50" H (180.3mm x 106.2mm x 38.0mm) | Chassis | ITE (Commercial), Medical | 400W | 3 | CE, cURus, TUV, UKCA | 87% | 15V | 50 A | - | -15V | - | 10 A | 5 A | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1010994 Integrated Power Designs | 2821 |
| - | Chassis Mount | - | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 12V | 0°C ~ 70°C (With Derating) | NXT-100 (100W) | 4.50" L x 2.50" W x 1.00" H (114.3mm x 63.5mm x 25.4mm) | Open Frame | ITE (Commercial), Medical | 100W | 1 | CE, cURus, TUV, UKCA | 85% | - | 8.3 A | - | - | - | - | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 101144802CHCO Integrated Power Designs | In Stock | - | - | Chassis Mount | 101144802 | 5 A | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 5V | -20°C ~ 70°C (With Derating) | NXT-400 (400W) | 7.10" L x 4.18" W x 1.50" H (180.3mm x 106.2mm x 38.0mm) | Enclosed | ITE (Commercial), Medical | 400W | 4 | CE, cURus, TUV, UKCA | 87% | 5V | 50 A | 12V | -12V | - | 15 A | 5 A | Adjustable Output, Remote Sense, Universal Input |