- Applications
- Approval Agency
- Current - Output 1
- Efficiency
- Features
- Mfr
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package
- Power (Watts)
- Product Status
Attribute column
Manufacturer
Integrated Power Designs AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | Current - Output 4 | Mfr | Package | Product Status | Standard Number | Voltage - Output 5 | Voltage - Output 6 | Voltage-Input | Voltage-Output 1 | Operating Temperature | Series | Size / Dimension | Type | Applications | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Voltage - Output 2 | Current - Output 1 | Voltage - Output 3 | Voltage - Output 4 | Minimum Load Required | Current - Output 2 | Current - Output 3 | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 101145103CH Integrated Power Designs | In Stock | - | - | Chassis Mount | 101145103 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 5V | -20°C ~ 70°C (With Derating) | NXT-400 (400W) | 7.10" L x 4.18" W x 1.50" H (180.3mm x 106.2mm x 38.0mm) | Chassis | ITE (Commercial), Medical | 400W | 3 | CE, cURus, TUV, UKCA | 87% | 12V | 50 A | - | -15V | - | 10 A | 5 A | Adjustable Output, Remote Sense, Universal Input | ||
![]() 101145903 Integrated Power Designs | In Stock | - | - | Chassis Mount | - | 5 A | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 5V | -20°C ~ 70°C (With Derating) | NXT-400 (400W) | 7.00" L x 4.00" W x 1.50" H (177.8mm x 101.6mm x 38.0mm) | Open Frame | ITE (Commercial), Medical | 400W | 4 | CE, cURus, TUV, UKCA | 87% | 24V | 50 A | 15V | -15V | - | 5 A | 5 A | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1010844CH Integrated Power Designs | 2040 |
| - | Chassis Mount | 1010844 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 5V | 0°C ~ 70°C (With Derating) | NXT-225 (225W) | 5.24" L x 3.12" W x 1.75" H (133.1mm x 79.2mm x 44.5mm) | Chassis | ITE (Commercial), Medical | 225W | 1 | CE, cURus, TUV, UKCA | 85% | - | 45 A | - | - | - | - | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 101150801 Integrated Power Designs | In Stock | - | - | Chassis Mount | - | 5 A | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 24V | -20°C ~ 70°C (With Derating) | NXT-400 (400W) | 7.00" L x 4.00" W x 1.50" H (177.8mm x 101.6mm x 38.0mm) | Open Frame | ITE (Commercial), Medical | 400W | 4 | CE, cURus, TUV, UKCA | 87% | -24V | 12.5 A | 12V | -12V | - | 5 A | 5 A | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1010845CHCO Integrated Power Designs | 2912 |
| - | Chassis Mount | 1010845 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 12V | 0°C ~ 70°C (With Derating) | NXT-225 (225W) | 5.24" L x 3.12" W x 1.75" H (133.1mm x 79.2mm x 44.5mm) | Enclosed | ITE (Commercial), Medical | 225W | 1 | CE, cURus, TUV, UKCA | 85% | - | 18.8 A | - | - | - | - | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 101148401CHCO Integrated Power Designs | In Stock | - | - | Chassis Mount | 101148401 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 5V | -20°C ~ 70°C (With Derating) | NXT-400 (400W) | 7.10" L x 4.18" W x 1.50" H (180.3mm x 106.2mm x 38.0mm) | Enclosed | ITE (Commercial), Medical | 400W | 3 | CE, cURus, TUV, UKCA | 87% | 12V | 50 A | - | -12V | - | 10 A | 5 A | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1010935CH Integrated Power Designs | 2845 |
| - | Chassis Mount | 1010935 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 2.5V | 0°C ~ 70°C (With Derating) | NXT-400 (400W) | 8.28" L x 4.00" W x 1.80" H (210.4mm x 101.6mm x 45.7mm) | Chassis | ITE (Commercial), Medical | 400W | 1 | CE, cURus, TUV, UKCA | 85% | - | 80 A | - | - | - | - | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1010564CHCO Integrated Power Designs | 2954 |
| - | Chassis Mount | 1010564 | 2 A | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 5V | 0°C ~ 70°C (With Derating) | REL-185 (185W) | 6.25" L x 3.96" W x 1.48" H (156.8mm x 100.5mm x 37.6mm) | Enclosed | Industrial, ITE (Commercial), Laboratory, Medical | 185W | 4 | CE, cURus, TUV, UKCA | 82% | -5V | 20 A | 15V | -15V | - | 10 A | 2 A | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1010772CHCO Integrated Power Designs | 2331 |
| - | Chassis Mount | 1010772 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 36V | 0°C ~ 70°C (With Derating) | REL-150 (150W) | 6.25" L x 3.96" W x 1.48" H (156.8mm x 100.5mm x 37.6mm) | Enclosed | Industrial, ITE (Commercial), Laboratory, Medical | 150W | 1 | CE, cURus, TUV, UKCA | 82% | - | 4.16 A | - | - | - | - | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1010516CH Integrated Power Designs | 2244 |
| - | Chassis Mount | 1010516 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 3.3V | 0°C ~ 70°C (With Derating) | REL-150 (150W) | 6.25" L x 3.96" W x 1.48" H (156.8mm x 100.5mm x 37.6mm) | Chassis | Industrial, ITE (Commercial), Laboratory, Medical | 150W | 1 | CE, cURus, TUV, UKCA | 82% | - | 30 A | - | - | - | - | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1011204CHCO Integrated Power Designs | 2646 |
| - | Chassis Mount | 1011204 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 5V | 0°C ~ 70°C (With Derating) | REL-70 (70W) | 4.79" L x 2.62" W x 1.48" H (121.6mm x 66.5mm x 37.6mm) | Enclosed | Industrial, ITE (Commercial), Laboratory, Medical | 70W | 2 | CE, cURus, TUV, UKCA | 78% | 24V | 6 A | - | - | - | 2 A | - | Adjustable Output, Universal Input | ||
![]() 1011051 Integrated Power Designs | 2790 |
| - | Chassis Mount | - | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 20V | 0°C ~ 70°C (With Derating) | REL-110 (110W) | 5.00" L x 3.00" W x 1.32" H (127.0mm x 76.2mm x 33.5mm) | Open Frame | Industrial, ITE (Commercial), Laboratory, Medical | 110W | 3 | CE, cURus, TUV, UKCA | 82% | 12V | 2.5 A | - | 12V | - | 2.5 A | 2.5 A | Adjustable Output, Universal Input | ||
![]() 1011491CHCO Integrated Power Designs | 2475 |
| - | Chassis Mount | 1011491 | 2 A | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 5V | -20°C ~ 70°C (With Derating) | GRN-200 (200W) | 5.00" L x 3.14" W x 1.65" H (127.0mm x 79.9mm x 41.9mm) | Enclosed | Industrial, ITE (Commercial), Laboratory, Medical | 200W | 4 | CE, cURus, TUV, UKCA | 89% | 24V | 30 A | 12V | -12V | - | 3 A | 2 A | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1010504CH Integrated Power Designs | 2057 |
| - | Chassis Mount | 1010504 | 2 A | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 5V | 0°C ~ 70°C (With Derating) | REL-150 (150W) | 6.25" L x 3.96" W x 1.48" H (156.8mm x 100.5mm x 37.6mm) | Chassis | Industrial, ITE (Commercial), Laboratory, Medical | 150W | 4 | CE, cURus, TUV, UKCA | 82% | -5V | 15 A | 12V | -12V | - | 8 A | 2 A | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1010565CH Integrated Power Designs | 2804 |
| - | Chassis Mount | 1010565 | 2 A | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 5V | 0°C ~ 70°C (With Derating) | REL-185 (185W) | 7.23" L x 4.36" W x 1.74" H (183.6mm x 110.7mm x 44.2mm) | Chassis | Industrial, ITE (Commercial), Laboratory, Medical | 185W | 4 | CE, cURus, TUV, UKCA | 82% | 24V | 20 A | 12V | -12V | - | 3 A | 2 A | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1010574CH Integrated Power Designs | 2208 |
| - | Chassis Mount | 1010574 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 2.5V | 0°C ~ 70°C (With Derating) | REL-185 (185W) | 7.23" L x 4.36" W x 1.74" H (183.6mm x 110.7mm x 44.2mm) | Chassis | Industrial, ITE (Commercial), Laboratory, Medical | 185W | 1 | CE, cURus, TUV, UKCA | 82% | - | 37 A | - | - | - | - | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1011353 Integrated Power Designs | 2191 |
| - | Chassis Mount | - | 1.5 A | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 3.5V | 0°C ~ 70°C (With Derating) | GRN-80 (80W) | 5.00" L x 3.00" W x 1.00" H (127.0mm x 76.2mm x 25.4mm) | Open Frame | Industrial, ITE (Commercial), Laboratory, Medical | 80W | 4 | CE, cURus, TUV, UKCA | 87% | 5.2V | 3.5 A | 18V | -18V | - | 1 A | 1.5 A | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1010822CH Integrated Power Designs | 2811 |
| - | Chassis Mount | 1010822 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 6.3V | 0°C ~ 70°C (With Derating) | REL-185 (185W) | 7.23" L x 4.36" W x 1.74" H (183.6mm x 110.7mm x 44.2mm) | Chassis | Industrial, ITE (Commercial), Laboratory, Medical | 185W | 1 | CE, cURus, TUV, UKCA | 82% | - | 29 A | - | - | - | - | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1011283CH Integrated Power Designs | 106 |
| - | Chassis Mount | GRN-80 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 48V | 0°C ~ 70°C (With Derating) | GRN-80 (80W) | 4.50" L x 2.75" W x 1.28" H (114.3mm x 69.9mm x 32.5mm) | Chassis | ITE (Commercial), Medical | 80W | 1 | CE, cURus, TUV, UKCA | 87% | - | 1.7 A | - | - | No | - | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1011247CHCO Integrated Power Designs | 2720 |
| - | Chassis Mount | GRN-110 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 5V | 0°C ~ 70°C (With Derating) | GRN-110 (110W) | 5.25" L x 3.25" W x 1.50" H (133.4mm x 82.6mm x 38.1mm) | Enclosed | ITE (Commercial), Medical | 132W | 2 | CE, cURus, TUV, UKCA | 85% | 24V | 12 A | - | - | No | 3 A | - | Adjustable Output, Remote Sense, Universal Input |