- Applications
- Approval Agency
- Current - Output 1
- Efficiency
- Features
- Mfr
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package
- Power (Watts)
- Product Status
Attribute column
Manufacturer
Integrated Power Designs AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | Current - Output 4 | Mfr | Package | Product Status | Standard Number | Voltage - Output 5 | Voltage - Output 6 | Voltage-Input | Voltage-Output 1 | Operating Temperature | Series | Size / Dimension | Type | Applications | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Voltage - Output 2 | Current - Output 1 | Voltage - Output 3 | Voltage - Output 4 | Minimum Load Required | Current - Output 2 | Current - Output 3 | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1011400CH Integrated Power Designs | 106 |
| - | Chassis Mount | GRN-45 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 15V | 0°C ~ 70°C (With Derating) | GRN-45 (45W) | 4.50" L x 2.75" W x 1.28" H (114.3mm x 69.9mm x 32.5mm) | Chassis | ITE (Commercial), Medical | 45W | 2 | CE, cURus, TUV, UKCA | 85% | -15V | 2 A | - | - | No | 2 A | - | Adjustable Output, Universal Input | ||
![]() 1011442CH Integrated Power Designs | 2742 |
| - | Chassis Mount | GRN-200 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 12V | -20°C ~ 70°C (With Derating) | GRN-200 (200W) | 5.00" L x 3.14" W x 1.65" H (127.0mm x 79.9mm x 41.9mm) | Chassis | ITE (Commercial), Medical | 216W | 2 | CE, cURus, TUV, UKCA | 89% | -12V | 12 A | - | - | No | 6 A | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1011334CHCO Integrated Power Designs | 77 |
| - | Chassis Mount | GRN-60 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 15V | 0°C ~ 70°C (With Derating) | GRN-60 (60W) | 3.20" L x 2.43" W x 1.28" H (81.3mm x 61.7mm x 32.5mm) | Enclosed | ITE (Commercial), Medical | 60W | 1 | CE, cURus, TUV, UKCA | 87% | - | 4 A | - | - | No | - | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1011333CH Integrated Power Designs | 77 |
| - | Chassis Mount | GRN-60 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 12V | 0°C ~ 70°C (With Derating) | GRN-60 (60W) | 3.20" L x 2.43" W x 1.28" H (81.3mm x 61.7mm x 32.5mm) | Chassis | ITE (Commercial), Medical | 60W | 1 | CE, cURus, TUV, UKCA | 87% | - | 5 A | - | - | No | - | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1011331CH Integrated Power Designs | 77 |
| - | Chassis Mount | GRN-60 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 3.3V | 0°C ~ 70°C (With Derating) | GRN-60 (60W) | 3.20" L x 2.43" W x 1.28" H (81.3mm x 61.7mm x 32.5mm) | Chassis | ITE (Commercial), Medical | 30W | 1 | CE, cURus, TUV, UKCA | 80% | - | 9 A | - | - | No | - | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1011407CH Integrated Power Designs | 77 |
| - | Chassis Mount | GRN-60 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 48V | 0°C ~ 70°C (With Derating) | GRN-60 (60W) | 3.20" L x 2.43" W x 1.28" H (81.3mm x 61.7mm x 32.5mm) | Chassis | ITE (Commercial), Medical | 60W | 1 | CE, cURus, TUV, UKCA | 87% | - | 1.3 A | - | - | No | - | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1011411CHCO Integrated Power Designs | 2454 |
| - | Chassis Mount | GRN-110 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 12V | 0°C ~ 70°C (With Derating) | GRN-110 (110W) | 5.25" L x 3.25" W x 1.50" H (133.4mm x 82.6mm x 38.1mm) | Enclosed | ITE (Commercial), Medical | 110W | 1 | CE, cURus, TUV, UKCA | 87% | - | 9.2 A | - | - | No | - | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1011268CHCO Integrated Power Designs | 77 |
| - | Chassis Mount | GRN-45 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 5V | 0°C ~ 70°C (With Derating) | GRN-45 (45W) | 4.50" L x 2.75" W x 1.28" H (114.3mm x 69.9mm x 32.5mm) | Enclosed | ITE (Commercial), Medical | 45W | 2 | CE, cURus, TUV, UKCA | 85% | 12V | 5 A | - | - | No | 2 A | - | Adjustable Output, Universal Input | ||
![]() 101148103CHCO Integrated Power Designs | In Stock | - | - | Chassis Mount | 101148103 | 5 A | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 5V | -20°C ~ 70°C (With Derating) | NXT-400 (400W) | 7.10" L x 4.18" W x 1.50" H (180.3mm x 106.2mm x 38.0mm) | Enclosed | ITE (Commercial), Medical | 400W | 4 | CE, cURus, TUV, UKCA | 87% | 3.3V | 50 A | 15V | -15V | - | 15 A | 5 A | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1010895CH Integrated Power Designs | 2031 |
| - | Chassis Mount | 1010895 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 3.3V | 0°C ~ 70°C (With Derating) | NXT-175 (175W) | 5.24" L x 3.12" W x 1.53" H (133.1mm x 79.2mm x 38.9mm) | Chassis | ITE (Commercial), Medical | 175W | 1 | CE, cURus, TUV, UKCA | 85% | - | 35 A | - | - | - | - | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1011008 Integrated Power Designs | 2298 |
| - | Chassis Mount | - | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 28V | 0°C ~ 70°C (With Derating) | NXT-325 (350W) | 6.00" L x 3.87" W x 1.50" H (152.4mm x 98.3mm x 38.0mm) | Open Frame | ITE (Commercial), Medical | 350W | 1 | CE, cURus, TUV, UKCA | 85% | - | 11.6 A | - | - | - | - | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1010941CH Integrated Power Designs | 2875 |
| - | Chassis Mount | 1010941 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 28V | 0°C ~ 70°C (With Derating) | NXT-400 (400W) | 8.28" L x 4.00" W x 1.80" H (210.4mm x 101.6mm x 45.7mm) | Chassis | ITE (Commercial), Medical | 400W | 1 | CE, cURus, TUV, UKCA | 85% | - | 14.3 A | - | - | - | - | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1010943CH Integrated Power Designs | 2981 |
| - | Chassis Mount | 1010943 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 2.5V | 0°C ~ 70°C (With Derating) | NXT-400 (400W) | 8.28" L x 4.00" W x 1.80" H (210.4mm x 101.6mm x 45.7mm) | Chassis | ITE (Commercial), Medical | 400W | 1 | CE, cURus, TUV, UKCA | 85% | - | 80 A | - | - | - | - | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 101150902CHCO Integrated Power Designs | In Stock | - | - | Chassis Mount | 101150902 | 5 A | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 24V | -20°C ~ 70°C (With Derating) | NXT-400 (400W) | 7.10" L x 4.18" W x 1.50" H (180.3mm x 106.2mm x 38.0mm) | Enclosed | ITE (Commercial), Medical | 400W | 4 | CE, cURus, TUV, UKCA | 87% | -28V | 12.5 A | 12V | -12V | - | 5 A | 5 A | Adjustable Output, Remote Sense, Universal Input | ||
![]() 101148103CH Integrated Power Designs | In Stock | - | - | Chassis Mount | 101148103 | 5 A | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 5V | -20°C ~ 70°C (With Derating) | NXT-400 (400W) | 7.10" L x 4.18" W x 1.50" H (180.3mm x 106.2mm x 38.0mm) | Chassis | ITE (Commercial), Medical | 400W | 4 | CE, cURus, TUV, UKCA | 87% | 3.3V | 50 A | 15V | -15V | - | 15 A | 5 A | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1010920CH Integrated Power Designs | 2442 |
| - | Chassis Mount | 1010920 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 3.3V | 0°C ~ 70°C (With Derating) | NXT-400 (400W) | 8.28" L x 4.00" W x 1.80" H (210.4mm x 101.6mm x 45.7mm) | Chassis | ITE (Commercial), Medical | 400W | 1 | CE, cURus, TUV, UKCA | 85% | - | 80 A | - | - | - | - | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 101150903 Integrated Power Designs | In Stock | - | - | Chassis Mount | - | 5 A | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 24V | -20°C ~ 70°C (With Derating) | NXT-400 (400W) | 7.00" L x 4.00" W x 1.50" H (177.8mm x 101.6mm x 38.0mm) | Open Frame | ITE (Commercial), Medical | 400W | 4 | CE, cURus, TUV, UKCA | 87% | -24V | 12.5 A | 15V | -15V | - | 5 A | 5 A | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1010875CH Integrated Power Designs | 2214 |
| - | Chassis Mount | 1010875 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 24V | 0°C ~ 70°C (With Derating) | NXT-225 (225W) | 5.24" L x 3.12" W x 1.75" H (133.1mm x 79.2mm x 44.5mm) | Chassis | ITE (Commercial), Medical | 225W | 1 | CE, cURus, TUV, UKCA | 85% | - | 9.4 A | - | - | - | - | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1010877 Integrated Power Designs | 2494 |
| - | Chassis Mount | - | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 48V | 0°C ~ 70°C (With Derating) | NXT-225 (225W) | 5.00" L x 3.00" W x 1.50" H (127.0mm x 76.2mm x 38.0mm) | Open Frame | ITE (Commercial), Medical | 225W | 1 | CE, cURus, TUV, UKCA | 85% | - | 4.7 A | - | - | - | - | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1010920CHCO Integrated Power Designs | 2247 |
| - | Chassis Mount | 1010920 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 3.3V | 0°C ~ 70°C (With Derating) | NXT-400 (400W) | 8.28" L x 4.00" W x 1.80" H (210.4mm x 101.6mm x 45.7mm) | Enclosed | ITE (Commercial), Medical | 400W | 1 | CE, cURus, TUV, UKCA | 85% | - | 80 A | - | - | - | - | - | Adjustable Output, Remote Sense, Universal Input |