- Applications
- Approval Agency
- Current - Output 1
- Efficiency
- Features
- Mfr
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package
- Power (Watts)
- Product Status
Attribute column
Manufacturer
Integrated Power Designs AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | Current - Output 4 | Mfr | Package | Product Status | Standard Number | Voltage - Output 5 | Voltage - Output 6 | Voltage-Input | Voltage-Output 1 | Operating Temperature | Series | Size / Dimension | Type | Applications | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Voltage - Output 2 | Current - Output 1 | Voltage - Output 3 | Voltage - Output 4 | Minimum Load Required | Current - Output 2 | Current - Output 3 | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1010842CHCO Integrated Power Designs | 2473 |
| - | Chassis Mount | 1010842 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 2.5V | 0°C ~ 70°C (With Derating) | NXT-225 (225W) | 5.24" L x 3.12" W x 1.75" H (133.1mm x 79.2mm x 44.5mm) | Enclosed | ITE (Commercial), Medical | 225W | 1 | CE, cURus, TUV, UKCA | 85% | - | 53 A | - | - | - | - | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 101148204 Integrated Power Designs | In Stock | - | - | Chassis Mount | - | 5 A | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 5V | -20°C ~ 70°C (With Derating) | NXT-400 (400W) | 7.00" L x 4.00" W x 1.50" H (177.8mm x 101.6mm x 38.0mm) | Open Frame | ITE (Commercial), Medical | 400W | 4 | CE, cURus, TUV, UKCA | 87% | 15V | 50 A | 15V | -15V | - | 10 A | 5 A | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1010949CHCO Integrated Power Designs | 2118 |
| - | Chassis Mount | 1010949 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 28V | 0°C ~ 70°C (With Derating) | NXT-400 (400W) | 8.28" L x 4.00" W x 1.80" H (210.4mm x 101.6mm x 45.7mm) | Enclosed | ITE (Commercial), Medical | 400W | 1 | CE, cURus, TUV, UKCA | 85% | - | 14.3 A | - | - | - | - | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1010946CH Integrated Power Designs | 2360 |
| - | Chassis Mount | 1010946 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 12V | 0°C ~ 70°C (With Derating) | NXT-400 (400W) | 8.28" L x 4.00" W x 1.80" H (210.4mm x 101.6mm x 45.7mm) | Chassis | ITE (Commercial), Medical | 400W | 1 | CE, cURus, TUV, UKCA | 85% | - | 33.3 A | - | - | - | - | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 101145704CH Integrated Power Designs | In Stock | - | - | Chassis Mount | 101145704 | 5 A | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 5V | -20°C ~ 70°C (With Derating) | NXT-400 (400W) | 7.10" L x 4.18" W x 1.50" H (180.3mm x 106.2mm x 38.0mm) | Chassis | ITE (Commercial), Medical | 400W | 4 | CE, cURus, TUV, UKCA | 87% | 5V | 50 A | 15V | -15V | - | 15 A | 5 A | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1011439CHCO Integrated Power Designs | 2410 |
| - | Chassis Mount | GRN-200 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 5V | -20°C ~ 70°C (With Derating) | GRN-200 (200W) | 5.00" L x 3.14" W x 1.65" H (127.0mm x 79.9mm x 41.9mm) | Enclosed | ITE (Commercial), Medical | 200W | 3 | CE, cURus, TUV, UKCA | 89% | 15V | 30 A | -15V | - | No | 5 A | 2 A | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1011363CHCO Integrated Power Designs | 54 |
| - | Chassis Mount | GRN-80 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 5V | 0°C ~ 70°C (With Derating) | GRN-80 (80W) | 4.50" L x 2.75" W x 1.28" H (114.3mm x 69.9mm x 32.5mm) | Enclosed | ITE (Commercial), Medical | 80W | 1 | CE, cURus, TUV, UKCA | 85% | - | 16 A | - | - | No | - | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1011410CH Integrated Power Designs | 86 |
| - | Chassis Mount | GRN-110 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 5V | 0°C ~ 70°C (With Derating) | GRN-110 (110W) | 5.25" L x 3.25" W x 1.50" H (133.4mm x 82.6mm x 38.1mm) | Chassis | ITE (Commercial), Medical | 110W | 1 | CE, cURus, TUV, UKCA | 86% | - | 22 A | - | - | No | - | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1011360CH Integrated Power Designs | 77 |
| - | Chassis Mount | GRN-60 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 19V | 0°C ~ 70°C (With Derating) | GRN-60 (60W) | 3.20" L x 2.43" W x 1.28" H (81.3mm x 61.7mm x 32.5mm) | Chassis | ITE (Commercial), Medical | 60W | 1 | CE, cURus, TUV, UKCA | 87% | - | 3.1 A | - | - | No | - | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1011254CHCO Integrated Power Designs | 2274 |
| - | Chassis Mount | GRN-80 | 1.5 A | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 5V | 0°C ~ 70°C (With Derating) | GRN-80 (80W) | 5.25" L x 3.25" W x 1.28" H (133.4mm x 82.6mm x 32.5mm) | Enclosed | ITE (Commercial), Medical | 80W | 4 | CE, cURus, TUV, UKCA | 88% | 24V | 8 A | 15V | -15V | No | 1 A | 1.5 A | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1011367CH Integrated Power Designs | 86 |
| - | Chassis Mount | GRN-80 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 28V | 0°C ~ 70°C (With Derating) | GRN-80 (80W) | 4.50" L x 2.75" W x 1.28" H (114.3mm x 69.9mm x 32.5mm) | Chassis | ITE (Commercial), Medical | 80W | 1 | CE, cURus, TUV, UKCA | 87% | - | 2.9 A | - | - | No | - | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1010479CHCO Integrated Power Designs | 2397 |
| - | Chassis Mount | 1010479 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 5V | 0°C ~ 70°C (With Derating) | REL-110 (110W) | 5.25" L x 3.12" W x 1.48" H (133.4mm x 79.2mm x 37.6mm) | Enclosed | Industrial, ITE (Commercial), Laboratory, Medical | 110W | 3 | CE, cURus, TUV, UKCA | 82% | 15V | 10 A | - | -15V | - | 2 A | 2 A | Adjustable Output, Universal Input | ||
![]() 1010485CHCO Integrated Power Designs | 2624 |
| - | Chassis Mount | 1010485 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 2.5V | 0°C ~ 70°C (With Derating) | REL-110 (110W) | 5.25" L x 3.12" W x 1.48" H (133.4mm x 79.2mm x 37.6mm) | Enclosed | Industrial, ITE (Commercial), Laboratory, Medical | 110W | 1 | CE, cURus, TUV, UKCA | 82% | - | 22 A | - | - | - | - | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1010480CHCO Integrated Power Designs | 2083 |
| - | Chassis Mount | 1010480 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 3.3V | 0°C ~ 70°C (With Derating) | REL-110 (110W) | 5.25" L x 3.12" W x 1.48" H (133.4mm x 79.2mm x 37.6mm) | Enclosed | Industrial, ITE (Commercial), Laboratory, Medical | 110W | 2 | CE, cURus, TUV, UKCA | 82% | 5V | 10 A | - | - | - | 6 A | - | Adjustable Output, Universal Input | ||
![]() 1010569CH Integrated Power Designs | 2253 |
| - | Chassis Mount | 1010569 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 3.3V | 0°C ~ 70°C (With Derating) | REL-185 (185W) | 7.23" L x 4.36" W x 1.74" H (183.6mm x 110.7mm x 44.2mm) | Chassis | Industrial, ITE (Commercial), Laboratory, Medical | 185W | 2 | CE, cURus, TUV, UKCA | 82% | 5V | 20 A | - | - | - | 10 A | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1010522 Integrated Power Designs | 2836 |
| - | Chassis Mount | - | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 48V | 0°C ~ 70°C (With Derating) | REL-150 (150W) | 6.00" L x 3.83" W x 1.32" H (152.4mm x 97.3mm x 33.5mm) | Open Frame | Industrial, ITE (Commercial), Laboratory, Medical | 150W | 1 | CE, cURus, TUV, UKCA | 82% | - | 3.1 A | - | - | - | - | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1011220 Integrated Power Designs | 106 |
| - | Chassis Mount | - | 2 A | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 5V | 0°C ~ 70°C (With Derating) | REL-70 (70W) | 4.50" L x 2.50" W x 1.22" H (114.3mm x 63.5mm x 31.0mm) | Open Frame | Industrial, ITE (Commercial), Laboratory, Medical | 70W | 4 | CE, cURus, TUV, UKCA | 78% | -5V | 6 A | 12V | -12V | - | 5 A | 2 A | Adjustable Output, Universal Input | ||
![]() 1010514CH Integrated Power Designs | 2734 |
| - | Chassis Mount | 1010514 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 15V | 0°C ~ 70°C (With Derating) | REL-150 (150W) | 6.25" L x 3.96" W x 1.48" H (156.8mm x 100.5mm x 37.6mm) | Chassis | Industrial, ITE (Commercial), Laboratory, Medical | 150W | 2 | CE, cURus, TUV, UKCA | 82% | -15V | 5 A | - | - | - | 5 A | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1011195CH Integrated Power Designs | 2553 |
| - | Chassis Mount | 1011195 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 12V | 0°C ~ 70°C (With Derating) | REL-70 (70W) | 4.79" L x 2.62" W x 1.48" H (121.6mm x 66.5mm x 37.6mm) | Chassis | Industrial, ITE (Commercial), Laboratory, Medical | 70W | 1 | CE, cURus, TUV, UKCA | 78% | - | 5.8 A | - | - | - | - | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1010742 Integrated Power Designs | 2632 |
| - | Chassis Mount | - | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 15V | 0°C ~ 70°C (With Derating) | REL-185 (185W) | 7.00" L x 4.25" W x 1.31" H (177.8mm x 107.9mm x 33.3mm) | Open Frame | Industrial, ITE (Commercial), Laboratory, Medical | 185W | 2 | CE, cURus, TUV, UKCA | 82% | 24V | 6 A | - | - | - | 4 A | - | Adjustable Output, Remote Sense, Universal Input |