- Applications
- Approval Agency
- Current - Output 1
- Efficiency
- Features
- Mfr
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package
- Power (Watts)
- Product Status
Attribute column
Manufacturer
Integrated Power Designs AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | Current - Output 4 | Mfr | Package | Product Status | Standard Number | Voltage - Output 5 | Voltage - Output 6 | Voltage-Input | Voltage-Output 1 | Operating Temperature | Series | Size / Dimension | Type | Applications | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Voltage - Output 2 | Current - Output 1 | Voltage - Output 3 | Voltage - Output 4 | Minimum Load Required | Current - Output 2 | Current - Output 3 | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1010564 Integrated Power Designs | 2024 |
| - | Chassis Mount | - | 2 A | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 5V | 0°C ~ 70°C (With Derating) | REL-185 (185W) | 7.00" L x 4.25" W x 1.31" H (177.8mm x 107.9mm x 33.3mm) | Open Frame | Industrial, ITE (Commercial), Laboratory, Medical | 185W | 4 | CE, cURus, TUV, UKCA | 82% | -5V | 20 A | 15V | -15V | - | 10 A | 2 A | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1010518 Integrated Power Designs | 2340 |
| - | Chassis Mount | - | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 12V | 0°C ~ 70°C (With Derating) | REL-150 (150W) | 6.00" L x 3.83" W x 1.32" H (152.4mm x 97.3mm x 33.5mm) | Open Frame | Industrial, ITE (Commercial), Laboratory, Medical | 150W | 1 | CE, cURus, TUV, UKCA | 82% | - | 12.5 A | - | - | - | - | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1010488 Integrated Power Designs | 2858 |
| - | Chassis Mount | - | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 12V | 0°C ~ 70°C (With Derating) | REL-110 (110W) | 5.00" L x 3.00" W x 1.32" H (127.0mm x 76.2mm x 33.5mm) | Open Frame | Industrial, ITE (Commercial), Laboratory, Medical | 110W | 1 | CE, cURus, TUV, UKCA | 82% | - | 9.2 A | - | - | - | - | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1011492CHCO Integrated Power Designs | 2191 |
| - | Chassis Mount | 1011492 | 2 A | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 5V | -20°C ~ 70°C (With Derating) | GRN-200 (200W) | 5.00" L x 3.14" W x 1.65" H (127.0mm x 79.9mm x 41.9mm) | Enclosed | Industrial, ITE (Commercial), Laboratory, Medical | 200W | 4 | CE, cURus, TUV, UKCA | 89% | 24V | 30 A | 15V | -15V | - | 3 A | 2 A | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1010363 Integrated Power Designs | 508 |
| - | Chassis Mount | - | 2 A | Integrated Power Designs | Box | Not For New Designs | 62368-1 | 12V | 12V | 85 ~ 264 VAC | 24V | 0°C ~ 50°C (With Derating) | CE-300 (300W) | 8.50" L x 4.90" W x 1.95" H (215.9mm x 124.5mm x 49.5mm) | Enclosed | ITE (Commercial) | 300W | 4 | CE, TUV, UKCA | 55% | 12V | 8 A | 5V | - | - | 8 A | 10 A | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1011608CO Integrated Power Designs | 2291 |
| - | Chassis Mount | 1011608 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 24V | 0°C ~ 70°C (With Derating) | CE-225 (225W) | 8.00" L x 4.75" W x 2.17" H (203.2mm x 120.7mm x 55.1mm) | Enclosed | ITE (Commercial), Medical | 225W | 1 | CE, cURus, TUV, UKCA | 74% | - | 9.4 A | - | - | - | - | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1011573CO Integrated Power Designs | 2199 |
| - | Chassis Mount | 1011573 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 12V | 0°C ~ 70°C (With Derating) | CE-150 (150W) | 7.00" L x 4.00" W x 1.92" H (177.8mm x 101.6mm x 48.8mm) | Enclosed | ITE (Commercial), Medical | 150W | 2 | CE, cURus, TUV, UKCA | 74% | -12V | 7.5 A | - | - | - | 5 A | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1011626CO Integrated Power Designs | 2483 |
| - | Chassis Mount | 1011626 | 2 A | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 5V | 0°C ~ 70°C (With Derating) | CE-225 (225W) | 8.00" L x 4.75" W x 2.17" H (203.2mm x 120.7mm x 55.1mm) | Enclosed | ITE (Commercial), Medical | 225W | 4 | CE, cURus, TUV, UKCA | 74% | 3.3V | 25 A | 15V | -15V | - | 8 A | 2 A | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1011562 Integrated Power Designs | 2252 |
| - | Chassis Mount | - | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 3.0 ~ 3.3V | 0°C ~ 70°C (With Derating) | CE-150 (150W) | 7.00" L x 4.00" W x 1.75" H (177.8mm x 101.6mm x 44.5mm) | Chassis | ITE (Commercial), Medical | 150W | 1 | CE, cURus, TUV, UKCA | 74% | - | 30 A | - | - | - | - | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1011636CO Integrated Power Designs | 2351 |
| - | Chassis Mount | 1011636 | 2 A | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 5V | 0°C ~ 70°C (With Derating) | CE-225 (225W) | 8.00" L x 4.75" W x 2.17" H (203.2mm x 120.7mm x 55.1mm) | Enclosed | ITE (Commercial), Medical | 225W | 4 | CE, cURus, TUV, UKCA | 74% | 24V | 25 A | 15V | -15V | - | 8 A | 2 A | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1011627 Integrated Power Designs | 2234 |
| - | Chassis Mount | - | 2 A | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 5V | 0°C ~ 70°C (With Derating) | CE-225 (225W) | 8.00" L x 4.75" W x 2.00" H (203.2mm x 120.7mm x 50.8mm) | Chassis | ITE (Commercial), Medical | 225W | 4 | CE, cURus, TUV, UKCA | 74% | -5.2V | 25 A | 12V | -12V | - | 8 A | 2 A | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1011632CO Integrated Power Designs | 2626 |
| - | Chassis Mount | 1011632 | 2 A | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 5V | 0°C ~ 70°C (With Derating) | CE-225 (225W) | 8.00" L x 4.75" W x 2.17" H (203.2mm x 120.7mm x 55.1mm) | Enclosed | ITE (Commercial), Medical | 225W | 4 | CE, cURus, TUV, UKCA | 74% | 24V | 25 A | 12V | -12V | - | 8 A | 2 A | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1011567CO Integrated Power Designs | 2475 |
| - | Chassis Mount | 1011567 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 24V | 0°C ~ 70°C (With Derating) | CE-150 (150W) | 7.00" L x 4.00" W x 1.92" H (177.8mm x 101.6mm x 48.8mm) | Enclosed | ITE (Commercial), Medical | 150W | 1 | CE, cURus, TUV, UKCA | 74% | - | 6.25 A | - | - | - | - | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1011566CO Integrated Power Designs | 2071 |
| - | Chassis Mount | 1011566 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 15V | 0°C ~ 70°C (With Derating) | CE-150 (150W) | 7.00" L x 4.00" W x 1.92" H (177.8mm x 101.6mm x 48.8mm) | Enclosed | ITE (Commercial), Medical | 150W | 1 | CE, cURus, TUV, UKCA | 74% | - | 10 A | - | - | - | - | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1011567 Integrated Power Designs | 2528 |
| - | Chassis Mount | - | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 24V | 0°C ~ 70°C (With Derating) | CE-150 (150W) | 7.00" L x 4.00" W x 1.75" H (177.8mm x 101.6mm x 44.5mm) | Chassis | ITE (Commercial), Medical | 150W | 1 | CE, cURus, TUV, UKCA | 74% | - | 6.25 A | - | - | - | - | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1011617CO Integrated Power Designs | 2930 |
| - | Chassis Mount | 1011617 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 5V | 0°C ~ 70°C (With Derating) | CE-225 (225W) | 8.00" L x 4.75" W x 2.17" H (203.2mm x 120.7mm x 55.1mm) | Enclosed | ITE (Commercial), Medical | 225W | 2 | CE, cURus, TUV, UKCA | 74% | 12V | 25 A | - | - | - | 8 A | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1010139 Integrated Power Designs | 651 |
| - | Chassis Mount | - | - | Integrated Power Designs | Box | Not For New Designs | 62368-1 | - | - | 85 ~ 264 VAC | 15V | 0°C ~ 50°C (With Derating) | CE-300 (300W) | 8.50" L x 4.90" W x 1.95" H (215.9mm x 124.5mm x 49.5mm) | Enclosed | ITE (Commercial) | 300W | 2 | CE, TUV, UKCA | 55% | 15V | 13 A | - | - | - | 6 A | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1011610 Integrated Power Designs | 2618 |
| - | Chassis Mount | - | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 48V | 0°C ~ 70°C (With Derating) | CE-225 (225W) | 8.00" L x 4.75" W x 2.00" H (203.2mm x 120.7mm x 50.8mm) | Chassis | ITE (Commercial), Medical | 225W | 1 | CE, cURus, TUV, UKCA | 74% | - | 4.7 A | - | - | - | - | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 101173203 Integrated Power Designs | In Stock | - | - | Chassis Mount | - | 5 A | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 5V | -20°C ~ 70°C (With Derating) | NXT-400 (400W) | 8.40" L x 4.15" W x 1.61" H (213.4mm x 105.4mm x 40.9mm) | Enclosed | ITE (Commercial), Medical | 400W | 4 | CE, TUV, UKCA | 87% | 3.3V | 40 A | 15V | -15V | - | 15 A | 5 A | Adjustable Output, Remote Sense, Universal Input | ||
![]() 101171504 Integrated Power Designs | In Stock | - | - | Chassis Mount | - | 5 A | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 5V | -20°C ~ 70°C (With Derating) | NXT-400 (400W) | 8.40" L x 4.15" W x 1.61" H (213.4mm x 105.4mm x 40.9mm) | Enclosed | ITE (Commercial), Medical | 400W | 4 | CE, TUV, UKCA | 87% | 15V | 40 A | 15V | -15V | - | 10 A | 5 A | Adjustable Output, Remote Sense, Universal Input |