- Applications
- Approval Agency
- Current - Output 1
- Efficiency
- Features
- Mfr
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package
- Power (Watts)
- Product Status
Attribute column
Manufacturer
Integrated Power Designs AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | Current - Output 4 | Mfr | Package | Product Status | Standard Number | Voltage - Output 5 | Voltage - Output 6 | Voltage-Input | Voltage-Output 1 | Operating Temperature | Series | Size / Dimension | Type | Applications | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Voltage - Output 2 | Current - Output 1 | Voltage - Output 3 | Voltage - Output 4 | Minimum Load Required | Current - Output 2 | Current - Output 3 | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1010035 Integrated Power Designs | 2357 |
| - | Chassis Mount | - | - | Integrated Power Designs | Box | Not For New Designs | 62368-1 | - | - | 100 ~ 240 VAC | 5V | 0°C ~ 50°C (With Derating) | SRW-65 (65W) | 6.00" L x 4.00" W x 1.16" H (152.4mm x 101.6mm x 29.5mm) | Open Frame | Industrial, ITE (Commercial) | 65W | 2 | CE, TUV, UKCA | 76% | - | 7 A | 24V | - | - | 1.5 A | - | Adjustable Output, Universal Input | ||
![]() 1010102 Integrated Power Designs | 67 |
| - | Chassis Mount | - | - | Integrated Power Designs | Box | Not For New Designs | 62368-1 | - | - | 100 ~ 240 VAC | 5V | 0°C ~ 50°C (With Derating) | SRW-45 (45W) | 5.00" L x 3.00" W x 1.25" H (127.0mm x 76.2mm x 31.8mm) | Open Frame | Industrial, ITE (Commercial) | 45W | 2 | CE, TUV, UKCA | 70% | -5V | 5 A | - | - | - | 4 A | - | Adjustable Output, Universal Input | ||
![]() 1010387CH Integrated Power Designs | 78 |
| - | Chassis Mount | 1010387 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 5V | 0°C ~ 70°C (With Derating) | SRP-40A (40W) | 4.45" L x 2.81" W x 1.70" H (113.0mm x 71.4mm x 43.2mm) | Chassis | Industrial, ITE (Commercial), Medical | 40W | 2 | CE, cURus, TUV, UKCA | 73% | 24V | 5 A | - | - | - | 1.5 A | - | Adjustable Output, Universal Input | ||
![]() 1010386CH Integrated Power Designs | 67 |
| - | Chassis Mount | 1010386 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 5V | 0°C ~ 70°C (With Derating) | SRP-40A (40W) | 4.45" L x 2.81" W x 1.70" H (113.0mm x 71.4mm x 43.2mm) | Chassis | Industrial, ITE (Commercial), Medical | 40W | 3 | CE, cURus, TUV, UKCA | 73% | 15V | 5 A | -15V | - | - | 2 A | 700 mA | Adjustable Output, Universal Input | ||
![]() 1010414 Integrated Power Designs | 2483 |
| - | Chassis Mount | - | 1 A | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 5V | 0°C ~ 70°C (With Derating) | SRW-100 (100W) | 5.00" L x 3.30" W x 1.50" H (127.0mm x 83.8mm x 38.1mm) | Chassis | Industrial, ITE (Commercial), Medical | 100W | 4 | CE, cURus, TUV, UKCA | 76% | 15V | 10 A | 12V | -12V | - | 3 A | 2 A | Adjustable Output, Universal Input | ||
![]() 1010420CHCO Integrated Power Designs | 78 |
| - | Chassis Mount | 1010420 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 5V | 0°C ~ 70°C (With Derating) | SRP-25 (25W) | 4.21" L x 2.47" W x 1.40" H (106.9mm x 62.7mm x 35.6mm) | Enclosed | Industrial, ITE (Commercial), Medical | 25W | 2 | CE, cURus, TUV, UKCA | 69% | 12V | 3 A | - | - | - | 1.5 A | - | Adjustable Output, Universal Input | ||
![]() 1010086CH Integrated Power Designs | 2401 |
| - | Chassis Mount | 1010086 | 2 A | Integrated Power Designs | Box | Not For New Designs | 62368-1 | - | - | 100 ~ 240 VAC | 5V | 0°C ~ 50°C (With Derating) | SRW-115 (115W) | 7.18" L x 4.42" W x 1.75" H (182.4mm x 112.3mm x 44.5mm) | Chassis | Industrial, ITE (Commercial) | 115W | 4 | CE, TUV, UKCA | 76% | -5V | 12 A | 12V | -12V | - | 4 A | 4 A | Adjustable Output, Universal Input | ||
![]() 1010026CH Integrated Power Designs | 2236 |
| - | Chassis Mount | 1010026 | - | Integrated Power Designs | Box | Not For New Designs | 62368-1 | - | - | 100 ~ 240 VAC | 5V | 0°C ~ 50°C (With Derating) | SRW-65 (65W) | 6.23" L x 4.25" W x 1.65" H (158.2mm x 108.0mm x 41.9mm) | Chassis | Industrial, ITE (Commercial) | 65W | 3 | CE, TUV, UKCA | 76% | - | 5 A | 12V | -12V | - | 3 A | 1 A | Adjustable Output, Universal Input | ||
![]() 1010086CHCO Integrated Power Designs | 2705 |
| - | Chassis Mount | 1010086 | 2 A | Integrated Power Designs | Box | Not For New Designs | 62368-1 | - | - | 100 ~ 240 VAC | 5V | 0°C ~ 50°C (With Derating) | SRW-115 (115W) | 7.18" L x 4.42" W x 1.75" H (182.4mm x 112.3mm x 44.5mm) | Enclosed | Industrial, ITE (Commercial) | 115W | 4 | CE, TUV, UKCA | 76% | -5V | 12 A | 12V | -12V | - | 4 A | 4 A | Adjustable Output, Universal Input | ||
![]() 1010100CH Integrated Power Designs | 67 |
| - | Chassis Mount | 1010100 | - | Integrated Power Designs | Box | Not For New Designs | 62368-1 | - | - | 100 ~ 240 VAC | 24V | 0°C ~ 50°C (With Derating) | SRW-45 (45W) | 5.15" L x 3.25" W x 1.56" H (130.8mm x 82.6mm x 39.6mm) | Chassis | Industrial, ITE (Commercial) | 45W | 1 | CE, TUV, UKCA | 70% | - | 2 A | - | - | - | - | - | Adjustable Output, Universal Input | ||
![]() 1011202CHCO Integrated Power Designs | 2234 |
| - | Chassis Mount | 1011202 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 3.3V | 0°C ~ 70°C (With Derating) | REL-70 (70W) | 4.79" L x 2.62" W x 1.48" H (121.6mm x 66.5mm x 37.6mm) | Enclosed | Industrial, ITE (Commercial), Laboratory, Medical | 70W | 2 | CE, cURus, TUV, UKCA | 78% | 5V | 6 A | - | - | - | 5 A | - | Adjustable Output, Universal Input | ||
![]() 1011220CH Integrated Power Designs | 2432 |
| - | Chassis Mount | 1011220 | 2 A | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 5V | 0°C ~ 70°C (With Derating) | REL-70 (70W) | 4.79" L x 2.62" W x 1.48" H (121.6mm x 66.5mm x 37.6mm) | Chassis | Industrial, ITE (Commercial), Laboratory, Medical | 70W | 4 | CE, cURus, TUV, UKCA | 78% | -5V | 6 A | 12V | -12V | - | 5 A | 2 A | Adjustable Output, Universal Input | ||
![]() 1011219CH Integrated Power Designs | 2071 |
| - | Chassis Mount | 1011219 | 2 A | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 5V | 0°C ~ 70°C (With Derating) | REL-70 (70W) | 4.79" L x 2.62" W x 1.48" H (121.6mm x 66.5mm x 37.6mm) | Chassis | Industrial, ITE (Commercial), Laboratory, Medical | 70W | 4 | CE, cURus, TUV, UKCA | 78% | 3.3V | 6 A | 15V | -15V | - | 5 A | 2 A | Adjustable Output, Universal Input | ||
![]() 1011214CHCO Integrated Power Designs | 2660 |
| - | Chassis Mount | 1011214 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 5V | 0°C ~ 70°C (With Derating) | REL-70 (70W) | 4.79" L x 2.62" W x 1.48" H (121.6mm x 66.5mm x 37.6mm) | Enclosed | Industrial, ITE (Commercial), Laboratory, Medical | 70W | 3 | CE, cURus, TUV, UKCA | 78% | 18V | 5 A | - | 18V | - | 2 A | 2 A | Adjustable Output, Universal Input | ||
![]() 1010614 Integrated Power Designs | 2211 |
| - | Chassis Mount | - | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 5V | 0°C ~ 70°C (With Derating) | REL-150 (150W) | 6.00" L x 3.83" W x 1.32" H (152.4mm x 97.3mm x 33.5mm) | Open Frame | Industrial, ITE (Commercial), Laboratory, Medical | 150W | 3 | CE, cURus, TUV, UKCA | 82% | 12V | 6 A | - | -12V | - | 7 A | 3 A | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1010516CHCO Integrated Power Designs | 2246 |
| - | Chassis Mount | 1010516 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 3.3V | 0°C ~ 70°C (With Derating) | REL-150 (150W) | 6.25" L x 3.96" W x 1.48" H (156.8mm x 100.5mm x 37.6mm) | Enclosed | Industrial, ITE (Commercial), Laboratory, Medical | 150W | 1 | CE, cURus, TUV, UKCA | 82% | - | 30 A | - | - | - | - | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1011196 Integrated Power Designs | 21 |
| - | Chassis Mount | - | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 15V | 0°C ~ 70°C (With Derating) | REL-70 (70W) | 4.50" L x 2.50" W x 1.22" H (114.3mm x 63.5mm x 31.0mm) | Open Frame | Industrial, ITE (Commercial), Laboratory, Medical | 70W | 1 | CE, cURus, TUV, UKCA | 78% | - | 4.7 A | - | - | - | - | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1011492 Integrated Power Designs | 2519 |
| - | Chassis Mount | - | 2 A | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 5V | -20°C ~ 70°C (With Derating) | GRN-200 (200W) | 5.00" L x 3.00" W x 1.18" H (127.0mm x 76.2mm x 30.0mm) | Open Frame | Industrial, ITE (Commercial), Laboratory, Medical | 200W | 4 | CE, cURus, TUV, UKCA | 89% | 24V | 30 A | 15V | -15V | - | 3 A | 2 A | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1011222 Integrated Power Designs | 52 |
| - | Chassis Mount | - | 2 A | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 5V | 0°C ~ 70°C (With Derating) | REL-70 (70W) | 4.50" L x 2.50" W x 1.22" H (114.3mm x 63.5mm x 31.0mm) | Open Frame | Industrial, ITE (Commercial), Laboratory, Medical | 70W | 4 | CE, cURus, TUV, UKCA | 78% | 24V | 6 A | 12V | -12V | - | 2 A | 2 A | Adjustable Output, Universal Input | ||
![]() 1010487CH Integrated Power Designs | 2400 |
| - | Chassis Mount | 1010487 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 5V | 0°C ~ 70°C (With Derating) | REL-110 (110W) | 5.25" L x 3.12" W x 1.48" H (133.4mm x 79.2mm x 37.6mm) | Chassis | Industrial, ITE (Commercial), Laboratory, Medical | 110W | 1 | CE, cURus, TUV, UKCA | 82% | - | 22 A | - | - | - | - | - | Adjustable Output, Remote Sense, Universal Input |