- Applications
- Approval Agency
- Current - Output 1
- Efficiency
- Features
- Mfr
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package
- Power (Watts)
- Product Status
Attribute column
Manufacturer
Integrated Power Designs AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | Current - Output 4 | Mfr | Package | Product Status | Standard Number | Voltage - Output 5 | Voltage - Output 6 | Voltage-Input | Voltage-Output 1 | Operating Temperature | Series | Size / Dimension | Type | Applications | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Voltage - Output 2 | Current - Output 1 | Voltage - Output 3 | Voltage - Output 4 | Current - Output 2 | Current - Output 3 | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1011748 Integrated Power Designs | 2595 |
| - | Chassis Mount | - | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 48V | -20°C ~ 70°C (With Derating) | GRN-360 (360W) | 5.00" L x 3.00" W x 1.49" H (127.0mm x 76.1mm x 37.8mm) | Open Frame | Industrial, ITE (Commercial), Laboratory, Medical | 360W | 1 | CE, cURus, TUV, UKCA | 93% | - | 7.5 A | - | - | - | - | Universal Input | ||
![]() 1011748CHCO Integrated Power Designs | 2395 |
| - | Chassis Mount | - | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 48V | -20°C ~ 70°C (With Derating) | GRN-360 (360W) | 5.10" L x 3.16" W x 1.80" H (129.54mm x 80.26mm x 45.72mm) | Enclosed | Industrial, ITE (Commercial), Laboratory, Medical | 360W | 1 | CE, cURus, TUV, UKCA | 93% | - | 7.5 A | - | - | - | - | Universal Input | ||
![]() 1011768CHCO Integrated Power Designs | 2705 |
| - | Chassis Mount | - | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 24V | -20°C ~ 70°C (With Derating) | GRN-360 (360W) | 5.10" L x 3.16" W x 1.80" H (129.54mm x 80.26mm x 45.72mm) | Enclosed | Industrial, ITE (Commercial), Laboratory, Medical | 360W | 1 | CE, cURus, TUV, UKCA | 93% | - | 15 A | - | - | - | - | Universal Input | ||
![]() 1011766 Integrated Power Designs | 2821 |
| - | Chassis Mount | - | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 15V | -20°C ~ 70°C (With Derating) | GRN-360 (360W) | 5.00" L x 3.00" W x 1.49" H (127.0mm x 76.1mm x 37.8mm) | Open Frame | Industrial, ITE (Commercial), Laboratory, Medical | 360W | 1 | CE, cURus, TUV, UKCA | 93% | - | 24 A | - | - | - | - | Universal Input | ||
![]() 1011647CHCO Integrated Power Designs | 2706 |
| - | Chassis Mount | - | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 18V | -20°C ~ 70°C (With Derating) | GRN-360 (360W) | 5.10" L x 3.16" W x 1.80" H (129.54mm x 80.26mm x 45.72mm) | Enclosed | Industrial, ITE (Commercial), Laboratory, Medical | 360W | 1 | CE, cURus, TUV, UKCA | 93% | - | 20 A | - | - | - | - | Universal Input | ||
![]() 1011769CHCO Integrated Power Designs | 2098 |
| - | Chassis Mount | - | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 36V | -20°C ~ 70°C (With Derating) | GRN-360 (360W) | 5.10" L x 3.16" W x 1.80" H (129.54mm x 80.26mm x 45.72mm) | Enclosed | Industrial, ITE (Commercial), Laboratory, Medical | 360W | 1 | CE, cURus, TUV, UKCA | 93% | - | 10 A | - | - | - | - | Universal Input | ||
![]() 1011771CH Integrated Power Designs | 2231 |
| - | Chassis Mount | - | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 46V | -20°C ~ 70°C (With Derating) | GRN-360 (360W) | 5.10" L x 3.16" W x 1.80" H (129.54mm x 80.26mm x 45.72mm) | Chassis | Industrial, ITE (Commercial), Laboratory, Medical | 360W | 1 | CE, cURus, TUV, UKCA | 93% | - | 6.4 A | - | - | - | - | Universal Input | ||
![]() 1011770 Integrated Power Designs | 2117 |
| - | Chassis Mount | - | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 48V | -20°C ~ 70°C (With Derating) | GRN-360 (360W) | 5.00" L x 3.00" W x 1.49" H (127.0mm x 76.1mm x 37.8mm) | Open Frame | Industrial, ITE (Commercial), Laboratory, Medical | 360W | 1 | CE, cURus, TUV, UKCA | 93% | - | 7.5 A | - | - | - | - | Universal Input | ||
![]() 1011645CHCO Integrated Power Designs | 2618 |
| - | Chassis Mount | - | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 12V | -20°C ~ 70°C (With Derating) | GRN-360 (360W) | 5.10" L x 3.16" W x 1.80" H (129.54mm x 80.26mm x 45.72mm) | Enclosed | Industrial, ITE (Commercial), Laboratory, Medical | 360W | 1 | CE, cURus, TUV, UKCA | 93% | - | 30 A | - | - | - | - | Universal Input | ||
![]() 1011748CH Integrated Power Designs | 2084 |
| - | Chassis Mount | - | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 48V | -20°C ~ 70°C (With Derating) | GRN-360 (360W) | 5.10" L x 3.16" W x 1.80" H (129.54mm x 80.26mm x 45.72mm) | Chassis | Industrial, ITE (Commercial), Laboratory, Medical | 360W | 1 | CE, cURus, TUV, UKCA | 93% | - | 7.5 A | - | - | - | - | Universal Input | ||
![]() 1011771 Integrated Power Designs | 2085 |
| - | Chassis Mount | - | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 46V | -20°C ~ 70°C (With Derating) | GRN-360 (360W) | 5.00" L x 3.00" W x 1.49" H (127.0mm x 76.1mm x 37.8mm) | Open Frame | Industrial, ITE (Commercial), Laboratory, Medical | 360W | 1 | CE, cURus, TUV, UKCA | 93% | - | 6.4 A | - | - | - | - | Universal Input | ||
![]() 1011768 Integrated Power Designs | 2106 |
| - | Chassis Mount | - | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 24V | -20°C ~ 70°C (With Derating) | GRN-360 (360W) | 5.00" L x 3.00" W x 1.49" H (127.0mm x 76.1mm x 37.8mm) | Open Frame | Industrial, ITE (Commercial), Laboratory, Medical | 360W | 1 | CE, cURus, TUV, UKCA | 93% | - | 15 A | - | - | - | - | Universal Input | ||
![]() 1011765CHCO Integrated Power Designs | 2277 |
| - | Chassis Mount | - | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 12V | -20°C ~ 70°C (With Derating) | GRN-360 (360W) | 5.10" L x 3.16" W x 1.80" H (129.54mm x 80.26mm x 45.72mm) | Enclosed | Industrial, ITE (Commercial), Laboratory, Medical | 360W | 1 | CE, cURus, TUV, UKCA | 93% | - | 30 A | - | - | - | - | Universal Input | ||
![]() 1011652CH Integrated Power Designs | 2832 |
| - | Chassis Mount | - | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 36V | -20°C ~ 70°C (With Derating) | GRN-360 (360W) | 5.10" L x 3.16" W x 1.80" H (129.54mm x 80.26mm x 45.72mm) | Chassis | Industrial, ITE (Commercial), Laboratory, Medical | 360W | 1 | CE, cURus, TUV, UKCA | 93% | - | 10 A | - | - | - | - | Universal Input | ||
![]() 1011646CH Integrated Power Designs | 2070 |
| - | Chassis Mount | - | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 15V | -20°C ~ 70°C (With Derating) | GRN-360 (360W) | 5.10" L x 3.16" W x 1.80" H (129.54mm x 80.26mm x 45.72mm) | Chassis | Industrial, ITE (Commercial), Laboratory, Medical | 360W | 1 | CE, cURus, TUV, UKCA | 93% | - | 24 A | - | - | - | - | Universal Input | ||
![]() 1011767CHCO Integrated Power Designs | 2356 |
| - | Chassis Mount | - | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 18V | -20°C ~ 70°C (With Derating) | GRN-360 (360W) | 5.10" L x 3.16" W x 1.80" H (129.54mm x 80.26mm x 45.72mm) | Enclosed | Industrial, ITE (Commercial), Laboratory, Medical | 360W | 1 | CE, cURus, TUV, UKCA | 93% | - | 20 A | - | - | - | - | Universal Input | ||
![]() 1011766CH Integrated Power Designs | 2907 |
| - | Chassis Mount | - | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 15V | -20°C ~ 70°C (With Derating) | GRN-360 (360W) | 5.10" L x 3.16" W x 1.80" H (129.54mm x 80.26mm x 45.72mm) | Chassis | Industrial, ITE (Commercial), Laboratory, Medical | 360W | 1 | CE, cURus, TUV, UKCA | 93% | - | 24 A | - | - | - | - | Universal Input | ||
![]() 1011647 Integrated Power Designs | 2479 |
| - | Chassis Mount | - | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 18V | -20°C ~ 70°C (With Derating) | GRN-360 (360W) | 5.00" L x 3.00" W x 1.49" H (127.0mm x 76.1mm x 37.8mm) | Open Frame | Industrial, ITE (Commercial), Laboratory, Medical | 360W | 1 | CE, cURus, TUV, UKCA | 93% | - | 20 A | - | - | - | - | Universal Input | ||
![]() 1011193CH Integrated Power Designs | 106 |
| - | Chassis Mount | 1011193 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 3.3V | 0°C ~ 70°C (With Derating) | REL-70 (70W) | 4.79" L x 2.62" W x 1.48" H (121.6mm x 66.5mm x 37.6mm) | Chassis | Industrial, ITE (Commercial), Laboratory, Medical | 70W | 1 | CE, cURus, TUV, UKCA | 78% | - | 14 A | - | - | - | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1010507 Integrated Power Designs | 2002 |
| - | Chassis Mount | - | 2 A | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 5V | 0°C ~ 70°C (With Derating) | REL-150 (150W) | 6.00" L x 3.83" W x 1.32" H (152.4mm x 97.3mm x 33.5mm) | Open Frame | Industrial, ITE (Commercial), Laboratory, Medical | 150W | 4 | CE, cURus, TUV, UKCA | 82% | 24V | 15 A | 15V | -15V | 3 A | 2 A | Adjustable Output, Remote Sense, Universal Input |