- Applications
- Approval Agency
- Current - Output 1
- Efficiency
- Features
- Mfr
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package
- Power (Watts)
- Product Status
Attribute column
Manufacturer
Integrated Power Designs AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | Current - Output 4 | Mfr | Package | Product Status | Standard Number | Voltage - Output 5 | Voltage - Output 6 | Voltage-Input | Voltage-Output 1 | Operating Temperature | Series | Size / Dimension | Type | Applications | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Voltage - Output 2 | Current - Output 1 | Voltage - Output 3 | Voltage - Output 4 | Minimum Load Required | Current - Output 2 | Current - Output 3 | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1011242CHCO Integrated Power Designs | 2262 |
| - | Chassis Mount | GRN-110 | 2 A | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 5V | 0°C ~ 70°C (With Derating) | GRN-110 (110W) | 5.25" L x 3.25" W x 1.50" H (133.4mm x 82.6mm x 38.1mm) | Enclosed | ITE (Commercial), Medical | 110W | 4 | CE, cURus, TUV, UKCA | 85% | -5V | 10 A | 12V | -12V | No | 5 A | 2 A | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1011281CH Integrated Power Designs | 63 |
| - | Chassis Mount | GRN-80 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 24V | 0°C ~ 70°C (With Derating) | GRN-80 (80W) | 4.50" L x 2.75" W x 1.28" H (114.3mm x 69.9mm x 32.5mm) | Chassis | ITE (Commercial), Medical | 80W | 1 | CE, cURus, TUV, UKCA | 87% | - | 3.3 A | - | - | No | - | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1011399CHCO Integrated Power Designs | 106 |
| - | Chassis Mount | GRN-45 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 12V | 0°C ~ 70°C (With Derating) | GRN-45 (45W) | 4.50" L x 2.75" W x 1.28" H (114.3mm x 69.9mm x 32.5mm) | Enclosed | ITE (Commercial), Medical | 48W | 2 | CE, cURus, TUV, UKCA | 85% | -12V | 2 A | - | - | No | 2 A | - | Adjustable Output, Universal Input | ||
![]() 1011377CHCO Integrated Power Designs | 2416 |
| - | Chassis Mount | GRN-110 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 5V | 0°C ~ 70°C (With Derating) | GRN-110 (110W) | 5.25" L x 3.25" W x 1.50" H (133.4mm x 82.6mm x 38.1mm) | Enclosed | ITE (Commercial), Medical | 110W | 2 | CE, cURus, TUV, UKCA | 85% | 24V | 12 A | - | - | No | 3 A | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1011377CH Integrated Power Designs | 2672 |
| - | Chassis Mount | GRN-110 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 5V | 0°C ~ 70°C (With Derating) | GRN-110 (110W) | 5.25" L x 3.25" W x 1.50" H (133.4mm x 82.6mm x 38.1mm) | Chassis | ITE (Commercial), Medical | 132W | 2 | CE, cURus, TUV, UKCA | 85% | 24V | 12 A | - | - | No | 3 A | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1011387CH Integrated Power Designs | 74 |
| - | Chassis Mount | GRN-80 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 5V | 0°C ~ 70°C (With Derating) | GRN-80 (80W) | 5.25" L x 3.25" W x 1.28" H (133.4mm x 82.6mm x 32.5mm) | Chassis | ITE (Commercial), Medical | 80W | 2 | CE, cURus, TUV, UKCA | 88% | 24V | 8 A | - | - | No | 2 A | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1011250CH Integrated Power Designs | 2716 |
| - | Chassis Mount | GRN-110 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 15V | 0°C ~ 70°C (With Derating) | GRN-110 (110W) | 5.25" L x 3.25" W x 1.50" H (133.4mm x 82.6mm x 38.1mm) | Chassis | ITE (Commercial), Medical | 110W | 2 | CE, cURus, TUV, UKCA | 85% | -15V | 4 A | - | - | No | 4 A | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1011348CH Integrated Power Designs | 106 |
| - | Chassis Mount | GRN-110 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 24V | 0°C ~ 70°C (With Derating) | GRN-110 (110W) | 5.25" L x 3.25" W x 1.50" H (133.4mm x 82.6mm x 38.1mm) | Chassis | ITE (Commercial), Medical | 110W | 1 | CE, cURus, TUV, UKCA | 87% | - | 4.6 A | - | - | No | - | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1011409CHCO Integrated Power Designs | 2637 |
| - | Chassis Mount | GRN-110 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 3.3V | 0°C ~ 70°C (With Derating) | GRN-110 (110W) | 5.25" L x 3.25" W x 1.50" H (133.4mm x 82.6mm x 38.1mm) | Enclosed | ITE (Commercial), Medical | 73W | 1 | CE, cURus, TUV, UKCA | 82% | - | 22 A | - | - | No | - | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1011413CHCO Integrated Power Designs | 106 |
| - | Chassis Mount | GRN-110 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 24V | 0°C ~ 70°C (With Derating) | GRN-110 (110W) | 5.25" L x 3.25" W x 1.50" H (133.4mm x 82.6mm x 38.1mm) | Enclosed | ITE (Commercial), Medical | 110W | 1 | CE, cURus, TUV, UKCA | 87% | - | 4.6 A | - | - | No | - | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1011347CH Integrated Power Designs | 106 |
| - | Chassis Mount | GRN-110 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 15V | 0°C ~ 70°C (With Derating) | GRN-110 (110W) | 5.25" L x 3.25" W x 1.50" H (133.4mm x 82.6mm x 38.1mm) | Chassis | ITE (Commercial), Medical | 110W | 1 | CE, cURus, TUV, UKCA | 87% | - | 7.3 A | - | - | No | - | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1011248CH Integrated Power Designs | 2402 |
| - | Chassis Mount | GRN-110 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 5V | 0°C ~ 70°C (With Derating) | GRN-110 (110W) | 5.25" L x 3.25" W x 1.50" H (133.4mm x 82.6mm x 38.1mm) | Chassis | ITE (Commercial), Medical | 110W | 2 | CE, cURus, TUV, UKCA | 85% | 12V | 12 A | - | - | No | 5 A | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1011249CH Integrated Power Designs | 2951 |
| - | Chassis Mount | GRN-110 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 12V | 0°C ~ 70°C (With Derating) | GRN-110 (110W) | 5.25" L x 3.25" W x 1.50" H (133.4mm x 82.6mm x 38.1mm) | Chassis | ITE (Commercial), Medical | 110W | 2 | CE, cURus, TUV, UKCA | 85% | -12V | 5 A | - | - | No | 5 A | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1011360CHCO Integrated Power Designs | 74 |
| - | Chassis Mount | GRN-60 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 19V | 0°C ~ 70°C (With Derating) | GRN-60 (60W) | 3.20" L x 2.43" W x 1.28" H (81.3mm x 61.7mm x 32.5mm) | Enclosed | ITE (Commercial), Medical | 60W | 1 | CE, cURus, TUV, UKCA | 87% | - | 3.1 A | - | - | No | - | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1011406CHCO Integrated Power Designs | 106 |
| - | Chassis Mount | GRN-60 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 28V | 0°C ~ 70°C (With Derating) | GRN-60 (60W) | 3.20" L x 2.43" W x 1.28" H (81.3mm x 61.7mm x 32.5mm) | Enclosed | ITE (Commercial), Medical | 60W | 1 | CE, cURus, TUV, UKCA | 87% | - | 2.2 A | - | - | No | - | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1011193CH Integrated Power Designs | 106 |
| - | Chassis Mount | 1011193 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 3.3V | 0°C ~ 70°C (With Derating) | REL-70 (70W) | 4.79" L x 2.62" W x 1.48" H (121.6mm x 66.5mm x 37.6mm) | Chassis | Industrial, ITE (Commercial), Laboratory, Medical | 70W | 1 | CE, cURus, TUV, UKCA | 78% | - | 14 A | - | - | - | - | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1010507 Integrated Power Designs | 2002 |
| - | Chassis Mount | - | 2 A | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 5V | 0°C ~ 70°C (With Derating) | REL-150 (150W) | 6.00" L x 3.83" W x 1.32" H (152.4mm x 97.3mm x 33.5mm) | Open Frame | Industrial, ITE (Commercial), Laboratory, Medical | 150W | 4 | CE, cURus, TUV, UKCA | 82% | 24V | 15 A | 15V | -15V | - | 3 A | 2 A | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1010562CH Integrated Power Designs | 2505 |
| - | Chassis Mount | 1010562 | 2 A | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 5V | 0°C ~ 70°C (With Derating) | REL-185 (185W) | 7.23" L x 4.36" W x 1.74" H (183.6mm x 110.7mm x 44.2mm) | Chassis | Industrial, ITE (Commercial), Laboratory, Medical | 185W | 4 | CE, cURus, TUV, UKCA | 82% | 3.3V | 20 A | 15V | -15V | - | 10 A | 2 A | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1011511CHCO Integrated Power Designs | 2608 |
| - | Chassis Mount | 1011511 | 1.5 A | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 5V | 0°C ~ 70°C (With Derating) | GRN-200 (200W) | 5.00" L x 3.14" W x 1.65" H (127.0mm x 79.9mm x 41.9mm) | Enclosed | Industrial, ITE (Commercial), Laboratory, Medical | 200W | 4 | CE, cURus, TUV, UKCA | 87% | 24V | 8 A | 15V | 15V | - | 1 A | 1.5 A | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1011193CHCO Integrated Power Designs | 2732 |
| - | Chassis Mount | 1011193 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 3.3V | 0°C ~ 70°C (With Derating) | REL-70 (70W) | 4.79" L x 2.62" W x 1.48" H (121.6mm x 66.5mm x 37.6mm) | Enclosed | Industrial, ITE (Commercial), Laboratory, Medical | 70W | 1 | CE, cURus, TUV, UKCA | 78% | - | 14 A | - | - | - | - | - | Adjustable Output, Remote Sense, Universal Input |