- Applications
- Approval Agency
- Current - Output 1
- Efficiency
- Features
- Mfr
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package
- Power (Watts)
- Product Status
Attribute column
Manufacturer
Integrated Power Designs AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | Current - Output 4 | Mfr | Package | Product Status | Standard Number | Voltage - Output 5 | Voltage - Output 6 | Voltage-Input | Voltage-Output 1 | Operating Temperature | Series | Size / Dimension | Type | Applications | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Voltage - Output 2 | Current - Output 1 | Voltage - Output 3 | Voltage - Output 4 | Minimum Load Required | Current - Output 2 | Current - Output 3 | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1011222CHCO Integrated Power Designs | 2365 |
| - | Chassis Mount | 1011222 | 2 A | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 5V | 0°C ~ 70°C (With Derating) | REL-70 (70W) | 4.79" L x 2.62" W x 1.48" H (121.6mm x 66.5mm x 37.6mm) | Enclosed | Industrial, ITE (Commercial), Laboratory, Medical | 70W | 4 | CE, cURus, TUV, UKCA | 78% | 24V | 6 A | 12V | -12V | - | 2 A | 2 A | Adjustable Output, Universal Input | ||
![]() 1010482CH Integrated Power Designs | 2228 |
| - | Chassis Mount | 1010482 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 5V | 0°C ~ 70°C (With Derating) | REL-110 (110W) | 5.25" L x 3.12" W x 1.48" H (133.4mm x 79.2mm x 37.6mm) | Chassis | Industrial, ITE (Commercial), Laboratory, Medical | 110W | 2 | CE, cURus, TUV, UKCA | 82% | 24V | 10 A | - | - | - | 3 A | - | Adjustable Output, Universal Input | ||
![]() 1010478 Integrated Power Designs | 2096 |
| - | Chassis Mount | - | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 5V | 0°C ~ 70°C (With Derating) | REL-110 (110W) | 5.00" L x 3.00" W x 1.32" H (127.0mm x 76.2mm x 33.5mm) | Open Frame | Industrial, ITE (Commercial), Laboratory, Medical | 110W | 3 | CE, cURus, TUV, UKCA | 82% | 12V | 10 A | - | -12V | - | 3 A | 3 A | Adjustable Output, Universal Input | ||
![]() 1010473 Integrated Power Designs | 2420 |
| - | Chassis Mount | - | 2 A | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 5V | 0°C ~ 70°C (With Derating) | REL-110 (110W) | 5.00" L x 3.00" W x 1.32" H (127.0mm x 76.2mm x 33.5mm) | Open Frame | Industrial, ITE (Commercial), Laboratory, Medical | 110W | 4 | CE, cURus, TUV, UKCA | 82% | 3.3V | 10 A | 15V | -15V | - | 6 A | 2 A | Adjustable Output, Universal Input | ||
![]() 1011359 Integrated Power Designs | 106 |
| - | Chassis Mount | - | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 9V | 0°C ~ 70°C (With Derating) | REL-70 (70W) | 4.50" L x 2.50" W x 1.22" H (114.3mm x 63.5mm x 31.0mm) | Open Frame | Industrial, ITE (Commercial), Laboratory, Medical | 70W | 2 | CE, cURus, TUV, UKCA | 78% | 48V | 2 A | - | - | - | 1.5 A | - | Adjustable Output, Universal Input | ||
![]() 1010566CHCO Integrated Power Designs | 2240 |
| - | Chassis Mount | 1010566 | 2 A | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 5V | 0°C ~ 70°C (With Derating) | REL-185 (185W) | 6.25" L x 3.96" W x 1.48" H (156.8mm x 100.5mm x 37.6mm) | Enclosed | Industrial, ITE (Commercial), Laboratory, Medical | 185W | 4 | CE, cURus, TUV, UKCA | 82% | 24V | 20 A | 15V | -15V | - | 3 A | 2 A | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1010510CH Integrated Power Designs | 2192 |
| - | Chassis Mount | 1010510 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 3.3V | 0°C ~ 70°C (With Derating) | REL-150 (150W) | 6.25" L x 3.96" W x 1.48" H (156.8mm x 100.5mm x 37.6mm) | Chassis | Industrial, ITE (Commercial), Laboratory, Medical | 150W | 2 | CE, cURus, TUV, UKCA | 82% | 5V | 15 A | - | - | - | 8 A | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1010502 Integrated Power Designs | 2300 |
| - | Chassis Mount | - | 2 A | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 5V | 0°C ~ 70°C (With Derating) | REL-150 (150W) | 6.00" L x 3.83" W x 1.32" H (152.4mm x 97.3mm x 33.5mm) | Open Frame | Industrial, ITE (Commercial), Laboratory, Medical | 150W | 4 | CE, cURus, TUV, UKCA | 82% | 3.3V | 15 A | 12V | -12V | - | 8 A | 2 A | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1011491 Integrated Power Designs | 2101 |
| - | Chassis Mount | - | 2 A | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 5V | -20°C ~ 70°C (With Derating) | GRN-200 (200W) | 5.00" L x 3.00" W x 1.18" H (127.0mm x 76.2mm x 30.0mm) | Open Frame | Industrial, ITE (Commercial), Laboratory, Medical | 200W | 4 | CE, cURus, TUV, UKCA | 89% | 24V | 30 A | 12V | -12V | - | 3 A | 2 A | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1010490 Integrated Power Designs | 2075 |
| - | Chassis Mount | - | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 24V | 0°C ~ 70°C (With Derating) | REL-110 (110W) | 5.00" L x 3.00" W x 1.32" H (127.0mm x 76.2mm x 33.5mm) | Open Frame | Industrial, ITE (Commercial), Laboratory, Medical | 110W | 1 | CE, cURus, TUV, UKCA | 82% | - | 4.6 A | - | - | - | - | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1010918CHCO Integrated Power Designs | 2621 |
| - | Chassis Mount | 1010918 | 2 A | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 9V | 0°C ~ 70°C (With Derating) | REL-110 (110W) | 5.25" L x 3.12" W x 1.48" H (133.4mm x 79.2mm x 37.6mm) | Enclosed | Industrial, ITE (Commercial), Laboratory, Medical | 110W | 4 | CE, cURus, TUV, UKCA | 82% | 24V | 6 A | 15V | 15V | - | 2 A | 2 A | Adjustable Output, Universal Input | ||
![]() 1011213CHCO Integrated Power Designs | 2868 |
| - | Chassis Mount | 1011213 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 3.3V | 0°C ~ 70°C (With Derating) | REL-70 (70W) | 4.79" L x 2.62" W x 1.48" H (121.6mm x 66.5mm x 37.6mm) | Enclosed | Industrial, ITE (Commercial), Laboratory, Medical | 70W | 3 | CE, cURus, TUV, UKCA | 78% | 7V | 6 A | 12V | - | - | 5 A | 2 A | Adjustable Output, Universal Input | ||
![]() 1011211 Integrated Power Designs | 48 |
| - | Chassis Mount | - | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 5V | 0°C ~ 70°C (With Derating) | REL-70 (70W) | 4.50" L x 2.50" W x 1.22" H (114.3mm x 63.5mm x 31.0mm) | Open Frame | Industrial, ITE (Commercial), Laboratory, Medical | 70W | 3 | CE, cURus, TUV, UKCA | 78% | 15V | 6 A | - | -15V | - | 2 A | 2 A | Adjustable Output, Universal Input | ||
![]() 1011497CHCO Integrated Power Designs | 2385 |
| - | Chassis Mount | 1011497 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 12V | -20°C ~ 70°C (With Derating) | GRN-200 (200W) | 5.00" L x 3.14" W x 1.65" H (127.0mm x 79.9mm x 41.9mm) | Enclosed | Industrial, ITE (Commercial), Laboratory, Medical | 200W | 2 | CE, cURus, TUV, UKCA | 89% | -12V | 12 A | - | - | - | 6 A | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1011385CH Integrated Power Designs | 2096 |
| - | Chassis Mount | GRN-80 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 5V | 0°C ~ 70°C (With Derating) | GRN-80 (80W) | 5.25" L x 3.25" W x 1.28" H (133.4mm x 82.6mm x 32.5mm) | Chassis | ITE (Commercial), Medical | 80W | 3 | CE, cURus, TUV, UKCA | 88% | 12V | 8 A | -12V | - | No | 2 A | 2 A | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1011380CH Integrated Power Designs | 2076 |
| - | Chassis Mount | GRN-110 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 15V | 0°C ~ 70°C (With Derating) | GRN-110 (110W) | 5.25" L x 3.25" W x 1.50" H (133.4mm x 82.6mm x 38.1mm) | Chassis | ITE (Commercial), Medical | 120W | 2 | CE, cURus, TUV, UKCA | 85% | -15V | 4 A | - | - | No | 4 A | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1011395CH Integrated Power Designs | 106 |
| - | Chassis Mount | GRN-45 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 5V | 0°C ~ 70°C (With Derating) | GRN-45 (45W) | 4.50" L x 2.75" W x 1.28" H (114.3mm x 69.9mm x 32.5mm) | Chassis | ITE (Commercial), Medical | 45W | 3 | CE, cURus, TUV, UKCA | 85% | 12V | 5 A | -12V | - | No | 1 A | 1 A | Adjustable Output, Universal Input | ||
![]() 1011375CH Integrated Power Designs | 2338 |
| - | Chassis Mount | GRN-110 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 5V | 0°C ~ 70°C (With Derating) | GRN-110 (110W) | 5.25" L x 3.25" W x 1.50" H (133.4mm x 82.6mm x 38.1mm) | Chassis | ITE (Commercial), Medical | 132W | 3 | CE, cURus, TUV, UKCA | 85% | 12V | 12 A | -12V | - | No | 3 A | 3 A | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1011267CH Integrated Power Designs | 74 |
| - | Chassis Mount | GRN-45 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 5V | 0°C ~ 70°C (With Derating) | GRN-45 (45W) | 4.50" L x 2.75" W x 1.28" H (114.3mm x 69.9mm x 32.5mm) | Chassis | ITE (Commercial), Medical | 45W | 2 | CE, cURus, TUV, UKCA | 85% | 24V | 5 A | - | - | No | 1 A | - | Adjustable Output, Universal Input | ||
![]() 1011402CH Integrated Power Designs | 74 |
| - | Chassis Mount | GRN-60 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 5V | 0°C ~ 70°C (With Derating) | GRN-60 (60W) | 3.20" L x 2.43" W x 1.28" H (81.3mm x 61.7mm x 32.5mm) | Chassis | ITE (Commercial), Medical | 45W | 1 | CE, cURus, TUV, UKCA | 85% | - | 9 A | - | - | No | - | - | Adjustable Output, Remote Sense, Universal Input |