- Applications
- Approval Agency
- Current - Output 1
- Efficiency
- Features
- Mfr
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package
- Power (Watts)
- Product Status
Attribute column
Manufacturer
Integrated Power Designs AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | Current - Output 4 | Mfr | Package | Product Status | Standard Number | Voltage - Output 5 | Voltage - Output 6 | Voltage-Input | Voltage-Output 1 | Operating Temperature | Series | Size / Dimension | Type | Applications | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Voltage - Output 2 | Current - Output 1 | Voltage - Output 3 | Voltage - Output 4 | Minimum Load Required | Current - Output 2 | Current - Output 3 | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1011192 Integrated Power Designs | 61 |
| - | Chassis Mount | - | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 2.5V | 0°C ~ 70°C (With Derating) | REL-70 (70W) | 4.50" L x 2.50" W x 1.22" H (114.3mm x 63.5mm x 31.0mm) | Open Frame | Industrial, ITE (Commercial), Laboratory, Medical | 70W | 1 | CE, cURus, TUV, UKCA | 78% | - | 14 A | - | - | - | - | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1010489CH Integrated Power Designs | 2315 |
| - | Chassis Mount | 1010489 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 15V | 0°C ~ 70°C (With Derating) | REL-110 (110W) | 5.25" L x 3.12" W x 1.48" H (133.4mm x 79.2mm x 37.6mm) | Chassis | Industrial, ITE (Commercial), Laboratory, Medical | 110W | 1 | CE, cURus, TUV, UKCA | 82% | - | 7.3 A | - | - | - | - | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1010477CHCO Integrated Power Designs | 2452 |
| - | Chassis Mount | 1010477 | 2 A | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 5V | 0°C ~ 70°C (With Derating) | REL-110 (110W) | 5.25" L x 3.12" W x 1.48" H (133.4mm x 79.2mm x 37.6mm) | Enclosed | Industrial, ITE (Commercial), Laboratory, Medical | 110W | 4 | CE, cURus, TUV, UKCA | 82% | 24V | 10 A | 15V | -15V | - | 2 A | 2 A | Adjustable Output, Universal Input | ||
![]() 1010511 Integrated Power Designs | 2952 |
| - | Chassis Mount | - | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 5V | 0°C ~ 70°C (With Derating) | REL-150 (150W) | 6.00" L x 3.83" W x 1.32" H (152.4mm x 97.3mm x 33.5mm) | Open Frame | Industrial, ITE (Commercial), Laboratory, Medical | 150W | 2 | CE, cURus, TUV, UKCA | 82% | 12V | 15 A | - | - | - | 5 A | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1011318 Integrated Power Designs | 2512 |
| - | Chassis Mount | - | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 5V | 0°C ~ 70°C (With Derating) | REL-110 (110W) | 5.00" L x 3.00" W x 1.32" H (127.0mm x 76.2mm x 33.5mm) | Open Frame | Industrial, ITE (Commercial), Laboratory, Medical | 110W | 3 | CE, cURus, TUV, UKCA | 82% | 15V | 7 A | - | 15V | - | 3.5 A | 2 A | Adjustable Output, Universal Input | ||
![]() 1010563CHCO Integrated Power Designs | 2652 |
| - | Chassis Mount | 1010563 | 2 A | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 5V | 0°C ~ 70°C (With Derating) | REL-185 (185W) | 6.25" L x 3.96" W x 1.48" H (156.8mm x 100.5mm x 37.6mm) | Enclosed | Industrial, ITE (Commercial), Laboratory, Medical | 185W | 4 | CE, cURus, TUV, UKCA | 82% | -5V | 20 A | 12V | -12V | - | 10 A | 2 A | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1011210CH Integrated Power Designs | 2073 |
| - | Chassis Mount | 1011210 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 5V | 0°C ~ 70°C (With Derating) | REL-70 (70W) | 4.79" L x 2.62" W x 1.48" H (121.6mm x 66.5mm x 37.6mm) | Chassis | Industrial, ITE (Commercial), Laboratory, Medical | 70W | 3 | CE, cURus, TUV, UKCA | 78% | 12V | 6 A | - | -12V | - | 2 A | 2 A | Adjustable Output, Universal Input | ||
![]() 1010511CHCO Integrated Power Designs | 2631 |
| - | Chassis Mount | 1010511 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 5V | 0°C ~ 70°C (With Derating) | REL-150 (150W) | 6.25" L x 3.96" W x 1.48" H (156.8mm x 100.5mm x 37.6mm) | Enclosed | Industrial, ITE (Commercial), Laboratory, Medical | 150W | 2 | CE, cURus, TUV, UKCA | 82% | 12V | 15 A | - | - | - | 5 A | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1010520 Integrated Power Designs | 2673 |
| - | Chassis Mount | - | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 24V | 0°C ~ 70°C (With Derating) | REL-150 (150W) | 6.00" L x 3.83" W x 1.32" H (152.4mm x 97.3mm x 33.5mm) | Open Frame | Industrial, ITE (Commercial), Laboratory, Medical | 150W | 1 | CE, cURus, TUV, UKCA | 82% | - | 6.3 A | - | - | - | - | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1010506CHCO Integrated Power Designs | 2539 |
| - | Chassis Mount | 1010506 | 2 A | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 5V | 0°C ~ 70°C (With Derating) | REL-150 (150W) | 6.25" L x 3.96" W x 1.48" H (156.8mm x 100.5mm x 37.6mm) | Enclosed | Industrial, ITE (Commercial), Laboratory, Medical | 150W | 4 | CE, cURus, TUV, UKCA | 82% | 24V | 15 A | 12V | -12V | - | 3 A | 2 A | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1010571CH Integrated Power Designs | 2760 |
| - | Chassis Mount | 1010571 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 5V | 0°C ~ 70°C (With Derating) | REL-185 (185W) | 7.23" L x 4.36" W x 1.74" H (183.6mm x 110.7mm x 44.2mm) | Chassis | Industrial, ITE (Commercial), Laboratory, Medical | 185W | 2 | CE, cURus, TUV, UKCA | 82% | 24V | 20 A | - | - | - | 4 A | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1010745CHCO Integrated Power Designs | 2907 |
| - | Chassis Mount | 1010745 | 2.5 A | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 5V | 0°C ~ 70°C (With Derating) | REL-110 (110W) | 5.25" L x 3.12" W x 1.48" H (133.4mm x 79.2mm x 37.6mm) | Enclosed | Industrial, ITE (Commercial), Laboratory, Medical | 110W | 4 | CE, cURus, TUV, UKCA | 82% | 24V | 10 A | 7V | -7V | - | 2 A | 2.5 A | Adjustable Output, Universal Input | ||
![]() 1010503CHCO Integrated Power Designs | 2645 |
| - | Chassis Mount | 1010503 | 2 A | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 5V | 0°C ~ 70°C (With Derating) | REL-150 (150W) | 6.25" L x 3.96" W x 1.48" H (156.8mm x 100.5mm x 37.6mm) | Enclosed | Industrial, ITE (Commercial), Laboratory, Medical | 150W | 4 | CE, cURus, TUV, UKCA | 82% | 3.3V | 15 A | 15V | -15V | - | 8 A | 2 A | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1010573CHCO Integrated Power Designs | 2627 |
| - | Chassis Mount | 1010573 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 15V | 0°C ~ 70°C (With Derating) | REL-185 (185W) | 6.25" L x 3.96" W x 1.48" H (156.8mm x 100.5mm x 37.6mm) | Enclosed | Industrial, ITE (Commercial), Laboratory, Medical | 185W | 2 | CE, cURus, TUV, UKCA | 82% | -15V | 8 A | - | - | - | 5 A | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1010383CHCO Integrated Power Designs | 61 |
| - | Chassis Mount | 1010383 | 700 mA | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 5V | 0°C ~ 70°C (With Derating) | SRP-40A (40W) | 4.45" L x 2.81" W x 1.70" H (113.0mm x 71.4mm x 43.2mm) | Enclosed | Industrial, ITE (Commercial), Medical | 40W | 4 | CE, cURus, TUV, UKCA | 73% | 24V | 5 A | 12V | -12V | - | 1.5 A | 700 mA | Adjustable Output, Universal Input | ||
![]() 1010361 Integrated Power Designs | 2876 |
| - | Chassis Mount | - | 700 mA | Integrated Power Designs | Box | Not For New Designs | 62368-1 | - | - | 100 ~ 240 VAC | 5V | 0°C ~ 50°C (With Derating) | SRW-45 (45W) | 5.00" L x 3.00" W x 1.25" H (127.0mm x 76.2mm x 31.8mm) | Open Frame | Industrial, ITE (Commercial) | 45W | 4 | CE, TUV, UKCA | 70% | 27V | 5 A | 15V | -15V | - | 1 A | 700 mA | Adjustable Output, Universal Input | ||
![]() 1010289 Integrated Power Designs | 2349 |
| - | Chassis Mount | - | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 5V | 0°C ~ 70°C (With Derating) | SRP-100 (100W) | 5.00" L x 3.30" W x 1.50" H (127.0mm x 83.8mm x 38.1mm) | Chassis | Industrial, ITE (Commercial), Medical | 100W | 3 | CE, cURus, TUV, UKCA | 76% | 12V | 12 A | - | -12V | - | 4 A | 1 A | Adjustable Output, Universal Input | ||
![]() 1010106CHCO Integrated Power Designs | 2499 |
| - | Chassis Mount | 1010106 | - | Integrated Power Designs | Box | Not For New Designs | 62368-1 | - | - | 100 ~ 240 VAC | 5V | 0°C ~ 50°C (With Derating) | SRW-45 (45W) | 5.15" L x 3.25" W x 1.56" H (130.8mm x 82.6mm x 39.6mm) | Enclosed | Industrial, ITE (Commercial) | 45W | 3 | CE, TUV, UKCA | 70% | 12V | 5 A | - | -12V | - | 3 A | 700 mA | Adjustable Output, Universal Input | ||
![]() 1010398CH Integrated Power Designs | In Stock | - | - | Chassis Mount | 1010398 | - | Integrated Power Designs | Box | Not For New Designs | 62368-1 | - | - | 100 ~ 240 VAC | 5V | 0°C ~ 50°C (With Derating) | SRW-45 (45W) | 5.15" L x 3.25" W x 1.56" H (130.8mm x 82.6mm x 39.6mm) | Chassis | Industrial, ITE (Commercial) | 45W | 2 | CE, TUV, UKCA | 70% | -5V | 5 A | - | - | - | 4 A | - | Adjustable Output, Universal Input | ||
![]() 1010358CHCO Integrated Power Designs | 2961 |
| - | Chassis Mount | 1010358 | - | Integrated Power Designs | Box | Not For New Designs | 62368-1 | - | - | 100 ~ 240 VAC | 18V | 0°C ~ 50°C (With Derating) | SRW-45 (45W) | 5.15" L x 3.25" W x 1.56" H (130.8mm x 82.6mm x 39.6mm) | Enclosed | Industrial, ITE (Commercial) | 45W | 2 | CE, TUV, UKCA | 70% | -18V | 1.5 A | - | - | - | 1 A | - | Adjustable Output, Universal Input |