- Applications
- Approval Agency
- Current - Output 1
- Efficiency
- Features
- Mfr
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package
- Power (Watts)
- Product Status
Attribute column
Manufacturer
Integrated Power Designs AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Current - Output 4 | Mfr | Package | Product Status | Standard Number | Voltage - Output 5 | Voltage - Output 6 | Voltage-Input | Voltage-Output 1 | Operating Temperature | Series | Size / Dimension | Type | Applications | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Voltage - Output 2 | Current - Output 1 | Voltage - Output 3 | Voltage - Output 4 | Minimum Load Required | Current - Output 2 | Current - Output 3 | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1011401 Integrated Power Designs | 57 |
| - | Chassis Mount | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 3.3V | 0°C ~ 70°C (With Derating) | GRN-60 (60W) | 3.00" L x 2.00" W x 0.83" H (76.2mm x 50.8mm x 21.1mm) | Open Frame | ITE (Commercial), Medical | 60W | 1 | CE, cURus, TUV, UKCA | 80% | - | 9 A | - | - | No | - | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1011257 Integrated Power Designs | 27 |
| - | Chassis Mount | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 5V | 0°C ~ 70°C (With Derating) | GRN-80 (80W) | 5.00" L x 3.00" W x 1.00" H (127.0mm x 76.2mm x 25.4mm) | Open Frame | ITE (Commercial), Medical | 80W | 2 | CE, cURus, TUV, UKCA | 88% | 24V | 8 A | - | - | No | 2 A | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1011438 Integrated Power Designs | 2126 |
| - | Chassis Mount | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 5V | -20°C ~ 70°C (With Derating) | GRN-200 (200W) | 5.00" L x 3.00" W x 1.18" H (127.0mm x 76.2mm x 30.0mm) | Open Frame | ITE (Commercial), Medical | 200W | 3 | CE, cURus, TUV, UKCA | 89% | 12V | 30 A | -12V | - | No | 6 A | 2 A | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1011250 Integrated Power Designs | 80 |
| - | Chassis Mount | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 15V | 0°C ~ 70°C (With Derating) | GRN-110 (110W) | 5.00" L x 3.00" W x 1.06" H (127.0mm x 76.2mm x 26.9mm) | Open Frame | ITE (Commercial), Medical | 110W | 2 | CE, cURus, TUV, UKCA | 85% | -15V | 4 A | - | - | No | 4 A | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1011344 Integrated Power Designs | 35 |
| - | Chassis Mount | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 3.3V | 0°C ~ 70°C (With Derating) | GRN-110 (110W) | 5.00" L x 3.00" W x 1.06" H (127.0mm x 76.2mm x 26.9mm) | Open Frame | ITE (Commercial), Medical | 110W | 1 | CE, cURus, TUV, UKCA | 82% | - | 22 A | - | - | No | - | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1011437 Integrated Power Designs | 2284 |
| - | Chassis Mount | 2 A | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 5V | -20°C ~ 70°C (With Derating) | GRN-200 (200W) | 5.00" L x 3.00" W x 1.18" H (127.0mm x 76.2mm x 30.0mm) | Open Frame | ITE (Commercial), Medical | 200W | 4 | CE, cURus, TUV, UKCA | 89% | 24V | 30 A | 15V | -15V | No | 3 A | 2 A | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1011282 Integrated Power Designs | 23 |
| - | Chassis Mount | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 28V | 0°C ~ 70°C (With Derating) | GRN-80 (80W) | 4.25" L x 2.50" W x 0.83" H (108.0mm x 63.5mm x 21.1mm) | Open Frame | ITE (Commercial), Medical | 80W | 1 | CE, cURus, TUV, UKCA | 87% | - | 2.9 A | - | - | No | - | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1011501 Integrated Power Designs | 2964 |
| - | Chassis Mount | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 5V | -20°C ~ 70°C (With Derating) | GRN-200 (200W) | 5.00" L x 3.00" W x 1.18" H (127.0mm x 76.2mm x 30.0mm) | Open Frame | ITE (Commercial), Medical | 200W | 3 | CE, cURus, TUV, UKCA | 89% | 24V | 30 A | -24V | - | No | 1.5 A | 1.5 A | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1011345 Integrated Power Designs | 20 |
| - | Chassis Mount | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 5V | 0°C ~ 70°C (With Derating) | GRN-110 (110W) | 5.00" L x 3.00" W x 1.06" H (127.0mm x 76.2mm x 26.9mm) | Open Frame | ITE (Commercial), Medical | 110W | 1 | CE, cURus, TUV, UKCA | 86% | - | 22 A | - | - | No | - | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1011246 Integrated Power Designs | 2396 |
| - | Chassis Mount | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 5V | 0°C ~ 70°C (With Derating) | GRN-110 (110W) | 5.00" L x 3.00" W x 1.06" H (127.0mm x 76.2mm x 26.9mm) | Open Frame | ITE (Commercial), Medical | 110W | 3 | CE, cURus, TUV, UKCA | 85% | 15V | 12 A | -15V | - | No | 3 A | 3 A | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1011388 Integrated Power Designs | 89 |
| - | Chassis Mount | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 5V | 0°C ~ 70°C (With Derating) | GRN-80 (80W) | 5.00" L x 3.00" W x 1.00" H (127.0mm x 76.2mm x 25.4mm) | Open Frame | ITE (Commercial), Medical | 80W | 2 | CE, cURus, TUV, UKCA | 88% | 12V | 8 A | - | - | No | 4 A | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1011390 Integrated Power Designs | 23 |
| - | Chassis Mount | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 15V | 0°C ~ 70°C (With Derating) | GRN-80 (80W) | 5.00" L x 3.00" W x 1.00" H (127.0mm x 76.2mm x 25.4mm) | Open Frame | ITE (Commercial), Medical | 80W | 2 | CE, cURus, TUV, UKCA | 88% | -15V | 3 A | - | - | No | 3 A | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1011409 Integrated Power Designs | 2148 |
| - | Chassis Mount | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 3.3V | 0°C ~ 70°C (With Derating) | GRN-110 (110W) | 5.00" L x 3.00" W x 1.06" H (127.0mm x 76.2mm x 26.9mm) | Open Frame | ITE (Commercial), Medical | 110W | 1 | CE, cURus, TUV, UKCA | 82% | - | 22 A | - | - | No | - | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1011346 Integrated Power Designs | 38 |
| - | Chassis Mount | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 12V | 0°C ~ 70°C (With Derating) | GRN-110 (110W) | 5.00" L x 3.00" W x 1.06" H (127.0mm x 76.2mm x 26.9mm) | Open Frame | ITE (Commercial), Medical | 110W | 1 | CE, cURus, TUV, UKCA | 87% | - | 9.2 A | - | - | No | - | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1011380 Integrated Power Designs | 2450 |
| - | Chassis Mount | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 15V | 0°C ~ 70°C (With Derating) | GRN-110 (110W) | 5.00" L x 3.00" W x 1.06" H (127.0mm x 76.2mm x 26.9mm) | Open Frame | ITE (Commercial), Medical | 110W | 2 | CE, cURus, TUV, UKCA | 85% | -15V | 4 A | - | - | No | 4 A | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1011266 Integrated Power Designs | 56 |
| - | Chassis Mount | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 5V | 0°C ~ 70°C (With Derating) | GRN-45 (45W) | 4.25" L x 2.50" W x 0.83" H (108.0mm x 63.5mm x 21.1mm) | Open Frame | ITE (Commercial), Medical | 45W | 3 | CE, cURus, TUV, UKCA | 85% | 15V | 5 A | -15V | - | No | 1 A | 1 A | Adjustable Output, Universal Input | ||
![]() 1011248 Integrated Power Designs | 21 |
| - | Chassis Mount | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 5V | 0°C ~ 70°C (With Derating) | GRN-110 (110W) | 5.00" L x 3.00" W x 1.06" H (127.0mm x 76.2mm x 26.9mm) | Open Frame | ITE (Commercial), Medical | 110W | 2 | CE, cURus, TUV, UKCA | 85% | 12V | 12 A | - | - | No | 5 A | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1011367 Integrated Power Designs | 80 |
| - | Chassis Mount | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 28V | 0°C ~ 70°C (With Derating) | GRN-80 (80W) | 4.25" L x 2.50" W x 0.83" H (108.0mm x 63.5mm x 21.1mm) | Open Frame | ITE (Commercial), Medical | 80W | 1 | CE, cURus, TUV, UKCA | 87% | - | 2.9 A | - | - | No | - | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1011249 Integrated Power Designs | 57 |
| - | Chassis Mount | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 12V | 0°C ~ 70°C (With Derating) | GRN-110 (110W) | 5.00" L x 3.00" W x 1.06" H (127.0mm x 76.2mm x 26.9mm) | Open Frame | ITE (Commercial), Medical | 110W | 2 | CE, cURus, TUV, UKCA | 85% | -12V | 5 A | - | - | No | 5 A | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1011443 Integrated Power Designs | 2385 |
| - | Chassis Mount | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 15V | -20°C ~ 70°C (With Derating) | GRN-200 (200W) | 5.00" L x 3.00" W x 1.18" H (127.0mm x 76.2mm x 30.0mm) | Open Frame | ITE (Commercial), Medical | 200W | 2 | CE, cURus, TUV, UKCA | 89% | -15V | 10 A | - | - | No | 5 A | - | Adjustable Output, Remote Sense, Universal Input |