- Applications
- Approval Agency
- Current - Output 1
- Efficiency
- Features
- Mfr
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package
- Power (Watts)
- Product Status
Attribute column
Manufacturer
Integrated Power Designs AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | Current - Output 4 | Mfr | Package | Product Status | Standard Number | Voltage - Output 5 | Voltage - Output 6 | Voltage-Input | Voltage-Output 1 | Operating Temperature | Series | Size / Dimension | Type | Applications | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Voltage - Output 2 | Current - Output 1 | Voltage - Output 3 | Voltage - Output 4 | Minimum Load Required | Current - Output 2 | Current - Output 3 | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1011280CH Integrated Power Designs | 67 |
| - | Chassis Mount | GRN-80 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 15V | 0°C ~ 70°C (With Derating) | GRN-80 (80W) | 4.50" L x 2.75" W x 1.28" H (114.3mm x 69.9mm x 32.5mm) | Chassis | ITE (Commercial), Medical | 80W | 1 | CE, cURus, TUV, UKCA | 87% | - | 5.3 A | - | - | No | - | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1011396CH Integrated Power Designs | 70 |
| - | Chassis Mount | GRN-45 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 5V | 0°C ~ 70°C (With Derating) | GRN-45 (45W) | 4.50" L x 2.75" W x 1.28" H (114.3mm x 69.9mm x 32.5mm) | Chassis | ITE (Commercial), Medical | 45W | 3 | CE, cURus, TUV, UKCA | 85% | 15V | 5 A | -15V | - | No | 1 A | 1 A | Adjustable Output, Universal Input | ||
![]() 1011415CHCO Integrated Power Designs | 2063 |
| - | Chassis Mount | GRN-110 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 48V | 0°C ~ 70°C (With Derating) | GRN-110 (110W) | 5.25" L x 3.25" W x 1.50" H (133.4mm x 82.6mm x 38.1mm) | Enclosed | ITE (Commercial), Medical | 110W | 1 | CE, cURus, TUV, UKCA | 87% | - | 2.3 A | - | - | No | - | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1010394CH Integrated Power Designs | 87 |
| - | Chassis Mount | 1010394 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 12V | 0°C ~ 70°C (With Derating) | SRP-40A (40W) | 4.45" L x 2.81" W x 1.70" H (113.0mm x 71.4mm x 43.2mm) | Chassis | Industrial, ITE (Commercial), Medical | 40W | 1 | CE, cURus, TUV, UKCA | 73% | - | 3.33 A | - | - | - | - | - | Adjustable Output, Universal Input | ||
![]() 1010022CHCO Integrated Power Designs | 2915 |
| - | Chassis Mount | 1010022 | 2 A | Integrated Power Designs | Box | Not For New Designs | 62368-1 | - | - | 100 ~ 240 VAC | 5V | 0°C ~ 50°C (With Derating) | SRW-65 (65W) | 6.23" L x 4.25" W x 1.65" H (158.2mm x 108.0mm x 41.9mm) | Enclosed | Industrial, ITE (Commercial) | 65W | 4 | CE, TUV, UKCA | 76% | 24V | 5 A | 12V | -12V | - | 1 A | 2 A | Adjustable Output, Universal Input | ||
![]() 1010999 Integrated Power Designs | 49 |
| - | Chassis Mount | - | - | Integrated Power Designs | Box | Not For New Designs | 62368-1 | - | - | 100 ~ 240 VAC | 24V | 0°C ~ 50°C (With Derating) | SRW-45 (45W) | 5.00" L x 3.00" W x 1.25" H (127.0mm x 76.2mm x 31.8mm) | Open Frame | Industrial, ITE (Commercial) | 45W | 2 | CE, TUV, UKCA | 70% | -24V | 1 A | - | - | - | 1 A | - | Adjustable Output, Universal Input | ||
![]() 1010386 Integrated Power Designs | 87 |
| - | Chassis Mount | - | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 5V | 0°C ~ 70°C (With Derating) | SRP-40A (40W) | 4.25" L x 2.50" W x 1.20" H (107.9mm x 63.5mm x 30.5mm) | Open Frame | Industrial, ITE (Commercial), Medical | 40W | 3 | CE, cURus, TUV, UKCA | 73% | 15V | 5 A | -15V | - | - | 2 A | 700 mA | Adjustable Output, Universal Input | ||
![]() 1010034 Integrated Power Designs | 2805 |
| - | Chassis Mount | - | - | Integrated Power Designs | Box | Not For New Designs | 62368-1 | - | - | 100 ~ 240 VAC | 15V | 0°C ~ 50°C (With Derating) | SRW-65 (65W) | 6.00" L x 4.00" W x 1.16" H (152.4mm x 101.6mm x 29.5mm) | Open Frame | Industrial, ITE (Commercial) | 65W | 2 | CE, TUV, UKCA | 76% | - | 2.5 A | - | -15V | - | 2 A | - | Adjustable Output, Universal Input | ||
![]() 1010204CHCO Integrated Power Designs | In Stock | - | - | Chassis Mount | 1010204 | - | Integrated Power Designs | Box | Not For New Designs | 62368-1 | - | - | 100 ~ 240 VAC | 13.8V | 0°C ~ 50°C (With Derating) | SRW-45 (45W) | 5.15" L x 3.25" W x 1.56" H (130.8mm x 82.6mm x 39.6mm) | Enclosed | Industrial, ITE (Commercial) | 45W | 1 | CE, TUV, UKCA | 70% | - | 3.3 A | - | - | - | - | - | Adjustable Output, Universal Input | ||
![]() 1010112CH Integrated Power Designs | 2180 |
| - | Chassis Mount | 1010112 | 700 mA | Integrated Power Designs | Box | Not For New Designs | 62368-1 | - | - | 100 ~ 240 VAC | 5V | 0°C ~ 50°C (With Derating) | SRW-45 (45W) | 5.15" L x 3.25" W x 1.56" H (130.8mm x 82.6mm x 39.6mm) | Chassis | Industrial, ITE (Commercial) | 45W | 4 | CE, TUV, UKCA | 70% | 24V | 5 A | 15V | -15V | - | 1 A | 700 mA | Adjustable Output, Universal Input | ||
![]() 1010251 Integrated Power Designs | 2149 |
| - | Chassis Mount | - | 700 mA | Integrated Power Designs | Box | Not For New Designs | 62368-1 | - | - | 100 ~ 240 VAC | 8V | 0°C ~ 50°C (With Derating) | SRW-45 (45W) | 5.00" L x 3.00" W x 1.25" H (127.0mm x 76.2mm x 31.8mm) | Open Frame | Industrial, ITE (Commercial) | 45W | 4 | CE, TUV, UKCA | 70% | 8V | 2 A | 18V | 18V | - | 500 mA | 700 mA | Adjustable Output, Universal Input | ||
![]() 1010104CHCO Integrated Power Designs | 2100 |
| - | Chassis Mount | 1010104 | - | Integrated Power Designs | Box | Not For New Designs | 62368-1 | - | - | 100 ~ 240 VAC | 12V | 0°C ~ 50°C (With Derating) | SRW-45 (45W) | 5.15" L x 3.25" W x 1.56" H (130.8mm x 82.6mm x 39.6mm) | Enclosed | Industrial, ITE (Commercial) | 45W | 2 | CE, TUV, UKCA | 70% | -12V | 3 A | - | - | - | 2 A | - | Adjustable Output, Universal Input | ||
![]() 1010390CHCO Integrated Power Designs | 67 |
| - | Chassis Mount | 1010390 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 12V | 0°C ~ 70°C (With Derating) | SRP-40A (40W) | 4.45" L x 2.81" W x 1.70" H (113.0mm x 71.4mm x 43.2mm) | Enclosed | Industrial, ITE (Commercial), Medical | 40W | 2 | CE, cURus, TUV, UKCA | 73% | -12V | 3 A | - | - | - | 3 A | - | Adjustable Output, Universal Input | ||
![]() 1010381CHCO Integrated Power Designs | 67 |
| - | Chassis Mount | 1010381 | 700 mA | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 5V | 0°C ~ 70°C (With Derating) | SRP-40A (40W) | 4.45" L x 2.81" W x 1.70" H (113.0mm x 71.4mm x 43.2mm) | Enclosed | Industrial, ITE (Commercial), Medical | 40W | 4 | CE, cURus, TUV, UKCA | 73% | -5V | 5 A | 12V | -12V | - | 3 A | 700 mA | Adjustable Output, Universal Input | ||
![]() 1010097CHCO Integrated Power Designs | 2471 |
| - | Chassis Mount | 1010097 | - | Integrated Power Designs | Box | Not For New Designs | 62368-1 | - | - | 100 ~ 240 VAC | 5V | 0°C ~ 50°C (With Derating) | SRW-45 (45W) | 5.15" L x 3.25" W x 1.56" H (130.8mm x 82.6mm x 39.6mm) | Enclosed | Industrial, ITE (Commercial) | 45W | 1 | CE, TUV, UKCA | 70% | - | 9 A | - | - | - | - | - | Adjustable Output, Universal Input | ||
![]() 1010027CH Integrated Power Designs | 2024 |
| - | Chassis Mount | 1010027 | - | Integrated Power Designs | Box | Not For New Designs | 62368-1 | - | - | 100 ~ 240 VAC | 5V | 0°C ~ 50°C (With Derating) | SRW-65 (65W) | 6.23" L x 4.25" W x 1.65" H (158.2mm x 108.0mm x 41.9mm) | Chassis | Industrial, ITE (Commercial) | 65W | 3 | CE, TUV, UKCA | 76% | - | 7 A | 12V | -12V | - | 2 A | 2 A | Adjustable Output, Universal Input | ||
![]() 1010869CHCO Integrated Power Designs | In Stock | - | - | Chassis Mount | 1010869 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 98 ~ 204 VAC | 48V | 0°C ~ 70°C (With Derating) | SRW-100 (100W) | 5.00" L x 3.30" W x 1.75" H (127.0mm x 83.8mm x 44.5mm) | Enclosed | Industrial, ITE (Commercial), Medical | 100W | 1 | CE, cURus, TUV, UKCA | 76% | - | 2.1 A | - | - | - | - | - | Adjustable Output, Universal Input | ||
![]() 1010034CHCO Integrated Power Designs | 2318 |
| - | Chassis Mount | 1010034 | - | Integrated Power Designs | Box | Not For New Designs | 62368-1 | - | - | 100 ~ 240 VAC | 15V | 0°C ~ 50°C (With Derating) | SRW-65 (65W) | 6.23" L x 4.25" W x 1.65" H (158.2mm x 108.0mm x 41.9mm) | Enclosed | Industrial, ITE (Commercial) | 65W | 2 | CE, TUV, UKCA | 76% | - | 2.5 A | - | -15V | - | 2 A | - | Adjustable Output, Universal Input | ||
![]() 1010020CH Integrated Power Designs | 2279 |
| - | Chassis Mount | 1010020 | 2 A | Integrated Power Designs | Box | Not For New Designs | 62368-1 | - | - | 100 ~ 240 VAC | 5V | 0°C ~ 50°C (With Derating) | SRW-65 (65W) | 6.23" L x 4.25" W x 1.65" H (158.2mm x 108.0mm x 41.9mm) | Chassis | Industrial, ITE (Commercial) | 65W | 4 | CE, TUV, UKCA | 76% | -5V | 5 A | 12V | -12V | - | 3 A | 2 A | Adjustable Output, Universal Input | ||
![]() 1010108CHCO Integrated Power Designs | In Stock | - | - | Chassis Mount | 1010108 | - | Integrated Power Designs | Box | Not For New Designs | 62368-1 | - | - | 100 ~ 240 VAC | 5V | 0°C ~ 50°C (With Derating) | SRW-45 (45W) | 5.15" L x 3.25" W x 1.56" H (130.8mm x 82.6mm x 39.6mm) | Enclosed | Industrial, ITE (Commercial) | 45W | 3 | CE, TUV, UKCA | 70% | 24V | 5 A | - | -12V | - | 1.5 A | 700 mA | Adjustable Output, Universal Input |