- Applications
- Approval Agency
- Current - Output 1
- Efficiency
- Features
- Mfr
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package
- Power (Watts)
- Product Status
Attribute column
Manufacturer
Integrated Power Designs AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | Current - Output 4 | Mfr | Package | Product Status | Standard Number | Voltage - Output 5 | Voltage - Output 6 | Voltage-Input | Voltage-Output 1 | Operating Temperature | Series | Size / Dimension | Type | Applications | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Voltage - Output 2 | Current - Output 1 | Voltage - Output 3 | Voltage - Output 4 | Minimum Load Required | Current - Output 2 | Current - Output 3 | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1011005CH Integrated Power Designs | 2111 |
| - | Chassis Mount | 1011005 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 12V | 0°C ~ 70°C (With Derating) | NXT-325 (350W) | 6.20" L x 4.00" W x 1.75" H (157.5mm x 101.6mm x 44.5mm) | Chassis | ITE (Commercial), Medical | 350W | 1 | CE, cURus, TUV, UKCA | 85% | - | 29.2 A | - | - | - | - | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 101147202CHCO Integrated Power Designs | In Stock | - | - | Chassis Mount | 101147202 | 5 A | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 5V | -20°C ~ 70°C (With Derating) | NXT-400 (400W) | 7.10" L x 4.18" W x 1.50" H (180.3mm x 106.2mm x 38.0mm) | Enclosed | ITE (Commercial), Medical | 400W | 4 | CE, cURus, TUV, UKCA | 87% | 5V | 50 A | 12V | -12V | - | 15 A | 5 A | Adjustable Output, Remote Sense, Universal Input | ||
![]() 101148602 Integrated Power Designs | In Stock | - | - | Chassis Mount | - | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 5V | -20°C ~ 70°C (With Derating) | NXT-400 (400W) | 7.00" L x 4.00" W x 1.50" H (177.8mm x 101.6mm x 38.0mm) | Open Frame | ITE (Commercial), Medical | 400W | 2 | CE, cURus, TUV, UKCA | 87% | 12 ~ 15V | 50 A | - | - | - | 10 A | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 101144903CHCO Integrated Power Designs | In Stock | - | - | Chassis Mount | 101144903 | 5 A | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 5V | -20°C ~ 70°C (With Derating) | NXT-400 (400W) | 7.10" L x 4.18" W x 1.50" H (180.3mm x 106.2mm x 38.0mm) | Enclosed | ITE (Commercial), Medical | 400W | 4 | CE, cURus, TUV, UKCA | 87% | 12V | 50 A | 15V | -15V | - | 10 A | 5 A | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1010855 Integrated Power Designs | 2248 |
| - | Chassis Mount | - | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 24V | 0°C ~ 70°C (With Derating) | NXT-175 (175W) | 5.00" L x 3.00" W x 1.25" H (127.0mm x 76.2mm x 31.7mm) | Open Frame | ITE (Commercial), Medical | 175W | 1 | CE, cURus, TUV, UKCA | 85% | - | 7.3 A | - | - | - | - | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 101148502CH Integrated Power Designs | In Stock | - | - | Chassis Mount | 101148502 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 5V | -20°C ~ 70°C (With Derating) | NXT-400 (400W) | 7.10" L x 4.18" W x 1.50" H (180.3mm x 106.2mm x 38.0mm) | Chassis | ITE (Commercial), Medical | 400W | 2 | CE, cURus, TUV, UKCA | 87% | 24 ~ 28V | 50 A | - | - | - | 5 A | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 101145302 Integrated Power Designs | In Stock | - | - | Chassis Mount | - | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 5V | -20°C ~ 70°C (With Derating) | NXT-400 (400W) | 7.00" L x 4.00" W x 1.50" H (177.8mm x 101.6mm x 38.0mm) | Open Frame | ITE (Commercial), Medical | 400W | 2 | CE, cURus, TUV, UKCA | 87% | 12 ~ 15V | 50 A | - | - | - | 10 A | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 101148203CH Integrated Power Designs | In Stock | - | - | Chassis Mount | 101148203 | 5 A | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 5V | -20°C ~ 70°C (With Derating) | NXT-400 (400W) | 7.10" L x 4.18" W x 1.50" H (180.3mm x 106.2mm x 38.0mm) | Chassis | ITE (Commercial), Medical | 400W | 4 | CE, cURus, TUV, UKCA | 87% | 12V | 50 A | 15V | -15V | - | 10 A | 5 A | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1011025CH Integrated Power Designs | 2606 |
| - | Chassis Mount | 1011025 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 48V | 0°C ~ 70°C (With Derating) | NXT-325 (350W) | 6.20" L x 4.00" W x 1.75" H (157.5mm x 101.6mm x 44.5mm) | Chassis | ITE (Commercial), Medical | 350W | 1 | CE, cURus, TUV, UKCA | 85% | - | 7.3 A | - | - | - | - | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1010895CHCO Integrated Power Designs | 2061 |
| - | Chassis Mount | 1010895 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 3.3V | 0°C ~ 70°C (With Derating) | NXT-175 (175W) | 5.24" L x 3.12" W x 1.53" H (133.1mm x 79.2mm x 38.9mm) | Enclosed | ITE (Commercial), Medical | 175W | 1 | CE, cURus, TUV, UKCA | 85% | - | 35 A | - | - | - | - | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1010872CH Integrated Power Designs | 2117 |
| - | Chassis Mount | 1010872 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 5V | 0°C ~ 70°C (With Derating) | NXT-225 (225W) | 5.24" L x 3.12" W x 1.75" H (133.1mm x 79.2mm x 44.5mm) | Chassis | ITE (Commercial), Medical | 225W | 1 | CE, cURus, TUV, UKCA | 85% | - | 45 A | - | - | - | - | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1010924CHCO Integrated Power Designs | 2300 |
| - | Chassis Mount | 1010924 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 24V | 0°C ~ 70°C (With Derating) | NXT-400 (400W) | 8.28" L x 4.00" W x 1.80" H (210.4mm x 101.6mm x 45.7mm) | Enclosed | ITE (Commercial), Medical | 400W | 1 | CE, cURus, TUV, UKCA | 85% | - | 16.7 A | - | - | - | - | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1010857CHCO Integrated Power Designs | 2234 |
| - | Chassis Mount | 1010857 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 48V | 0°C ~ 70°C (With Derating) | NXT-175 (175W) | 5.24" L x 3.12" W x 1.53" H (133.1mm x 79.2mm x 38.9mm) | Enclosed | ITE (Commercial), Medical | 175W | 1 | CE, cURus, TUV, UKCA | 85% | - | 3.6 A | - | - | - | - | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 101148201CHCO Integrated Power Designs | In Stock | - | - | Chassis Mount | 101148201 | 5 A | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 5V | -20°C ~ 70°C (With Derating) | NXT-400 (400W) | 7.10" L x 4.18" W x 1.50" H (180.3mm x 106.2mm x 38.0mm) | Enclosed | ITE (Commercial), Medical | 400W | 4 | CE, cURus, TUV, UKCA | 87% | 12V | 50 A | 12V | -12V | - | 10 A | 5 A | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1010932CH Integrated Power Designs | 2687 |
| - | Chassis Mount | 1010932 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 24V | 0°C ~ 70°C (With Derating) | NXT-400 (400W) | 8.28" L x 4.00" W x 1.80" H (210.4mm x 101.6mm x 45.7mm) | Chassis | ITE (Commercial), Medical | 400W | 1 | CE, cURus, TUV, UKCA | 85% | - | 16.7 A | - | - | - | - | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1010941 Integrated Power Designs | 2269 |
| - | Chassis Mount | - | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 28V | 0°C ~ 70°C (With Derating) | NXT-400 (400W) | 8.00" L x 3.88" W x 1.50" H (203.2mm x 98.5mm x 38.0mm) | Open Frame | ITE (Commercial), Medical | 400W | 1 | CE, cURus, TUV, UKCA | 85% | - | 14.3 A | - | - | - | - | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 101148404 Integrated Power Designs | In Stock | - | - | Chassis Mount | - | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 5V | -20°C ~ 70°C (With Derating) | NXT-400 (400W) | 7.00" L x 4.00" W x 1.50" H (177.8mm x 101.6mm x 38.0mm) | Open Frame | ITE (Commercial), Medical | 400W | 3 | CE, cURus, TUV, UKCA | 87% | 15V | 50 A | - | -15V | - | 10 A | 5 A | Adjustable Output, Remote Sense, Universal Input | ||
![]() 101145704CHCO Integrated Power Designs | In Stock | - | - | Chassis Mount | 101145704 | 5 A | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 5V | -20°C ~ 70°C (With Derating) | NXT-400 (400W) | 7.10" L x 4.18" W x 1.50" H (180.3mm x 106.2mm x 38.0mm) | Enclosed | ITE (Commercial), Medical | 400W | 4 | CE, cURus, TUV, UKCA | 87% | 5V | 50 A | 15V | -15V | - | 15 A | 5 A | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1011005 Integrated Power Designs | 2370 |
| - | Chassis Mount | - | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 12V | 0°C ~ 70°C (With Derating) | NXT-325 (350W) | 6.00" L x 3.87" W x 1.50" H (152.4mm x 98.3mm x 38.0mm) | Open Frame | ITE (Commercial), Medical | 350W | 1 | CE, cURus, TUV, UKCA | 85% | - | 29.2 A | - | - | - | - | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1011007CH Integrated Power Designs | 2408 |
| - | Chassis Mount | 1011007 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 24V | 0°C ~ 70°C (With Derating) | NXT-325 (350W) | 6.20" L x 4.00" W x 1.75" H (157.5mm x 101.6mm x 44.5mm) | Chassis | ITE (Commercial), Medical | 350W | 1 | CE, cURus, TUV, UKCA | 85% | - | 14.6 A | - | - | - | - | - | Adjustable Output, Remote Sense, Universal Input |