- Applications
- Approval Agency
- Current - Output 1
- Efficiency
- Features
- Mfr
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package
- Power (Watts)
- Product Status
Attribute column
Manufacturer
Integrated Power Designs AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | Current - Output 4 | Mfr | Package | Product Status | Standard Number | Voltage - Output 5 | Voltage - Output 6 | Voltage-Input | Voltage-Output 1 | Operating Temperature | Series | Size / Dimension | Type | Applications | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Voltage - Output 2 | Current - Output 1 | Voltage - Output 3 | Voltage - Output 4 | Minimum Load Required | Current - Output 2 | Current - Output 3 | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1010281CHCO Integrated Power Designs | 2027 |
| - | Chassis Mount | 1010281 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 15V | 0°C ~ 70°C (With Derating) | SRW-100 (100W) | 5.00" L x 3.30" W x 1.75" H (127.0mm x 83.8mm x 44.5mm) | Enclosed | Industrial, ITE (Commercial), Medical | 100W | 1 | CE, cURus, TUV, UKCA | 76% | - | 6.7 A | - | - | - | - | - | Adjustable Output, Universal Input | ||
![]() 1010109CHCO Integrated Power Designs | 2958 |
| - | Chassis Mount | 1010109 | 700 mA | Integrated Power Designs | Box | Not For New Designs | 62368-1 | - | - | 100 ~ 240 VAC | 5V | 0°C ~ 50°C (With Derating) | SRW-45 (45W) | 5.15" L x 3.25" W x 1.56" H (130.8mm x 82.6mm x 39.6mm) | Enclosed | Industrial, ITE (Commercial) | 45W | 4 | CE, TUV, UKCA | 70% | -5V | 5 A | 12V | -12V | - | 2 A | 700 mA | Adjustable Output, Universal Input | ||
![]() 1010429CHCO Integrated Power Designs | 82 |
| - | Chassis Mount | 1010429 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 48V | 0°C ~ 70°C (With Derating) | SRP-25 (25W) | 4.21" L x 2.47" W x 1.40" H (106.9mm x 62.7mm x 35.6mm) | Enclosed | Industrial, ITE (Commercial), Medical | 25W | 1 | CE, cURus, TUV, UKCA | 69% | - | 520 mA | - | - | - | - | - | Adjustable Output, Universal Input | ||
![]() 1010428CHCO Integrated Power Designs | 82 |
| - | Chassis Mount | 1010428 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 24V | 0°C ~ 70°C (With Derating) | SRP-25 (25W) | 4.21" L x 2.47" W x 1.40" H (106.9mm x 62.7mm x 35.6mm) | Enclosed | Industrial, ITE (Commercial), Medical | 25W | 1 | CE, cURus, TUV, UKCA | 69% | - | 1.04 A | - | - | - | - | - | Adjustable Output, Universal Input | ||
![]() 1010020CHCO Integrated Power Designs | 2088 |
| - | Chassis Mount | 1010020 | 2 A | Integrated Power Designs | Box | Not For New Designs | 62368-1 | - | - | 100 ~ 240 VAC | 5V | 0°C ~ 50°C (With Derating) | SRW-65 (65W) | 6.23" L x 4.25" W x 1.65" H (158.2mm x 108.0mm x 41.9mm) | Enclosed | Industrial, ITE (Commercial) | 65W | 4 | CE, TUV, UKCA | 76% | -5V | 5 A | 12V | -12V | - | 3 A | 2 A | Adjustable Output, Universal Input | ||
![]() 1010716 Integrated Power Designs | 2182 |
| - | Chassis Mount | - | 1 A | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 5V | 0°C ~ 70°C (With Derating) | SRW-100 (100W) | 5.00" L x 3.30" W x 1.50" H (127.0mm x 83.8mm x 38.1mm) | Chassis | Industrial, ITE (Commercial), Medical | 100W | 4 | CE, cURus, TUV, UKCA | 76% | 3.3V | 10 A | 12V | -12V | - | 4 A | 2 A | Adjustable Output, Universal Input | ||
![]() 1010274CHCO Integrated Power Designs | 2863 |
| - | Chassis Mount | 1010274 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 5V | 0°C ~ 70°C (With Derating) | SRW-100 (100W) | 5.00" L x 3.30" W x 1.75" H (127.0mm x 83.8mm x 44.5mm) | Enclosed | Industrial, ITE (Commercial), Medical | 100W | 3 | CE, cURus, TUV, UKCA | 76% | 12V | 10 A | - | -12V | - | 4 A | 1 A | Adjustable Output, Universal Input | ||
![]() 1010277CHCO Integrated Power Designs | 2024 |
| - | Chassis Mount | 1010277 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 15V | 0°C ~ 70°C (With Derating) | SRW-100 (100W) | 5.00" L x 3.30" W x 1.75" H (127.0mm x 83.8mm x 44.5mm) | Enclosed | Industrial, ITE (Commercial), Medical | 100W | 2 | CE, cURus, TUV, UKCA | 76% | -15V | 5 A | - | - | - | 3 A | - | Adjustable Output, Universal Input | ||
![]() 1010032CH Integrated Power Designs | 2255 |
| - | Chassis Mount | 1010032 | - | Integrated Power Designs | Box | Not For New Designs | 62368-1 | - | - | 100 ~ 240 VAC | 5V | 0°C ~ 50°C (With Derating) | SRW-65 (65W) | 6.23" L x 4.25" W x 1.65" H (158.2mm x 108.0mm x 41.9mm) | Chassis | Industrial, ITE (Commercial) | 65W | 2 | CE, TUV, UKCA | 76% | - | 7 A | 12V | - | - | 3 A | - | Adjustable Output, Universal Input | ||
![]() 1010830 Integrated Power Designs | 70 |
| - | Chassis Mount | - | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 30V | 0°C ~ 70°C (With Derating) | SRP-40A (40W) | 4.25" L x 2.50" W x 1.20" H (107.9mm x 63.5mm x 30.5mm) | Open Frame | Industrial, ITE (Commercial), Medical | 40W | 2 | CE, cURus, TUV, UKCA | 73% | -30V | 500 mA | - | - | - | 500 mA | - | Adjustable Output, Universal Input | ||
![]() 1010828 Integrated Power Designs | 69 |
| - | Chassis Mount | - | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 6V | 0°C ~ 70°C (With Derating) | SRP-40A (40W) | 4.25" L x 2.50" W x 1.20" H (107.9mm x 63.5mm x 30.5mm) | Open Frame | Industrial, ITE (Commercial), Medical | 40W | 2 | CE, cURus, TUV, UKCA | 73% | 9V | 5 A | - | - | - | 1.1 A | - | Adjustable Output, Universal Input | ||
![]() 1010390 Integrated Power Designs | 67 |
| - | Chassis Mount | - | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 12V | 0°C ~ 70°C (With Derating) | SRP-40A (40W) | 4.25" L x 2.50" W x 1.20" H (107.9mm x 63.5mm x 30.5mm) | Open Frame | Industrial, ITE (Commercial), Medical | 40W | 2 | CE, cURus, TUV, UKCA | 73% | -12V | 3 A | - | - | - | 3 A | - | Adjustable Output, Universal Input | ||
![]() 1010023 Integrated Power Designs | 2632 |
| - | Chassis Mount | - | 2 A | Integrated Power Designs | Box | Not For New Designs | 62368-1 | - | - | 100 ~ 240 VAC | 5V | 0°C ~ 50°C (With Derating) | SRW-65 (65W) | 6.00" L x 4.00" W x 1.16" H (152.4mm x 101.6mm x 29.5mm) | Open Frame | Industrial, ITE (Commercial) | 65W | 4 | CE, TUV, UKCA | 76% | -5V | 5 A | 15V | -15V | - | 3 A | 2 A | Adjustable Output, Universal Input | ||
![]() 1010383CH Integrated Power Designs | 105 |
| - | Chassis Mount | 1010383 | 700 mA | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 5V | 0°C ~ 70°C (With Derating) | SRP-40A (40W) | 4.45" L x 2.81" W x 1.70" H (113.0mm x 71.4mm x 43.2mm) | Chassis | Industrial, ITE (Commercial), Medical | 40W | 4 | CE, cURus, TUV, UKCA | 73% | 24V | 5 A | 12V | -12V | - | 1.5 A | 700 mA | Adjustable Output, Universal Input | ||
![]() 1010115 Integrated Power Designs | 2074 |
| - | Chassis Mount | - | - | Integrated Power Designs | Box | Not For New Designs | 62368-1 | - | - | 100 ~ 240 VAC | 24V | 0°C ~ 50°C (With Derating) | SRW-115 (115W) | 7.00" L x 4.25" W x 1.45" H (177.8mm x 108.0mm x 36.8mm) | Open Frame | Industrial, ITE (Commercial) | 115W | 2 | CE, TUV, UKCA | 76% | - | 2.5 A | - | -24V | - | 2.5 A | - | Adjustable Output, Universal Input | ||
![]() 1010425CHCO Integrated Power Designs | 82 |
| - | Chassis Mount | 1010425 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 5V | 0°C ~ 70°C (With Derating) | SRP-25 (25W) | 4.21" L x 2.47" W x 1.40" H (106.9mm x 62.7mm x 35.6mm) | Enclosed | Industrial, ITE (Commercial), Medical | 25W | 1 | CE, cURus, TUV, UKCA | 69% | - | 5 A | - | - | - | - | - | Adjustable Output, Universal Input | ||
![]() 1010287CHCO Integrated Power Designs | 2634 |
| - | Chassis Mount | 1010287 | 1 A | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 5V | 0°C ~ 70°C (With Derating) | SRP-100 (100W) | 5.00" L x 3.30" W x 1.75" H (127.0mm x 83.8mm x 44.5mm) | Enclosed | Industrial, ITE (Commercial), Medical | 100W | 4 | CE, cURus, TUV, UKCA | 76% | -5V | 12 A | 12V | -12V | - | 4 A | 2 A | Adjustable Output, Universal Input | ||
![]() 1010411 Integrated Power Designs | 2532 |
| - | Chassis Mount | - | 500 mA | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 5V | 0°C ~ 70°C (With Derating) | SRW-100 (100W) | 5.00" L x 3.30" W x 1.50" H (127.0mm x 83.8mm x 38.1mm) | Chassis | Industrial, ITE (Commercial), Medical | 100W | 4 | CE, cURus, TUV, UKCA | 76% | 3.4V | 10 A | 9V | 24V | - | 4 A | 1 A | Adjustable Output, Universal Input | ||
![]() 1010119CH Integrated Power Designs | In Stock | - | - | Chassis Mount | 1010119 | 2 A | Integrated Power Designs | Box | Not For New Designs | 62368-1 | - | - | 100 ~ 240 VAC | 5V | 0°C ~ 50°C (With Derating) | SRW-115 (115W) | 7.18" L x 4.42" W x 1.75" H (182.4mm x 112.3mm x 44.5mm) | Chassis | Industrial, ITE (Commercial) | 115W | 4 | CE, TUV, UKCA | 76% | 12V | 12 A | 15V | -15V | - | 3 A | 2 A | Adjustable Output, Universal Input | ||
![]() 1010121CH Integrated Power Designs | In Stock | - | - | Chassis Mount | 1010121 | - | Integrated Power Designs | Box | Not For New Designs | 62368-1 | - | - | 100 ~ 240 VAC | 24V | 0°C ~ 50°C (With Derating) | SRW-65 (65W) | 6.23" L x 4.25" W x 1.65" H (158.2mm x 108.0mm x 41.9mm) | Chassis | Industrial, ITE (Commercial) | 80W | 1 | CE, TUV, UKCA | 76% | - | 3.33 A | - | - | - | - | - | Adjustable Output, Universal Input |