- Applications
- Approval Agency
- Current - Output 1
- Efficiency
- Features
- Mfr
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package
- Power (Watts)
- Product Status
Attribute column
Manufacturer
Integrated Power Designs AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | Current - Output 4 | Current - Output 5 | Mfr | Package | Product Status | Standard Number | Voltage - Output 5 | Voltage - Output 6 | Voltage-Input | Voltage-Output 1 | Operating Temperature | Series | Size / Dimension | Type | Applications | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Voltage - Output 2 | Current - Output 1 | Voltage - Output 3 | Voltage - Output 4 | Minimum Load Required | Current - Output 2 | Current - Output 3 | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1011241CH Integrated Power Designs | 2486 |
| - | Chassis Mount | GRN-110 | 2 A | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 3.3V | 0°C ~ 70°C (With Derating) | GRN-110 (110W) | 5.25" L x 3.25" W x 1.50" H (133.4mm x 82.6mm x 38.1mm) | Chassis | ITE (Commercial), Medical | 110W | 4 | CE, cURus, TUV, UKCA | 85% | 5V | 10 A | 12V | -12V | No | 5 A | 2 A | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1011344CHCO Integrated Power Designs | 50 |
| - | Chassis Mount | GRN-110 | - | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 3.3V | 0°C ~ 70°C (With Derating) | GRN-110 (110W) | 5.25" L x 3.25" W x 1.50" H (133.4mm x 82.6mm x 38.1mm) | Enclosed | ITE (Commercial), Medical | 73W | 1 | CE, cURus, TUV, UKCA | 82% | - | 22 A | - | - | No | - | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1011262CH Integrated Power Designs | 50 |
| - | Chassis Mount | GRN-45 | 1 A | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 5V | 0°C ~ 70°C (With Derating) | GRN-45 (45W) | 4.50" L x 2.75" W x 1.28" H (114.3mm x 69.9mm x 32.5mm) | Chassis | ITE (Commercial), Medical | 45W | 4 | CE, cURus, TUV, UKCA | 85% | -5V | 5 A | 12V | -12V | No | 5 A | 1 A | Adjustable Output, Universal Input | ||
![]() 1011406CH Integrated Power Designs | 50 |
| - | Chassis Mount | GRN-60 | - | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 28V | 0°C ~ 70°C (With Derating) | GRN-60 (60W) | 3.20" L x 2.43" W x 1.28" H (81.3mm x 61.7mm x 32.5mm) | Chassis | ITE (Commercial), Medical | 60W | 1 | CE, cURus, TUV, UKCA | 87% | - | 2.2 A | - | - | No | - | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1011401CHCO Integrated Power Designs | 50 |
| - | Chassis Mount | GRN-60 | - | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 3.3V | 0°C ~ 70°C (With Derating) | GRN-60 (60W) | 3.20" L x 2.43" W x 1.28" H (81.3mm x 61.7mm x 32.5mm) | Enclosed | ITE (Commercial), Medical | 30W | 1 | CE, cURus, TUV, UKCA | 80% | - | 9 A | - | - | No | - | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1011562CO Integrated Power Designs | 2621 |
| - | Chassis Mount | 1011562 | - | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 3.0 ~ 3.3V | 0°C ~ 70°C (With Derating) | CE-150 (150W) | 7.00" L x 4.00" W x 1.92" H (177.8mm x 101.6mm x 48.8mm) | Enclosed | ITE (Commercial), Medical | 150W | 1 | CE, cURus, TUV, UKCA | 74% | - | 30 A | - | - | - | - | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1011563 Integrated Power Designs | 2461 |
| - | Chassis Mount | - | - | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 5V | 0°C ~ 70°C (With Derating) | CE-150 (150W) | 7.00" L x 4.00" W x 1.75" H (177.8mm x 101.6mm x 44.5mm) | Chassis | ITE (Commercial), Medical | 150W | 1 | CE, cURus, TUV, UKCA | 74% | - | 30 A | - | - | - | - | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1011604CO Integrated Power Designs | 2839 |
| - | Chassis Mount | 1011604 | - | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 3.3V | 0°C ~ 70°C (With Derating) | CE-225 (225W) | 8.00" L x 4.75" W x 2.17" H (203.2mm x 120.7mm x 55.1mm) | Enclosed | ITE (Commercial), Medical | 225W | 1 | CE, cURus, TUV, UKCA | 74% | - | 45 A | - | - | - | - | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1010555 Integrated Power Designs | 907 |
| - | Chassis Mount | - | 2 A | 2 A | Integrated Power Designs | Box | Not For New Designs | 62368-1 | -12V | -12V | 85 ~ 264 VAC | 5V | 0°C ~ 50°C (With Derating) | CE-300 (300W) | 8.50" L x 4.90" W x 1.95" H (215.9mm x 124.5mm x 49.5mm) | Enclosed | ITE (Commercial) | 300W | 5 | CE, TUV, UKCA | 55% | 28V | 40 A | 12V | -5V | - | 3 A | 6 A | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1011590CO Integrated Power Designs | 2410 |
| - | Chassis Mount | 1011590 | 2 A | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 5V | 0°C ~ 70°C (With Derating) | CE-150 (150W) | 7.00" L x 4.00" W x 1.92" H (177.8mm x 101.6mm x 48.8mm) | Enclosed | ITE (Commercial), Medical | 150W | 4 | CE, cURus, TUV, UKCA | 74% | 3.3V | 15 A | 15V | -15V | - | 5 A | 2 A | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1011586CO Integrated Power Designs | 2593 |
| - | Chassis Mount | 1011586 | 2 A | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 3V | 0°C ~ 70°C (With Derating) | CE-150 (150W) | 7.00" L x 4.00" W x 1.92" H (177.8mm x 101.6mm x 48.8mm) | Enclosed | ITE (Commercial), Medical | 150W | 4 | CE, cURus, TUV, UKCA | 74% | 5V | 15 A | 12V | -12V | - | 5 A | 2 A | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1011614 Integrated Power Designs | 2630 |
| - | Chassis Mount | - | - | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 12V | 0°C ~ 70°C (With Derating) | CE-225 (225W) | 8.00" L x 4.75" W x 2.00" H (203.2mm x 120.7mm x 50.8mm) | Chassis | ITE (Commercial), Medical | 225W | 2 | CE, cURus, TUV, UKCA | 74% | -12V | 10 A | - | - | - | 8 A | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1011620CO Integrated Power Designs | 2473 |
| - | Chassis Mount | 1011620 | - | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 5V | 0°C ~ 70°C (With Derating) | CE-225 (225W) | 8.00" L x 4.75" W x 2.17" H (203.2mm x 120.7mm x 55.1mm) | Enclosed | ITE (Commercial), Medical | 225W | 2 | CE, cURus, TUV, UKCA | 74% | 24V | 25 A | - | - | - | 8 A | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1011584CO Integrated Power Designs | 2785 |
| - | Chassis Mount | 1011584 | - | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 15V | 0°C ~ 70°C (With Derating) | CE-150 (150W) | 7.00" L x 4.00" W x 1.92" H (177.8mm x 101.6mm x 48.8mm) | Enclosed | ITE (Commercial), Medical | 150W | 3 | CE, cURus, TUV, UKCA | 74% | -15V | 5 A | 5V | - | - | 5 A | 2 A | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1010263 Integrated Power Designs | In Stock | - | - | Chassis Mount | - | - | - | Integrated Power Designs | Box | Not For New Designs | 62368-1 | - | - | 85 ~ 264 VAC | 5V | 0°C ~ 50°C (With Derating) | CE-300 (300W) | 8.50" L x 4.90" W x 1.95" H (215.9mm x 124.5mm x 49.5mm) | Enclosed | ITE (Commercial) | 300W | 3 | CE, TUV, UKCA | 55% | 3.3V | 40 A | - | 12V | - | 12 A | 2 A | Adjustable Output, Remote Sense, Universal Input | ||
![]() 101173102 Integrated Power Designs | In Stock | - | - | Chassis Mount | - | - | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 15V | -20°C ~ 70°C (With Derating) | NXT-400 (400W) | 8.40" L x 4.15" W x 1.61" H (213.4mm x 105.4mm x 40.9mm) | Enclosed | ITE (Commercial), Medical | 400W | 2 | CE, TUV, UKCA | 87% | -15V | 20 A | - | - | - | 10 A | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 101171401 Integrated Power Designs | In Stock | - | - | Chassis Mount | - | 5 A | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 5V | -20°C ~ 70°C (With Derating) | NXT-400 (400W) | 8.40" L x 4.15" W x 1.61" H (213.4mm x 105.4mm x 40.9mm) | Enclosed | ITE (Commercial), Medical | 400W | 4 | CE, TUV, UKCA | 87% | 3.3V | 40 A | 12V | -12V | - | 15 A | 5 A | Adjustable Output, Remote Sense, Universal Input | ||
![]() 101172601 Integrated Power Designs | In Stock | - | - | Chassis Mount | - | 5 A | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 24V | -20°C ~ 70°C (With Derating) | NXT-400 (400W) | 8.40" L x 4.15" W x 1.61" H (213.4mm x 105.4mm x 40.9mm) | Enclosed | ITE (Commercial), Medical | 400W | 4 | CE, TUV, UKCA | 87% | -24V | 12.5 A | 12V | -12V | - | 5 A | 5 A | Adjustable Output, Remote Sense, Universal Input | ||
![]() 101170802 Integrated Power Designs | In Stock | - | - | Chassis Mount | - | 5 A | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 24V | -20°C ~ 70°C (With Derating) | NXT-400 (400W) | 8.40" L x 4.15" W x 1.61" H (213.4mm x 105.4mm x 40.9mm) | Enclosed | ITE (Commercial), Medical | 400W | 4 | CE, TUV, UKCA | 87% | -28V | 12.5 A | 12V | -12V | - | 5 A | 5 A | Adjustable Output, Remote Sense, Universal Input | ||
![]() 101170903 Integrated Power Designs | In Stock | - | - | Chassis Mount | - | - | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 5V | -20°C ~ 70°C (With Derating) | NXT-400 (400W) | 8.40" L x 4.15" W x 1.61" H (213.4mm x 105.4mm x 40.9mm) | Enclosed | ITE (Commercial), Medical | 400W | 3 | CE, TUV, UKCA | 87% | 12V | 40 A | - | -15V | - | 10 A | 5 A | Adjustable Output, Remote Sense, Universal Input |