- Applications
- Approval Agency
- Current - Output 1
- Efficiency
- Features
- Mfr
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package
- Power (Watts)
- Product Status
Attribute column
Manufacturer
Integrated Power Designs AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | Current - Output 4 | Mfr | Package | Product Status | Standard Number | Voltage - Output 5 | Voltage - Output 6 | Voltage-Input | Voltage-Output 1 | Operating Temperature | Series | Size / Dimension | Type | Applications | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Voltage - Output 2 | Current - Output 1 | Voltage - Output 3 | Voltage - Output 4 | Minimum Load Required | Current - Output 2 | Current - Output 3 | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 101173204 Integrated Power Designs | In Stock | - | - | Chassis Mount | - | 5 A | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 5V | -20°C ~ 70°C (With Derating) | NXT-400 (400W) | 8.40" L x 4.15" W x 1.61" H (213.4mm x 105.4mm x 40.9mm) | Enclosed | ITE (Commercial), Medical | 400W | 4 | CE, TUV, UKCA | 87% | 5V | 40 A | 15V | -15V | - | 15 A | 5 A | Adjustable Output, Remote Sense, Universal Input | ||
![]() 101171601 Integrated Power Designs | In Stock | - | - | Chassis Mount | - | 5 A | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 5V | -20°C ~ 70°C (With Derating) | NXT-400 (400W) | 8.40" L x 4.15" W x 1.61" H (213.4mm x 105.4mm x 40.9mm) | Enclosed | ITE (Commercial), Medical | 400W | 4 | CE, TUV, UKCA | 87% | 24V | 40 A | 12V | -12V | - | 5 A | 5 A | Adjustable Output, Remote Sense, Universal Input | ||
![]() 101170504 Integrated Power Designs | In Stock | - | - | Chassis Mount | - | 5 A | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 5V | -20°C ~ 70°C (With Derating) | NXT-400 (400W) | 8.40" L x 4.15" W x 1.61" H (213.4mm x 105.4mm x 40.9mm) | Enclosed | ITE (Commercial), Medical | 400W | 4 | CE, TUV, UKCA | 87% | 5V | 40 A | 15V | -15V | - | 15 A | 5 A | Adjustable Output, Remote Sense, Universal Input | ||
![]() 101171801 Integrated Power Designs | In Stock | - | - | Chassis Mount | - | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 5V | -20°C ~ 70°C (With Derating) | NXT-400 (400W) | 8.40" L x 4.15" W x 1.61" H (213.4mm x 105.4mm x 40.9mm) | Enclosed | ITE (Commercial), Medical | 400W | 3 | CE, TUV, UKCA | 87% | 12V | 40 A | - | -12V | - | 10 A | 5 A | Adjustable Output, Remote Sense, Universal Input | ||
![]() 101173702 Integrated Power Designs | In Stock | - | - | Chassis Mount | - | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 5V | -20°C ~ 70°C (With Derating) | NXT-400 (400W) | 8.40" L x 4.15" W x 1.61" H (213.4mm x 105.4mm x 40.9mm) | Enclosed | ITE (Commercial), Medical | 400W | 2 | CE, TUV, UKCA | 87% | 28V | 40 A | - | - | - | 5 A | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1010037CHCO Integrated Power Designs | 2747 |
| - | Chassis Mount | 1010037 | - | Integrated Power Designs | Box | Not For New Designs | 62368-1 | - | - | 100 ~ 240 VAC | 12V | 0°C ~ 50°C (With Derating) | SRW-65 (65W) | 6.23" L x 4.25" W x 1.65" H (158.2mm x 108.0mm x 41.9mm) | Enclosed | Industrial, ITE (Commercial) | 65W | 1 | CE, TUV, UKCA | 76% | - | 5.4 A | - | - | - | - | - | Adjustable Output, Universal Input | ||
![]() 1010265CHCO Integrated Power Designs | 2323 |
| - | Chassis Mount | 1010265 | - | Integrated Power Designs | Box | Not For New Designs | 62368-1 | - | - | 100 ~ 240 VAC | 24V | 0°C ~ 50°C (With Derating) | SRW-65 (65W) | 6.23" L x 4.25" W x 1.65" H (158.2mm x 108.0mm x 41.9mm) | Enclosed | Industrial, ITE (Commercial) | 80W | 1 | CE, TUV, UKCA | 76% | - | 3.33 A | - | - | - | - | - | Adjustable Output, Universal Input | ||
![]() 1010096CHCO Integrated Power Designs | In Stock | - | - | Chassis Mount | 1010096 | - | Integrated Power Designs | Box | Not For New Designs | 62368-1 | - | - | 100 ~ 240 VAC | 5V | 0°C ~ 50°C (With Derating) | SRW-115 (115W) | 7.18" L x 4.42" W x 1.75" H (182.4mm x 112.3mm x 44.5mm) | Enclosed | Industrial, ITE (Commercial) | 115W | 3 | CE, TUV, UKCA | 76% | - | 12 A | 24V | -12V | - | 3 A | 1 A | Adjustable Output, Universal Input | ||
![]() 1010104CH Integrated Power Designs | 2153 |
| - | Chassis Mount | 1010104 | - | Integrated Power Designs | Box | Not For New Designs | 62368-1 | - | - | 100 ~ 240 VAC | 12V | 0°C ~ 50°C (With Derating) | SRW-45 (45W) | 5.15" L x 3.25" W x 1.56" H (130.8mm x 82.6mm x 39.6mm) | Chassis | Industrial, ITE (Commercial) | 45W | 2 | CE, TUV, UKCA | 70% | -12V | 3 A | - | - | - | 2 A | - | Adjustable Output, Universal Input | ||
![]() 1010111 Integrated Power Designs | 2213 |
| - | Chassis Mount | - | 700 mA | Integrated Power Designs | Box | Not For New Designs | 62368-1 | - | - | 100 ~ 240 VAC | 5V | 0°C ~ 50°C (With Derating) | SRW-45 (45W) | 5.00" L x 3.00" W x 1.25" H (127.0mm x 76.2mm x 31.8mm) | Open Frame | Industrial, ITE (Commercial) | 45W | 4 | CE, TUV, UKCA | 70% | 24V | 5 A | 12V | -12V | - | 1 A | 700 mA | Adjustable Output, Universal Input | ||
![]() 1010277 Integrated Power Designs | 2249 |
| - | Chassis Mount | - | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 15V | 0°C ~ 70°C (With Derating) | SRW-100 (100W) | 5.00" L x 3.30" W x 1.50" H (127.0mm x 83.8mm x 38.1mm) | Chassis | Industrial, ITE (Commercial), Medical | 100W | 2 | CE, cURus, TUV, UKCA | 76% | -15V | 5 A | - | - | - | 3 A | - | Adjustable Output, Universal Input | ||
![]() 1010089 Integrated Power Designs | 2020 |
| - | Chassis Mount | - | 2 A | Integrated Power Designs | Box | Not For New Designs | 62368-1 | - | - | 100 ~ 240 VAC | 5V | 0°C ~ 50°C (With Derating) | SRW-115 (115W) | 7.00" L x 4.25" W x 1.45" H (177.8mm x 108.0mm x 36.8mm) | Open Frame | Industrial, ITE (Commercial) | 115W | 4 | CE, TUV, UKCA | 76% | 24V | 12 A | 15V | -15V | - | 1 A | 3 A | Adjustable Output, Universal Input | ||
![]() 1010393 Integrated Power Designs | 43 |
| - | Chassis Mount | - | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 5V | 0°C ~ 70°C (With Derating) | SRP-40A (40W) | 4.25" L x 2.50" W x 1.20" H (107.9mm x 63.5mm x 30.5mm) | Open Frame | Industrial, ITE (Commercial), Medical | 40W | 1 | CE, cURus, TUV, UKCA | 73% | - | 8 A | - | - | - | - | - | Adjustable Output, Universal Input | ||
![]() 1010099CHCO Integrated Power Designs | 2869 |
| - | Chassis Mount | 1010099 | - | Integrated Power Designs | Box | Not For New Designs | 62368-1 | - | - | 100 ~ 240 VAC | 15V | 0°C ~ 50°C (With Derating) | SRW-45 (45W) | 5.15" L x 3.25" W x 1.56" H (130.8mm x 82.6mm x 39.6mm) | Enclosed | Industrial, ITE (Commercial) | 45W | 1 | CE, TUV, UKCA | 70% | - | 3 A | - | - | - | - | - | Adjustable Output, Universal Input | ||
![]() 1010422 Integrated Power Designs | 19 |
| - | Chassis Mount | - | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 12V | 0°C ~ 70°C (With Derating) | SRP-25 (25W) | 4.00" L x 2.25" W x 1.00" H (101.6mm x 57.2mm x 25.4mm) | Open Frame | Industrial, ITE (Commercial), Medical | 25W | 2 | CE, cURus, TUV, UKCA | 69% | -12V | 1.5 A | - | - | - | 1.5 A | - | Adjustable Output, Universal Input | ||
![]() 1010110CH Integrated Power Designs | 2806 |
| - | Chassis Mount | 1010110 | 700 mA | Integrated Power Designs | Box | Not For New Designs | 62368-1 | - | - | 100 ~ 240 VAC | 5V | 0°C ~ 50°C (With Derating) | SRW-45 (45W) | 5.15" L x 3.25" W x 1.56" H (130.8mm x 82.6mm x 39.6mm) | Chassis | Industrial, ITE (Commercial) | 45W | 4 | CE, TUV, UKCA | 70% | -5V | 5 A | 15V | -15V | - | 2 A | 700 mA | Adjustable Output, Universal Input | ||
![]() 1010288 Integrated Power Designs | 2287 |
| - | Chassis Mount | - | 1 A | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 5V | 0°C ~ 70°C (With Derating) | SRP-100 (100W) | 5.00" L x 3.30" W x 1.50" H (127.0mm x 83.8mm x 38.1mm) | Chassis | Industrial, ITE (Commercial), Medical | 100W | 4 | CE, cURus, TUV, UKCA | 76% | -5V | 12 A | 15V | -15V | - | 4 A | 2 A | Adjustable Output, Universal Input | ||
![]() 1010609CH Integrated Power Designs | 2265 |
| - | Chassis Mount | 1010609 | - | Integrated Power Designs | Box | Not For New Designs | 62368-1 | - | - | 100 ~ 240 VAC | 5V | 0°C ~ 50°C (With Derating) | SRW-115 (115W) | 7.18" L x 4.42" W x 1.75" H (182.4mm x 112.3mm x 44.5mm) | Chassis | Industrial, ITE (Commercial) | 115W | 3 | CE, TUV, UKCA | 76% | -5V | 14 A | 12V | - | - | 4 A | 4 A | Adjustable Output, Universal Input | ||
![]() 1010209CH Integrated Power Designs | In Stock | - | - | Chassis Mount | 1010209 | - | Integrated Power Designs | Box | Not For New Designs | 62368-1 | - | - | 100 ~ 240 VAC | 18V | 0°C ~ 50°C (With Derating) | SRW-65 (65W) | 6.23" L x 4.25" W x 1.65" H (158.2mm x 108.0mm x 41.9mm) | Chassis | Industrial, ITE (Commercial) | 65W | 1 | CE, TUV, UKCA | 76% | - | 3.6 A | - | - | - | - | - | Adjustable Output, Universal Input | ||
![]() 1010524CH Integrated Power Designs | 61 |
| - | Chassis Mount | 1010524 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 14.5V | 0°C ~ 70°C (With Derating) | SRP-40A (40W) | 4.45" L x 2.81" W x 1.70" H (113.0mm x 71.4mm x 43.2mm) | Chassis | Industrial, ITE (Commercial), Medical | 40W | 3 | CE, cURus, TUV, UKCA | 73% | -14.5V | 1.5 A | 5V | - | - | 1.5 A | 1 A | Adjustable Output, Universal Input |