- Applications
- Approval Agency
- Current - Output 1
- Efficiency
- Features
- Mfr
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package
- Power (Watts)
- Product Status
Attribute column
Manufacturer
Integrated Power Designs AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Current - Output 4 | Mfr | Package | Product Status | Standard Number | Voltage - Output 5 | Voltage - Output 6 | Voltage-Input | Voltage-Output 1 | Operating Temperature | Series | Size / Dimension | Type | Applications | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Voltage - Output 2 | Current - Output 1 | Voltage - Output 3 | Voltage - Output 4 | Minimum Load Required | Current - Output 2 | Current - Output 3 | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 101172303 Integrated Power Designs | In Stock | - | - | Chassis Mount | 5 A | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 5V | -20°C ~ 70°C (With Derating) | NXT-400 (400W) | 8.40" L x 4.15" W x 1.61" H (213.4mm x 105.4mm x 40.9mm) | Enclosed | ITE (Commercial), Medical | 400W | 4 | CE, TUV, UKCA | 87% | 3.3V | 40 A | 15V | -15V | - | 15 A | 5 A | Adjustable Output, Remote Sense, Universal Input | ||
![]() 101173701 Integrated Power Designs | In Stock | - | - | Chassis Mount | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 5V | -20°C ~ 70°C (With Derating) | NXT-400 (400W) | 8.40" L x 4.15" W x 1.61" H (213.4mm x 105.4mm x 40.9mm) | Enclosed | ITE (Commercial), Medical | 400W | 2 | CE, TUV, UKCA | 87% | 24V | 40 A | - | - | - | 5 A | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 101170804 Integrated Power Designs | In Stock | - | - | Chassis Mount | 5 A | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 24V | -20°C ~ 70°C (With Derating) | NXT-400 (400W) | 8.40" L x 4.15" W x 1.61" H (213.4mm x 105.4mm x 40.9mm) | Enclosed | ITE (Commercial), Medical | 400W | 4 | CE, TUV, UKCA | 87% | -28V | 12.5 A | 15V | -15V | - | 5 A | 5 A | Adjustable Output, Remote Sense, Universal Input | ||
![]() 101172902 Integrated Power Designs | In Stock | - | - | Chassis Mount | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 5V | -20°C ~ 70°C (With Derating) | NXT-400 (400W) | 8.40" L x 4.15" W x 1.61" H (213.4mm x 105.4mm x 40.9mm) | Enclosed | ITE (Commercial), Medical | 400W | 2 | CE, TUV, UKCA | 87% | 15V | 40 A | - | - | - | 10 A | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 101171002 Integrated Power Designs | In Stock | - | - | Chassis Mount | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 5V | -20°C ~ 70°C (With Derating) | NXT-400 (400W) | 8.40" L x 4.15" W x 1.61" H (213.4mm x 105.4mm x 40.9mm) | Enclosed | ITE (Commercial), Medical | 400W | 2 | CE, TUV, UKCA | 87% | 28V | 40 A | - | - | - | 5 A | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 101171201 Integrated Power Designs | In Stock | - | - | Chassis Mount | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 12V | -20°C ~ 70°C (With Derating) | NXT-400 (400W) | 8.40" L x 4.15" W x 1.61" H (213.4mm x 105.4mm x 40.9mm) | Enclosed | ITE (Commercial), Medical | 400W | 2 | CE, TUV, UKCA | 87% | -12V | 25 A | - | - | - | 10 A | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1011658 Integrated Power Designs | 2859 |
| - | Chassis Mount | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 28V | 0°C ~ 70°C (With Derating) | NXT-400 (400W) | 9.40" L x 4.06" W x 1.80" H (238.8mm x 103.1mm x 45.7mm) | Enclosed | ITE (Commercial), Medical | 400W | 1 | CE, TUV, UKCA | 85% | - | 14.3 A | - | - | - | - | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 101172901 Integrated Power Designs | In Stock | - | - | Chassis Mount | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 5V | -20°C ~ 70°C (With Derating) | NXT-400 (400W) | 8.40" L x 4.15" W x 1.61" H (213.4mm x 105.4mm x 40.9mm) | Enclosed | ITE (Commercial), Medical | 400W | 2 | CE, TUV, UKCA | 87% | 12V | 40 A | - | - | - | 10 A | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 101172604 Integrated Power Designs | In Stock | - | - | Chassis Mount | 5 A | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 24V | -20°C ~ 70°C (With Derating) | NXT-400 (400W) | 8.40" L x 4.15" W x 1.61" H (213.4mm x 105.4mm x 40.9mm) | Enclosed | ITE (Commercial), Medical | 400W | 4 | CE, TUV, UKCA | 87% | -28V | 12.5 A | 15V | -15V | - | 5 A | 5 A | Adjustable Output, Remote Sense, Universal Input | ||
![]() 101173801 Integrated Power Designs | In Stock | - | - | Chassis Mount | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 5V | -20°C ~ 70°C (With Derating) | NXT-400 (400W) | 8.40" L x 4.15" W x 1.61" H (213.4mm x 105.4mm x 40.9mm) | Enclosed | ITE (Commercial), Medical | 400W | 2 | CE, TUV, UKCA | 87% | 12V | 40 A | - | - | - | 10 A | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 101170703 Integrated Power Designs | In Stock | - | - | Chassis Mount | 5 A | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 5V | -20°C ~ 70°C (With Derating) | NXT-400 (400W) | 8.40" L x 4.15" W x 1.61" H (213.4mm x 105.4mm x 40.9mm) | Enclosed | ITE (Commercial), Medical | 400W | 4 | CE, TUV, UKCA | 87% | 24V | 40 A | 15V | -15V | - | 5 A | 5 A | Adjustable Output, Remote Sense, Universal Input | ||
![]() 101171501 Integrated Power Designs | In Stock | - | - | Chassis Mount | 5 A | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 5V | -20°C ~ 70°C (With Derating) | NXT-400 (400W) | 8.40" L x 4.15" W x 1.61" H (213.4mm x 105.4mm x 40.9mm) | Enclosed | ITE (Commercial), Medical | 400W | 4 | CE, TUV, UKCA | 87% | 12V | 40 A | 12V | -12V | - | 10 A | 5 A | Adjustable Output, Remote Sense, Universal Input | ||
![]() 101172602 Integrated Power Designs | In Stock | - | - | Chassis Mount | 5 A | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 24V | -20°C ~ 70°C (With Derating) | NXT-400 (400W) | 8.40" L x 4.15" W x 1.61" H (213.4mm x 105.4mm x 40.9mm) | Enclosed | ITE (Commercial), Medical | 400W | 4 | CE, TUV, UKCA | 87% | -28V | 12.5 A | 12V | -12V | - | 5 A | 5 A | Adjustable Output, Remote Sense, Universal Input | ||
![]() 101172703 Integrated Power Designs | In Stock | - | - | Chassis Mount | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 5V | -20°C ~ 70°C (With Derating) | NXT-400 (400W) | 8.40" L x 4.15" W x 1.61" H (213.4mm x 105.4mm x 40.9mm) | Enclosed | ITE (Commercial), Medical | 400W | 3 | CE, TUV, UKCA | 87% | 12V | 40 A | - | -15V | - | 10 A | 5 A | Adjustable Output, Remote Sense, Universal Input | ||
![]() 101171101 Integrated Power Designs | In Stock | - | - | Chassis Mount | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 5V | -20°C ~ 70°C (With Derating) | NXT-400 (400W) | 8.40" L x 4.15" W x 1.61" H (213.4mm x 105.4mm x 40.9mm) | Enclosed | ITE (Commercial), Medical | 400W | 2 | CE, TUV, UKCA | 87% | 12V | 40 A | - | - | - | 10 A | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 101170704 Integrated Power Designs | In Stock | - | - | Chassis Mount | 5 A | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 5V | -20°C ~ 70°C (With Derating) | NXT-400 (400W) | 8.40" L x 4.15" W x 1.61" H (213.4mm x 105.4mm x 40.9mm) | Enclosed | ITE (Commercial), Medical | 400W | 4 | CE, TUV, UKCA | 87% | 28V | 40 A | 15V | -15V | - | 5 A | 5 A | Adjustable Output, Remote Sense, Universal Input | ||
![]() 101170904 Integrated Power Designs | In Stock | - | - | Chassis Mount | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 5V | -20°C ~ 70°C (With Derating) | NXT-400 (400W) | 8.40" L x 4.15" W x 1.61" H (213.4mm x 105.4mm x 40.9mm) | Enclosed | ITE (Commercial), Medical | 400W | 3 | CE, TUV, UKCA | 87% | 15V | 40 A | - | -15V | - | 10 A | 5 A | Adjustable Output, Remote Sense, Universal Input | ||
![]() 101172401 Integrated Power Designs | In Stock | - | - | Chassis Mount | 5 A | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 5V | -20°C ~ 70°C (With Derating) | NXT-400 (400W) | 8.40" L x 4.15" W x 1.61" H (213.4mm x 105.4mm x 40.9mm) | Enclosed | ITE (Commercial), Medical | 400W | 4 | CE, TUV, UKCA | 87% | 12V | 40 A | 12V | -12V | - | 10 A | 5 A | Adjustable Output, Remote Sense, Universal Input | ||
![]() 101171502 Integrated Power Designs | In Stock | - | - | Chassis Mount | 5 A | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 5V | -20°C ~ 70°C (With Derating) | NXT-400 (400W) | 8.40" L x 4.15" W x 1.61" H (213.4mm x 105.4mm x 40.9mm) | Enclosed | ITE (Commercial), Medical | 400W | 4 | CE, TUV, UKCA | 87% | 15V | 40 A | 12V | -12V | - | 10 A | 5 A | Adjustable Output, Remote Sense, Universal Input | ||
![]() 101170602 Integrated Power Designs | In Stock | - | - | Chassis Mount | 5 A | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 5V | -20°C ~ 70°C (With Derating) | NXT-400 (400W) | 8.40" L x 4.15" W x 1.61" H (213.4mm x 105.4mm x 40.9mm) | Enclosed | ITE (Commercial), Medical | 400W | 4 | CE, TUV, UKCA | 87% | 15V | 40 A | 12V | -12V | - | 10 A | 5 A | Adjustable Output, Remote Sense, Universal Input |