- Applications
- Approval Agency
- Current - Output 1
- Efficiency
- Features
- Mfr
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package
- Power (Watts)
- Product Status
Attribute column
Manufacturer
Integrated Power Designs AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | Current - Output 4 | Mfr | Package | Product Status | Standard Number | Voltage - Output 5 | Voltage - Output 6 | Voltage-Input | Voltage-Output 1 | Operating Temperature | Series | Size / Dimension | Type | Applications | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Voltage - Output 2 | Current - Output 1 | Voltage - Output 3 | Voltage - Output 4 | Minimum Load Required | Current - Output 2 | Current - Output 3 | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 101172801 Integrated Power Designs | In Stock | - | - | Chassis Mount | - | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 5V | -20°C ~ 70°C (With Derating) | NXT-400 (400W) | 8.40" L x 4.15" W x 1.61" H (213.4mm x 105.4mm x 40.9mm) | Enclosed | ITE (Commercial), Medical | 400W | 2 | CE, TUV, UKCA | 87% | 24V | 40 A | - | - | - | 5 A | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 101171202 Integrated Power Designs | In Stock | - | - | Chassis Mount | - | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 12V | -20°C ~ 70°C (With Derating) | NXT-400 (400W) | 8.40" L x 4.15" W x 1.61" H (213.4mm x 105.4mm x 40.9mm) | Enclosed | ITE (Commercial), Medical | 400W | 2 | CE, TUV, UKCA | 87% | -15V | 25 A | - | - | - | 10 A | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 101171604 Integrated Power Designs | In Stock | - | - | Chassis Mount | - | 5 A | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 5V | -20°C ~ 70°C (With Derating) | NXT-400 (400W) | 8.40" L x 4.15" W x 1.61" H (213.4mm x 105.4mm x 40.9mm) | Enclosed | ITE (Commercial), Medical | 400W | 4 | CE, TUV, UKCA | 87% | 28V | 40 A | 15V | -15V | - | 5 A | 5 A | Adjustable Output, Remote Sense, Universal Input | ||
![]() 101172403 Integrated Power Designs | In Stock | - | - | Chassis Mount | - | 5 A | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 5V | -20°C ~ 70°C (With Derating) | NXT-400 (400W) | 8.40" L x 4.15" W x 1.61" H (213.4mm x 105.4mm x 40.9mm) | Enclosed | ITE (Commercial), Medical | 400W | 4 | CE, TUV, UKCA | 87% | 12V | 40 A | 15V | -15V | - | 10 A | 5 A | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1011613CO Integrated Power Designs | 2527 |
| - | Chassis Mount | 1011613 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 31V | 0°C ~ 70°C (With Derating) | CE-225 (225W) | 8.00" L x 4.75" W x 2.17" H (203.2mm x 120.7mm x 55.1mm) | Enclosed | ITE (Commercial), Medical | 225W | 1 | CE, cURus, TUV, UKCA | 74% | - | 7.25 A | - | - | - | - | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1011564 Integrated Power Designs | 2318 |
| - | Chassis Mount | - | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 12V | 0°C ~ 70°C (With Derating) | CE-150 (150W) | 7.00" L x 4.00" W x 1.75" H (177.8mm x 101.6mm x 44.5mm) | Chassis | ITE (Commercial), Medical | 150W | 1 | CE, cURus, TUV, UKCA | 74% | - | 12.5 A | - | - | - | - | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1011629CO Integrated Power Designs | 2679 |
| - | Chassis Mount | 1011629 | 2 A | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 5V | 0°C ~ 70°C (With Derating) | CE-225 (225W) | 8.00" L x 4.75" W x 2.17" H (203.2mm x 120.7mm x 55.1mm) | Enclosed | ITE (Commercial), Medical | 225W | 4 | CE, cURus, TUV, UKCA | 74% | 12V | 25 A | 12V | -12V | - | 8 A | 2 A | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1011601CO Integrated Power Designs | 2724 |
| - | Chassis Mount | 1011601 | 2 A | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 5V | 0°C ~ 70°C (With Derating) | CE-150 (150W) | 7.00" L x 4.00" W x 1.92" H (177.8mm x 101.6mm x 48.8mm) | Enclosed | ITE (Commercial), Medical | 150W | 4 | CE, cURus, TUV, UKCA | 74% | 24V | 15 A | 15V | -15V | - | 5 A | 2 A | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1011573 Integrated Power Designs | 2867 |
| - | Chassis Mount | - | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 12V | 0°C ~ 70°C (With Derating) | CE-150 (150W) | 7.00" L x 4.00" W x 1.75" H (177.8mm x 101.6mm x 44.5mm) | Chassis | ITE (Commercial), Medical | 150W | 2 | CE, cURus, TUV, UKCA | 74% | -12V | 7.5 A | - | - | - | 5 A | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 101171302 Integrated Power Designs | In Stock | - | - | Chassis Mount | - | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 15V | -20°C ~ 70°C (With Derating) | NXT-400 (400W) | 8.40" L x 4.15" W x 1.61" H (213.4mm x 105.4mm x 40.9mm) | Enclosed | ITE (Commercial), Medical | 400W | 2 | CE, TUV, UKCA | 87% | -15V | 20 A | - | - | - | 10 A | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 101173902 Integrated Power Designs | In Stock | - | - | Chassis Mount | - | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 12V | -20°C ~ 70°C (With Derating) | NXT-400 (400W) | 8.40" L x 4.15" W x 1.61" H (213.4mm x 105.4mm x 40.9mm) | Enclosed | ITE (Commercial), Medical | 400W | 2 | CE, TUV, UKCA | 87% | -15V | 25 A | - | - | - | 10 A | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 101172102 Integrated Power Designs | In Stock | - | - | Chassis Mount | - | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 12V | -20°C ~ 70°C (With Derating) | NXT-400 (400W) | 8.40" L x 4.15" W x 1.61" H (213.4mm x 105.4mm x 40.9mm) | Enclosed | ITE (Commercial), Medical | 400W | 2 | CE, TUV, UKCA | 87% | -15V | 25 A | - | - | - | 10 A | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 101172603 Integrated Power Designs | In Stock | - | - | Chassis Mount | - | 5 A | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 24V | -20°C ~ 70°C (With Derating) | NXT-400 (400W) | 8.40" L x 4.15" W x 1.61" H (213.4mm x 105.4mm x 40.9mm) | Enclosed | ITE (Commercial), Medical | 400W | 4 | CE, TUV, UKCA | 87% | -24V | 12.5 A | 15V | -15V | - | 5 A | 5 A | Adjustable Output, Remote Sense, Universal Input | ||
![]() 101172302 Integrated Power Designs | In Stock | - | - | Chassis Mount | - | 5 A | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 5V | -20°C ~ 70°C (With Derating) | NXT-400 (400W) | 8.40" L x 4.15" W x 1.61" H (213.4mm x 105.4mm x 40.9mm) | Enclosed | ITE (Commercial), Medical | 400W | 4 | CE, TUV, UKCA | 87% | 5V | 40 A | 12V | -12V | - | 15 A | 5 A | Adjustable Output, Remote Sense, Universal Input | ||
![]() 101171102 Integrated Power Designs | In Stock | - | - | Chassis Mount | - | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 5V | -20°C ~ 70°C (With Derating) | NXT-400 (400W) | 8.40" L x 4.15" W x 1.61" H (213.4mm x 105.4mm x 40.9mm) | Enclosed | ITE (Commercial), Medical | 400W | 2 | CE, TUV, UKCA | 87% | 15V | 40 A | - | - | - | 10 A | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 101172501 Integrated Power Designs | In Stock | - | - | Chassis Mount | - | 5 A | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 5V | -20°C ~ 70°C (With Derating) | NXT-400 (400W) | 8.40" L x 4.15" W x 1.61" H (213.4mm x 105.4mm x 40.9mm) | Enclosed | ITE (Commercial), Medical | 400W | 4 | CE, TUV, UKCA | 87% | 24V | 40 A | 12V | -12V | - | 5 A | 5 A | Adjustable Output, Remote Sense, Universal Input | ||
![]() 101172201 Integrated Power Designs | In Stock | - | - | Chassis Mount | - | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 15V | -20°C ~ 70°C (With Derating) | NXT-400 (400W) | 8.40" L x 4.15" W x 1.61" H (213.4mm x 105.4mm x 40.9mm) | Enclosed | ITE (Commercial), Medical | 400W | 2 | CE, TUV, UKCA | 87% | -12V | 20 A | - | - | - | 10 A | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 101173302 Integrated Power Designs | In Stock | - | - | Chassis Mount | - | 5 A | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 5V | -20°C ~ 70°C (With Derating) | NXT-400 (400W) | 8.40" L x 4.15" W x 1.61" H (213.4mm x 105.4mm x 40.9mm) | Enclosed | ITE (Commercial), Medical | 400W | 4 | CE, TUV, UKCA | 87% | 15V | 40 A | 12V | -12V | - | 10 A | 5 A | Adjustable Output, Remote Sense, Universal Input | ||
![]() 101173201 Integrated Power Designs | In Stock | - | - | Chassis Mount | - | 5 A | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 5V | -20°C ~ 70°C (With Derating) | NXT-400 (400W) | 8.40" L x 4.15" W x 1.61" H (213.4mm x 105.4mm x 40.9mm) | Enclosed | ITE (Commercial), Medical | 400W | 4 | CE, TUV, UKCA | 87% | 3.3V | 40 A | 12V | -12V | - | 15 A | 5 A | Adjustable Output, Remote Sense, Universal Input | ||
![]() 101172701 Integrated Power Designs | In Stock | - | - | Chassis Mount | - | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 5V | -20°C ~ 70°C (With Derating) | NXT-400 (400W) | 8.40" L x 4.15" W x 1.61" H (213.4mm x 105.4mm x 40.9mm) | Enclosed | ITE (Commercial), Medical | 400W | 3 | CE, TUV, UKCA | 87% | 12V | 40 A | - | -12V | - | 10 A | 5 A | Adjustable Output, Remote Sense, Universal Input |