- Applications
- Approval Agency
- Current - Output (Max)
- Efficiency
- Mfr
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package
- Power (Watts)
- Product Status
- Series
Attribute column
Manufacturer
Integrated Power Designs DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | Mfr | Package | Product Status | Standard Number | Voltage-Output 1 | Operating Temperature | Series | Size / Dimension | Type | Applications | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Voltage - Input (Max) | Voltage - Input (Min) | Current - Output (Max) | Voltage - Output 2 | Voltage - Output 3 | Voltage - Output 4 |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1010632CH Integrated Power Designs | 2699 |
| - | Chassis Mount | 1010632 | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | 3.3V | 0°C ~ 70°C (With Derating) | DC2-110 (110W) | 5.25" L x 3.12" W x 1.48" H (133.4mm x 79.2mm x 37.6mm) | Chassis | ITE (Commercial), Medical | 110W | 4 | CE, cURus, TUV, UKCA | 82% | 36V | 18V | 10A, 6A, 2A, 2A | 5V | 12V | -12V | ||
![]() 1011525 Integrated Power Designs | 78 |
| - | Chassis Mount | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | 24V | 0°C ~ 70°C (With Derating) | DC1-80 (80W) | 4.50" L x 2.50" W x 1.17" H (114.3mm x 63.5mm x 29.7mm) | Open Frame | ITE (Commercial), Medical | 80W | 1 | CE, cURus, TUV, UKCA | 82% | 18V | 9V | 3.3A | - | - | - | ||
![]() 1010654 Integrated Power Designs | 2009 |
| - | Chassis Mount | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | 3.3V | 0°C ~ 70°C (With Derating) | DC4-110 (110W) | 5.00" L x 3.00" W x 1.32" H (127.0mm x 76.2mm x 33.5mm) | Open Frame | ITE (Commercial), Medical | 110W | 4 | CE, cURus, TUV, UKCA | 82% | 72V | 36V | 10A, 6A, 2A, 2A | 5V | 12V | -12V | ||
![]() 1010647CH Integrated Power Designs | 2928 |
| - | Chassis Mount | 1010647 | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | 3.3V | 0°C ~ 70°C (With Derating) | DC4-110 (110W) | 5.25" L x 3.12" W x 1.48" H (133.4mm x 79.2mm x 37.6mm) | Chassis | ITE (Commercial), Medical | 63W | 2 | CE, cURus, TUV, UKCA | 82% | 72V | 36V | 10A, 6A | 5V | - | - | ||
![]() 1010643CH Integrated Power Designs | 2058 |
| - | Chassis Mount | 1010643 | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | 15V | 0°C ~ 70°C (With Derating) | DC4-110 (110W) | 5.25" L x 3.12" W x 1.48" H (133.4mm x 79.2mm x 37.6mm) | Chassis | ITE (Commercial), Medical | 110W | 1 | CE, cURus, TUV, UKCA | 82% | 72V | 36V | 7.3A | - | - | - | ||
![]() 1010640 Integrated Power Designs | 2691 |
| - | Chassis Mount | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | 3.3V | 0°C ~ 70°C (With Derating) | DC4-110 (110W) | 5.00" L x 3.00" W x 1.32" H (127.0mm x 76.2mm x 33.5mm) | Open Frame | ITE (Commercial), Medical | 73W | 1 | CE, cURus, TUV, UKCA | 82% | 72V | 36V | 22A | - | - | - | ||
![]() 1010649CHCO Integrated Power Designs | 2786 |
| - | Chassis Mount | 1010649 | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | 5V | 0°C ~ 70°C (With Derating) | DC4-110 (110W) | 5.25" L x 3.12" W x 1.48" H (133.4mm x 79.2mm x 37.6mm) | Enclosed | ITE (Commercial), Medical | 110W | 2 | CE, cURus, TUV, UKCA | 82% | 72V | 36V | 10A, 3A | 24V | - | - | ||
![]() 1010671CH Integrated Power Designs | 2243 |
| - | Chassis Mount | 1010671 | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | 5V | 0°C ~ 70°C (With Derating) | DC2-150 (150W) | 6.25" L x 3.96" W x 1.48" H (156.8mm x 100.5mm x 37.6mm) | Chassis | ITE (Commercial), Medical | 147W | 2 | CE, cURus, TUV, UKCA | 82% | 36V | 18V | 15A, 3A | 24V | - | - | ||
![]() 1010681CHCO Integrated Power Designs | 2440 |
| - | Chassis Mount | 1010681 | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | 5V | 0°C ~ 70°C (With Derating) | DC2-150 (150W) | 6.25" L x 3.96" W x 1.48" H (156.8mm x 100.5mm x 37.6mm) | Enclosed | ITE (Commercial), Medical | 150W | 4 | CE, cURus, TUV, UKCA | 82% | 36V | 18V | 15A, 3A, 2A, 2A | 24V | 12V | -12V | ||
![]() 1010643 Integrated Power Designs | 2835 |
| - | Chassis Mount | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | 15V | 0°C ~ 70°C (With Derating) | DC4-110 (110W) | 5.00" L x 3.00" W x 1.32" H (127.0mm x 76.2mm x 33.5mm) | Open Frame | ITE (Commercial), Medical | 110W | 1 | CE, cURus, TUV, UKCA | 82% | 72V | 36V | 7.3A | - | - | - | ||
![]() 1010683CHCO Integrated Power Designs | 2452 |
| - | Chassis Mount | 1010683 | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | 2.5V | 0°C ~ 70°C (With Derating) | DC4-150 (150W) | 6.25" L x 3.96" W x 1.48" H (156.8mm x 100.5mm x 37.6mm) | Enclosed | ITE (Commercial), Medical | 75W | 1 | CE, cURus, TUV, UKCA | 82% | 72V | 36V | 30A | - | - | - | ||
![]() 1010738CH Integrated Power Designs | 2289 |
| - | Chassis Mount | 1010738 | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | 15V | 0°C ~ 70°C (With Derating) | DC4-185 (185W) | 7.23" L x 4.36" W x 1.74" H (183.6mm x 110.7mm x 44.2mm) | Chassis | ITE (Commercial), Medical | 185W | 1 | CE, cURus, TUV, UKCA | 84% | 72V | 36V | 12.3A | - | - | - | ||
![]() 1010681 Integrated Power Designs | 2187 |
| - | Chassis Mount | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | 5V | 0°C ~ 70°C (With Derating) | DC2-150 (150W) | 6.00" L x 3.83" W x 1.32" H (152.4mm x 97.3mm x 33.5mm) | Open Frame | ITE (Commercial), Medical | 150W | 4 | CE, cURus, TUV, UKCA | 82% | 36V | 18V | 15A, 3A, 2A, 2A | 24V | 12V | -12V | ||
![]() 1010724CHCO Integrated Power Designs | 2581 |
| - | Chassis Mount | 1010724 | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | 5V | 0°C ~ 70°C (With Derating) | DC4-185 (185W) | 7.23" L x 4.36" W x 1.74" H (183.6mm x 110.7mm x 44.2mm) | Enclosed | ITE (Commercial), Medical | 185W | 4 | CE, cURus, TUV, UKCA | 84% | 72V | 36V | 20A, 10A, 2A, 2A | -5V | 15V | -15V | ||
![]() 1010655CH Integrated Power Designs | 2524 |
| - | Chassis Mount | 1010655 | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | 5V | 0°C ~ 70°C (With Derating) | DC4-110 (110W) | 5.25" L x 3.12" W x 1.48" H (133.4mm x 79.2mm x 37.6mm) | Chassis | ITE (Commercial), Medical | 110W | 4 | CE, cURus, TUV, UKCA | 82% | 72V | 36V | 10A, 6A, 2A, 2A | 3.3V | 12V | -12V | ||
![]() 1010637CHCO Integrated Power Designs | 2991 |
| - | Chassis Mount | 1010637 | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | 5V | 0°C ~ 70°C (With Derating) | DC2-110 (110W) | 5.25" L x 3.12" W x 1.48" H (133.4mm x 79.2mm x 37.6mm) | Enclosed | ITE (Commercial), Medical | 110W | 4 | CE, cURus, TUV, UKCA | 82% | 36V | 18V | 10A, 2A, 2A, 2A | 24V | 12V | -12V | ||
![]() 1010759CH Integrated Power Designs | 2272 |
| - | Chassis Mount | 1010759 | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | 15V | 0°C ~ 70°C (With Derating) | DC2-185 (185W) | 7.23" L x 4.36" W x 1.74" H (183.6mm x 110.7mm x 44.2mm) | Chassis | ITE (Commercial), Medical | 185W | 2 | CE, cURus, TUV, UKCA | 84% | 36V | 18V | 8A, 5A | -15V | - | - | ||
![]() 1010679 Integrated Power Designs | 2355 |
| - | Chassis Mount | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | 5V | 0°C ~ 70°C (With Derating) | DC2-150 (150W) | 6.00" L x 3.83" W x 1.32" H (152.4mm x 97.3mm x 33.5mm) | Open Frame | ITE (Commercial), Medical | 150W | 4 | CE, cURus, TUV, UKCA | 82% | 36V | 18V | 15A, 8A, 2A, 2A | -5V | 12V | -12V | ||
![]() 1010646CHCO Integrated Power Designs | 2013 |
| - | Chassis Mount | 1010646 | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | 48V | 0°C ~ 70°C (With Derating) | DC4-110 (110W) | 5.25" L x 3.12" W x 1.48" H (133.4mm x 79.2mm x 37.6mm) | Enclosed | ITE (Commercial), Medical | 110W | 1 | CE, cURus, TUV, UKCA | 82% | 72V | 36V | 2.3A | - | - | - | ||
![]() 1010734CHCO Integrated Power Designs | 2878 |
| - | Chassis Mount | 1010734 | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | 2.5V | 0°C ~ 70°C (With Derating) | DC4-185 (185W) | 7.23" L x 4.36" W x 1.74" H (183.6mm x 110.7mm x 44.2mm) | Enclosed | ITE (Commercial), Medical | 93W | 1 | CE, cURus, TUV, UKCA | 84% | 72V | 36V | 37A | - | - | - |