- Series
- Operating Temperature
- Mounting Type
- Mfr
- Package
- Product Status
- Type
- Features
- Size / Dimension
- Applications
- Efficiency
- Number of Outputs
Attribute column
Manufacturer
Integrated Power Designs AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | Current - Output 4 | Mfr | Package | Product Status | Standard Number | Voltage - Output 5 | Voltage - Output 6 | Voltage-Input | Voltage-Output 1 | Operating Temperature | Series | Size / Dimension | Type | Applications | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Voltage - Output 2 | Current - Output 1 | Voltage - Output 3 | Voltage - Output 4 | Minimum Load Required | Current - Output 2 | Current - Output 3 | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DC4-110-2005-CHCO Integrated Power Designs | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 101186501CH Integrated Power Designs | 2037 |
| - | Chassis Mount | 101150801 | 5 A | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 24V | -20°C ~ 70°C (With Derating) | NXT-400 (400W) | 7.10 L x 4.18 W x 1.50 H (180.3mm x 106.2mm x 38.0mm) | Chassis | ITE (Commercial), Medical | 400W | 4 | CE, cURus, TUV, UKCA | 87% | -24V | 12.5 A | 12V | -12V | - | 5 A | 5 A | Adjustable Output, Remote Sense, Universal Input | ||
![]() DC4-185-2005 Integrated Power Designs | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 101187701 Integrated Power Designs | 2754 |
| - | Chassis Mount | - | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 5V | -20°C ~ 70°C (With Derating) | NXT-400 (400W) | 7.00 L x 4.00 W x 1.50 H (177.8mm x 101.6mm x 38.0mm) | Open Frame | ITE (Commercial), Medical | 400W | 2 | CE, cURus, TUV, UKCA | 87% | 12 ~ 15V | 50 A | - | - | - | 10 A | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 101191904 Integrated Power Designs | 2928 |
| - | Chassis Mount | - | 5 A | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 5V | -20°C ~ 70°C (With Derating) | NXT-400 (400W) | 8.40 L x 4.15 W x 1.61 H (213.4mm x 105.4mm x 40.9mm) | Enclosed | ITE (Commercial), Medical | 400W | 4 | CE, TUV, UKCA | 87% | 15V | 40 A | 15V | -15V | - | 10 A | 5 A | Adjustable Output, Remote Sense, Universal Input | ||
![]() 101189903 Integrated Power Designs | 2689 |
| - | Chassis Mount | - | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 5V | -20°C ~ 70°C (With Derating) | NXT-400 (400W) | 8.40 L x 4.15 W x 1.61 H (213.4mm x 105.4mm x 40.9mm) | Enclosed | ITE (Commercial), Medical | 400W | 3 | CE, TUV, UKCA | 87% | 12V | 40 A | - | -15V | - | 10 A | 5 A | Adjustable Output, Remote Sense, Universal Input | ||
![]() 101185801CH Integrated Power Designs | 2061 |
| - | Chassis Mount | 101147801 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 12V | -20°C ~ 70°C (With Derating) | NXT-400 (400W) | 7.10 L x 4.18 W x 1.50 H (180.3mm x 106.2mm x 38.0mm) | Chassis | ITE (Commercial), Medical | 400W | 2 | CE, cURus, TUV, UKCA | 87% | -12 ~ 15V | 25 A | - | - | - | 10 A | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 101186504CH Integrated Power Designs | 2284 |
| - | Chassis Mount | 101150804 | 5 A | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 24V | -20°C ~ 70°C (With Derating) | NXT-400 (400W) | 7.10 L x 4.18 W x 1.50 H (180.3mm x 106.2mm x 38.0mm) | Chassis | ITE (Commercial), Medical | 400W | 4 | CE, cURus, TUV, UKCA | 87% | -28V | 12.5 A | 15V | -15V | - | 5 A | 5 A | Adjustable Output, Remote Sense, Universal Input | ||
![]() 101185403 Integrated Power Designs | 2430 |
| - | Chassis Mount | - | 5 A | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 24V | -20°C ~ 70°C (With Derating) | NXT-400 (400W) | 7.00 L x 4.00 W x 1.50 H (177.8mm x 101.6mm x 38.0mm) | Open Frame | ITE (Commercial), Medical | 400W | 4 | CE, cURus, TUV, UKCA | 87% | -24V | 12.5 A | 15V | -15V | - | 5 A | 5 A | Adjustable Output, Remote Sense, Universal Input | ||
![]() 101187203 Integrated Power Designs | 2801 |
| - | Chassis Mount | - | 5 A | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 5V | -20°C ~ 70°C (With Derating) | NXT-400 (400W) | 7.00 L x 4.00 W x 1.50 H (177.8mm x 101.6mm x 38.0mm) | Open Frame | ITE (Commercial), Medical | 400W | 4 | CE, cURus, TUV, UKCA | 87% | 3.3V | 50 A | 15V | -15V | - | 15 A | 5 A | Adjustable Output, Remote Sense, Universal Input | ||
![]() 101185002CHCO Integrated Power Designs | 2913 |
| - | Chassis Mount | 101144702 | 5 A | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 3.3V | -20°C ~ 70°C (With Derating) | NXT-400 (400W) | 7.10 L x 4.18 W x 1.50 H (180.3mm x 106.2mm x 38.0mm) | Enclosed | ITE (Commercial), Medical | 400W | 4 | CE, cURus, TUV, UKCA | 87% | 5V | 50 A | 12V | -12V | - | 15 A | 5 A | Adjustable Output, Remote Sense, Universal Input | ||
![]() 101186501CHCO Integrated Power Designs | 2578 |
| - | Chassis Mount | 101150801 | 5 A | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 24V | -20°C ~ 70°C (With Derating) | NXT-400 (400W) | 7.10 L x 4.18 W x 1.50 H (180.3mm x 106.2mm x 38.0mm) | Enclosed | ITE (Commercial), Medical | 400W | 4 | CE, cURus, TUV, UKCA | 87% | -24V | 12.5 A | 12V | -12V | - | 5 A | 5 A | Adjustable Output, Remote Sense, Universal Input | ||
![]() 101191102 Integrated Power Designs | 2083 |
| - | Chassis Mount | - | 5 A | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 5V | -20°C ~ 70°C (With Derating) | NXT-400 (400W) | 8.40 L x 4.15 W x 1.61 H (213.4mm x 105.4mm x 40.9mm) | Enclosed | ITE (Commercial), Medical | 400W | 4 | CE, TUV, UKCA | 87% | 28V | 40 A | 12V | -12V | - | 5 A | 5 A | Adjustable Output, Remote Sense, Universal Input | ||
![]() 101184902CH Integrated Power Designs | 2102 |
| - | Chassis Mount | 101145102 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 5V | -20°C ~ 70°C (With Derating) | NXT-400 (400W) | 7.10 L x 4.18 W x 1.50 H (180.3mm x 106.2mm x 38.0mm) | Chassis | ITE (Commercial), Medical | 400W | 3 | CE, cURus, TUV, UKCA | 87% | 15V | 50 A | - | -12V | - | 10 A | 5 A | Adjustable Output, Remote Sense, Universal Input | ||
![]() 101185004CHCO Integrated Power Designs | 2683 |
| - | Chassis Mount | 101144704 | 5 A | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 3.3V | -20°C ~ 70°C (With Derating) | NXT-400 (400W) | 7.10 L x 4.18 W x 1.50 H (180.3mm x 106.2mm x 38.0mm) | Enclosed | ITE (Commercial), Medical | 400W | 4 | CE, cURus, TUV, UKCA | 87% | 5V | 50 A | 15V | -15V | - | 15 A | 5 A | Adjustable Output, Remote Sense, Universal Input | ||
![]() 101187601 Integrated Power Designs | 2005 |
| - | Chassis Mount | - | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 5V | -20°C ~ 70°C (With Derating) | NXT-400 (400W) | 7.00 L x 4.00 W x 1.50 H (177.8mm x 101.6mm x 38.0mm) | Open Frame | ITE (Commercial), Medical | 400W | 2 | CE, cURus, TUV, UKCA | 87% | 24 ~ 28V | 50 A | - | - | - | 5 A | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 101185302 Integrated Power Designs | 2512 |
| - | Chassis Mount | - | 5 A | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 5V | -20°C ~ 70°C (With Derating) | NXT-400 (400W) | 7.00 L x 4.00 W x 1.50 H (177.8mm x 101.6mm x 38.0mm) | Open Frame | ITE (Commercial), Medical | 400W | 4 | CE, cURus, TUV, UKCA | 87% | 28V | 50 A | 12V | -12V | - | 5 A | 5 A | Adjustable Output, Remote Sense, Universal Input | ||
![]() 101187601CHCO Integrated Power Designs | 2159 |
| - | Chassis Mount | 101148501 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 5V | -20°C ~ 70°C (With Derating) | NXT-400 (400W) | 7.10 L x 4.18 W x 1.50 H (180.3mm x 106.2mm x 38.0mm) | Enclosed | ITE (Commercial), Medical | 400W | 2 | CE, cURus, TUV, UKCA | 87% | 24 ~ 28V | 50 A | - | - | - | 5 A | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 101184801CHCO Integrated Power Designs | 2492 |
| - | Chassis Mount | 101145501 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 15V | -20°C ~ 70°C (With Derating) | NXT-400 (400W) | 7.10 L x 4.18 W x 1.50 H (180.3mm x 106.2mm x 38.0mm) | Enclosed | ITE (Commercial), Medical | 400W | 2 | CE, cURus, TUV, UKCA | 87% | -12 ~ 15V | 20 A | - | - | - | 10 A | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 101185103 Integrated Power Designs | 2553 |
| - | Chassis Mount | - | 5 A | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 5V | -20°C ~ 70°C (With Derating) | NXT-400 (400W) | 7.00 L x 4.00 W x 1.50 H (177.8mm x 101.6mm x 38.0mm) | Open Frame | ITE (Commercial), Medical | 400W | 4 | CE, cURus, TUV, UKCA | 87% | 3.3V | 50 A | 15V | -15V | - | 15 A | 5 A | Adjustable Output, Remote Sense, Universal Input |