- Series
- Operating Temperature
- Mounting Type
- Mfr
- Package
- Product Status
- Type
- Features
- Size / Dimension
- Applications
- Efficiency
- Number of Outputs
Attribute column
Manufacturer
Integrated Power Designs AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | Current - Output 4 | Mfr | Package | Product Status | Standard Number | Voltage - Output 5 | Voltage - Output 6 | Voltage-Input | Voltage-Output 1 | Operating Temperature | Series | Size / Dimension | Type | Applications | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Voltage - Output 2 | Current - Output 1 | Voltage - Output 3 | Voltage - Output 4 | Minimum Load Required | Current - Output 2 | Current - Output 3 | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 101186602 Integrated Power Designs | 2671 |
| - | Chassis Mount | - | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 5V | -20°C ~ 70°C (With Derating) | NXT-400 (400W) | 7.00 L x 4.00 W x 1.50 H (177.8mm x 101.6mm x 38.0mm) | Open Frame | ITE (Commercial), Medical | 400W | 2 | CE, cURus, TUV, UKCA | 87% | 24 ~ 28V | 50 A | - | - | - | 5 A | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 101188103 Integrated Power Designs | 2214 |
| - | Chassis Mount | - | 5 A | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 3.3V | -20°C ~ 70°C (With Derating) | NXT-400 (400W) | 7.00 L x 4.00 W x 1.50 H (177.8mm x 101.6mm x 38.0mm) | Open Frame | ITE (Commercial), Medical | 400W | 4 | CE, cURus, TUV, UKCA | 87% | 3.3V | 50 A | 15V | -15V | - | 15 A | 5 A | Adjustable Output, Remote Sense, Universal Input | ||
![]() 101189602 Integrated Power Designs | 2147 |
| - | Chassis Mount | - | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 5V | -20°C ~ 70°C (With Derating) | NXT-400 (400W) | 8.40 L x 4.15 W x 1.61 H (213.4mm x 105.4mm x 40.9mm) | Enclosed | ITE (Commercial), Medical | 400W | 2 | CE, TUV, UKCA | 87% | 15V | 40 A | - | - | - | 10 A | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() DC4-110-4007 Integrated Power Designs | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 101187304 Integrated Power Designs | 2724 |
| - | Chassis Mount | - | 5 A | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 5V | -20°C ~ 70°C (With Derating) | NXT-400 (400W) | 7.00 L x 4.00 W x 1.50 H (177.8mm x 101.6mm x 38.0mm) | Open Frame | ITE (Commercial), Medical | 400W | 4 | CE, cURus, TUV, UKCA | 87% | 15V | 50 A | 15V | -15V | - | 10 A | 5 A | Adjustable Output, Remote Sense, Universal Input | ||
![]() 101186202CHCO Integrated Power Designs | 2160 |
| - | Chassis Mount | 101147202 | 5 A | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 5V | -20°C ~ 70°C (With Derating) | NXT-400 (400W) | 7.10 L x 4.18 W x 1.50 H (180.3mm x 106.2mm x 38.0mm) | Enclosed | ITE (Commercial), Medical | 400W | 4 | CE, cURus, TUV, UKCA | 87% | 5V | 50 A | 12V | -12V | - | 15 A | 5 A | Adjustable Output, Remote Sense, Universal Input | ||
![]() 101191803 Integrated Power Designs | 2659 |
| - | Chassis Mount | - | 5 A | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 5V | -20°C ~ 70°C (With Derating) | NXT-400 (400W) | 8.40 L x 4.15 W x 1.61 H (213.4mm x 105.4mm x 40.9mm) | Enclosed | ITE (Commercial), Medical | 400W | 4 | CE, TUV, UKCA | 87% | 3.3V | 40 A | 15V | -15V | - | 15 A | 5 A | Adjustable Output, Remote Sense, Universal Input | ||
![]() DC4-185-1002-CH Integrated Power Designs | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 101185901CHCO Integrated Power Designs | 2689 |
| - | Chassis Mount | 101147901 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 15V | -20°C ~ 70°C (With Derating) | NXT-400 (400W) | 7.10 L x 4.18 W x 1.50 H (180.3mm x 106.2mm x 38.0mm) | Enclosed | ITE (Commercial), Medical | 400W | 2 | CE, cURus, TUV, UKCA | 87% | -12 ~ 15V | 20 A | - | - | - | 10 A | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 101186501 Integrated Power Designs | 2190 |
| - | Chassis Mount | - | 5 A | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 24V | -20°C ~ 70°C (With Derating) | NXT-400 (400W) | 7.00 L x 4.00 W x 1.50 H (177.8mm x 101.6mm x 38.0mm) | Open Frame | ITE (Commercial), Medical | 400W | 4 | CE, cURus, TUV, UKCA | 87% | -24V | 12.5 A | 12V | -12V | - | 5 A | 5 A | Adjustable Output, Remote Sense, Universal Input | ||
![]() 101186403CHCO Integrated Power Designs | 2679 |
| - | Chassis Mount | 101147403 | 5 A | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 5V | -20°C ~ 70°C (With Derating) | NXT-400 (400W) | 7.10 L x 4.18 W x 1.50 H (180.3mm x 106.2mm x 38.0mm) | Enclosed | ITE (Commercial), Medical | 400W | 4 | CE, cURus, TUV, UKCA | 87% | 24V | 50 A | 15V | -15V | - | 5 A | 5 A | Adjustable Output, Remote Sense, Universal Input | ||
![]() 101186404 Integrated Power Designs | 2075 |
| - | Chassis Mount | - | 5 A | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 5V | -20°C ~ 70°C (With Derating) | NXT-400 (400W) | 7.00 L x 4.00 W x 1.50 H (177.8mm x 101.6mm x 38.0mm) | Open Frame | ITE (Commercial), Medical | 400W | 4 | CE, cURus, TUV, UKCA | 87% | 28V | 50 A | 15V | -15V | - | 5 A | 5 A | Adjustable Output, Remote Sense, Universal Input | ||
![]() DC2-185-4005 Integrated Power Designs | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DC2-185-4002 Integrated Power Designs | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 101184702 Integrated Power Designs | 2655 |
| - | Chassis Mount | - | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 12V | -20°C ~ 70°C (With Derating) | NXT-400 (400W) | 7.00 L x 4.00 W x 1.50 H (177.8mm x 101.6mm x 38.0mm) | Open Frame | ITE (Commercial), Medical | 400W | 2 | CE, cURus, TUV, UKCA | 87% | -12 ~ 15V | 25 A | - | - | - | 10 A | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 101185301CHCO Integrated Power Designs | 2172 |
| - | Chassis Mount | 101145001 | 5 A | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 5V | -20°C ~ 70°C (With Derating) | NXT-400 (400W) | 7.10 L x 4.18 W x 1.50 H (180.3mm x 106.2mm x 38.0mm) | Enclosed | ITE (Commercial), Medical | 400W | 4 | CE, cURus, TUV, UKCA | 87% | 24V | 50 A | 12V | -12V | - | 5 A | 5 A | Adjustable Output, Remote Sense, Universal Input | ||
![]() 101191402 Integrated Power Designs | 2814 |
| - | Chassis Mount | - | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 5V | -20°C ~ 70°C (With Derating) | NXT-400 (400W) | 8.40 L x 4.15 W x 1.61 H (213.4mm x 105.4mm x 40.9mm) | Enclosed | ITE (Commercial), Medical | 400W | 2 | CE, TUV, UKCA | 87% | 15V | 40 A | - | - | - | 10 A | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 101187801 Integrated Power Designs | 2595 |
| - | Chassis Mount | - | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 12V | -20°C ~ 70°C (With Derating) | NXT-400 (400W) | 7.00 L x 4.00 W x 1.50 H (177.8mm x 101.6mm x 38.0mm) | Open Frame | ITE (Commercial), Medical | 400W | 2 | CE, cURus, TUV, UKCA | 87% | -12 ~ 15V | 25 A | - | - | - | 10 A | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 101185402CH Integrated Power Designs | 2165 |
| - | Chassis Mount | 101150602 | 5 A | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 24V | -20°C ~ 70°C (With Derating) | NXT-400 (400W) | 7.10 L x 4.18 W x 1.50 H (180.3mm x 106.2mm x 38.0mm) | Chassis | ITE (Commercial), Medical | 400W | 4 | CE, cURus, TUV, UKCA | 87% | -28V | 12.5 A | 12V | -12V | - | 5 A | 5 A | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1010937 Integrated Power Designs | 2959 |
| - | Chassis Mount | - | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 5V | 0°C ~ 70°C (With Derating) | NXT-400 (400W) | 8.00 L x 3.88 W x 1.50 H (203.2mm x 98.5mm x 38.0mm) | Open Frame | ITE (Commercial), Medical | 400W | 1 | CE, cURus, TUV, UKCA | 85% | - | 80 A | - | - | - | - | - | Adjustable Output, Remote Sense, Universal Input |