- Series
- Operating Temperature
- Mounting Type
- Mfr
- Package
- Product Status
- Type
- Features
- Size / Dimension
- Applications
- Efficiency
- Number of Outputs
Attribute column
Manufacturer
Integrated Power Designs AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | Current - Output 4 | Mfr | Package | Product Status | Standard Number | Voltage - Output 5 | Voltage - Output 6 | Voltage-Input | Voltage-Output 1 | Operating Temperature | Series | Size / Dimension | Type | Applications | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Voltage - Output 2 | Current - Output 1 | Voltage - Output 3 | Voltage - Output 4 | Minimum Load Required | Current - Output 2 | Current - Output 3 | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1010109CH Integrated Power Designs | 2881 |
| - | Chassis Mount | 1010109 | 700 mA | Integrated Power Designs | Box | Not For New Designs | 62368-1 | - | - | 100 ~ 240 VAC | 5V | 0°C ~ 50°C (With Derating) | SRW-45 (45W) | 5.15" L x 3.25" W x 1.56" H (130.8mm x 82.6mm x 39.6mm) | Chassis | Industrial, ITE (Commercial) | 45W | 4 | CE, TUV, UKCA | 70% | -5V | 5 A | 12V | -12V | - | 2 A | 700 mA | Adjustable Output, Universal Input | ||
![]() 1010086 Integrated Power Designs | 2571 |
| - | Chassis Mount | - | 2 A | Integrated Power Designs | Box | Not For New Designs | 62368-1 | - | - | 100 ~ 240 VAC | 5V | 0°C ~ 50°C (With Derating) | SRW-115 (115W) | 7.00" L x 4.25" W x 1.45" H (177.8mm x 108.0mm x 36.8mm) | Open Frame | Industrial, ITE (Commercial) | 115W | 4 | CE, TUV, UKCA | 76% | -5V | 12 A | 12V | -12V | - | 4 A | 4 A | Adjustable Output, Universal Input | ||
![]() 1010419 Integrated Power Designs | 55 |
| - | Chassis Mount | - | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 5V | 0°C ~ 70°C (With Derating) | SRP-25 (25W) | 4.00" L x 2.25" W x 1.00" H (101.6mm x 57.2mm x 25.4mm) | Open Frame | Industrial, ITE (Commercial), Medical | 25W | 2 | CE, cURus, TUV, UKCA | 69% | 24V | 3 A | - | - | - | 1 A | - | Adjustable Output, Universal Input | ||
![]() 1010427 Integrated Power Designs | 81 |
| - | Chassis Mount | - | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 15V | 0°C ~ 70°C (With Derating) | SRP-25 (25W) | 4.00" L x 2.25" W x 1.00" H (101.6mm x 57.2mm x 25.4mm) | Open Frame | Industrial, ITE (Commercial), Medical | 25W | 1 | CE, cURus, TUV, UKCA | 69% | - | 1.67 A | - | - | - | - | - | Adjustable Output, Universal Input | ||
![]() 1010274 Integrated Power Designs | 2850 |
| - | Chassis Mount | - | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 5V | 0°C ~ 70°C (With Derating) | SRW-100 (100W) | 5.00" L x 3.30" W x 1.50" H (127.0mm x 83.8mm x 38.1mm) | Chassis | Industrial, ITE (Commercial), Medical | 100W | 3 | CE, cURus, TUV, UKCA | 76% | 12V | 10 A | - | -12V | - | 4 A | 1 A | Adjustable Output, Universal Input | ||
![]() 1010468 Integrated Power Designs | 2486 |
| - | Chassis Mount | - | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 12.5V | 0°C ~ 70°C (With Derating) | SRW-100 (100W) | 5.00" L x 3.30" W x 1.50" H (127.0mm x 83.8mm x 38.1mm) | Chassis | Industrial, ITE (Commercial), Medical | 82W | 2 | CE, cURus, TUV, UKCA | 76% | 16V | 4 A | - | - | - | 2 A | - | Adjustable Output, Universal Input | ||
![]() 1010101CHCO Integrated Power Designs | 2882 |
| - | Chassis Mount | 1010101 | - | Integrated Power Designs | Box | Not For New Designs | 62368-1 | - | - | 100 ~ 240 VAC | 5V | 0°C ~ 50°C (With Derating) | SRW-45 (45W) | 5.15" L x 3.25" W x 1.56" H (130.8mm x 82.6mm x 39.6mm) | Enclosed | Industrial, ITE (Commercial) | 45W | 2 | CE, TUV, UKCA | 70% | 12V | 5 A | - | - | - | 3 A | - | Adjustable Output, Universal Input | ||
![]() 1011569CO Integrated Power Designs | 2069 |
| - | Chassis Mount | 1011569 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 28V | 0°C ~ 70°C (With Derating) | CE-150 (150W) | 7.00" L x 4.00" W x 1.92" H (177.8mm x 101.6mm x 48.8mm) | Enclosed | ITE (Commercial), Medical | 150W | 1 | CE, cURus, TUV, UKCA | 74% | - | 5.4 A | - | - | - | - | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1011623CO Integrated Power Designs | 2191 |
| - | Chassis Mount | 1011623 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 5V | 0°C ~ 70°C (With Derating) | CE-225 (225W) | 8.00" L x 4.75" W x 2.17" H (203.2mm x 120.7mm x 55.1mm) | Enclosed | ITE (Commercial), Medical | 225W | 3 | CE, cURus, TUV, UKCA | 74% | 15V | 25 A | - | -15V | - | 8 A | 2 A | Adjustable Output, Remote Sense, Universal Input | ||
![]() 101171802 Integrated Power Designs | In Stock | - | - | Chassis Mount | - | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 5V | -20°C ~ 70°C (With Derating) | NXT-400 (400W) | 8.40" L x 4.15" W x 1.61" H (213.4mm x 105.4mm x 40.9mm) | Enclosed | ITE (Commercial), Medical | 400W | 3 | CE, TUV, UKCA | 87% | 15V | 40 A | - | -12V | - | 10 A | 5 A | Adjustable Output, Remote Sense, Universal Input | ||
![]() 101172702 Integrated Power Designs | In Stock | - | - | Chassis Mount | - | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 5V | -20°C ~ 70°C (With Derating) | NXT-400 (400W) | 8.40" L x 4.15" W x 1.61" H (213.4mm x 105.4mm x 40.9mm) | Enclosed | ITE (Commercial), Medical | 400W | 3 | CE, TUV, UKCA | 87% | 15V | 40 A | - | -12V | - | 10 A | 5 A | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1011599CO Integrated Power Designs | 2176 |
| - | Chassis Mount | 1011599 | 2 A | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 5V | 0°C ~ 70°C (With Derating) | CE-150 (150W) | 7.00" L x 4.00" W x 1.92" H (177.8mm x 101.6mm x 48.8mm) | Enclosed | ITE (Commercial), Medical | 150W | 4 | CE, cURus, TUV, UKCA | 74% | 24V | 15 A | 12V | -12V | - | 5 A | 2 A | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1010184 Integrated Power Designs | 889 |
| - | Chassis Mount | - | - | Integrated Power Designs | Box | Not For New Designs | 62368-1 | - | - | 85 ~ 264 VAC | 12V | 0°C ~ 50°C (With Derating) | CE-300 (300W) | 8.50" L x 4.90" W x 1.95" H (215.9mm x 124.5mm x 49.5mm) | Enclosed | ITE (Commercial) | 300W | 3 | CE, TUV, UKCA | 55% | 12V | 16 A | 5V | - | - | 8 A | 6 A | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1011578 Integrated Power Designs | 2527 |
| - | Chassis Mount | - | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 5V | 0°C ~ 70°C (With Derating) | CE-150 (150W) | 7.00" L x 4.00" W x 1.75" H (177.8mm x 101.6mm x 44.5mm) | Chassis | ITE (Commercial), Medical | 150W | 2 | CE, cURus, TUV, UKCA | 74% | 24V | 15 A | - | - | - | 5 A | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1011578CO Integrated Power Designs | 2334 |
| - | Chassis Mount | 1011578 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 5V | 0°C ~ 70°C (With Derating) | CE-150 (150W) | 7.00" L x 4.00" W x 1.92" H (177.8mm x 101.6mm x 48.8mm) | Enclosed | ITE (Commercial), Medical | 150W | 2 | CE, cURus, TUV, UKCA | 74% | 24V | 15 A | - | - | - | 5 A | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1010426 Integrated Power Designs | 71 |
| - | Chassis Mount | - | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 12V | 0°C ~ 70°C (With Derating) | SRP-25 (25W) | 4.00" L x 2.25" W x 1.00" H (101.6mm x 57.2mm x 25.4mm) | Open Frame | Industrial, ITE (Commercial), Medical | 25W | 1 | CE, cURus, TUV, UKCA | 69% | - | 2.08 A | - | - | - | - | - | Adjustable Output, Universal Input | ||
![]() 1010444CHCO Integrated Power Designs | 2663 |
| - | Chassis Mount | 1010444 | - | Integrated Power Designs | Box | Not For New Designs | 62368-1 | - | - | 100 ~ 240 VAC | 12V | 0°C ~ 50°C (With Derating) | SRW-115 (115W) | 7.18" L x 4.42" W x 1.75" H (182.4mm x 112.3mm x 44.5mm) | Enclosed | Industrial, ITE (Commercial) | 115W | 2 | CE, TUV, UKCA | 76% | - | 8 A | - | 12V | - | 2 A | - | Adjustable Output, Universal Input | ||
![]() 1010106CH Integrated Power Designs | 2007 |
| - | Chassis Mount | 1010106 | - | Integrated Power Designs | Box | Not For New Designs | 62368-1 | - | - | 100 ~ 240 VAC | 5V | 0°C ~ 50°C (With Derating) | SRW-45 (45W) | 5.15" L x 3.25" W x 1.56" H (130.8mm x 82.6mm x 39.6mm) | Chassis | Industrial, ITE (Commercial) | 45W | 3 | CE, TUV, UKCA | 70% | 12V | 5 A | - | -12V | - | 3 A | 700 mA | Adjustable Output, Universal Input | ||
![]() 1010380 Integrated Power Designs | 52 |
| - | Chassis Mount | - | 700 mA | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 5V | 0°C ~ 70°C (With Derating) | SRP-40A (40W) | 4.25" L x 2.50" W x 1.20" H (107.9mm x 63.5mm x 30.5mm) | Open Frame | Industrial, ITE (Commercial), Medical | 40W | 4 | CE, cURus, TUV, UKCA | 73% | 3.3V | 5 A | 12V | -12V | - | 3 A | 700 mA | Adjustable Output, Universal Input | ||
![]() 1010423CH Integrated Power Designs | 72 |
| - | Chassis Mount | 1010423 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 15V | 0°C ~ 70°C (With Derating) | SRP-25 (25W) | 4.21" L x 2.47" W x 1.40" H (106.9mm x 62.7mm x 35.6mm) | Chassis | Industrial, ITE (Commercial), Medical | 25W | 2 | CE, cURus, TUV, UKCA | 69% | -15V | 1.5 A | - | - | - | 1.5 A | - | Adjustable Output, Universal Input |