- Series
- Operating Temperature
- Mounting Type
- Mfr
- Package
- Product Status
- Type
- Features
- Size / Dimension
- Applications
- Efficiency
- Number of Outputs
Attribute column
Manufacturer
Integrated Power Designs AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | Current - Output 4 | Mfr | Package | Product Status | Standard Number | Voltage - Output 5 | Voltage - Output 6 | Voltage-Input | Voltage-Output 1 | Operating Temperature | Series | Size / Dimension | Type | Applications | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Voltage - Output 2 | Current - Output 1 | Voltage - Output 3 | Voltage - Output 4 | Minimum Load Required | Current - Output 2 | Current - Output 3 | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1011578 Integrated Power Designs | 2527 |
| - | Chassis Mount | - | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 5V | 0°C ~ 70°C (With Derating) | CE-150 (150W) | 7.00" L x 4.00" W x 1.75" H (177.8mm x 101.6mm x 44.5mm) | Chassis | ITE (Commercial), Medical | 150W | 2 | CE, cURus, TUV, UKCA | 74% | 24V | 15 A | - | - | - | 5 A | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1011578CO Integrated Power Designs | 2334 |
| - | Chassis Mount | 1011578 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 5V | 0°C ~ 70°C (With Derating) | CE-150 (150W) | 7.00" L x 4.00" W x 1.92" H (177.8mm x 101.6mm x 48.8mm) | Enclosed | ITE (Commercial), Medical | 150W | 2 | CE, cURus, TUV, UKCA | 74% | 24V | 15 A | - | - | - | 5 A | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1010981 Integrated Power Designs | 2451 |
| - | Chassis Mount | - | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 28V | 0°C ~ 70°C (With Derating) | NXT-100 (100W) | 4.50" L x 2.50" W x 1.00" H (114.3mm x 63.5mm x 25.4mm) | Open Frame | ITE (Commercial), Medical | 100W | 1 | CE, cURus, TUV, UKCA | 85% | - | 3.6 A | - | - | - | - | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1010904CHCO Integrated Power Designs | 2714 |
| - | Chassis Mount | 1010904 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 5V | 0°C ~ 70°C (With Derating) | NXT-175 (175W) | 5.24" L x 3.12" W x 1.53" H (133.1mm x 79.2mm x 38.9mm) | Enclosed | ITE (Commercial), Medical | 175W | 1 | CE, cURus, TUV, UKCA | 85% | - | 35 A | - | - | - | - | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1010426 Integrated Power Designs | 71 |
| - | Chassis Mount | - | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 12V | 0°C ~ 70°C (With Derating) | SRP-25 (25W) | 4.00" L x 2.25" W x 1.00" H (101.6mm x 57.2mm x 25.4mm) | Open Frame | Industrial, ITE (Commercial), Medical | 25W | 1 | CE, cURus, TUV, UKCA | 69% | - | 2.08 A | - | - | - | - | - | Adjustable Output, Universal Input | ||
![]() 1010444CHCO Integrated Power Designs | 2663 |
| - | Chassis Mount | 1010444 | - | Integrated Power Designs | Box | Not For New Designs | 62368-1 | - | - | 100 ~ 240 VAC | 12V | 0°C ~ 50°C (With Derating) | SRW-115 (115W) | 7.18" L x 4.42" W x 1.75" H (182.4mm x 112.3mm x 44.5mm) | Enclosed | Industrial, ITE (Commercial) | 115W | 2 | CE, TUV, UKCA | 76% | - | 8 A | - | 12V | - | 2 A | - | Adjustable Output, Universal Input | ||
![]() 1010106CH Integrated Power Designs | 2007 |
| - | Chassis Mount | 1010106 | - | Integrated Power Designs | Box | Not For New Designs | 62368-1 | - | - | 100 ~ 240 VAC | 5V | 0°C ~ 50°C (With Derating) | SRW-45 (45W) | 5.15" L x 3.25" W x 1.56" H (130.8mm x 82.6mm x 39.6mm) | Chassis | Industrial, ITE (Commercial) | 45W | 3 | CE, TUV, UKCA | 70% | 12V | 5 A | - | -12V | - | 3 A | 700 mA | Adjustable Output, Universal Input | ||
![]() 1010380 Integrated Power Designs | 52 |
| - | Chassis Mount | - | 700 mA | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 5V | 0°C ~ 70°C (With Derating) | SRP-40A (40W) | 4.25" L x 2.50" W x 1.20" H (107.9mm x 63.5mm x 30.5mm) | Open Frame | Industrial, ITE (Commercial), Medical | 40W | 4 | CE, cURus, TUV, UKCA | 73% | 3.3V | 5 A | 12V | -12V | - | 3 A | 700 mA | Adjustable Output, Universal Input | ||
![]() 1010423CH Integrated Power Designs | 72 |
| - | Chassis Mount | 1010423 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 15V | 0°C ~ 70°C (With Derating) | SRP-25 (25W) | 4.21" L x 2.47" W x 1.40" H (106.9mm x 62.7mm x 35.6mm) | Chassis | Industrial, ITE (Commercial), Medical | 25W | 2 | CE, cURus, TUV, UKCA | 69% | -15V | 1.5 A | - | - | - | 1.5 A | - | Adjustable Output, Universal Input | ||
![]() 1010103CH Integrated Power Designs | 2451 |
| - | Chassis Mount | 1010103 | - | Integrated Power Designs | Box | Not For New Designs | 62368-1 | - | - | 100 ~ 240 VAC | 5V | 0°C ~ 50°C (With Derating) | SRW-45 (45W) | 5.15" L x 3.25" W x 1.56" H (130.8mm x 82.6mm x 39.6mm) | Chassis | Industrial, ITE (Commercial) | 45W | 2 | CE, TUV, UKCA | 70% | 24V | 5 A | - | - | - | 1.5 A | - | Adjustable Output, Universal Input | ||
![]() 1010422CHCO Integrated Power Designs | 72 |
| - | Chassis Mount | 1010422 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 12V | 0°C ~ 70°C (With Derating) | SRP-25 (25W) | 4.21" L x 2.47" W x 1.40" H (106.9mm x 62.7mm x 35.6mm) | Enclosed | Industrial, ITE (Commercial), Medical | 25W | 2 | CE, cURus, TUV, UKCA | 69% | -12V | 1.5 A | - | - | - | 1.5 A | - | Adjustable Output, Universal Input | ||
![]() 1010091CHCO Integrated Power Designs | 2906 |
| - | Chassis Mount | 1010091 | - | Integrated Power Designs | Box | Not For New Designs | 62368-1 | - | - | 100 ~ 240 VAC | 5V | 0°C ~ 50°C (With Derating) | SRW-115 (115W) | 7.18" L x 4.42" W x 1.75" H (182.4mm x 112.3mm x 44.5mm) | Enclosed | Industrial, ITE (Commercial) | 115W | 3 | CE, TUV, UKCA | 76% | - | 12 A | 12V | -12V | - | 4 A | 2 A | Adjustable Output, Universal Input | ||
![]() 1010999CHCO Integrated Power Designs | 2670 |
| - | Chassis Mount | 1010999 | - | Integrated Power Designs | Box | Not For New Designs | 62368-1 | - | - | 100 ~ 240 VAC | 24V | 0°C ~ 50°C (With Derating) | SRW-45 (45W) | 5.15" L x 3.25" W x 1.56" H (130.8mm x 82.6mm x 39.6mm) | Enclosed | Industrial, ITE (Commercial) | 45W | 2 | CE, TUV, UKCA | 70% | -24V | 1 A | - | - | - | 1 A | - | Adjustable Output, Universal Input | ||
![]() 1010252CH Integrated Power Designs | 2323 |
| - | Chassis Mount | 1010252 | 700 mA | Integrated Power Designs | Box | Not For New Designs | 62368-1 | - | - | 100 ~ 240 VAC | 3.3V | 0°C ~ 50°C (With Derating) | SRW-45 (45W) | 5.15" L x 3.25" W x 1.56" H (130.8mm x 82.6mm x 39.6mm) | Chassis | Industrial, ITE (Commercial) | 45W | 4 | CE, TUV, UKCA | 70% | 3.3V | 5 A | 5V | 12V | - | 3 A | 3 A | Adjustable Output, Universal Input | ||
![]() 1010441CHCO Integrated Power Designs | In Stock | - | - | Chassis Mount | 1010441 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 5V | 0°C ~ 70°C (With Derating) | SRW-100 (100W) | 5.00" L x 3.30" W x 1.75" H (127.0mm x 83.8mm x 44.5mm) | Enclosed | Industrial, ITE (Commercial), Medical | 89W | 3 | CE, cURus, TUV, UKCA | 76% | 3.3V | 10 A | - | 12V | - | 8 A | 1 A | Adjustable Output, Universal Input | ||
![]() 1010383 Integrated Power Designs | 72 |
| - | Chassis Mount | - | 700 mA | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 5V | 0°C ~ 70°C (With Derating) | SRP-40A (40W) | 4.25" L x 2.50" W x 1.20" H (107.9mm x 63.5mm x 30.5mm) | Open Frame | Industrial, ITE (Commercial), Medical | 40W | 4 | CE, cURus, TUV, UKCA | 73% | 24V | 5 A | 12V | -12V | - | 1.5 A | 700 mA | Adjustable Output, Universal Input | ||
![]() 1010421CHCO Integrated Power Designs | 72 |
| - | Chassis Mount | 1010421 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 5V | 0°C ~ 70°C (With Derating) | SRP-25 (25W) | 4.21" L x 2.47" W x 1.40" H (106.9mm x 62.7mm x 35.6mm) | Enclosed | Industrial, ITE (Commercial), Medical | 25W | 2 | CE, cURus, TUV, UKCA | 69% | -5V | 3 A | - | - | - | 2 A | - | Adjustable Output, Universal Input | ||
![]() 1011407CHCO Integrated Power Designs | 61 |
| - | Chassis Mount | GRN-60 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 48V | 0°C ~ 70°C (With Derating) | GRN-60 (60W) | 3.20" L x 2.43" W x 1.28" H (81.3mm x 61.7mm x 32.5mm) | Enclosed | ITE (Commercial), Medical | 60W | 1 | CE, cURus, TUV, UKCA | 87% | - | 1.3 A | - | - | No | - | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1011368CH Integrated Power Designs | 72 |
| - | Chassis Mount | GRN-80 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 48V | 0°C ~ 70°C (With Derating) | GRN-80 (80W) | 4.50" L x 2.75" W x 1.28" H (114.3mm x 69.9mm x 32.5mm) | Chassis | ITE (Commercial), Medical | 80W | 1 | CE, cURus, TUV, UKCA | 87% | - | 1.7 A | - | - | No | - | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1011381CH Integrated Power Designs | 2250 |
| - | Chassis Mount | GRN-80 | 1.5 A | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 3.3V | 0°C ~ 70°C (With Derating) | GRN-80 (80W) | 5.25" L x 3.25" W x 1.28" H (133.4mm x 82.6mm x 32.5mm) | Chassis | ITE (Commercial), Medical | 80W | 4 | CE, cURus, TUV, UKCA | 88% | 5V | 8 A | 12V | -12V | No | 5 A | 1.5 A | Adjustable Output, Remote Sense, Universal Input |