- Series
- Operating Temperature
- Mounting Type
- Mfr
- Package
- Product Status
- Type
- Features
- Size / Dimension
- Applications
- Efficiency
- Number of Outputs
Attribute column
Manufacturer
Integrated Power Designs AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | Current - Output 4 | Mfr | Package | Product Status | Standard Number | Voltage - Output 5 | Voltage - Output 6 | Voltage-Input | Voltage-Output 1 | Operating Temperature | Series | Size / Dimension | Type | Applications | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Voltage - Output 2 | Current - Output 1 | Voltage - Output 3 | Voltage - Output 4 | Minimum Load Required | Current - Output 2 | Current - Output 3 | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1010930CHCO Integrated Power Designs | 2033 |
| - | Chassis Mount | 1010930 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 12V | 0°C ~ 70°C (With Derating) | NXT-400 (400W) | 8.28" L x 4.00" W x 1.80" H (210.4mm x 101.6mm x 45.7mm) | Enclosed | ITE (Commercial), Medical | 400W | 1 | CE, cURus, TUV, UKCA | 85% | - | 33.3 A | - | - | - | - | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1010968CH Integrated Power Designs | 2379 |
| - | Chassis Mount | 1010968 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 3.3V | 0°C ~ 70°C (With Derating) | NXT-100 (100W) | 4.81" L x 2.59" W x 1.30" H (122.2mm x 65.8mm x 33.0mm) | Chassis | ITE (Commercial), Medical | 100W | 1 | CE, cURus, TUV, UKCA | 85% | - | 20 A | - | - | - | - | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 101150604CH Integrated Power Designs | In Stock | - | - | Chassis Mount | 101150604 | 5 A | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 24V | -20°C ~ 70°C (With Derating) | NXT-400 (400W) | 7.10" L x 4.18" W x 1.50" H (180.3mm x 106.2mm x 38.0mm) | Chassis | ITE (Commercial), Medical | 400W | 4 | CE, cURus, TUV, UKCA | 87% | -28V | 12.5 A | 15V | -15V | - | 5 A | 5 A | Adjustable Output, Remote Sense, Universal Input | ||
![]() 101146401CHCO Integrated Power Designs | In Stock | - | - | Chassis Mount | 101146401 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 15V | -20°C ~ 70°C (With Derating) | NXT-400 (400W) | 7.10" L x 4.18" W x 1.50" H (180.3mm x 106.2mm x 38.0mm) | Enclosed | ITE (Commercial), Medical | 400W | 2 | CE, cURus, TUV, UKCA | 87% | -12 ~ 15V | 20 A | - | - | - | 10 A | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1010850CH Integrated Power Designs | 2860 |
| - | Chassis Mount | 1010850 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 2.5V | 0°C ~ 70°C (With Derating) | NXT-175 (175W) | 5.24" L x 3.12" W x 1.53" H (133.1mm x 79.2mm x 38.9mm) | Chassis | ITE (Commercial), Medical | 175W | 1 | CE, cURus, TUV, UKCA | 85% | - | 35 A | - | - | - | - | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1010852CHCO Integrated Power Designs | 2342 |
| - | Chassis Mount | 1010852 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 5V | 0°C ~ 70°C (With Derating) | NXT-175 (175W) | 5.24" L x 3.12" W x 1.53" H (133.1mm x 79.2mm x 38.9mm) | Enclosed | ITE (Commercial), Medical | 175W | 1 | CE, cURus, TUV, UKCA | 85% | - | 35 A | - | - | - | - | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 101150601CHCO Integrated Power Designs | In Stock | - | - | Chassis Mount | 101150601 | 5 A | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 24V | -20°C ~ 70°C (With Derating) | NXT-400 (400W) | 7.10" L x 4.18" W x 1.50" H (180.3mm x 106.2mm x 38.0mm) | Enclosed | ITE (Commercial), Medical | 400W | 4 | CE, cURus, TUV, UKCA | 87% | -24V | 12.5 A | 12V | -12V | - | 5 A | 5 A | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1010983 Integrated Power Designs | 2157 |
| - | Chassis Mount | - | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 2.5V | 0°C ~ 70°C (With Derating) | NXT-100 (100W) | 4.50" L x 2.50" W x 1.00" H (114.3mm x 63.5mm x 25.4mm) | Open Frame | ITE (Commercial), Medical | 100W | 1 | CE, cURus, TUV, UKCA | 85% | - | 20 A | - | - | - | - | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1010923CH Integrated Power Designs | 2891 |
| - | Chassis Mount | 1010923 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 15V | 0°C ~ 70°C (With Derating) | NXT-400 (400W) | 8.28" L x 4.00" W x 1.80" H (210.4mm x 101.6mm x 45.7mm) | Chassis | ITE (Commercial), Medical | 400W | 1 | CE, cURus, TUV, UKCA | 85% | - | 26.7 A | - | - | - | - | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 101145401CHCO Integrated Power Designs | In Stock | - | - | Chassis Mount | 101145401 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 12V | -20°C ~ 70°C (With Derating) | NXT-400 (400W) | 7.10" L x 4.18" W x 1.50" H (180.3mm x 106.2mm x 38.0mm) | Enclosed | ITE (Commercial), Medical | 400W | 2 | CE, cURus, TUV, UKCA | 87% | -12 ~ 15V | 25 A | - | - | - | 10 A | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1010930 Integrated Power Designs | 2049 |
| - | Chassis Mount | - | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 12V | 0°C ~ 70°C (With Derating) | NXT-400 (400W) | 8.00" L x 3.88" W x 1.50" H (203.2mm x 98.5mm x 38.0mm) | Open Frame | ITE (Commercial), Medical | 400W | 1 | CE, cURus, TUV, UKCA | 85% | - | 33.3 A | - | - | - | - | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1010911CH Integrated Power Designs | 2387 |
| - | Chassis Mount | 1010911 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 3.3V | 0°C ~ 70°C (With Derating) | NXT-175 (175W) | 5.24" L x 3.12" W x 1.53" H (133.1mm x 79.2mm x 38.9mm) | Chassis | ITE (Commercial), Medical | 175W | 1 | CE, cURus, TUV, UKCA | 85% | - | 35 A | - | - | - | - | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1011029CHCO Integrated Power Designs | 2128 |
| - | Chassis Mount | 1011029 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 12V | 0°C ~ 70°C (With Derating) | NXT-325 (350W) | 6.20" L x 4.00" W x 1.75" H (157.5mm x 101.6mm x 44.5mm) | Enclosed | ITE (Commercial), Medical | 350W | 1 | CE, cURus, TUV, UKCA | 85% | - | 29.2 A | - | - | - | - | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1010973CHCO Integrated Power Designs | 2112 |
| - | Chassis Mount | 1010973 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 28V | 0°C ~ 70°C (With Derating) | NXT-100 (100W) | 4.81" L x 2.59" W x 1.30" H (122.2mm x 65.8mm x 33.0mm) | Enclosed | ITE (Commercial), Medical | 100W | 1 | CE, cURus, TUV, UKCA | 85% | - | 3.6 A | - | - | - | - | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 101172402 Integrated Power Designs | In Stock | - | - | Chassis Mount | - | 5 A | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 5V | -20°C ~ 70°C (With Derating) | NXT-400 (400W) | 8.40" L x 4.15" W x 1.61" H (213.4mm x 105.4mm x 40.9mm) | Enclosed | ITE (Commercial), Medical | 400W | 4 | CE, TUV, UKCA | 87% | 15V | 40 A | 12V | -12V | - | 10 A | 5 A | Adjustable Output, Remote Sense, Universal Input | ||
![]() 101173002 Integrated Power Designs | In Stock | - | - | Chassis Mount | - | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 12V | -20°C ~ 70°C (With Derating) | NXT-400 (400W) | 8.40" L x 4.15" W x 1.61" H (213.4mm x 105.4mm x 40.9mm) | Enclosed | ITE (Commercial), Medical | 400W | 2 | CE, TUV, UKCA | 87% | -15V | 25 A | - | - | - | 10 A | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 101171001 Integrated Power Designs | In Stock | - | - | Chassis Mount | - | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 5V | -20°C ~ 70°C (With Derating) | NXT-400 (400W) | 8.40" L x 4.15" W x 1.61" H (213.4mm x 105.4mm x 40.9mm) | Enclosed | ITE (Commercial), Medical | 400W | 2 | CE, TUV, UKCA | 87% | 24V | 40 A | - | - | - | 5 A | - | Adjustable Output, Remote Sense, Universal Input | ||
![]() 101171403 Integrated Power Designs | In Stock | - | - | Chassis Mount | - | 5 A | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 5V | -20°C ~ 70°C (With Derating) | NXT-400 (400W) | 8.40" L x 4.15" W x 1.61" H (213.4mm x 105.4mm x 40.9mm) | Enclosed | ITE (Commercial), Medical | 400W | 4 | CE, TUV, UKCA | 87% | 3.3V | 40 A | 15V | -15V | - | 15 A | 5 A | Adjustable Output, Remote Sense, Universal Input | ||
![]() 1011623CO Integrated Power Designs | 2191 |
| - | Chassis Mount | 1011623 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 5V | 0°C ~ 70°C (With Derating) | CE-225 (225W) | 8.00" L x 4.75" W x 2.17" H (203.2mm x 120.7mm x 55.1mm) | Enclosed | ITE (Commercial), Medical | 225W | 3 | CE, cURus, TUV, UKCA | 74% | 15V | 25 A | - | -15V | - | 8 A | 2 A | Adjustable Output, Remote Sense, Universal Input | ||
![]() 101173504 Integrated Power Designs | In Stock | - | - | Chassis Mount | - | 5 A | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 24V | -20°C ~ 70°C (With Derating) | NXT-400 (400W) | 8.40" L x 4.15" W x 1.61" H (213.4mm x 105.4mm x 40.9mm) | Enclosed | ITE (Commercial), Medical | 400W | 4 | CE, TUV, UKCA | 87% | -28V | 12.5 A | 15V | -15V | - | 5 A | 5 A | Adjustable Output, Remote Sense, Universal Input |