- Series
- Operating Temperature
- Mounting Type
- Mfr
- Package
- Product Status
- Type
- Features
- Size / Dimension
- Applications
- Efficiency
- Number of Outputs
Attribute column
Manufacturer
Integrated Power Designs AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | Current - Output 4 | Mfr | Package | Product Status | Standard Number | Voltage - Output 5 | Voltage - Output 6 | Voltage-Input | Voltage-Output 1 | Operating Temperature | Series | Size / Dimension | Type | Applications | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Voltage - Output 2 | Current - Output 1 | Voltage - Output 3 | Voltage - Output 4 | Minimum Load Required | Current - Output 2 | Current - Output 3 | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1010427CH Integrated Power Designs | 72 |
| - | Chassis Mount | 1010427 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 15V | 0°C ~ 70°C (With Derating) | SRP-25 (25W) | 4.21" L x 2.47" W x 1.40" H (106.9mm x 62.7mm x 35.6mm) | Chassis | Industrial, ITE (Commercial), Medical | 25W | 1 | CE, cURus, TUV, UKCA | 69% | - | 1.67 A | - | - | - | - | - | Adjustable Output, Universal Input | ||
![]() 1010455CHCO Integrated Power Designs | 61 |
| - | Chassis Mount | 1010455 | 250 mA | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 3.3V | 0°C ~ 70°C (With Derating) | SRP-40A (40W) | 4.45" L x 2.81" W x 1.70" H (113.0mm x 71.4mm x 43.2mm) | Enclosed | Industrial, ITE (Commercial), Medical | 36W | 4 | CE, cURus, TUV, UKCA | 73% | 5V | 3.1 A | -24V | -51.6V | - | 1.25 A | 270 mA | Adjustable Output, Universal Input | ||
![]() 1010096CH Integrated Power Designs | In Stock | - | - | Chassis Mount | 1010096 | - | Integrated Power Designs | Box | Not For New Designs | 62368-1 | - | - | 100 ~ 240 VAC | 5V | 0°C ~ 50°C (With Derating) | SRW-115 (115W) | 7.18" L x 4.42" W x 1.75" H (182.4mm x 112.3mm x 44.5mm) | Chassis | Industrial, ITE (Commercial) | 115W | 3 | CE, TUV, UKCA | 76% | - | 12 A | 24V | -12V | - | 3 A | 1 A | Adjustable Output, Universal Input | ||
![]() 1010420 Integrated Power Designs | 41 |
| - | Chassis Mount | - | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 5V | 0°C ~ 70°C (With Derating) | SRP-25 (25W) | 4.00" L x 2.25" W x 1.00" H (101.6mm x 57.2mm x 25.4mm) | Open Frame | Industrial, ITE (Commercial), Medical | 25W | 2 | CE, cURus, TUV, UKCA | 69% | 12V | 3 A | - | - | - | 1.5 A | - | Adjustable Output, Universal Input | ||
![]() 1010029CH Integrated Power Designs | 2945 |
| - | Chassis Mount | 1010029 | - | Integrated Power Designs | Box | Not For New Designs | 62368-1 | - | - | 100 ~ 240 VAC | 5V | 0°C ~ 50°C (With Derating) | SRW-65 (65W) | 6.23" L x 4.25" W x 1.65" H (158.2mm x 108.0mm x 41.9mm) | Chassis | Industrial, ITE (Commercial) | 65W | 3 | CE, TUV, UKCA | 76% | -5V | 5 A | 12V | - | - | 4 A | 2 A | Adjustable Output, Universal Input | ||
![]() 1010384CHCO Integrated Power Designs | 78 |
| - | Chassis Mount | 1010384 | 700 mA | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 5V | 0°C ~ 70°C (With Derating) | SRP-40A (40W) | 4.45" L x 2.81" W x 1.70" H (113.0mm x 71.4mm x 43.2mm) | Enclosed | Industrial, ITE (Commercial), Medical | 40W | 4 | CE, cURus, TUV, UKCA | 73% | 24V | 5 A | 15V | -15V | - | 1.5 A | 700 mA | Adjustable Output, Universal Input | ||
![]() 1010111CHCO Integrated Power Designs | 2956 |
| - | Chassis Mount | 1010111 | 700 mA | Integrated Power Designs | Box | Not For New Designs | 62368-1 | - | - | 100 ~ 240 VAC | 5V | 0°C ~ 50°C (With Derating) | SRW-45 (45W) | 5.15" L x 3.25" W x 1.56" H (130.8mm x 82.6mm x 39.6mm) | Enclosed | Industrial, ITE (Commercial) | 45W | 4 | CE, TUV, UKCA | 70% | 24V | 5 A | 12V | -12V | - | 1 A | 700 mA | Adjustable Output, Universal Input | ||
![]() 1010468CHCO Integrated Power Designs | 2821 |
| - | Chassis Mount | 1010468 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 12.5V | 0°C ~ 70°C (With Derating) | SRW-100 (100W) | 5.00" L x 3.30" W x 1.75" H (127.0mm x 83.8mm x 44.5mm) | Enclosed | Industrial, ITE (Commercial), Medical | 82W | 2 | CE, cURus, TUV, UKCA | 76% | 16V | 4 A | - | - | - | 2 A | - | Adjustable Output, Universal Input | ||
![]() 1010411CHCO Integrated Power Designs | 2530 |
| - | Chassis Mount | 1010411 | 500 mA | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 5V | 0°C ~ 70°C (With Derating) | SRW-100 (100W) | 5.00" L x 3.30" W x 1.75" H (127.0mm x 83.8mm x 44.5mm) | Enclosed | Industrial, ITE (Commercial), Medical | 100W | 4 | CE, cURus, TUV, UKCA | 76% | 3.4V | 10 A | 9V | 24V | - | 4 A | 1 A | Adjustable Output, Universal Input | ||
![]() 1010036 Integrated Power Designs | 2645 |
| - | Chassis Mount | - | - | Integrated Power Designs | Box | Not For New Designs | 62368-1 | - | - | 100 ~ 240 VAC | 5V | 0°C ~ 50°C (With Derating) | SRW-65 (65W) | 6.00" L x 4.00" W x 1.16" H (152.4mm x 101.6mm x 29.5mm) | Open Frame | Industrial, ITE (Commercial) | 65W | 1 | CE, TUV, UKCA | 76% | - | 13 A | - | - | - | - | - | Adjustable Output, Universal Input | ||
![]() 1010385 Integrated Power Designs | 366 |
| - | Chassis Mount | - | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 5V | 0°C ~ 70°C (With Derating) | SRP-40A (40W) | 4.25" L x 2.50" W x 1.20" H (107.9mm x 63.5mm x 30.5mm) | Open Frame | Industrial, ITE (Commercial), Medical | 40W | 3 | CE, cURus, TUV, UKCA | 73% | 12V | 5 A | -12V | - | - | 2 A | 700 mA | Adjustable Output, Universal Input | ||
![]() 1010107CHCO Integrated Power Designs | 2068 |
| - | Chassis Mount | 1010107 | - | Integrated Power Designs | Box | Not For New Designs | 62368-1 | - | - | 100 ~ 240 VAC | 5V | 0°C ~ 50°C (With Derating) | SRW-45 (45W) | 5.15" L x 3.25" W x 1.56" H (130.8mm x 82.6mm x 39.6mm) | Enclosed | Industrial, ITE (Commercial) | 45W | 3 | CE, TUV, UKCA | 70% | 15V | 5 A | - | -15V | - | 2 A | 700 mA | Adjustable Output, Universal Input | ||
![]() 1010236CH Integrated Power Designs | 2610 |
| - | Chassis Mount | 1010236 | 1 A | Integrated Power Designs | Box | Not For New Designs | 62368-1 | - | - | 100 ~ 240 VAC | 5V | 0°C ~ 50°C (With Derating) | SRW-115 (115W) | 7.18" L x 4.42" W x 1.75" H (182.4mm x 112.3mm x 44.5mm) | Chassis | Industrial, ITE (Commercial) | 130W | 4 | CE, TUV, UKCA | 76% | 15V | 5 A | 24V | -15V | - | 1 A | 5 A | Adjustable Output, Universal Input | ||
![]() 1010252CHCO Integrated Power Designs | 2080 |
| - | Chassis Mount | 1010252 | 700 mA | Integrated Power Designs | Box | Not For New Designs | 62368-1 | - | - | 100 ~ 240 VAC | 3.3V | 0°C ~ 50°C (With Derating) | SRW-45 (45W) | 5.15" L x 3.25" W x 1.56" H (130.8mm x 82.6mm x 39.6mm) | Enclosed | Industrial, ITE (Commercial) | 45W | 4 | CE, TUV, UKCA | 70% | 3.3V | 5 A | 5V | 12V | - | 3 A | 3 A | Adjustable Output, Universal Input | ||
![]() 1010494 Integrated Power Designs | 16 |
| - | Chassis Mount | - | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 30V | 0°C ~ 70°C (With Derating) | SRP-40A (40W) | 4.25" L x 2.50" W x 1.20" H (107.9mm x 63.5mm x 30.5mm) | Open Frame | Industrial, ITE (Commercial), Medical | 40W | 2 | CE, cURus, TUV, UKCA | 73% | - | 1.2 A | -15V | - | - | 700 mA | - | Adjustable Output, Universal Input | ||
![]() 1010035CHCO Integrated Power Designs | 2024 |
| - | Chassis Mount | 1010035 | - | Integrated Power Designs | Box | Not For New Designs | 62368-1 | - | - | 100 ~ 240 VAC | 5V | 0°C ~ 50°C (With Derating) | SRW-65 (65W) | 6.23" L x 4.25" W x 1.65" H (158.2mm x 108.0mm x 41.9mm) | Enclosed | Industrial, ITE (Commercial) | 65W | 2 | CE, TUV, UKCA | 76% | - | 7 A | 24V | - | - | 1.5 A | - | Adjustable Output, Universal Input | ||
![]() 1010428CH Integrated Power Designs | 78 |
| - | Chassis Mount | 1010428 | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 24V | 0°C ~ 70°C (With Derating) | SRP-25 (25W) | 4.21" L x 2.47" W x 1.40" H (106.9mm x 62.7mm x 35.6mm) | Chassis | Industrial, ITE (Commercial), Medical | 25W | 1 | CE, cURus, TUV, UKCA | 69% | - | 1.04 A | - | - | - | - | - | Adjustable Output, Universal Input | ||
![]() 1010423 Integrated Power Designs | 47 |
| - | Chassis Mount | - | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 15V | 0°C ~ 70°C (With Derating) | SRP-25 (25W) | 4.00" L x 2.25" W x 1.00" H (101.6mm x 57.2mm x 25.4mm) | Open Frame | Industrial, ITE (Commercial), Medical | 25W | 2 | CE, cURus, TUV, UKCA | 69% | -15V | 1.5 A | - | - | - | 1.5 A | - | Adjustable Output, Universal Input | ||
![]() 1010269 Integrated Power Designs | 2846 |
| - | Chassis Mount | - | 1 A | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 3.3V | 0°C ~ 70°C (With Derating) | SRW-100 (100W) | 5.00" L x 3.30" W x 1.50" H (127.0mm x 83.8mm x 38.1mm) | Chassis | Industrial, ITE (Commercial), Medical | 100W | 4 | CE, cURus, TUV, UKCA | 76% | 5V | 10 A | 12V | -12V | - | 4 A | 2 A | Adjustable Output, Universal Input | ||
![]() 1010275 Integrated Power Designs | 2344 |
| - | Chassis Mount | - | - | Integrated Power Designs | Box | Active | 60601-1; 62368-1 | - | - | 100 ~ 240 VAC | 5V | 0°C ~ 70°C (With Derating) | SRW-100 (100W) | 5.00" L x 3.30" W x 1.50" H (127.0mm x 83.8mm x 38.1mm) | Chassis | Industrial, ITE (Commercial), Medical | 100W | 3 | CE, cURus, TUV, UKCA | 76% | 15V | 10 A | - | -15V | - | 3 A | 1 A | Adjustable Output, Universal Input |